web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT MAX14589 (HIGH-DENSITY
    Maxim Integrated MAX14589EEVKIT# EVAL KIT MAX14589 (HIGH-DENSITY
    2024-08-02 15:34:512

    The MAX14589EEVKIT-EEVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX14589E Ultra-Small, Low-RON, Beyond-the-Rails DPDT Analog Switch, Audio Mux. This kit includes a MAX14589E device, a MAX14589EEVKIT-EEVKIT# board, and a USB cable. The board features two audio inputs, two audio outputs, and two control inputs. It also includes a power supply, a USB connector, and a set of jumpers for configuring the device. The board is designed to allow users to quickly and easily evaluate the performance of the MAX14589E device. The kit also includes a comprehensive user guide and software for configuring the device.

  • ADP5090 Ultralow Power Boost Regulator Evaluation Board
    Analog Devices Inc. ADP5090-1-EVALZ ADP5090 Ultralow Power Boost Regulator Evaluation Board
    2024-08-02 15:34:512

    The Analog Devices ADP5090-1-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5090 Ultra Low Power Boost Regulator, a power management IC. This board features a wide input voltage range of 2.7V to 5.5V, and can provide an output voltage of up to 5.5V. It also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The board also includes a USB interface for easy programming and monitoring of the device. The ADP5090-1-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP5090 Ultra Low Power Boost Regulator.

  • EVAL KIT RS-485/RS-422 TXRX
    Maxim Integrated MAX148X2EVKIT# EVAL KIT RS-485/RS-422 TXRX
    2024-08-02 15:34:510

    The Maxim Integrated MAX148X2EVKIT-EVKIT# is an evaluation kit for the MAX14855 2.75kVRMS isolated 500kbps/25Mbps full-duplex RS-485/RS-422 transceiver with ±35kV ESD protection and integrated transformer driver. This industrial temperature range kit is designed to evaluate the performance of the MAX14855 transceiver in a variety of applications. It includes a MAX14855 evaluation board, a MAX14855-EVKIT# daughter board, a MAX14855-EVKIT# daughter board, and a MAX14855-EVKIT# daughter board. The evaluation board features a USB-to-serial port interface, a power supply, and a variety of test points for easy evaluation of the MAX14855 transceiver. The MAX14855-EVKIT# daughter board provides a complete isolated RS-485/RS-422 transceiver solution with ±35kV ESD protection and integrated transformer driver. The MAX14855-EVKIT# daughter board also includes a variety of test points for easy evaluation of the MAX14855 transceiver. The MAX14855-EVKIT# daughter board also includes a variety of test points for easy evaluation of the MAX14855 transceiver. The MAX14855-EVKIT# daughter board also includes a variety of test points for easy evaluation of the MAX14855 transceiver. The MAX148X2EVKIT-EVKIT# evaluation kit is an ideal solution for evaluating the performance of the MAX14855 transceiver in a variety of applications.

  • MAX14691 Adjustable Power Limiter Evaluation Kit
    Maxim Integrated MAX14691EVKIT# MAX14691 Adjustable Power Limiter Evaluation Kit
    2024-08-02 15:34:470

    The Maxim Integrated MAX14691EVKIT-EVKIT# is an evaluation kit for the MAX14692 High-Accuracy, Adjustable Power Limiter, Power Management IC. This kit includes a MAX14692 IC, a MAX14691EVKIT# board, and a USB cable. The MAX14692 IC is a high-accuracy, adjustable power limiter that provides over-current protection and power limiting for a wide range of applications. The MAX14691EVKIT# board provides a platform for evaluating the MAX14692 IC and allows users to adjust the power limit settings. The USB cable allows users to connect the board to a PC for programming and monitoring. This evaluation kit is ideal for evaluating the performance of the MAX14692 IC and for developing applications that require over-current protection and power limiting.

  • BOARD EVALUATION FOR AD7626
    Analog Devices Inc. EVAL-AD7626EDZ BOARD EVALUATION FOR AD7626
    2024-08-02 15:34:473

    The Analog Devices EVAL-AD7626EDZ is an evaluation board designed for the AD7626 16-bit, 10-MSPS PulSAR Analog to Digital Converter. This board provides a platform for evaluating the performance of the AD7626 ADC and allows users to quickly and easily evaluate the performance of the device. The board includes a variety of features such as a power supply, reference voltage, and a variety of connectors for connecting to external devices. The board also includes a variety of test points and jumpers for easy access to the device's signals. The board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the performance of the AD7626 ADC.

  • ANALOG DEVICES EVAL-AD5252SDZAD5252SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5252SDZ ANALOG DEVICES EVAL-AD5252SDZAD5252SDZ EVALUATION MODULE
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD5252SDZ Evaluation Board is designed to evaluate the performance of the AD5252 dual-channel, 256-position, nonvolatile memory digital potentiometer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD5252. The board features two independent potentiometers, each with 256 positions, and a nonvolatile memory that allows the user to store and recall settings. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is powered by a single 5V supply, and is RoHS compliant.

  • EVAL KIT 16V DUAL 3A MAX17509
    Maxim Integrated MAX17509EVKIT# EVAL KIT 16V DUAL 3A MAX17509
    2024-08-02 15:34:473

    The MAX17509EVKIT-EVKIT# is an evaluation kit for the MAX17509 4.5V-16V, Dual 3A, High-Efficiency, Synchronous Step-Down DC-DC Converter with Resistor Programmability, Industrial Temperature Range. This kit includes a MAX17509EVKIT# board, a MAX17509EVKIT# daughter board, and a USB cable. The MAX17509EVKIT# board is designed to evaluate the MAX17509 in a variety of applications, including automotive, industrial, and consumer applications. The MAX17509EVKIT# daughter board provides a convenient way to program the MAX17509 with resistor programmability. The USB cable allows for easy connection to a PC for programming and monitoring. The MAX17509EVKIT-EVKIT# is an ideal solution for evaluating the MAX17509 in a variety of applications.

  • ANALOG DEVICES EVAL-AD5243SDZAD5243SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5243SDZ ANALOG DEVICES EVAL-AD5243SDZAD5243SDZ EVALUATION MODULE
    2024-08-02 15:34:471

    The Analog Devices EVAL-AD5243SDZ Evaluation Board is designed to evaluate the performance of the AD5243 dual-channel, 256-position digital potentiometer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD5243. The board features two independent potentiometers, each with 256 positions, and a 10-bit SPI interface for programming and controlling the potentiometers. The board also includes a USB-to-SPI interface for easy connection to a PC, as well as a 3.3V power supply and a set of jumpers for configuring the board. The EVAL-AD5243SDZ Evaluation Board is a great tool for quickly and easily evaluating the performance of the AD5243 digital potentiometer.

  • EVAL BOARD FOR AD7193
    Analog Devices Inc. EVAL-AD7193EBZ EVAL BOARD FOR AD7193
    2024-08-02 15:34:470

    The Analog Devices EVAL-AD7193EBZ is an evaluation board for the AD7193, a 24-bit, 4.8KSPS ADC for medical, instrumentation and measurement applications. This board is designed to provide a platform for evaluating the performance of the AD7193 in a variety of applications. It features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V, as well as a wide range of output ranges, including 0V to 5V, 0V to 10V, and 0V to 20V. The board also includes a variety of connectors and jumpers for easy connection to external circuitry. Additionally, the board includes a USB interface for easy connection to a PC for data acquisition and control.

  • ANALOG DEVICES EVAL-AD7765EDZ EVAL BOARD 24BIT 312KSPS 109DB
    Analog Devices Inc. EVAL-AD7765EDZ ANALOG DEVICES EVAL-AD7765EDZ EVAL BOARD 24BIT 312KSPS 109DB
    2024-08-02 15:34:470

    The Analog Devices EVAL-AD7765EDZ is an evaluation board for the AD7765, a 24-bit, 156 KSPS ADC for data acquisition systems, instrumentation, and measurement. It is designed to provide a platform for evaluating the performance of the AD7765 in a variety of applications. The board features a wide range of input and output connectors, allowing for easy connection to external devices. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is powered by a single 5V supply, and is capable of operating over a wide temperature range. The board also includes a variety of test points and jumpers for easy debugging and troubleshooting.

  • BOARD EVALUATION AD9830
    Analog Devices Inc. EVAL-AD9830EBZ BOARD EVALUATION AD9830
    2024-08-02 15:34:475

    The Analog Devices EVAL-AD9830EBZ Evaluation Board is designed to evaluate the performance of the AD9830 Direct Digital Synthesizer Communications and Telecom IC. This board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of output frequencies. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board and evaluate the performance of the AD9830 IC. The board is ideal for applications such as frequency synthesis, frequency hopping, and signal generation.

  • BOARD EVAL FOR AD5380
    Analog Devices Inc. EVAL-AD5380EBZ BOARD EVAL FOR AD5380
    2024-08-02 15:34:469

    The Analog Devices EVAL-AD5380EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5380, a 40-channel, 14-bit digital-to-analog converter (DAC) with an industrial temperature range. This board features a wide range of features, including a high-speed SPI interface, a low-noise power supply, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external components. The board is designed to provide a comprehensive evaluation of the AD5380 DAC, allowing users to quickly and accurately assess its performance.