web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools Eval Kit MAX8934A/4B/4C/4D and 4E (Dual-Input Linear Chargers, Smart Power Selector with Advanced Batte
    Maxim Integrated MAX8934AEVKIT+ Power Management IC Development Tools Eval Kit MAX8934A/4B/4C/4D and 4E (Dual-Input Linear Chargers, Smart Power Selector with Advanced Batte
    2024-08-02 15:34:522

    The MAX8934AEVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX8934 1-Cell, Lithium-Ion Battery Monitor for Wireless, Video and Imaging Applications. This kit includes a MAX8934AEVKIT+ board, a MAX8934AEVB board, and a MAX8934AEVF board. The MAX8934AEVKIT+ board provides a complete evaluation platform for the MAX8934, including a USB-to-I2C interface, a battery charger, and a battery simulator. The MAX8934AEVB board provides a complete evaluation platform for the MAX8934, including a battery charger, a battery simulator, and a USB-to-I2C interface. The MAX8934AEVF board provides a complete evaluation platform for the MAX8934, including a battery charger, a battery simulator, and a USB-to-I2C interface. The kit also includes a MAX8934AEVF board, which provides a complete evaluation platform for the MAX8934, including a battery charger, a battery simulator, and a USB-to-I2C interface. The kit also includes a MAX8934AEVF board, which provides a complete evaluation platform for the MAX8934, including a battery charger, a battery simulator, and a USB-to-I2C interface. The kit also includes a MAX8934AEVF board, which provides a complete evaluation platform for the MAX8934, including a battery charger, a battery simulator, and a USB-to-I2C interface. The kit also includes a MAX8934AEVF board, which provides a complete evaluation platform for the MAX8934, including a battery charger, a battery simulator, and a USB-to-I2C interface. The kit also includes a MAX8934AEVF board, which provides a complete evaluation platform for the MAX8934,

  • EVKIT FOR MAX44285 - DUAL CURREN
    Maxim Integrated MAX44285EVKIT# EVKIT FOR MAX44285 - DUAL CURREN
    2024-08-02 15:34:522

    The MAX44285EVKIT-EVKIT# is an evaluation kit for the MAX44285HAWA+ dual-channel, high-precision, high-voltage, current-sense amplifier. This kit is designed to help engineers evaluate the performance of the MAX44285HAWA+ amplifier in communications and telecom applications. The kit includes a MAX44285HAWA+ amplifier, a MAX44285EVKIT# evaluation board, and a MAX44285EVKIT# software package. The evaluation board provides a convenient platform for testing the amplifier's performance, while the software package provides a graphical user interface for configuring the amplifier and monitoring its performance. The MAX44285EVKIT-EVKIT# is an ideal tool for engineers who need to evaluate the performance of the MAX44285HAWA+ amplifier in communications and telecom applications.

  • EVKIT FOR MAX17525
    Maxim Integrated MAX17525EVKIT# EVKIT FOR MAX17525
    2024-08-02 15:34:523

    The MAX17525EVKIT-EVKIT# is an evaluation kit for the MAX17525 High-Accuracy, Adjustable Power Limiter, Power Management IC. This kit provides a complete platform for evaluating the MAX17525 IC and its features. It includes a MAX17525 IC, a power supply, a USB-to-I2C interface, and a set of test points and jumpers for easy evaluation. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and a schematic. The MAX17525 IC is a high-accuracy, adjustable power limiter that provides over-current protection and power limiting for a wide range of applications. It features adjustable current limit, adjustable voltage limit, and adjustable power limit. The IC also features a low-power shutdown mode and a low-power sleep mode. The MAX17525EVKIT-EVKIT# is an ideal solution for evaluating the MAX17525 IC and its features.

  • EVAL BOARD FOR MAX40006
    Maxim Integrated MAX40006EVKIT# EVAL BOARD FOR MAX40006
    2024-08-02 15:34:522

    The MAX40006EVKIT-EVKIT# is an evaluation kit for the MAX40006 Micropower, Rail-to-Rail, 300kHz Op Amp with Shutdown, Consumer Electronics. This kit includes a MAX40006EVKIT# board, a MAX40006EVKIT# evaluation board, and a MAX40006EVKIT# software package. The MAX40006EVKIT# board is designed to evaluate the performance of the MAX40006 Micropower, Rail-to-Rail, 300kHz Op Amp with Shutdown, Consumer Electronics. The MAX40006EVKIT# evaluation board provides a platform for testing the MAX40006 Micropower, Rail-to-Rail, 300kHz Op Amp with Shutdown, Consumer Electronics. The MAX40006EVKIT# software package includes a graphical user interface (GUI) for setting up and controlling the MAX40006 Micropower, Rail-to-Rail, 300kHz Op Amp with Shutdown, Consumer Electronics. The MAX40006EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX40006 Micropower, Rail-to-Rail, 300kHz Op Amp with Shutdown, Consumer Electronics.

  • EVAL KIT FOR MAX20090 LED
    Maxim Integrated MAX20090EVKIT# EVAL KIT FOR MAX20090 LED
    2024-08-02 15:34:522

    The MAX20090EVKIT-EVKIT# is an evaluation kit for the MAX20090 Automotive High-Voltage, High-Brightness LED Controller, Lighting Driver. This kit includes a MAX20090EVKIT# board, a MAX20090EVKIT# daughter board, and a MAX20090EVKIT# power supply. The MAX20090EVKIT# board is designed to evaluate the MAX20090 LED controller and lighting driver. It features a wide range of input and output voltage levels, allowing for testing of the MAX20090 in a variety of automotive lighting applications. The MAX20090EVKIT# daughter board provides additional features such as a temperature sensor, a current sense amplifier, and a voltage regulator. The MAX20090EVKIT# power supply provides a regulated power supply for the MAX20090EVKIT# board. This evaluation kit is ideal for testing and evaluating the MAX20090 LED controller and lighting driver in automotive lighting applications.

  • ADUM3151Z SPIsolator Digital Isolator Evaluation Board
    Analog Devices Inc. EVAL-ADUM3151Z ADUM3151Z SPIsolator Digital Isolator Evaluation Board
    2024-08-02 15:34:522

    The Analog Devices EVAL-ADUM3151Z Evaluation Board is designed to evaluate the performance of the iCoupler ADuM3152BRSZ Digital Isolator, an industrial isolation amplifier. This board features a wide range of features, including a high-speed differential data bus, a low-noise power supply, and a wide range of signal conditioning options. The board also includes a variety of test points and connectors for easy evaluation of the device. The board is designed to provide a reliable and accurate evaluation of the performance of the iCoupler ADuM3152BRSZ Digital Isolator, making it an ideal choice for industrial applications.

  • EVAL MAX98374 CLASS D AMP
    Maxim Integrated MAX98374FEVSYS# EVAL MAX98374 CLASS D AMP
    2024-08-02 15:34:531

    The MAX98374FEVSYS-FEVSYS# WLP Evaluation System for the MAX98374 Digital Input Class-D Speaker Amplifier with DHT is a comprehensive evaluation system designed to help users evaluate the performance of the MAX98374 amplifier. This system includes a MAX98374FEVSYS# evaluation board, a MAX98374FEVSYS# Daughter Board, a MAX98374FEVSYS# Daughter Board with DHT, and a MAX98374FEVSYS# Daughter Board with Computers and Peripherals. The evaluation board provides a complete platform for testing the MAX98374 amplifier, allowing users to quickly and easily evaluate the performance of the amplifier. The Daughter Board with DHT provides a convenient way to connect the amplifier to a digital audio source, while the Daughter Board with Computers and Peripherals allows users to connect the amplifier to a computer or other peripheral device. The MAX98374FEVSYS-FEVSYS# WLP Evaluation System for the MAX98374 Digital Input Class-D Speaker Amplifier with DHT is an ideal solution for users who need to quickly and easily evaluate the performance of the MAX98374 amplifier.

  • EVKIT FOR MAX17523
    Maxim Integrated MAX17523EVKIT# EVKIT FOR MAX17523
    2024-08-02 15:34:533

    The MAX17523EVKIT-EVKIT# is an evaluation kit for the MAX17523 1A adjustable overcurrent and overvoltage protector with high accuracy and industrial grade performance. This kit includes a MAX17523 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX17523 is a high-accuracy, low-power, and low-cost overcurrent and overvoltage protector that is designed for industrial applications. It features adjustable current and voltage thresholds, adjustable hysteresis, and adjustable delay times. The MAX17523EVKIT-EVKIT# allows users to quickly and easily evaluate the performance of the MAX17523 in their applications.

  • ANALOG DEVICES ADCLK854/PCBZEVALUATION KIT FOR 1.8V 6VVDS/12 CMOS CL
    Analog Devices Inc. ADCLK854/PCBZ ANALOG DEVICES ADCLK854/PCBZEVALUATION KIT FOR 1.8V 6VVDS/12 CMOS CL
    2024-08-02 15:34:530

    The Analog Devices ADCLK854-PCBZ, ADCLK854/PCBZ, Evaluation Board for ADCLK954 Clock Fanout Buffer is a communications and telecom clock solution designed to provide a reliable and accurate clock signal for a variety of applications. The board features a low-jitter, low-skew clock fanout buffer with four differential outputs and one single-ended output. It is capable of providing up to four independent clock outputs with a frequency range of up to 800 MHz. The board also includes a power supply, a USB interface, and a graphical user interface for easy configuration. The ADCLK854-PCBZ is ideal for applications such as telecom, networking, and data communications.

  • Evaluation Board For SiGe Clock Fanout Buffer,Operating Frequency 7.0 GHz,On-Chip Input Terminations
    Analog Devices Inc. ADCLK944/PCBZ Evaluation Board For SiGe Clock Fanout Buffer,Operating Frequency 7.0 GHz,On-Chip Input Terminations
    2024-08-02 15:34:532

    The Analog Devices ADCLK944-PCBZ, ADCLK944/PCBZ, Evaluation Board for ADCLK954 Clock Fanout Buffer is a versatile evaluation board designed to evaluate the performance of the ADCLK954 Clock Fanout Buffer. This board is ideal for use in communications and telecom applications, providing a reliable and accurate way to evaluate the performance of the ADCLK954 Clock Fanout Buffer. The board features a wide range of features, including a high-speed clock fanout buffer, a low-jitter clock generator, and a wide range of test points for easy evaluation. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and evaluation of the ADCLK954 Clock Fanout Buffer. The board is also designed to be compatible with a wide range of industry-standard test equipment, making it an ideal choice for communications and telecom applications.

  • EVAL BOARD FOR ADL5906
    Analog Devices Inc. ADL5906-EVALZ EVAL BOARD FOR ADL5906
    2024-08-02 15:34:522

    The Analog Devices ADL5906-EVALZ Evaluation Board is based on the ADL5906, a 67 dB TruPwr Detector designed for communications and telecom applications. This board is capable of measuring power levels from 10 MHz to 10 GHz, making it ideal for a wide range of applications. It features a wide dynamic range of 67 dB, low noise, and high linearity, making it suitable for a variety of applications. The board also includes a variety of features such as a built-in temperature sensor, a low-noise amplifier, and a low-noise voltage regulator. This evaluation board is an ideal solution for testing and evaluating the performance of the ADL5906 in a variety of applications.

  • EVAL BOARD FOR MAX17271
    Maxim Integrated MAX17271EVKIT# EVAL BOARD FOR MAX17271
    2024-08-02 15:34:523

    The MAX17271EVKIT-EVKIT# is an evaluation kit for the MAX17271 nanoPower Triple-Output, Single-Inductor, Multiple-Output (SIMO) Buck-Boost Regulator. This regulator is designed for consumer electronics applications and provides three regulated outputs with a single inductor. The kit includes a MAX17271EVKIT# board, a USB cable, and a power supply. The board features a MAX17271 nanoPower SIMO Buck-Boost Regulator, a USB-to-I2C interface, and a graphical user interface (GUI) for easy evaluation and configuration. The GUI allows users to adjust the output voltage, current limit, and other parameters. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.