web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT FOR MAX14721
    Maxim Integrated MAX14721EVKIT# EVAL KIT FOR MAX14721
    2024-08-02 15:34:462

    The MAX14721EVKIT-EVKIT# is an evaluation kit for the MAX14723 High-Accuracy, Adjustable Power Limiter, Power Management IC. This kit provides a complete platform for evaluating the MAX14723 IC and its features. It includes a MAX14723 IC, a MAX14721EVKIT# board, and a USB cable for connecting the board to a PC. The board features a USB interface, a power supply, and a set of test points for measuring the output of the IC. The kit also includes a software package for configuring the IC and monitoring its performance. The MAX14721EVKIT-EVKIT# is an ideal tool for evaluating the MAX14723 IC and its features.

  • BOARD EVAL FOR AD8403
    Analog Devices Inc. EVAL-AD8403SDZ BOARD EVAL FOR AD8403
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD8403SDZ Evaluation Board is designed to evaluate the performance of the AD8403 quad-channel 256-position, digital potentiometer, Instrumentation and Measurement Amplifier. This evaluation board features a 4-channel, 256-position digital potentiometer, which can be used to adjust the gain of the amplifier. The board also includes a low-noise, low-power, low-offset instrumentation amplifier, which can be used to measure small signals with high accuracy. The board also includes a power supply, a USB interface, and a set of test points for easy evaluation. The board is designed to be used with the AD8403 Evaluation Software, which provides a graphical user interface for easy evaluation of the amplifier's performance.

  • EVALUATION SYSTEM FOR MAX11617
    Maxim Integrated MAX11617EVSYS+ EVALUATION SYSTEM FOR MAX11617
    2024-08-02 15:34:461

    The MAX11617EVSYS+ Evaluation System is a comprehensive development platform for the MAX11617 12-Channel, I2C, 12-Bit, Low-Power ADC, Power Management IC. The evaluation system includes a MAX11617EVSYS+ board, a MAX11617EVSYS+ software package, and a USB cable. The board features a MAX11617 IC, a USB-to-I2C interface, and a variety of connectors and jumpers for easy connection to external components. The software package includes a GUI, example code, and a library of functions for configuring and controlling the MAX11617. The evaluation system provides a complete solution for evaluating the performance of the MAX11617 and developing applications that use it.

  • ANALOG DEVICES EVAL-AD5546SDZ AD5546SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5546SDZ ANALOG DEVICES EVAL-AD5546SDZ AD5546SDZ EVALUATION MODULE
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD5546SDZ is a 16-bit, 2MSPS, 1CH instrumentation and measurement device. It is designed to provide high-precision, low-noise performance for a wide range of instrumentation and measurement applications. It features a wide input range of ±10V, a low noise floor of -90dBV, and a high-speed sampling rate of 2MSPS. The device also includes a wide range of features such as programmable gain, offset, and power-down modes. It is ideal for applications such as data acquisition, signal conditioning, and precision measurement.

  • 8-CHANNEL, 4.8 KHZ, ULTRALOW NOISE,24-BIT SIGMA-DELTA ADC WITH PGA
    Analog Devices Inc. EVAL-AD7194EBZ 8-CHANNEL, 4.8 KHZ, ULTRALOW NOISE,24-BIT SIGMA-DELTA ADC WITH PGA
    2024-08-02 15:34:464

    The Analog Devices EVAL-AD7194EBZ is an evaluation board for the AD7194, a 4.8 kHz, ultra low noise, 24-bit sigma-delta analog-to-digital converter (ADC). This board is designed for instrumentation and measurement applications, and features a low-noise amplifier, a precision voltage reference, and a temperature sensor. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for configuration and data acquisition. The AD7194 is capable of achieving a noise floor of -120 dBV, and a dynamic range of up to 94 dB. The board is ideal for applications such as audio, vibration, and pressure sensing.

  • ANALOG DEVICES EVAL-AD5171DBZ AD5171DBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5171DBZ ANALOG DEVICES EVAL-AD5171DBZ AD5171DBZ EVALUATION MODULE
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD5171DBZ Evaluation Board is designed to evaluate the performance of the AD5171, a single-channel, 64-position, OTP memory digital potentiometer. This board is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the performance of the AD5171. The board features a USB interface for easy connection to a PC, and includes a graphical user interface (GUI) for easy configuration and control. The board also includes a potentiometer, a voltage reference, and a power supply, allowing for a wide range of applications. The board is also compatible with a variety of development platforms, including Arduino, Raspberry Pi, and BeagleBone.

  • ANALOG DEVICES EVAL-AD7195EBZAD7195, ADC, SIGMA-DELTA, EVAL BOARD
    Analog Devices Inc. EVAL-AD7195EBZ ANALOG DEVICES EVAL-AD7195EBZAD7195, ADC, SIGMA-DELTA, EVAL BOARD
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7195EBZ is an evaluation board for the AD7195, a 24-bit, 4.8KSPS ADC for medical, instrumentation and measurement applications. It is designed to provide a platform for evaluating the performance of the AD7195 in a variety of applications. The board includes a variety of features such as a low-noise power supply, a precision reference, and a wide range of input and output connectors. It also includes a USB interface for easy connection to a PC for data acquisition and control. The board is ideal for evaluating the performance of the AD7195 in medical, instrumentation and measurement applications.

  • AD7685BRMZ ADC Evaluation Kit 250KSPS
    Analog Devices Inc. EVAL-AD7685SDZ AD7685BRMZ ADC Evaluation Kit 250KSPS
    2024-08-02 15:34:463

    The Analog Devices EVAL-AD7685SDZ is an evaluation board for the AD7685SDZ 16-bit ADC. It is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7685SDZ. The board includes a power supply, a reference voltage, and a variety of connectors for connecting to external devices. It also includes a USB interface for programming and data acquisition. The board is designed to be used with the AD7685SDZ evaluation software, which provides a graphical user interface for configuring and testing the ADC. The board is also compatible with a variety of third-party software packages.

  • AD5543 DAC Evaluation Board Graphic User Interface Software
    Analog Devices Inc. EVAL-AD5543SDZ AD5543 DAC Evaluation Board Graphic User Interface Software
    2024-08-02 15:34:460

    The Analog Devices EVAL-AD5543SDZ Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the AD5543 Current Output/Serial Input Digital-to-Analog Converter (DAC). This board features a wide range of features, including a 16-bit resolution, a wide operating temperature range, and a low power consumption. The board also includes a variety of connectors and test points for easy connection to external circuits. The board is designed to provide a comprehensive evaluation of the AD5543 DAC, allowing users to quickly and accurately measure the performance of the device. Additionally, the board includes a variety of software tools to help users quickly and easily configure and evaluate the DAC.

  • EVALUATION SYSTEM FOR MAX11612
    Maxim Integrated MAX11612EVSYS+ EVALUATION SYSTEM FOR MAX11612
    2024-08-02 15:34:452

    The MAX11612EVSYS+ Evaluation System for the MAX11612 4-Channel, I2C, 12-Bit, Low-Power ADC, Power Management Solution is a comprehensive evaluation platform for the MAX11612. It includes a MAX11612 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11612 4-channel, I2C, 12-bit, low-power ADC, power management solution, and a MAX17055 fuel gauge IC. The board also includes a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055

  • KIT EVAL FOR MAX40008
    Maxim Integrated MAX40008EVKIT# KIT EVAL FOR MAX40008
    2024-08-02 15:34:452

    The MAX40008EVKIT-EVKIT# is an evaluation kit for the MAX40008 220ns, 12uA, 6-Bump WLP Comparator with Shutdown, Power Management, and Open-Drain Output. This kit includes a MAX40008 evaluation board, a USB cable, and a user guide. The evaluation board is designed to evaluate the performance of the MAX40008 comparator and its features, such as shutdown, power management, and open-drain output. The board also includes a power supply, a voltage reference, and a test point for easy testing. The USB cable allows for easy connection to a PC for programming and data logging. The user guide provides detailed instructions on how to use the evaluation board and the MAX40008 comparator.

  • EVALUATION BOARD FOR AD7682/89/99/7949 PULSAR ADCS
    Analog Devices Inc. EVAL-AD7682EDZ EVALUATION BOARD FOR AD7682/89/99/7949 PULSAR ADCS
    2024-08-02 15:34:442

    The EVAL-AD7682EDZ Evaluation Board from Analog Devices is designed for use with the 20-lead PulSAR AD7982 16-bit PulSAR analog to digital converter family. This board provides a complete platform for evaluating the performance of the AD7982 family of converters. It includes a power supply, a reference voltage, and a variety of connectors and jumpers for easy connection to external circuitry. The board also includes a USB interface for easy connection to a PC for data acquisition and control. The board is ideal for instrumentation and measurement applications, providing a convenient and cost-effective way to evaluate the performance of the AD7982 family of converters.