web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EV-ADF4002SD1Z. EVAL BOARD, ADF4002 PLL FREQUENCY SYNTHESIZER
    Analog Devices Inc. EV-ADF4002SD1Z ANALOG DEVICES EV-ADF4002SD1Z. EVAL BOARD, ADF4002 PLL FREQUENCY SYNTHESIZER
    2024-08-02 15:34:480

    The Analog Devices EV-ADF4002SD1Z Evaluation Board is designed to evaluate the performance of the ADF4002, a 400 MHz PLL Clock Generator for PoE Wireless Access Point, Instrumentation and Measurement Applications. This board features a wide range of features, including a low-noise power supply, a high-performance PLL, and a wide range of output frequencies. It also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the ADF4002, and is ideal for applications such as PoE Wireless Access Point, Instrumentation and Measurement.

  • EVAL KIT FOR MAX17681
    Maxim Integrated MAX17681EVKIT# EVAL KIT FOR MAX17681
    2024-08-02 15:34:482

    The MAX17681EVKIT-EVKIT# is an evaluation kit for the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated ±15V or ±12V Output Configuration. This kit is designed to help evaluate the performance of the MAX17681 IC, which is a power management IC that provides high efficiency and low noise operation. The kit includes a MAX17681 IC, a power supply, a DC-DC converter board, and a set of jumpers and cables. The kit also includes a user guide and a software package for configuring the IC. The MAX17681EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX17681 IC in a variety of applications.

  • MAX16992 Current-Mode PWM Controllers Evaluation Kit
    Maxim Integrated MAX16992EVKIT# MAX16992 Current-Mode PWM Controllers Evaluation Kit
    2024-08-02 15:34:482

    The MAX16992EVKIT-EVKIT# is an evaluation kit for the MAX16992 36V, 2.5MHz Automotive Boost/SEPIC Controller. This kit is designed for automotive and transportation applications, and provides a complete platform for evaluating the performance of the MAX16992 controller. The kit includes a MAX16992 evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide range of components, including a power MOSFET, inductor, and capacitors, allowing users to quickly and easily evaluate the performance of the MAX16992 controller. The USB-to-I2C interface board provides a convenient way to program and debug the MAX16992 controller. The power supply provides a stable power source for the evaluation board. The MAX16992EVKIT-EVKIT# is an ideal solution for automotive and transportation applications.

  • BOARD EVALUATION FOR AD7785
    Analog Devices Inc. EVAL-AD7785EBZ BOARD EVALUATION FOR AD7785
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD7785EBZ is an evaluation board for the AD7785, a 20-bit, 470SPS, 3-channel analog-to-digital converter (ADC) designed for thermocouple, medical, and healthcare applications. It features a wide input range of ±10V, a low noise floor of -90dB, and a high signal-to-noise ratio of 95dB. The board also includes a temperature sensor, a reference voltage, and a power supply. It is designed to be used with the AD7785 evaluation software, which provides a graphical user interface for configuring and testing the ADC. The board is ideal for applications requiring high accuracy and precision, such as medical and healthcare applications.

  • BOARD EVAL FOR ADM1087
    Analog Devices Inc. EVAL-ADM1087EB BOARD EVAL FOR ADM1087
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADM1087EB is an evaluation kit for the ADM1087E microprocessor power supervisory for notebook, computers, and peripherals. It is designed to provide a complete evaluation platform for the ADM1087E, allowing users to quickly and easily evaluate the device's features and performance. The kit includes a full-featured evaluation board, a USB-to-I2C interface, and a comprehensive software package. The evaluation board includes a power supply, a voltage regulator, and a variety of connectors for easy connection to the device under test. The USB-to-I2C interface allows users to quickly and easily configure the device and monitor its performance. The comprehensive software package includes a graphical user interface, a library of example programs, and a comprehensive set of documentation. The EVAL-ADM1087EB is an ideal solution for evaluating the ADM1087E microprocessor power supervisory for notebook, computers, and peripherals.

  • EVAL BOARD FOR L6668
    STMicroelectronics EVAL6668-STB EVAL BOARD FOR L6668
    2024-08-02 15:34:481

    The STMicroelectronics EVAL6668-STB is an evaluation board designed for the L6668 high performance, flyback converter. This board is ideal for use in Set-Top boxes, PVRs, Computers and Peripherals. It features a wide input voltage range of 4.5V to 24V, and a maximum output power of up to 40W. The board also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter. The EVAL6668-STB is a great tool for evaluating the performance of the L6668 flyback converter.

  • BOARD EVAL FOR ADXRS642
    Analog Devices Inc. EVAL-ADXRS642Z BOARD EVAL FOR ADXRS642
    2024-08-02 15:34:482

    The EVAL-ADXRS642Z Evaluation Board from Analog Devices is designed to evaluate the ADXRS642, a ±250 degree/sec, high vibration rejection, analog output yaw rate gyroscope. This board is ideal for automotive and transportation applications, providing reliable and accurate measurements of angular rate in the presence of high vibration and shock. It features a low-noise, low-power design, and is capable of measuring angular rates up to ±250 degrees/sec. The board also includes a wide range of features, such as a temperature sensor, a low-noise amplifier, and a low-pass filter. The board is easy to use and provides a comprehensive evaluation platform for the ADXRS642 gyroscope.

  • EVAL BOARD FOR 6SOT23
    Analog Devices Inc. EVAL-6SOT23EBZ EVAL BOARD FOR 6SOT23
    2024-08-02 15:34:482

    The Analog Devices EVAL-6SOT23EBZ Evaluation Board is designed to evaluate 6-Lead SOT-23 devices in the Switches & Multiplexers Portfolio, Military and Aerospace Grade. This board features a 6-lead SOT-23 footprint, allowing for easy evaluation of the device. The board also includes a power supply, test points, and a ground plane for easy testing and evaluation. The board is designed to meet the requirements of military and aerospace applications, making it suitable for use in harsh environments. The board is also RoHS compliant, making it safe for use in a variety of applications.

  • Daughter Cards & OEM Boards
    Microchip Technology EVB-USB3740 Daughter Cards & OEM Boards
    2024-08-02 15:34:502

    The Microchip Technology EVB-USB3740 Evaluation Board is a versatile tool for evaluating the USB3740 High Speed USB Switch. This board is designed to provide a platform for testing and evaluating the USB3740 switch in consumer electronics applications. It features a USB3740 switch, a USB Type-A connector, and a USB Type-B connector. The board also includes a power supply, a USB cable, and a set of jumpers for configuring the switch. The EVB-USB3740 Evaluation Board is an ideal tool for testing and evaluating the USB3740 switch in consumer electronics applications.

  • EVAL CURR SENSE AMP MAX40010
    Maxim Integrated MAX40010EVKIT# EVAL CURR SENSE AMP MAX40010
    2024-08-02 15:34:502

    The MAX40010EVKIT-EVKIT# is an evaluation kit for the MAX40010LAWT+ 76V Precision, High-Voltage, Current-Sense Amplifier, Automotive and Transportation Applications. This kit includes a MAX40010LAWT+ IC, a MAX40010EVKIT# board, and a USB cable. The MAX40010LAWT+ IC is a high-precision, low-power, current-sense amplifier designed for automotive and transportation applications. It features a wide input voltage range of up to 76V, a low-noise, low-offset, and low-power operation. The MAX40010EVKIT# board provides a convenient platform for evaluating the MAX40010LAWT+ IC and its features. It includes a USB interface for easy connection to a PC, and a variety of test points and jumpers for easy evaluation of the IC's performance. The MAX40010EVKIT-EVKIT# is an ideal tool for evaluating the MAX40010LAWT+ IC and its features in automotive and transportation applications.

  • Audio IC Development Tools MAX9736A/B Eval Kit
    Maxim Integrated MAX9736AEVKIT+ Audio IC Development Tools MAX9736A/B Eval Kit
    2024-08-02 15:34:506

    The Maxim Integrated MAX9736AEVKIT-AEVKIT+ is an evaluation kit for the MAX9736A 15W, 2-Channel, Class-D Audio Power Amplifier for CRT Monitor, Computers and Peripherals. This kit includes the MAX9736A amplifier, a power supply, a set of audio cables, and a set of evaluation boards. The MAX9736A is a high-efficiency, low-noise, Class-D audio power amplifier that is designed to drive CRT monitors, computers, and peripherals. It features a wide supply voltage range of 4.5V to 18V, low quiescent current of only 4mA, and a high efficiency of up to 90%. The MAX9736A also features a low-noise, low-distortion design that is ideal for driving high-quality audio signals. The evaluation boards included in the kit allow for easy testing and evaluation of the MAX9736A amplifier. The kit also includes a comprehensive user guide that provides detailed instructions on how to use the evaluation boards and the MAX9736A amplifier.

  • EVAL LI+ CHARGER MAX14748
    Maxim Integrated MAX14748EVKIT# EVAL LI+ CHARGER MAX14748
    2024-08-02 15:34:502

    The MAX14748EVKIT-EVKIT# is an evaluation kit for the MAX14748 USB Type-C Charger, Consumer Electronics Controller. This kit provides a complete platform for evaluating the MAX14748, which is a USB Type-C charger and consumer electronics controller. It includes a USB Type-C port, a USB Type-A port, and a USB Type-C cable. The kit also includes a MAX14748 evaluation board, a MAX14748 evaluation board power supply, and a USB Type-C cable. The evaluation board is designed to allow users to quickly evaluate the MAX14748's features and performance. The board also includes a USB Type-C port, a USB Type-A port, and a USB Type-C cable. The kit also includes a MAX14748 evaluation board power supply, which provides the necessary power for the evaluation board. The kit also includes a USB Type-C cable, which allows users to connect the evaluation board to a USB Type-C port. The MAX14748EVKIT-EVKIT# is an ideal platform for evaluating the MAX14748 USB Type-C Charger, Consumer Electronics Controller.