web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVAL FOR MAZ16832 LED DRIVER
    Maxim Integrated MAX16836EVKIT+ KIT EVAL FOR MAZ16832 LED DRIVER
    2024-08-02 15:34:492

    The MAX16836EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX16836 High Current LED Driver for Lighting, Automotive and Transportation Applications. This kit includes a MAX16836EVKIT+ board, a MAX16836EVKIT+ daughter board, a MAX16836EVKIT+ power supply, and a MAX16836EVKIT+ USB cable. The MAX16836 is a high-current LED driver that can drive up to 6 strings of LEDs with up to 25mA per string. It features a wide input voltage range of 4.5V to 42V, adjustable output current up to 25mA per string, and a wide dimming range of 0.1% to 100%. The MAX16836EVKIT+ board also includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX16836. The MAX16836EVKIT+ is ideal for automotive, transportation, and lighting applications.

  • ANALOG DEVICES EVAL-ADXRS649ZADXRS649, GYROSCOPE, EVAL BOARD
    Analog Devices Inc. EVAL-ADXRS649Z ANALOG DEVICES EVAL-ADXRS649ZADXRS649, GYROSCOPE, EVAL BOARD
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADXRS649Z Evaluation Board is designed to evaluate the performance of the ADXRS649 Fast Starting, ±20,000 degree/sec Vibration Rejecting Yaw Rate Gyroscope with Analog Output. This board is ideal for automotive and transportation applications, providing a reliable and accurate solution for measuring angular rate. The board features a low-noise, low-power design, and is capable of rejecting vibration up to 20,000 degrees/sec. The board also includes a wide range of features, such as a temperature sensor, a voltage regulator, and a power supply. The board is easy to use and provides a comprehensive evaluation of the ADXRS649 gyroscope.

  • EVAL KIT FOR MAX16834
    Maxim Integrated MAX16834EVKIT+ EVAL KIT FOR MAX16834
    2024-08-02 15:34:482

    The MAX16834EVKIT+ Evaluation Kit for MAX16834 High Brightness LED Driver for Automotive Lighting is a comprehensive evaluation platform for automotive and transportation applications. It includes a MAX16834EVKIT+ board, a MAX16834 LED driver IC, and a MAX16834EVKIT+ software package. The MAX16834 LED driver IC is a high-efficiency, high-brightness LED driver for automotive lighting applications. It features a wide input voltage range of 4.5V to 40V, and can drive up to 8 LEDs in series with a maximum output current of 1.2A. The MAX16834EVKIT+ board includes a USB interface for easy connection to a PC, and a variety of test points and jumpers for easy evaluation of the MAX16834 LED driver IC. The MAX16834EVKIT+ software package includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX16834 LED driver IC. The MAX16834EVKIT+ Evaluation Kit is an ideal platform for evaluating the performance of the MAX16834 LED driver IC in automotive and transportation applications.

  • ANALOG DEVICES EVAL-ADG884EBZADG884EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADG884EBZ ANALOG DEVICES EVAL-ADG884EBZADG884EBZ EVALUATION MODULE
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADG884EBZ Evaluation Board is designed to evaluate the performance of the ADG884 Dual 2:1 Mux/SPDT Audio Switch. This board features two independent 2:1 multiplexers/SPDT switches, each with a single-pole double-throw (SPDT) switch and two independent control inputs. The board also includes a power supply, a ground plane, and a set of test points for easy evaluation of the switch performance. The board is designed to operate from a single +5V supply and is suitable for use in audio applications. The board is also RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances (RoHS) Directive.

  • LED EVALUATION BOARD - More Details
    Maxim Integrated MAX16820EVKIT+ LED EVALUATION BOARD - More Details
    2024-08-02 15:34:492

    The MAX16820EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX16820 High Brightness LED Driver for LED Bulb, Automotive and Transportation Applications. This kit includes a MAX16820EVKIT+ board, a MAX16820EVKIT+ daughter board, and a MAX16820EVKIT+ software package. The MAX16820 is a high-efficiency, high-brightness LED driver that is ideal for automotive and transportation applications. It features a wide input voltage range of 4.5V to 42V, a wide output current range of 0.1A to 1.5A, and a wide dimming range of 0.1% to 100%. The MAX16820 also offers a wide range of protection features, including over-voltage, over-temperature, and short-circuit protection. The MAX16820EVKIT+ Evaluation Kit provides a complete platform for evaluating the MAX16820 LED driver, allowing users to quickly and easily evaluate the performance of the device.

  • AD5111, DIGITAL POT, EVAL BOARD
    Analog Devices Inc. EVAL-AD5111SDZ AD5111, DIGITAL POT, EVAL BOARD
    2024-08-02 15:34:492

    The Analog Devices EVAL-AD5111SDZ Evaluation Board is designed to evaluate the performance of the AD5111 single-channel, 128-position, nonvolatile memory digital potentiometer. This board is ideal for lighting control applications, as it allows for precise control of the brightness of LED lighting. The board features a USB interface for easy connection to a PC, and includes a graphical user interface for easy configuration and control. The board also includes a potentiometer for manual adjustment of the digital potentiometer, as well as a jumper for setting the power-on default value. The board is powered by a 5V DC power supply, and is RoHS compliant.

  • EVALUATION SYSTEM FOR MAX11615
    Maxim Integrated MAX11615EVSYS+ EVALUATION SYSTEM FOR MAX11615
    2024-08-02 15:34:492

    The MAX11615EVSYS+ Evaluation System is a comprehensive development platform for the MAX11615 8-Channel, I2C, 12-Bit, Low-Power ADC, Power Management IC. This evaluation system provides a complete solution for evaluating the MAX11615, including a USB-based GUI, a MAX11615 evaluation board, and a MAX11615 daughter board. The evaluation board includes a USB-to-I2C interface, a MAX11615 IC, and a MAX11615 daughter board. The daughter board provides access to all of the MAX11615's features, including its 8-channel, 12-bit ADC, power management, and I2C interface. The USB-based GUI provides a user-friendly interface for configuring and testing the MAX11615. The evaluation system also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. The MAX11615EVSYS+ Evaluation System is an ideal platform for quickly and easily evaluating the MAX11615.

  • Data Conversion IC Development Tools Eval Kit MAX11200, MAX11206, MAX11209, MAX11210, and MAX11213 (24-Bit, Single-Channel, Ultra-Low Power,
    Maxim Integrated MAX11210EVKIT+ Data Conversion IC Development Tools Eval Kit MAX11200, MAX11206, MAX11209, MAX11210, and MAX11213 (24-Bit, Single-Channel, Ultra-Low Power,
    2024-08-02 15:34:471

    The MAX11210EVKIT+ is an evaluation kit for the MAX11210 24-bit, 480SPS, 1CH ADC for I/O sensor module, power management, and industrial applications. This kit includes the MAX11210 24-bit ADC, a MAX11210 evaluation board, and a USB-to-I2C interface board. The MAX11210 is a low-power, high-precision analog-to-digital converter (ADC) that is ideal for industrial and medical applications. It features a 24-bit resolution, a sampling rate of up to 480 samples per second, and a single-ended input channel. The evaluation board includes a variety of features, such as a power supply, a temperature sensor, and a voltage reference. The USB-to-I2C interface board allows for easy connection to a PC for programming and data acquisition. The MAX11210EVKIT+ is a great tool for evaluating the performance of the MAX11210 ADC and for developing applications that require high-precision analog-to-digital conversion.

  • EVAL KIT FOR MAX149
    Maxim Integrated MAX149X1EVKIT# EVAL KIT FOR MAX149
    2024-08-02 15:34:472

    The MAX149X1EVKIT-EVKIT# is an evaluation kit for the MAX14948 2.75kVRMS isolated 20Mbps half-duplex PROFIBUS/RS-485 transceiver with ±35kV ESD protection and an industrial temperature range. This kit includes a MAX14948 evaluation board, a MAX14948-EVKIT# daughter board, and a MAX14948-EVKIT# cable. The MAX14948 transceiver is designed to provide reliable communication in harsh industrial environments, with a wide operating temperature range of -40°C to +85°C. It also features ±35kV ESD protection, which helps protect against electrostatic discharge. The MAX14948 is ideal for applications such as industrial automation, process control, and building automation.

  • Power Management IC Development Tools MAX5974C Eval Kit
    Maxim Integrated MAX5974CEVKIT# Power Management IC Development Tools MAX5974C Eval Kit
    2024-08-02 15:34:472

    The MAX5974CEVKIT-CEVKIT# is an evaluation kit for the MAX5974C active-clamped, spread-spectrum, current-mode PWM controller. This power management IC is designed to provide efficient power conversion and control for a variety of applications. The kit includes a MAX5974C IC, a MAX5974CEVKIT# board, and a USB cable. The board features a wide range of components, including a voltage regulator, a power MOSFET, a current sense resistor, and a power inductor. The board also includes a USB interface for programming and monitoring the MAX5974C IC. The kit is ideal for evaluating the performance of the MAX5974C IC in a variety of applications.

  • EVAL KIT OVP/OVC 1A MAX17608
    Maxim Integrated MAX17608EVKIT# EVAL KIT OVP/OVC 1A MAX17608
    2024-08-02 15:34:483

    The MAX17608EVKIT-EVKIT# is an evaluation kit for the MAX17608 4.5V to 60V, 1A current limiter with overvoltage (OV), undervoltage (UV) and reverse protection. This kit is designed for industrial and automotive applications and provides a complete platform for evaluating the MAX17608. It includes a MAX17608 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 60V, adjustable current limit, and adjustable OV, UV, and reverse protection. It also includes a power LED indicator, a power switch, and a power connector. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring. The MAX17608EVKIT-EVKIT# is an ideal solution for evaluating the MAX17608 in industrial and automotive applications.

  • BOARD EVAL FOR ADG854
    Analog Devices Inc. EVAL-ADG854EBZ BOARD EVAL FOR ADG854
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADG854EBZ is an evaluation board designed for evaluating the ADG854, a dual SPDT/2:1 Mux in a mini LFCSP package. This board is capable of operating between 1.8 and 5.5 volts and is ideal for audio switching applications. It features a wide range of features such as a low on-resistance of 0.2 ohms, low power consumption of 0.5 mW, and a low signal-to-noise ratio of -90 dB. The board also includes a wide range of test points and connectors for easy evaluation and testing. The board is also RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances Directive.