web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • STM32F303ZE Nucleo-144 Microcontroller Development Board
    STMicroelectronics NUCLEO-F303ZE STM32F303ZE Nucleo-144 Microcontroller Development Board
    2024-08-02 15:34:4510

    The STMicroelectronics NUCLEO-F303ZE is a STM32 Nucleo-144 Development Board with STM32F303ZET6 MCU. It is designed to support Arduino, ST Zio and Morpho, and is ideal for consumer electronics applications. It features an ARM Cortex-M4 32-bit processor with a maximum frequency of 72 MHz, 256 KB of Flash memory, 64 KB of SRAM, and a wide range of peripherals. It also includes an integrated ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging. The board is also equipped with a USB port, an Ethernet port, and a CAN bus port. With its wide range of features, the NUCLEO-F303ZE is an excellent choice for consumer electronics projects.

  • BOARD EVALUATION FOR ADM8845
    Analog Devices Inc. ADM8845EB-EVALZ BOARD EVALUATION FOR ADM8845
    2024-08-02 15:34:452

    The Analog Devices ADM8845EB-EVALZ Evaluation Board is designed to allow for the quick and easy evaluation of the ADM8845 Charge Pump Driver for LCD white LED backlights. This board is ideal for consumer electronics applications, as it provides a simple and efficient way to evaluate the performance of the ADM8845. The board includes a power supply, a voltage regulator, and a set of test points for easy access to the device's input and output signals. Additionally, the board includes a set of jumpers to allow for the selection of different operating modes. With the ADM8845EB-EVALZ Evaluation Board, users can quickly and easily evaluate the performance of the ADM8845 Charge Pump Driver for LCD white LED backlights.

  • ANALOG DEVICES EVAL-AD5764REBZ AD5764REBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5764REBZ ANALOG DEVICES EVAL-AD5764REBZ AD5764REBZ EVALUATION MODULE
    2024-08-02 15:34:438

    The Analog Devices EVAL-AD5764REBZ is a 16-bit, 4-channel digital-to-analog converter (DAC) designed for instrumentation and measurement applications. It features a wide operating temperature range of -40°C to +125°C, low power consumption, and a high resolution of 16-bits. The device is capable of providing a wide range of output voltage levels, from 0V to 5V, and can be used to generate precise analog signals for a variety of instrumentation and measurement applications. It also features a low noise floor and fast settling time, making it ideal for applications requiring high accuracy and precision. The EVAL-AD5764REBZ is a reliable and cost-effective solution for instrumentation and measurement applications.

  • BOARD EVALUATION FOR ADM1185
    Analog Devices Inc. EVAL-ADM1185EBZ BOARD EVALUATION FOR ADM1185
    2024-08-02 15:34:452

    The Analog Devices EVAL-ADM1185EBZ Evaluation Kit is designed to demonstrate the capabilities of the ADM1185 voltage monitoring and sequencing IC. This IC is ideal for use in multiple supply systems, such as consumer electronics, industrial, automotive, and medical applications. The kit includes the ADM1185 IC, a power supply, and a set of jumpers and connectors. The ADM1185 provides quad voltage monitoring and sequencing, allowing for the monitoring of up to four different voltages. It also features an adjustable voltage threshold, programmable delay times, and an active-low reset output. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the IC. The EVAL-ADM1185EBZ Evaluation Kit is a great tool for engineers and designers to quickly and easily evaluate the performance of the ADM1185 IC.

  • ANALOG DEVICES EVAL-CN0178-SDPZADL5902, PWR MEASUREMENT, EVAL BOARD
    Analog Devices Inc. EVAL-CN0178-SDPZ ANALOG DEVICES EVAL-CN0178-SDPZADL5902, PWR MEASUREMENT, EVAL BOARD
    2024-08-02 15:34:462

    The Analog Devices EVAL-CN0178-SDPZ is a software-calibrated, RF power measurement system evaluation board based on the ADL5902 military and aerospace grade device. It is designed to measure RF power from 50 MHz to 9 GHz, with a wide dynamic range of up to +20 dBm. The board features a USB interface for easy connection to a PC, and includes a software package for calibration and data logging. It is ideal for applications such as RF power amplifier testing, antenna testing, and wireless communication system testing. The board is also RoHS compliant and is suitable for use in harsh environments.

  • BOARD EVALUATION FOR ADM1175
    Analog Devices Inc. EVAL-ADM1175EBZ BOARD EVALUATION FOR ADM1175
    2024-08-02 15:34:463

    The Analog Devices EVAL-ADM1175EBZ Evaluation Kit is designed to evaluate the performance of the ADM1175 Hot-Swap Controller for Central Office Switch, Computers and Peripherals. This kit includes a fully assembled and tested evaluation board, a USB cable, and a software package. The ADM1175 is a high-performance, low-power, hot-swap controller that provides a safe and reliable way to power up and power down peripherals in a system. It features a wide input voltage range, adjustable current limit, and adjustable soft-start time. The ADM1175 also provides over-temperature protection, over-current protection, and under-voltage lockout. The evaluation board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the ADM1175.

  • BOARD EVAL FOR AD5754R
    Analog Devices Inc. EVAL-AD5754REBZ BOARD EVAL FOR AD5754R
    2024-08-02 15:34:466

    The Analog Devices EVAL-AD5754REBZ is a 16-bit, 4-channel digital-to-analog converter (DAC) designed for instrumentation and measurement applications. It features a wide range of output voltage ranges, from 0 to 10V, and a high resolution of 16 bits. The device also offers a low power consumption of only 1.5 mW per channel, making it ideal for battery-powered applications. The EVAL-AD5754REBZ also features a fast settling time of 1.5 µs, making it suitable for high-speed data acquisition systems. Additionally, the device is equipped with a built-in temperature sensor, allowing for accurate temperature compensation. The EVAL-AD5754REBZ is a reliable and cost-effective solution for instrumentation and measurement applications.

  • CABLE SMBUS USB 3PIN
    Analog Devices Inc. USB-SMBUS-CABLEZ CABLE SMBUS USB 3PIN
    2024-08-02 15:34:4611

    The Analog Devices USB-SMBUS-CABLEZ Evaluation Board is a USB interface for notebook, computer, and peripheral devices. It is designed to provide a simple and cost-effective solution for connecting a SOC microprocessor to a USB port. The board features a USB Type-C connector, a USB-SMBUS bridge, and a USB-SMBUS-CABLEZ connector. The USB-SMBUS bridge allows for communication between the SOC microprocessor and the USB port, while the USB-SMBUS-CABLEZ connector provides a secure connection between the board and the USB port. The board also includes a power switch, a reset button, and a status LED. The USB-SMBUS-CABLEZ Evaluation Board is an ideal solution for connecting a SOC microprocessor to a USB port, providing a simple and cost-effective solution for connecting a SOC microprocessor to a USB port.

  • EVAL BOARD FOR 16TSSOP
    Analog Devices Inc. EVAL-16TSSOPEBZ EVAL BOARD FOR 16TSSOP
    2024-08-02 15:34:462

    The Analog Devices EVAL-16TSSOPEBZ Evaluation Board is designed for use with 16-Lead TSSOP devices in the Switches & Multiplexers Portfolio, Military and Aerospace Grade. This evaluation board provides a convenient platform for evaluating the performance of the 16-Lead TSSOP devices in a variety of applications. The board features a wide range of test points and connectors for easy connection to external circuitry. The board also includes a power supply and a variety of test and measurement instruments for evaluating the performance of the 16-Lead TSSOP devices. The board is designed to meet the stringent requirements of military and aerospace applications, making it an ideal choice for evaluating the performance of these devices in these environments.

  • ANALOG DEVICES EVAL-CN0326-PMDZ PMODS BRD CFTL, PH MONITOR W TEMP SENSOR
    Analog Devices Inc. EVAL-CN0326-PMDZ ANALOG DEVICES EVAL-CN0326-PMDZ PMODS BRD CFTL, PH MONITOR W TEMP SENSOR
    2024-08-02 15:34:462

    The Analog Devices EVAL-CN0326-PMDZ is an isolated low power pH monitor with temperature compensation evaluation board based on the AD7793. It is designed for industrial automation applications and provides a reliable and accurate solution for monitoring pH levels in a variety of industrial processes. The board features a low power design, allowing it to be used in battery-powered applications, and includes an isolated power supply for safety. It also includes a temperature compensation circuit to ensure accurate readings in changing temperatures. The board is easy to use and provides a simple interface for connecting to a variety of sensors and other devices. The EVAL-CN0326-PMDZ is a great choice for industrial automation applications that require reliable and accurate pH monitoring.

  • BOARD EVAL FOR AD5689R
    Analog Devices Inc. EVAL-AD5689RSDZ BOARD EVAL FOR AD5689R
    2024-08-02 15:34:4712

    The Analog Devices EVAL-AD5689RSDZ is an evaluation board for the AD5689R, a quad, 16-bit, serial voltage-output digital to analog converter. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD5689R. It features a wide range of features, including a low-noise power supply, a wide range of input and output connectors, and a variety of test points for easy debugging. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The EVAL-AD5689RSDZ is an ideal solution for evaluating the performance of the AD5689R in instrumentation and measurement applications.

  • ADN2850 Digital Potentiometer Evaluation Board
    Analog Devices Inc. EVAL-ADN2850SDZ ADN2850 Digital Potentiometer Evaluation Board
    2024-08-02 15:34:473

    The Analog Devices EVAL-ADN2850SDZ Evaluation Board is designed to evaluate the performance of the ADN2850 dual-channel, 1024-position, nonvolatile memory digital resistor, Lighting Control IC. This board features two independent channels, each with a 1024-position, nonvolatile memory digital resistor. It also includes a USB interface for programming and monitoring the device. The board is designed to provide a complete evaluation platform for the ADN2850, allowing users to quickly and easily evaluate the performance of the device. The board also includes a variety of test points and connectors for easy connection to external circuits. The board is ideal for applications such as LED lighting, dimming, and color control.