web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT ADXL362Z
    Analog Devices Inc. EVAL-ADXL362Z-MLP EVAL KIT ADXL362Z
    2024-08-02 15:34:444

    The Analog Devices EVAL-ADXL362Z-MLP is an evaluating board for the ADXL362 Micro Power, 3-axis, Digital-Output MEMS Accelerometer. This board is designed for medical and healthcare applications, and is capable of measuring acceleration up to ±2 g. It features a low power consumption of only 2.2 μA in measurement mode, and a wide operating temperature range of -40°C to +85°C. The board also includes a built-in temperature sensor, and a low-noise amplifier for improved signal-to-noise ratio. The board is compatible with a variety of microcontrollers, and includes a USB interface for easy connection to a PC.

  • EVAL BOARD FOR MAX17690
    Maxim Integrated MAX17690EVKITA# EVAL BOARD FOR MAX17690
    2024-08-02 15:34:442

    The MAX17690EVKITA-EVKITA# is an evaluation kit for the MAX17690, a 60V, no-opto flyback with secondary-side synchronous rectification power management IC. The kit includes a MAX17690 evaluation board, a MAX17690 evaluation board user guide, and a MAX17690 data sheet. The evaluation board is designed to evaluate the MAX17690 in a flyback topology with secondary-side synchronous rectification. The board includes a MAX17690 IC, a power MOSFET, a transformer, and other components to provide a complete power management solution. The board also includes a USB interface for programming and monitoring the MAX17690. The evaluation board is designed to provide a platform for evaluating the MAX17690 in a variety of applications, including LED lighting, AC/DC power supplies, and DC/DC converters.

  • EVAL KIT FOR MAXM17532
    Maxim Integrated MAXM17532EVKIT# EVAL KIT FOR MAXM17532
    2024-08-02 15:34:543

    The MAXM17532EVKIT-EVKIT# is an evaluation kit for the MAXM17532 5V output-voltage, 4V to 42V, 100mA, step-down converter. This industrial-grade converter is designed to provide a reliable and efficient power solution for a wide range of applications. The kit includes a MAXM17532 evaluation board, a USB cable, and a user guide. The evaluation board features a wide input voltage range of 4V to 42V, a maximum output current of 100mA, and a 5V output voltage. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for industrial applications. The kit also includes a USB cable for easy connection to a PC for programming and monitoring. The user guide provides detailed instructions on how to use the evaluation board and the converter.

  • KIT EVAL FOR MAX16822
    Maxim Integrated MAX16822BEVKIT+ KIT EVAL FOR MAX16822
    2024-08-02 15:34:522

    The MAX16822BEVKIT+ is an evaluation kit for the MAX16822 high brightness LED driver for automotive lighting. This kit is designed to provide a complete platform for evaluating the performance of the MAX16822 in automotive and transportation applications. It includes a MAX16822BEV board, a MAX16822BEV-EVAL board, and a MAX16822BEV-EVAL-CABLE. The MAX16822BEV board is a fully assembled and tested LED driver board that can be used to evaluate the performance of the MAX16822 in automotive and transportation applications. The MAX16822BEV-EVAL board is a development board that allows users to customize the MAX16822 for their specific application. The MAX16822BEV-EVAL-CABLE is a cable that connects the MAX16822BEV board to the MAX16822BEV-EVAL board. This kit provides a complete platform for evaluating the performance of the MAX16822 in automotive and transportation applications.

  • ADM3252E, LINE DRIVER, RS232, RECEIVER, EVAL BOARD
    Analog Devices Inc. EVAL-ADM3252EEBZ ADM3252E, LINE DRIVER, RS232, RECEIVER, EVAL BOARD
    2024-08-02 15:34:520

    The Analog Devices EVAL-ADM3252EEBZ Evaluation Board is designed to evaluate the ADM3252E Isolated, Dual Channel, RS-232 Line Driver/Receiver, Industrial Communication Interface. This board features two isolated RS-232 ports, each with a separate driver and receiver, allowing for two-way communication between two devices. The board also includes a power supply, a USB-to-serial converter, and a DB9 connector for easy connection to a PC. The board is designed to operate in temperatures ranging from -40°C to +85°C, making it suitable for use in industrial applications. The board also features a wide range of protection features, including over-voltage, over-current, and ESD protection.

  • Audio IC Development Tools MAX97220 Eval Kit
    Maxim Integrated MAX97220AEVKIT+ Audio IC Development Tools MAX97220 Eval Kit
    2024-08-02 15:34:533

    The Maxim Integrated MAX97220AEVKIT+ is an evaluation kit for the MAX97220A 0.125W, 2-Channel Audio Power Amplifier for DVD Player, Consumer Electronics. This kit includes the MAX97220A amplifier, a power supply, and a set of evaluation boards. The MAX97220A is a low-power, high-efficiency amplifier that is designed to provide superior audio performance in DVD players and other consumer electronics. The amplifier features a low-noise, low-distortion design that is optimized for high-fidelity audio reproduction. The evaluation boards provide a convenient platform for testing and evaluating the performance of the MAX97220A amplifier. The kit also includes a comprehensive set of documentation and software tools to help users quickly and easily evaluate the performance of the amplifier.

  • BOARD EVAL HART MODEM AD5700
    Analog Devices Inc. EVAL-AD5700-1EBZ BOARD EVAL HART MODEM AD5700
    2024-08-02 15:34:530

    The Analog Devices EVAL-AD5700-1EBZ is an evaluation board for the FSK AD5700 HART Modem, designed for industrial automation applications. It is a complete evaluation platform for the AD5700 HART modem, allowing users to quickly and easily evaluate the performance of the modem. The board includes a USB interface, allowing users to connect the board to a PC for configuration and data logging. It also includes a variety of connectors and jumpers for connecting to external devices, such as sensors and actuators. The board also includes a variety of LEDs and switches for monitoring and controlling the modem. The board is designed to be used in a variety of industrial automation applications, such as process control, factory automation, and machine control.

  • ANALOG DEVICES AD8337-EVALZ-INVAD8337-INV EVALUATION MODULE
    Analog Devices Inc. AD8337-EVALZ-INV ANALOG DEVICES AD8337-EVALZ-INVAD8337-INV EVALUATION MODULE
    2024-08-02 15:34:532

    The Analog Devices AD8337-EVALZ-INV Dual-supply inverting Evaluation Kit is a comprehensive platform for testing and evaluating the AD8337 VGA, Consumer Electronics Amplifier. The kit includes a dual-supply inverting evaluation board, a power supply, and a USB cable for connecting to a PC. The board features a wide range of adjustable parameters, including gain, bandwidth, and output voltage. It also includes a variety of test points for monitoring the performance of the amplifier. The board is designed to be used with a variety of signal sources, including audio, video, and RF signals. The kit also includes a comprehensive user guide and software for configuring the board and analyzing the performance of the amplifier. The AD8337-EVALZ-INV Evaluation Kit is an ideal platform for evaluating the performance of the AD8337 VGA, Consumer Electronics Amplifier.

  • BOARD EVAL FOR ADM3052EBZ
    Analog Devices Inc. EVAL-ADM3052EBZ BOARD EVAL FOR ADM3052EBZ
    2024-08-02 15:34:532

    The Analog Devices EVAL-ADM3052EBZ is an evaluation board for the ADM3052 Isolated CAN Transceiver with Integrated High Voltage, Bus Side Linear Regulator. This board is designed for industrial automation and control applications, and is ideal for use in harsh environments. It features a wide operating temperature range of -40°C to +125°C, and is designed to meet the requirements of the CAN protocol. The board also includes a high voltage bus side linear regulator, which provides a regulated output voltage of up to 24V. The board also includes a CAN transceiver, which provides a high-speed, low-power, and reliable communication link between the CAN bus and the microcontroller. The board also includes a variety of connectors and jumpers, which allow for easy connection to the CAN bus and other external components.

  • BREAKOUT BOARD WITH VL53L1X LONG
    STMicroelectronics VL53L1X-SATEL BREAKOUT BOARD WITH VL53L1X LONG
    2024-08-02 15:34:529

    The STMicroelectronics VL53L1X-SATEL Breakout Board is a powerful instrumentation and measurement tool based on the VL53L1X Long Distance Ranging Time-of-Flight Sensor. This board is designed to provide accurate and reliable measurements of distances up to 4 meters with a resolution of 1 mm. It is capable of measuring distances in both indoor and outdoor environments, and is ideal for applications such as robotics, navigation, and object detection. The board features an integrated STM32L4 microcontroller, which allows for easy integration into existing systems. Additionally, the board is equipped with a variety of interfaces, including I2C, UART, and SPI, making it compatible with a wide range of development platforms. The board also includes a variety of features, such as an adjustable LED brightness, a temperature sensor, and a low-power mode. With its robust design and reliable performance, the STMicroelectronics VL53L1X-SATEL Breakout Board is an ideal choice for any instrumentation and measurement application.

  • FAST AND EASY MIGRATION FROM USB
    STMicroelectronics EVAL-SCS002V1 FAST AND EASY MIGRATION FROM USB
    2024-08-02 15:34:542

    The STMicroelectronics EVAL-SCS002V1 is a Fast and Easy Migration Evaluation Kit from USB Micro-B to Type-C. It is designed to help users quickly and easily migrate from USB Micro-B to Type-C. The kit includes a USB Micro-B to Type-C adapter, a USB Type-C to Type-C cable, and a USB Type-C to Type-A cable. It is ideal for use with computers and peripherals, allowing users to easily connect their devices to the latest USB Type-C ports. The kit also includes a comprehensive user guide to help users get the most out of their migration.

  • ANALOG DEVICES ADP1650CB-EVALZEVAL BOARD WITH WLCSP PACKAGE
    Analog Devices Inc. ADP1650CB-EVALZ ANALOG DEVICES ADP1650CB-EVALZEVAL BOARD WITH WLCSP PACKAGE
    2024-08-02 15:34:542

    The Analog Devices ADP1650CB-EVALZ Evaluation Board is a highly efficient single white LED flash driver designed for consumer electronics applications. It uses the ADP1650 boost converter to provide a regulated output voltage for driving a single white LED. The board features an adjustable output voltage, adjustable current limit, and a low quiescent current. It also includes a power-on reset circuit, an enable pin, and a thermal shutdown circuit. The board is designed to be used with a 3.3V or 5V input voltage and can provide up to 1.2A of output current. The board is also RoHS compliant and is suitable for use in a wide range of consumer electronics applications.