web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ADA4571 Anisotropic Magnetoresistive Sensor Evaluation Board
    Analog Devices Inc. ADA4571R-EBZ ADA4571 Anisotropic Magnetoresistive Sensor Evaluation Board
    2024-08-02 15:34:472

    The Analog Devices ADA4571R-EBZ End of Shaft Evaluation Board is a versatile instrumentation and measurement amplifier based on the ADA4571 Magnetoresistive Sensor. This evaluation board is designed to provide a convenient platform for evaluating the performance of the ADA4571 Magnetoresistive Sensor in a variety of applications. The board features a wide range of features, including a low-noise, low-power amplifier, a wide dynamic range, and a high-impedance input. The board also includes a variety of test points and connectors for easy connection to external test equipment. The ADA4571R-EBZ is an ideal solution for applications requiring accurate and reliable measurements of magnetic fields.

  • ANALOG DEVICES EVAL-ADT7320FBZADT7320FBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADT7320FBZ ANALOG DEVICES EVAL-ADT7320FBZADT7320FBZ EVALUATION MODULE
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADT7320FBZ is a Flex Evaluation Board designed for evaluating the ADT7320 Temperature Sensor, Instrumentation and Measurement Amplifier. This board is ideal for applications that require accurate temperature sensing and measurement. It features a wide temperature range of -40°C to +125°C, a high resolution of 0.0625°C, and a low power consumption of only 0.5 mW. The board also includes a variety of features such as a built-in temperature sensor, a programmable temperature alarm, and a selectable temperature range. Additionally, the board is compatible with a variety of microcontrollers and development systems, making it easy to integrate into existing systems.

  • Evaluation Kit For ADM1184 0.8 % Accurate Quad Voltage Monitor
    Analog Devices Inc. EVAL-ADM1184EBZ Evaluation Kit For ADM1184 0.8 % Accurate Quad Voltage Monitor
    2024-08-02 15:34:514

    The Analog Devices EVAL-ADM1184EBZ Evaluation Kit is designed to demonstrate the operation of the ADM1184 as a quad voltage monitor in a multiple supply system. This kit is suitable for a wide range of applications, including consumer electronics, industrial, automotive, medical, and military. The kit includes the ADM1184 quad voltage monitor, a USB-to-I2C interface board, and a GUI software package. The ADM1184 is a low-power, high-accuracy voltage monitor with four independent voltage monitoring channels. It features an adjustable threshold voltage, programmable hysteresis, and an open-drain output. The USB-to-I2C interface board allows for easy connection to a PC for configuration and monitoring. The GUI software package provides a graphical user interface for setting up and monitoring the ADM1184.

  • ANALOG DEVICES EVAL-ADT7420FBZADT7420FBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADT7420FBZ ANALOG DEVICES EVAL-ADT7420FBZADT7420FBZ EVALUATION MODULE
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADT7420FBZ is a Flex Evaluation Board designed for evaluating the ADT7420 Temperature Sensor. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the ADT7420. It features a wide temperature range of -40°C to +125°C, a resolution of 0.0625°C, and a high accuracy of ±0.5°C. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data logging. The EVAL-ADT7420FBZ is a great tool for quickly and accurately testing and evaluating the ADT7420 Temperature Sensor.

  • ANALOG DEVICES ADP1850DP-EVALZEvaluation Board, ADP1850 Dual/ Two-Phase, DC to DC Buck Controller
    Analog Devices, Inc. ADP1850DP-EVALZ ANALOG DEVICES ADP1850DP-EVALZEvaluation Board, ADP1850 Dual/ Two-Phase, DC to DC Buck Controller
    2024-08-02 15:34:512

    The Analog Devices ADP1850DP-EVALZ is a 1.09V DC to DC multi-output power supply designed for medical, consumer electronics, and industrial applications. It features a wide input voltage range of 4.5V to 18V, and provides up to 5A of output current. The ADP1850DP-EVALZ also features a wide range of output voltage options, including 1.09V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V. It is designed to be highly efficient, with a maximum efficiency of up to 95%. The ADP1850DP-EVALZ also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It is also RoHS compliant and has a wide operating temperature range of -40°C to +85°C.

  • SRK1001 ADAPTIVE SYNCHRONOUS REC
    STMicroelectronics EVLSRK1001-TO SRK1001 ADAPTIVE SYNCHRONOUS REC
    2024-08-02 15:34:513

    The STMicroelectronics EVLSRK1001-TO, SRK1001 Adaptive Synchronous Rectification Controller for Flyback Converter Demonstration Board with SR MOSFET is a power management IC designed to provide efficient and reliable power conversion for a wide range of applications. The board features an integrated SR MOSFET, which is capable of providing up to 30A of continuous current. The board also features an adaptive synchronous rectification controller, which is designed to reduce power losses and improve efficiency. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a wide range of power supplies, including AC/DC, DC/DC, and AC/AC. The board is also designed to be used with a wide range of microcontrollers, such as the STM32F4 and STM32F7.

  • CN0160-EB1Z EvaluationBoard - More Details
    Analog Devices Inc. EVAL-CN0160-EB1Z CN0160-EB1Z EvaluationBoard - More Details
    2024-08-02 15:34:512

    The Analog Devices EVAL-CN0160-EB1Z is a Universal Serial Bus (USB) Peripheral Isolator Evaluation Board based on the ADuM4160, a military and aerospace grade isolator. This board is designed to provide a simple and easy way to evaluate the performance of the ADuM4160 isolator in a USB peripheral application. It features two USB Type-A connectors, one for the host side and one for the peripheral side, and a USB Type-B connector for power. The board also includes a power switch, a status LED, and a reset button. The board is designed to provide up to 1500Vrms of isolation between the host and peripheral sides, and is suitable for use in a wide range of applications, including industrial, medical, and military.

  • Board EVAL For CN0211,Power Supply 2.5V
    Analog Devices Inc. EVAL-CN0211-EB1Z Board EVAL For CN0211,Power Supply 2.5V
    2024-08-02 15:34:513

    The Analog Devices EVAL-CN0211-EB1Z is an evaluation board based on the ADG904-R IF Band-Pass Filter Bank Switching Network. It is designed for use in wireless infrastructure, communications, and telecom applications. The board features four independent filter banks, each with a single pole, double throw (SPDT) switch. Each filter bank has a passband of 1.8 to 2.2 GHz, with a maximum insertion loss of 0.5 dB. The board also includes a low-noise amplifier (LNA) with a gain of 15 dB and a noise figure of 1.5 dB. The board is powered by a single 5V supply and is designed to be used with a 50 ohm system. The board is RoHS compliant and is suitable for use in a variety of applications.

  • ANALOG DEVICES EVAL-RS485FDEBZEvaluation Board for Full Duplex RS485 Transceivers in 14 Lead SOIC Package
    Analog Devices Inc. EVAL-RS485FDEBZ ANALOG DEVICES EVAL-RS485FDEBZEvaluation Board for Full Duplex RS485 Transceivers in 14 Lead SOIC Package
    2024-08-02 15:34:502

    The Analog Devices EVAL-RS485FDEBZ is an evaluation board designed for the ADM3070E full-duplex RS-485 transceiver in a 14-lead SOIC package. This board is ideal for testing and evaluating the performance of the ADM3070E in a variety of communications and telecom applications. The board features a full-duplex RS-485 transceiver, a power supply, and a variety of connectors for easy connection to other devices. The board also includes a variety of test points and jumpers for easy debugging and troubleshooting. The board is designed to be used with a variety of microcontrollers and other devices, making it a great choice for prototyping and development.

  • EVAL BOARD FOR ADM3051
    Analog Devices Inc. EVAL-ADM3051EBZ EVAL BOARD FOR ADM3051
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADM3051EBZ is an evaluation board for the ADM3051 isolated CAN transceiver. This board is designed for industrial automation applications and provides a platform for testing and evaluating the performance of the ADM3051 transceiver. It features a wide range of features, including a CAN transceiver, a CAN bus connector, a power supply, and a CAN bus termination resistor. The board also includes a CAN bus monitor, a CAN bus activity LED, and a CAN bus status LED. The board is designed to be used with a variety of CAN bus protocols, including CANopen, DeviceNet, and J1939. The board is also compatible with a variety of microcontrollers, including the PIC18F4550, PIC18F45K50, and PIC18F46K20. The board is also RoHS compliant and is designed to meet the requirements of industrial automation applications.

  • Silicon Manufacturer:Analog Devices; Silicon Core Number:-; Kit Application Type:Interface; Application Sub Type:CAN Bus; Kit Contents:- ;RoHS Compliant: Yes
    Analog Devices Inc. EVAL-ADM3054EBZ Silicon Manufacturer:Analog Devices; Silicon Core Number:-; Kit Application Type:Interface; Application Sub Type:CAN Bus; Kit Contents:- ;RoHS Compliant: Yes
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADM3054EBZ is an evaluation board for the ADM3054 5kV rms signal isolated high speed CAN transceiver with bus protection. This board is designed for industrial automation and control applications. It features a 5kV rms signal isolation barrier, a high speed CAN transceiver, and a bus protection circuit. The board also includes a CAN transceiver interface, a CAN bus connector, and a power supply connector. The board is designed to provide a reliable and robust connection between CAN networks and other industrial automation and control systems. The board is also designed to be easy to use and configure, making it ideal for prototyping and testing applications.

  • BOARD EVAL FOR ADM3053EBZ
    Analog Devices Inc. EVAL-ADM3053EBZ BOARD EVAL FOR ADM3053EBZ
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADM3053EBZ Evaluation Board is designed to evaluate the ADM3053 Signal and Power Isolated CAN Transceiver with Integrated Isolated DC-to-DC Converter. This board is ideal for industrial automation and control applications, providing a reliable and robust solution for data communication in harsh environments. The board features a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a