web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT OPTO ISO 3.75KV
    Maxim Integrated MAX14432FSEVKIT# EVAL KIT OPTO ISO 3.75KV
    2024-08-02 15:34:480

    The MAX14432FSEVKIT-FSEVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX14432 4-Channel, Fast, Low-Power, 3.75kV RMS Digital Isolator, Power Management IC. This evaluation kit includes a MAX14432FSEVKIT# board, a MAX14432FSEVKIT#-A board, and a MAX14432FSEVKIT#-B board. The MAX14432FSEVKIT# board is a 4-channel, fast, low-power, 3.75kV RMS digital isolator, power management IC. It features a wide operating temperature range of -40°C to +85°C, and a low power consumption of only 1.2 mW per channel. The MAX14432FSEVKIT#-A board is a 4-channel, fast, low-power, 3.75kV RMS digital isolator, power management IC. It features a wide operating temperature range of -40°C to +85°C, and a low power consumption of only 1.2 mW per channel. The MAX14432FSEVKIT#-B board is a 4-channel, fast, low-power, 3.75kV RMS digital isolator, power management IC. It features a wide operating temperature range of -40°C to +85°C, and a low power consumption of only 1.2 mW per channel. The MAX14432FSEVKIT# Evaluation Kit is ideal for evaluating the performance of the MAX14432 4-Channel, Fast, Low-Power, 3.75kV RMS Digital Isolator, Power Management IC.

  • ANALOG DEVICES EVAL-CN0336-PMDZPMODS BRD CFTL, 4-20MA 1 SUPPLY ADC, ISO
    Analog Devices Inc. EVAL-CN0336-PMDZ ANALOG DEVICES EVAL-CN0336-PMDZPMODS BRD CFTL, 4-20MA 1 SUPPLY ADC, ISO
    2024-08-02 15:34:482

    The Analog Devices EVAL-CN0336-PMDZ is a 12-bit, 300 kSPS, single-supply, fully isolated data acquisition system evaluation board for 4-20 mA inputs. It is designed for industrial automation and control applications. The board features a high-accuracy, low-noise, low-power, and low-cost data acquisition system. It includes a precision 24-bit sigma-delta ADC, a precision 24-bit sigma-delta DAC, and a precision 24-bit sigma-delta digital isolator. The board also includes a 4-20 mA input, a 4-20 mA output, and a 4-20 mA loop power supply. The board is powered by a single 5V supply and is fully isolated from the system power supply. The board is designed to provide a complete solution for industrial automation and control applications.

  • CN0349 Fully Isolated Conductivity Measurement Data Acquisition System Evaluation Board
    Analog Devices Inc. EVAL-CN0349-PMDZ CN0349 Fully Isolated Conductivity Measurement Data Acquisition System Evaluation Board
    2024-08-02 15:34:472

    The Analog Devices EVAL-CN0349-PMDZ is a fully isolated conductivity measurement data acquisition system evaluation board based on the AD5934, an industrial 4-20mA transmitter, and the ADuM4160 isolator. This board is designed to provide a complete solution for measuring conductivity in industrial applications. It features a high-accuracy, low-noise, 24-bit sigma-delta ADC, a 4-20mA transmitter, and an isolator to provide galvanic isolation between the measurement system and the host controller. The board also includes a temperature sensor, a reference resistor, and a voltage regulator to ensure accurate and reliable measurements. The EVAL-CN0349-PMDZ is an ideal solution for measuring conductivity in industrial applications, providing a reliable and accurate data acquisition system.

  • BOARD EVAL FOR AD5697R
    Analog Devices Inc. EVAL-AD5697RSDZ BOARD EVAL FOR AD5697R
    2024-08-02 15:34:483

    The Analog Devices EVAL-AD5697RSDZ is an evaluation board for the AD5676R dual, 12-bit, serial voltage-output digital to analog converter. This board is designed to provide a platform for evaluating the performance of the AD5676R in instrumentation and measurement applications. It features two independent, 12-bit, voltage-output DACs with a wide range of output voltage ranges. The board also includes a power supply, a USB-to-I2C interface, and a set of jumpers and switches for configuring the board. The board is designed to be used with the Analog Devices AD5676R Evaluation Software, which provides a graphical user interface for configuring and testing the board.

  • ANALOG DEVICES EVAL-ADUC847QSZ Development Kit, ADUC847, Quickstart, 8bit, High resolution - ADC's
    Analog Devices Inc. EVAL-ADuC847QSZ ANALOG DEVICES EVAL-ADUC847QSZ Development Kit, ADUC847, Quickstart, 8bit, High resolution - ADC's
    2024-08-02 15:34:480

    The Analog Devices EVAL-ADuC847QSZ is an evaluation kit for the ADuC847 micro-converter MCU, power management ICs, and sensor signal conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC847 micro-converter MCU, power management ICs, and sensor signal conditioners. The kit includes a full-featured development board, a USB-based debug interface, and a comprehensive set of software tools. The development board features a wide range of peripherals, including an LCD display, a keypad, a temperature sensor, and a variety of analog and digital I/O. The USB-based debug interface allows for easy programming and debugging of the ADuC847 micro-converter MCU. The comprehensive set of software tools includes a C compiler, an assembler, a linker, and a debugger. The EVAL-ADuC847QSZ evaluation kit is an ideal platform for evaluating the performance of the ADuC847 micro-converter MCU, power management ICs, and sensor signal conditioners.

  • BOARD EVAL FOR L6562AX
    STMicroelectronics EVL6562A-400W BOARD EVAL FOR L6562AX
    2024-08-02 15:34:492

    The STMicroelectronics EVL6562A-400W Evaluation Board is a powerful tool for evaluating the performance of the L6562A, 400-W FOT-controlled PFC pre-regulator. This evaluation board is designed to provide a complete platform for testing and evaluating the performance of the L6562A in a variety of applications, including computers and peripherals. The board features a wide range of features, including a high-efficiency PFC pre-regulator, a wide input voltage range, a low-noise power supply, and a comprehensive set of test points for monitoring and controlling the performance of the device. The board also includes a comprehensive set of documentation and software tools to help users get the most out of their evaluation.

  • ANALOG DEVICES EVAL-RS485HDEBZEvaluation Board for Half Duplex RS485 Transceiver in 8 Lead SOIC Package
    Analog Devices Inc. EVAL-RS485HDEBZ ANALOG DEVICES EVAL-RS485HDEBZEvaluation Board for Half Duplex RS485 Transceiver in 8 Lead SOIC Package
    2024-08-02 15:34:492

    The Analog Devices EVAL-RS485HDEBZ is an evaluation board designed to evaluate the performance of the ADM1486 Half-Duplex RS-485 Transceiver in an 8-lead SOIC package. This board is ideal for use in communications and telecom applications, providing a reliable and cost-effective solution for data transmission over long distances. The board features a wide range of features, including a high-speed data rate of up to 10 Mbps, a low-power shutdown mode, and a wide common-mode range. The board also includes a variety of connectors and jumpers for easy connection to other devices. The board is designed to be used with the ADM1486 transceiver, and is compatible with a variety of other devices.

  • KIT EVALUATION FOR MAX16818
    Maxim Integrated MAX16818EVKIT+ KIT EVALUATION FOR MAX16818
    2024-08-02 15:34:492

    The MAX16818EVKIT+ is an evaluation kit for the MAX16818 general LED driver for automotive lighting. This kit is designed to provide a platform for evaluating the features and performance of the MAX16818 LED driver. It includes a MAX16818 evaluation board, a MAX16818EVKIT+ software package, and a USB cable for connecting the board to a PC. The MAX16818 is a high-efficiency, low-noise, and low-EMI LED driver for automotive lighting applications. It features a wide input voltage range of 4.5V to 40V, and can drive up to 8 LEDs in series with a maximum output current of 1.2A. The MAX16818 also includes a wide range of protection features, including over-voltage, over-temperature, and short-circuit protection. The MAX16818EVKIT+ is an ideal solution for automotive lighting applications, providing a reliable and efficient LED driver solution.

  • BOARD EVAL FOR AD5144DBZ
    Analog Devices Inc. EVAL-AD5144DBZ BOARD EVAL FOR AD5144DBZ
    2024-08-02 15:34:492

    The Analog Devices EVAL-AD5144DBZ Evaluation Board is designed to evaluate the performance of the AD5144 Quad-Channel, 256-Position, Nonvolatile Memory Digital Potentiometer. This board is ideal for lighting control applications, as it allows for precise control of the brightness of up to four LED channels. The board features a USB interface for easy connection to a PC, and includes a graphical user interface (GUI) for easy configuration and control. The board also includes a power supply, a potentiometer, and a jumper for selecting the operating voltage. The board is designed to operate from a single 3.3V supply, and is capable of providing up to 10mA of current to each channel. The board also includes a temperature sensor for monitoring the temperature of the LEDs. The board is RoHS compliant and is designed to meet the requirements of UL, CSA, and EN standards.

  • KIT EVAL MAX15041ETE
    Maxim Integrated MAX15041EVKIT+ KIT EVAL MAX15041ETE
    2024-08-02 15:34:492

    The MAX15041EVKIT+ Evaluation Kit from Maxim Integrated is a complete evaluation platform for the MAX15041 3.3V DC to DC single output power supply for consumer electronics. This kit includes a MAX15041EVKIT+ board, a MAX15041EVKIT+ adapter board, and a USB cable. The MAX15041EVKIT+ board features a MAX15041 3.3V DC to DC single output power supply, a MAX15041EVKIT+ adapter board, and a USB cable. The MAX15041EVKIT+ adapter board allows the user to connect the MAX15041EVKIT+ board to a variety of consumer electronics devices. The USB cable allows the user to connect the MAX15041EVKIT+ board to a PC for programming and monitoring. The MAX15041EVKIT+ board also includes a variety of test points and jumpers for easy evaluation of the MAX15041 3.3V DC to DC single output power supply. The MAX15041EVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX15041 3.3V DC to DC single output power supply for consumer electronics.

  • KIT EVAL FOR MAX16833 LED DRIVER
    Maxim Integrated MAX16833EVKIT+ KIT EVAL FOR MAX16833 LED DRIVER
    2024-08-02 15:34:498

    The MAX16833EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX16833 High Brightness LED Driver for Automotive Lighting. This kit includes a MAX16833EVKIT+ board, a MAX16833EVKIT+ daughter board, and a USB cable. The MAX16833 is a high-efficiency, high-brightness LED driver for automotive lighting applications. It features a wide input voltage range of 4.5V to 42V, and can drive up to 8 LEDs in series with a maximum output current of 1.2A. The MAX16833 also features a low-noise, low-ripple PWM dimming control, and a programmable current limit. The evaluation kit provides a convenient platform for testing and evaluating the MAX16833 in automotive lighting applications.

  • EVAL KIT FOR MAX12930 OPTOISO
    Maxim Integrated MAX12930FEVKIT# EVAL KIT FOR MAX12930 OPTOISO
    2024-08-02 15:34:490

    The MAX12930FEVKIT-FEVKIT# is an evaluation kit for the MAX12930 2-Channel, Low-Power, 3kV RMS Digital Isolator, Power Management IC. This kit provides a complete platform for evaluating the features and performance of the MAX12930. It includes a MAX12930FEVKIT# board, a MAX12930FEVKIT# daughter board, and a USB cable. The MAX12930FEVKIT# board contains the MAX12930 IC, a power supply, and a USB interface. The MAX12930FEVKIT# daughter board contains two isolated channels, each with a 3kV RMS digital isolator. The USB cable allows the user to connect the MAX12930FEVKIT# board to a PC for programming and monitoring. The kit also includes a user guide and software for programming and monitoring the MAX12930.