web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVAL FOR MAX16832C LED DVR
    Maxim Integrated MAX16832CEVKIT+ KIT EVAL FOR MAX16832C LED DVR
    2024-08-02 15:34:4710

    The MAX16832CEVKIT+ Evaluation Kit for MAX16832 High Brightness LED Driver for Automotive Lighting is a comprehensive evaluation platform for automotive and transportation applications. It includes a MAX16832 LED driver IC, a MAX16832CEVKIT+ board, and a MAX16832CEVKIT+ software package. The MAX16832 LED driver IC is a high-efficiency, high-brightness LED driver for automotive lighting applications. It features a wide input voltage range of 4.5V to 40V, and can drive up to 8 LEDs in series with a maximum output current of 1.2A. The MAX16832CEVKIT+ board provides a convenient platform for evaluating the MAX16832 LED driver IC, and includes a USB interface for easy connection to a PC. The MAX16832CEVKIT+ software package provides a graphical user interface for configuring and controlling the MAX16832 LED driver IC. The software also includes a library of example programs for controlling the MAX16832 LED driver IC. The MAX16832CEVKIT+ Evaluation Kit is an ideal solution for automotive and transportation applications requiring high-efficiency, high-brightness LED drivers.

  • EVKIT FOR 1A, 42V,ISO-BUCK REGUL
    Maxim Integrated MAX17681EVKITC# EVKIT FOR 1A, 42V,ISO-BUCK REGUL
    2024-08-02 15:34:462

    The MAX17681EVKITC-EVKITC# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +15V or +12V Output Configuration, Power Management IC. This evaluation kit includes a MAX17681EVKITC# board, a MAX17681EVKITC# daughter board, and a USB cable. The MAX17681EVKITC# board features a wide input voltage range of 4.5V to 42V, a high efficiency of up to 95%, and an isolated +15V or +12V output configuration. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The MAX17681EVKITC# daughter board provides a convenient way to evaluate the MAX17681 IC and its features. The USB cable allows for easy connection to a PC for programming and monitoring.

  • EVKIT FOR MODEL GAUGE M5 MS 1W
    Maxim Integrated MAX17215GEVKIT# EVKIT FOR MODEL GAUGE M5 MS 1W
    2024-08-02 15:34:460

    The MAX17215GEVKIT-GEVKIT# is an evaluation kit for the MAX17215G Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging. This kit provides a complete platform for evaluating the MAX17215G fuel gauge, which is designed to accurately measure the remaining capacity of a single-cell Li-ion battery. The kit includes a MAX17215G fuel gauge, a MAX17215G evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a USB-to-I2C adapter, a MAX17215G fuel gauge, a MAX17215G evaluation board, and a USB cable. The evaluation board also includes a graphical user interface (GUI) for easy configuration and monitoring of the fuel gauge. The GUI allows users to configure the fuel gauge parameters, monitor the fuel gauge status, and view the fuel gauge data. The kit also includes a SHA-256 authentication module, which provides secure authentication of the fuel gauge data. The kit also includes a video and imaging module, which allows users to capture and view images of the fuel gauge. The MAX17215GEVKIT-GEVKIT# is an ideal platform for evaluating the MAX17215G fuel gauge and its features.

  • EVAL FOR MAX14883
    Maxim Integrated MAX14883EEVKIT# EVAL FOR MAX14883
    2024-08-02 15:34:462

    The MAX14883EEVKIT-EEVKIT# is an evaluation kit for the MAX14883E CAN Transceiver with ±60V Fault Protection Selectable Polarity and Industrial Temperature Range. This kit includes a MAX14883E CAN Transceiver, a MAX14883E Evaluation Board, and a USB-to-CAN Interface Board. The MAX14883E CAN Transceiver is a high-speed, low-power, fault-protected CAN transceiver that supports data rates up to 1 Mbps. It features ±60V fault protection, selectable polarity, and an industrial temperature range of -40°C to +85°C. The evaluation board allows for easy evaluation of the MAX14883E CAN Transceiver, and the USB-to-CAN Interface Board provides a convenient connection to a PC for data logging and analysis.

  • KIT EVAL FOR MAX13487E
    Maxim Integrated MAX13487EEVKIT# KIT EVAL FOR MAX13487E
    2024-08-02 15:34:462

    The MAX13487EEVKIT-EEVKIT# is an evaluation kit for the MAX13487 5V RS-485 transceiver, designed for automotive and transportation applications. It includes a MAX13487E transceiver, a MAX13487E evaluation board, and a USB-to-RS-485 adapter. The evaluation board provides a convenient platform for evaluating the performance of the MAX13487E transceiver in a variety of automotive and transportation applications. The USB-to-RS-485 adapter allows for easy connection to a PC for data logging and analysis. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

  • 45W / 12V POWER SUPPLY BASED ON
    STMicroelectronics EVAL-STCH03-45W 45W / 12V POWER SUPPLY BASED ON
    2024-08-02 15:34:465

    The STMicroelectronics EVAL-STCH03-45W is a 45W/12V power supply evaluation kit based on the STCH03 QR Flyback Controller and SRK1000B Adaptive Synchronous Rectification Controller, Power Management ICs. This evaluation kit is designed to provide a complete solution for evaluating the performance of the STCH03 and SRK1000B ICs in a power supply application. The kit includes a power supply board, a control board, and a user interface board. The power supply board contains the STCH03 and SRK1000B ICs, as well as other components necessary for the power supply. The control board contains the necessary components to control the power supply, including a microcontroller, a display, and a keypad. The user interface board provides a graphical user interface for the user to interact with the power supply. The kit also includes a power supply adapter and a USB cable for connecting the kit to a computer.

  • EVALUATION BOARD 1 FOR ADF4350
    Analog Devices Inc. EVAL-ADF4350EB1Z EVALUATION BOARD 1 FOR ADF4350
    2024-08-02 15:34:463

    The Analog Devices EVAL-ADF4350EB1Z is an evaluation board for the ADF4350 PLL Clock Generator. This board is designed for use in wireless LAN, instrumentation, and measurement applications. It features a low-noise, low-jitter clock generator with a wide range of output frequencies. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the board. The board also includes a variety of test points and connectors for easy connection to external components. The board is designed to provide a reliable and accurate clock source for a variety of applications.

  • BOARD EVALUATION FOR ADF7023
    Analog Devices Inc. EVAL-ADF7023DB4Z BOARD EVALUATION FOR ADF7023
    2024-08-02 15:34:455

    The Analog Devices EVAL-ADF7023DB4Z is a daughter board for the ADF7023 433 - 464 MHz ISM Band Transceiver. It is an evaluation board designed to help engineers evaluate the performance of the ADF7023 transceiver in the Industrial, Scientific, and Medical (ISM) Band. The board includes a variety of features, such as a power amplifier, a low noise amplifier, a voltage regulator, and a variety of connectors for external antennas and other peripherals. It also includes a USB interface for programming and debugging the transceiver. The board is designed to be used with the ADF7023 Evaluation Kit, which includes a GUI-based software package for configuring and testing the transceiver.

  • EVKIT FOR MODEL GAUGE M5 1S 1W
    Maxim Integrated MAX17211GEVKIT# EVKIT FOR MODEL GAUGE M5 1S 1W
    2024-08-02 15:34:442

    The MAX17211GEVKIT-GEVKIT# is an evaluation kit for the MAX17211G Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging Solutions. This kit provides a complete platform for evaluating the MAX17211G fuel gauge, which is a stand-alone fuel gauge with SHA-256 authentication, video and imaging solutions. The kit includes a MAX17211G fuel gauge, a USB-to-I2C adapter, a USB cable, and a set of jumpers and cables. The kit also includes a graphical user interface (GUI) for configuring and monitoring the fuel gauge. The GUI allows users to set up the fuel gauge, monitor the fuel level, and configure the SHA-256 authentication. The kit also includes a set of example code for the MAX17211G fuel gauge, which can be used to quickly get started with the fuel gauge.

  • KIT DES BALLAST 4LEVEL DIM FLUOR
    Infineon Technologies IRPLDIM5E KIT DES BALLAST 4LEVEL DIM FLUOR
    2024-08-02 15:34:442

    The Infineon Technologies AG IRPLDIM5E-E is a 1-Lamp, 25W dimming lamp driver for fluorescent lighting and lighting control. It is designed to provide a smooth, flicker-free dimming of fluorescent lamps, and is suitable for use in a wide range of lighting applications. The driver features a wide dimming range of 0-100%, and is compatible with a variety of dimming protocols, including 0-10V, DALI, and DMX. It also features a built-in over-temperature protection, and is designed to be highly efficient, with a power factor of >0.9. The driver is easy to install and use, and is backed by a 3-year warranty.

  • Analog Devices EVAL-AD7414/15EBZ,
    Analog Devices Inc. EVAL-AD7414/15EBZ Analog Devices EVAL-AD7414/15EBZ,
    2024-08-02 15:34:442

    The Analog Devices EVAL-AD7414/15EBZ Evaluation Board is designed to evaluate the performance of the AD7414 SMBus/I2C 10-bit digital temperature sensor. This evaluation board is ideal for consumer electronics applications, such as smartphones, tablets, and other portable devices. It features a 10-bit ADC, a temperature range of -40°C to +125°C, and a resolution of 0.25°C. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data logging. The board is also compatible with the ADI Evaluation Software, which allows for further customization and data analysis.

  • ANALOG DEVICES ADZS-21369-EZLITE Evaluation Suite, ADSP 21369, 32Bit, USB-based Debugger Interface
    Analog Devices Inc. ADZS-21369-EZLITE ANALOG DEVICES ADZS-21369-EZLITE Evaluation Suite, ADSP 21369, 32Bit, USB-based Debugger Interface
    2024-08-02 15:34:4427

    This Voice/Speech Processors (AVSPs) and ARM Cortex-M3 Microcontrollers (MCUs) is a comprehensive development platform for embedded applications. It includes a complete set of hardware and software tools to help developers quickly and easily create, debug, and deploy their applications. The ADZS-21369-EZLITE includes a SHARC ADSP-21369 processor, an ARM Cortex-M3 MCU, and a variety of peripherals, including an audio codec, an LCD display, and a USB port. The system also includes a comprehensive suite of software tools, including a C/C++ compiler, an assembler, a debugger, and a real-time operating system. The ADZS-21369-EZLITE is ideal for applications such as audio/voice/speech processing, digital signal processing, and embedded control. It is also suitable for a wide range of applications, including automotive, consumer, industrial, and medical.