web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Acceleration Sensor Development Tools Microphone coupon board based on the MP34DB02 digital MEMS microphone
    STMicroelectronics STEVAL-MKI158V1 Acceleration Sensor Development Tools Microphone coupon board based on the MP34DB02 digital MEMS microphone
    2024-08-02 15:34:472

    The STMicroelectronics STEVAL-MKI158V1 is an adapter board for a standard DIL24 socket, designed for use in automotive and transportation applications. It is designed to interface with the STMicroelectronics AIS3624DQ, a low-power, high-performance 3-axis linear accelerometer. The board features a DIL24 socket, allowing for easy connection to the AIS3624DQ, as well as a power supply connector and a ground connector. The board also includes a set of jumpers for configuring the board for different applications. The STEVAL-MKI158V1 is ideal for applications requiring a reliable, low-power, high-performance 3-axis linear accelerometer, such as automotive and transportation applications.

  • BOARD ENERGY HARVST BATT SPV1050
    STMicroelectronics STEVAL-ISV020V1 BOARD ENERGY HARVST BATT SPV1050
    2024-08-02 15:34:472

    The STMicroelectronics STEVAL-ISV020V1 is an evaluation board designed for use with the SPV1050 ULP Energy Harvester and Battery Charger. This board is ideal for applications in security and automotive systems, as it provides a buck-boost configuration for efficient energy harvesting and battery charging. The board features a wide input voltage range of 2.5V to 5.5V, and can provide up to 1.5A of output current. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a USB port for easy connection to a PC, and a graphical user interface for easy configuration.

  • STMICROELECTRONICS STEVAL-CBL009V1EVALUATION BOARD, LNBH25 STEP UP REGULATOR
    STMicroelectronics STEVAL-CBL009V1 STMICROELECTRONICS STEVAL-CBL009V1EVALUATION BOARD, LNBH25 STEP UP REGULATOR
    2024-08-02 15:34:491

    The STMicroelectronics STEVAL-CBL009V1 is a demonstration board designed to showcase the capabilities of the LNBH25, a DiSEqC 1.X-compliant single LNB supply and control IC. This board is ideal for applications in the communications and telecoms industry, providing a reliable and easy-to-use platform for testing and development. The board features a wide range of components, including a voltage regulator, a power switch, a voltage divider, and a current limiter, as well as a variety of connectors and jumpers for easy connection to external devices. The board also includes a comprehensive set of documentation, including a user manual, schematics, and a bill of materials. With its robust design and comprehensive features, the STEVAL-CBL009V1 is an ideal solution for any communications and telecoms project.

  • BOARD EVAL SMPS L6565 3PHASE APP
    STMicroelectronics STEVAL-ISA019V2 BOARD EVAL SMPS L6565 3PHASE APP
    2024-08-02 15:34:492

    The STMicroelectronics STEVAL-ISA019V2 is a 3-phase 80W SMPS demonstration board that uses a wide-range input voltage based on the L6565 and ESBT STC04IE170HV industrial power supply. It is designed to provide a reliable and efficient power supply solution for industrial applications. The board features a wide input voltage range of 85-265VAC, a maximum output power of 80W, and a wide range of output voltage options. It also features a comprehensive set of protection features, including over-voltage, over-current, and short-circuit protection. The board is also equipped with a user-friendly graphical user interface (GUI) for easy configuration and monitoring. The STEVAL-ISA019V2 is an ideal solution for industrial applications that require a reliable and efficient power supply.

  • EVAL BOARD, LNBH26 STEP UP REGULATOR
    STMicroelectronics STEVAL-CBL011V1 EVAL BOARD, LNBH26 STEP UP REGULATOR
    2024-08-02 15:34:490

    The STMicroelectronics STEVAL-CBL011V1 is a demonstration board designed to showcase the capabilities of the LNBH26 dual LNB supply and control IC. This IC is compliant with the DiSEqC 1.X standard, allowing for the control of two independent LNBs from a single source. The board features two LNB outputs, a power supply, and a control interface. It also includes a USB connector for easy connection to a PC, allowing for the monitoring and control of the board. The board is ideal for applications such as satellite TV, radio, and other communications and telecoms applications.

  • EVAL BOARD FOR IIS2DH
    STMicroelectronics STEVAL-MKI168V1 EVAL BOARD FOR IIS2DH
    2024-08-02 15:34:492

    The STMicroelectronics STEVAL-MKI168V1 is an industrial sensor evaluation board designed to provide a convenient platform for testing and evaluating the performance of STMicroelectronics IIS2DH accelerometer. The board features a standard DIL24 socket and an adapter board for the IIS2DH, allowing for easy integration into existing systems. The board also includes a USB connector for easy connection to a PC, as well as a 3.3V power supply for powering the IIS2DH. The board also includes a variety of test points and jumpers for easy configuration and testing. The STEVAL-MKI168V1 is an ideal solution for evaluating the performance of the IIS2DH accelerometer in industrial applications.

  • BOARD EVAL LNB DISEQC LNBH26
    STMicroelectronics STEVAL-CBL012V1 BOARD EVAL LNB DISEQC LNBH26
    2024-08-02 15:34:492

    The STMicroelectronics STEVAL-CBL012V1 is an evaluation board designed for Dual LNB supply and control IC DiSEqC 2.0 compliant based on the LNBH26. It is a comprehensive solution for the development of satellite communication systems. The board features two LNBH26 ICs, two power supplies, two voltage regulators, two voltage dividers, two voltage detectors, two voltage comparators, two voltage switches, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage

  • BOARD EVAL LNB DUAL LNBH26L
    STMicroelectronics STEVAL-CBL014V1 BOARD EVAL LNB DUAL LNBH26L
    2024-08-02 15:34:492

    The STMicroelectronics STEVAL-CBL014V1 is an evaluation board designed for Dual LNB supply and control IC DiSeqC 1.x compliant based on the LNBH26L. It is a complete solution for the evaluation of the LNBH26L IC, which is a low-cost, low-power, and high-performance dual LNB supply and control IC. The board includes two LNBH26L ICs, two LNB power supplies, two DiSEqC 1.x compliant switches, and a microcontroller. It also includes a USB interface for programming and debugging. The board is designed to be used in a variety of applications, including satellite TV, satellite radio, and satellite navigation. It is also suitable for use in a variety of other applications, such as remote control systems, home automation, and industrial automation.

  • BOARD EVAL FOR AD7741/7742
    Analog Devices Inc. EVAL-AD7741/42EBZ BOARD EVAL FOR AD7741/7742
    2024-08-02 15:34:494

    The Analog Devices EVAL-AD7741/42EBZ is an evaluation board designed for the AD7742 single/multi-channel synchronous voltage-to-frequency converters. It is ideal for use in communications and telecom applications. The board features a wide range of features, including a high-speed, low-power, low-noise, and low-distortion voltage-to-frequency converter, a high-speed, low-power, low-noise, and low-distortion voltage-to-frequency converter, and a high-speed, low-power, low-noise, and low-distortion voltage-to-frequency converter. It also includes a wide range of connectors and test points for easy connection to external circuits. The board is designed to be used with the AD7742 evaluation software, which provides a graphical user interface for configuring and testing the AD7742. The board is also compatible with a variety of other Analog Devices products, including the AD7741, AD7743, and AD7744.

  • Hot Swap Controller Micro Evaluation Board
    Analog Devices Inc. EVAL-ADM1073MEBZ Hot Swap Controller Micro Evaluation Board
    2024-08-02 15:34:491

    The Analog Devices EVAL-ADM1073MEBZ is a Hot-Swap Controller designed for use in Central Office Switch, Computers and Peripherals. It provides a cost-effective solution for hot-swapping of power supplies, hard drives, and other peripherals. The controller features a wide input voltage range of 4.5V to 28V, and a low quiescent current of only 1.5mA. It also offers a wide range of protection features, including over-voltage, over-current, and over-temperature protection. The EVAL-ADM1073MEBZ is designed to be easy to use and configure, and is compatible with a variety of microcontrollers.

  • ADUM7223 EVALUATION BOARD
    Analog Devices Inc. EVAL-ADUM7223EBZ ADUM7223 EVALUATION BOARD
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADUM7223EBZ is an evaluation board for the ADuM7223 iCoupler, a 4A isolated precision half bridge driver. This board is designed for instrumentation and measurement applications, allowing users to evaluate the performance of the ADuM7223 iCoupler in their own systems. The board features a wide range of features, including a high-side and low-side driver, a power supply, a voltage regulator, and a variety of test points. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board and monitor its performance. The board is also compatible with a variety of development tools, making it easy to integrate into existing systems.

  • EVAL BOARD FOR ADUM3123
    Analog Devices Inc. EVAL-ADUM3123EBZ EVAL BOARD FOR ADUM3123
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADUM3123EBZ is an evaluation board for the ADuM3123ARZ, a 4A, iCoupler, Isolated Precision Gate Driver, Power Management IC. This board is designed to provide a platform for evaluating the performance of the ADuM3123ARZ IC. It features a wide range of features, including a high-voltage isolated power supply, a low-voltage isolated power supply, a high-voltage isolated gate driver, a low-voltage isolated gate driver, and a high-voltage isolated output. The board also includes a variety of test points and connectors for easy connection to external circuits. The board is designed to be used in a variety of applications, including motor control, power conversion, and power management.