web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • 3 A STEP DOWN DC/DC SWITCHING RE
    STMicroelectronics STEVAL-ISA207V1 3 A STEP DOWN DC/DC SWITCHING RE
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISA207V1 is an evaluation board based on the A7987 Power Management IC. It is a 3A, 4.5V to 60V Vin Step Down DC/DC Switching Regulator that provides a highly efficient and cost-effective solution for a wide range of applications. The board features a wide input voltage range, adjustable output voltage, and a wide range of protection features. It also includes a graphical user interface (GUI) for easy configuration and monitoring. The board is ideal for applications such as automotive, industrial, and consumer electronics.

  • Magnetic Sensor Development Tools LIS3MDL Adapter BRD Standard DIL 24
    STMicroelectronics STEVAL-MKI137V1 Magnetic Sensor Development Tools LIS3MDL Adapter BRD Standard DIL 24
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-MKI137V1 is a communications and telecom evaluation board designed to provide a platform for testing and evaluating the performance of the LIS3MDL magnetometer. The board features a standard DIL24 socket adapter board, allowing for easy integration into existing systems. The board is equipped with a range of features, including a USB interface, a 3-axis accelerometer, a 3-axis magnetometer, and a 3-axis gyroscope. The board also includes a range of software tools, such as a graphical user interface, a data logger, and a range of communication protocols. The board is ideal for testing and evaluating the performance of the LIS3MDL magnetometer in a variety of applications.

  • LSM6DSR ADAPTER BOARD FOR A STAN
    STMicroelectronics STEVAL-MKI194V1 LSM6DSR ADAPTER BOARD FOR A STAN
    2024-08-02 15:34:514

    The STMicroelectronics STEVAL-MKI194V1 is a communications and telecom evaluation board designed to provide a platform for testing and evaluating the performance of STMicroelectronics' LSM6DSR motion sensor. The board features a standard DIL24 socket, allowing for easy integration into existing systems. It also includes a USB interface for easy connection to a PC, as well as a 3.3V power supply for powering the board. The board is designed to provide a comprehensive set of features for testing and evaluating the performance of the LSM6DSR motion sensor, including a range of motion sensing capabilities, a wide range of communication protocols, and a variety of other features. The board is also designed to be easy to use, with a simple user interface and intuitive software.

  • ANALOG DEVICES ADP8860DBCP-EVALZDAUGHTER BOARD(LFCSP)
    Analog Devices Inc. ADP8860DBCP-EVALZ ANALOG DEVICES ADP8860DBCP-EVALZDAUGHTER BOARD(LFCSP)
    2024-08-02 15:34:510

    The Analog Devices ADP8860DBCP-EVALZ is an evaluation board for the ADP8860 Back-Light LED Linux Driver, Lighting Control IC. This board is designed to evaluate the features and performance of the ADP8860 LED driver IC. It includes a USB-to-I2C interface, a power supply, and a set of LEDs for testing. The board also includes a Linux driver that allows users to control the LED brightness and color. The board is ideal for applications such as automotive lighting, LCD backlighting, and LED lighting. It is also suitable for use in industrial, medical, and consumer applications.

  • BOARD EVAL FOR ADUM3223
    Analog Devices Inc. EVAL-ADUM3223AEBZ BOARD EVAL FOR ADUM3223
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADUM3223AEBZ is an evaluation board for the ADuM3223 4A iCoupler, Isolated Precision Half-Bridge Driver. This board is designed for automotive and transportation applications, and is capable of driving up to 4A of current. It features a wide operating temperature range of -40°C to +125°C, and is designed to meet the requirements of the automotive industry. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple plug-and-play setup.

  • EVAL BOARD DISEQC 2.0 LNBH25
    STMicroelectronics STEVAL-CBL010V1 EVAL BOARD DISEQC 2.0 LNBH25
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-CBL010V1 Evaluation Board is a powerful tool for evaluating the performance of the LNBH25 single LNB supply and control IC. This board is compliant with the DiSEqC 2.0 standard, making it ideal for use in consumer electronics applications. It features a wide range of features, including a voltage regulator, a voltage supervisor, a power switch, and a low-noise amplifier. The board also includes a variety of connectors, allowing for easy integration into existing systems. With its robust design and reliable performance, the STEVAL-CBL010V1 Evaluation Board is an excellent choice for evaluating the performance of the LNBH25 single LNB supply and control IC.

  • BOARD DEMO LED DVR QFN ST1CC40
    STMicroelectronics STEVAL-ILL046V1 BOARD DEMO LED DVR QFN ST1CC40
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ILL046V1 Evaluation Board is a lighting application based on the ST1CC40 HB LED driver with inhibit in a QFN package. This board is designed to provide a platform for evaluating the features and performance of the ST1CC40 HB LED driver. It features a wide range of features, including a high-efficiency, low-noise, and low-EMI operation, as well as a wide range of dimming options. The board also includes a comprehensive set of test points and connectors for easy evaluation and debugging. The STEVAL-ILL046V1 Evaluation Board is an ideal solution for evaluating the performance of the ST1CC40 HB LED driver in lighting applications.

  • Power Management IC Development Tools TS820 Wall Dimmer CFL LED 220V LEDs
    STMicroelectronics STEVAL-ILD003V1 Power Management IC Development Tools TS820 Wall Dimmer CFL LED 220V LEDs
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ILD003V1 is a demonstration board based on the TS820 analog wall dimmer for CFL/LED lamps. It is designed to provide a platform for testing and evaluating the performance of the TS820 dimmer. The board features a wide range of components, including a power supply, a dimmer switch, a potentiometer, a voltage regulator, and a power transistor. It also includes a user interface with a display and a push button. The board is capable of dimming CFL/LED lamps up to a maximum of 200W. It is also equipped with a range of safety features, such as over-temperature protection and over-current protection. The board is ideal for use in lighting applications, such as residential and commercial lighting.

  • EVAL BOARD FOR IPS161H
    STMicroelectronics STEVAL-IFP034V1 EVAL BOARD FOR IPS161H
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-IFP034V1 is a single high-side driver evaluation board based on the IPS161H Industrial Power Switch. It is designed to provide a simple and easy-to-use platform for evaluating the performance of the IPS161H switch. The board features a wide range of features, including a wide input voltage range, adjustable current limit, adjustable over-temperature protection, and adjustable over-voltage protection. The board also includes a USB interface for easy connection to a PC for programming and monitoring. The board is ideal for applications such as motor control, lighting control, and industrial automation.

  • Power Management IC Development Tools LED7708 16-Row 85mA LED Driver Demo BRD
    STMicroelectronics STEVAL-ILL035V2 Power Management IC Development Tools LED7708 16-Row 85mA LED Driver Demo BRD
    2024-08-02 15:34:513

    The STMicroelectronics STEVAL-ILL035V2 is an evaluation board designed to drive medium to large LCD panel backlights using the LED7708 Lighting LED driver IC. It features a multi-channel LED driver with an integrated boost controller, allowing for precise control of the backlight brightness. The board also includes a wide range of features such as a temperature sensor, a voltage regulator, and a current sense amplifier. The STEVAL-ILL035V2 is ideal for applications such as automotive displays, industrial displays, and consumer electronics.

  • LSM6DS3 3D Accelerometer and 3D Gyroscope Adapter Board
    STMicroelectronics STEVAL-MKI160V1 LSM6DS3 3D Accelerometer and 3D Gyroscope Adapter Board
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-MKI160V1 is an adapter board for a standard DIL24 socket that is designed to enable the use of the STMicroelectronics LSM6DS3 inertial module. This adapter board provides a convenient way to connect the LSM6DS3 module to a variety of communications and telecom systems. It features a DIL24 socket, which allows for easy connection to the LSM6DS3 module, as well as a variety of other components. The board also includes a power supply, which can be used to power the LSM6DS3 module. Additionally, the board includes a variety of connectors, which can be used to connect the LSM6DS3 module to a variety of communications and telecom systems. This adapter board is an ideal solution for those looking to quickly and easily connect the LSM6DS3 module to their communications and telecom systems.

  • LED Lighting Development Tools STLDC08 4 LED Board Step-Up controller
    STMicroelectronics STEVAL-ILL039V2 LED Lighting Development Tools STLDC08 4 LED Board Step-Up controller
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ILL039V2 Demonstration Board is a versatile platform for evaluating the performance of the STLDC08 Step-up current controller for 4 LEDs. This board is designed to provide a complete solution for driving up to four LEDs with a single power supply. It features a wide input voltage range of 2.5V to 5.5V, adjustable output current up to 25mA, and a wide range of dimming options. The board also includes a Power Management IC (PMIC) to provide efficient power conversion and protection. The STEVAL-ILL039V2 is an ideal solution for applications such as automotive lighting, industrial lighting, and consumer lighting.