web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LED Lighting Development Tools 75W High PWR L6562A High PF 2 DIMM LED
    STMicroelectronics STEVAL-ILL043V1 LED Lighting Development Tools 75W High PWR L6562A High PF 2 DIMM LED
    2024-08-02 15:34:442

    The STMicroelectronics STEVAL-ILL043V1 Demonstration Board is a high-end, 75 W high power factor flyback LED driver with two dimmable strings. It is designed to provide a reliable and efficient solution for powering LED lighting systems. The board features the L6562A high-end integrated circuit, which is capable of delivering up to 75 W of power with a high power factor. It also includes two dimmable strings, allowing for precise control of the LED lighting system. The board is compatible with computers and peripherals, making it an ideal choice for powering LED lighting systems in a variety of applications.

  • Power Management IC Development Tools 5V & 12V pwr line STEF05 STEF12 Eval
    STMicroelectronics STEVAL-IFP021V1 Power Management IC Development Tools 5V & 12V pwr line STEF05 STEF12 Eval
    2024-08-02 15:34:442

    The STMicroelectronics STEVAL-IFP021V1 is a 5V/12V Power Line Protection Evaluation Board based on the STEF05 and STEF12 Electronic Fuses. It is designed to provide protection for consumer electronics from overvoltage and overcurrent conditions. The board features two independent channels, each with a STEF05 and a STEF12 electronic fuse, allowing for protection of both 5V and 12V power lines. The board also includes a microcontroller, a voltage regulator, and a current sense amplifier, allowing for easy monitoring and control of the power line protection. The board is ideal for use in consumer electronics applications, providing reliable protection from overvoltage and overcurrent conditions.

  • Position Sensor Development Tools A3G4250D Adapter Evaluation Board
    STMicroelectronics STEVAL-MKI125V1 Position Sensor Development Tools A3G4250D Adapter Evaluation Board
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-MKI125V1, A3G4250D Adapter Board for a Standard DIL24 Socket is a versatile and reliable solution for automotive and transportation applications. This adapter board is designed to provide a secure connection between a DIL24 socket and a STMicroelectronics A3G4250D inertial measurement unit (IMU). It features a robust design with a wide operating temperature range, making it suitable for use in harsh environments. The board also includes a power supply and a signal conditioning circuit, allowing for easy integration into existing systems. With its high accuracy and reliability, the STEVAL-MKI125V1 is an ideal choice for automotive and transportation applications.

  • 38 V, 2 A SYNCHRONOUS STEP-DOWN
    STMicroelectronics STEVAL-ISA206V1 38 V, 2 A SYNCHRONOUS STEP-DOWN
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-ISA206V1 is a 38V, 2A Synchronous Step-Down Switching Regulator Evaluation Board based on the L6986H. It is designed for automotive and transportation applications, and is capable of providing a regulated output voltage of up to 38V. The board features a wide input voltage range of 4.5V to 38V, and is capable of delivering up to 2A of continuous output current. It also features a wide range of protection features, including over-current, over-voltage, and thermal protection. The board is also equipped with a USB interface for easy programming and monitoring.

  • EVAL BD STHV800 ULTRASOUND PULSE
    STMicroelectronics STEVAL-IME013V1 EVAL BD STHV800 ULTRASOUND PULSE
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-IME013V1 Evaluation Board is a cost-effective solution for medical and healthcare applications that require an ultrasound pulser IC. It is based on the STHV800 IC, which is a high-performance, low-power, and low-cost ultrasound pulser IC. The board features a wide range of features, including a wide operating voltage range, high-speed pulse generation, and low-power consumption. It also has a wide range of output power levels, allowing for a variety of applications. The board is designed to be easy to use and is compatible with a variety of development tools. It is ideal for medical and healthcare applications that require an ultrasound pulser IC.

  • ADuCM361 Microcontroller Development Kit
    Analog Devices Inc. EVAL-ADuCM360QSPZ ADuCM361 Microcontroller Development Kit
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADuCM360QSPZ QuickStart Plus Kit is a comprehensive development platform for the ADuCM360 low power, fully integrated, 24-bit data acquisition system. It features dual Industrial grade ARM Cortex-M3 processors, allowing for high performance and low power operation. The kit includes a USB-based debug interface, a graphical user interface, and a comprehensive set of software libraries and example programs. It also includes a range of hardware peripherals, such as an LCD display, a temperature sensor, and a 3-axis accelerometer. The kit is designed to provide a complete development environment for the ADuCM360, allowing users to quickly and easily develop their own applications.

  • RF Development Tools USB dongle for SPIRIT1 low power RF modules SP1ML-868
    STMicroelectronics STEVAL-SP1ML868 RF Development Tools USB dongle for SPIRIT1 low power RF modules SP1ML-868
    2024-08-02 15:34:463

    The STMicroelectronics STEVAL-SP1ML868 is a USB dongle board designed for use with the SPIRIT1 low power RF modules based on the SP1ML-868 Industrial Sub-GHz transceiver. This board provides a convenient way to connect the SPIRIT1 module to a PC or laptop for easy configuration and testing. It features an integrated USB interface, an on-board antenna, and a power supply circuit. The board also includes a range of connectors for connecting external antennas, power supplies, and other peripherals. The STEVAL-SP1ML868 is ideal for applications such as industrial automation, home automation, and wireless sensor networks.

  • EVAL BOARD FOR LPS33HW
    STMicroelectronics STEVAL-MKI183V1 EVAL BOARD FOR LPS33HW
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-MKI183V1 is an industrial pressure sensor evaluation board designed to evaluate the performance of the LPS33HW pressure sensor. It features a standard DIL24 socket and an adapter board for easy connection to the sensor. The board is equipped with a 3.3V power supply, a signal conditioning circuit, and a digital output interface. It also includes a temperature sensor and a pressure sensor, allowing for accurate and reliable measurements. The board is suitable for a wide range of industrial applications, such as pressure monitoring, altitude measurement, and fluid level detection.

  • BOARD DEMO SMART CARD ST8034P
    STMicroelectronics STEVAL-IPT005V1 BOARD DEMO SMART CARD ST8034P
    2024-08-02 15:34:472

    The STMicroelectronics STEVAL-IPT005V1 is a Smart Card Interface Evaluation Board based on the ST8034P Communications and Telecom IC. It is designed to provide a platform for evaluating the features and performance of the ST8034P IC. The board includes a USB interface, a smart card reader, and a 3.3V power supply. It also includes a set of LEDs and push buttons for user interaction. The board is ideal for applications such as secure authentication, payment systems, and access control. It is also suitable for use in development and testing of smart card applications.

  • EVAL BOARD FOR M41T62
    STMicroelectronics STEVAL-FET001V1 EVAL BOARD FOR M41T62
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-FET001V1, M41T62LC6F Adapter Board for a Standard DIL 24 Socket, Communications and Telecom Evaluation Board is a versatile evaluation board designed to evaluate the performance of STMicroelectronics’ M41T62LC6F real-time clock IC. The board features a DIL 24 socket, allowing for easy connection to a variety of external components. The board also includes a power supply, a voltage regulator, and a temperature sensor. The board is designed to provide a comprehensive evaluation of the M41T62LC6F IC, allowing users to quickly and easily evaluate the performance of the IC in a variety of applications. The board is also designed to be used in conjunction with the STMicroelectronics STEVAL-FET001V1 development board, allowing users to quickly and easily develop applications for the M41T62LC6F IC.

  • BOARD EVAL LED DVR LED2001 QFN
    STMicroelectronics STEVAL-ILL054V1 BOARD EVAL LED DVR LED2001 QFN
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ILL054V1 Evaluation Board is a powerful tool for lighting applications. It is based on the LED2001 4A HB LED driver with dimming function in a QFN package. This board provides a complete solution for driving high-brightness LEDs with dimming control. It features a wide range of dimming functions, including PWM, analog, and digital dimming. The board also includes a wide range of protection features, such as over-temperature protection, over-current protection, and short-circuit protection. With its high efficiency and low power consumption, the STEVAL-ILL054V1 Evaluation Board is an ideal solution for lighting applications.

  • LED Lighting Development Tools 3 A LED driver based on the LED5000 in BB+ topology
    STMicroelectronics STEVAL-ILL065V1 LED Lighting Development Tools 3 A LED driver based on the LED5000 in BB+ topology
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ILL065V1 is an evaluation board based on the LED5000 3A LED Driver in BB+ topology, designed for lighting applications. It features a wide input voltage range of 8V to 36V, and a maximum output current of 3A. The board is equipped with a high-efficiency buck-boost converter, allowing for a wide range of LED configurations. It also includes a dimming control interface, allowing for easy dimming control of the LED lighting. The board is designed to be used with the STM32F0 microcontroller, providing a complete solution for LED lighting applications.