web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR IR4301
    Infineon Technologies IRAUDAMP19 EVAL BOARD FOR IR4301
    2024-08-02 15:34:512

    The Infineon Technologies AG IRAUDAMP19 is a two-channel 100W (4Ohms) half-bridge Class-D audio power amplifier with a single power supply. It is designed to deliver high-quality audio performance with low distortion and low noise. The amplifier is based on the IR4301 Audio Power Amplifier IC, which provides a high-efficiency, low-noise, and low-distortion solution for audio applications. The amplifier features a wide range of features, including adjustable gain, adjustable low-pass filter, and adjustable high-pass filter. It also has a built-in thermal protection circuit to protect the amplifier from overheating. The IRAUDAMP19 is ideal for use in home theater systems, car audio systems, and other audio applications.

  • EVAL-TDA7803A EVALUATION BOARD F
    STMicroelectronics EVAL-TDA7803APSO EVAL-TDA7803A EVALUATION BOARD F
    2024-08-02 15:34:512

    The STMicroelectronics EVAL-TDA7803APSO is an evaluation board based on the TDA7808 audio amplifier speaker, designed for automotive and transportation applications. It features a high-efficiency, low-power amplifier with a wide range of input and output options, allowing for easy integration into a variety of automotive and transportation systems. The board also includes a power supply, a speaker, and a variety of connectors for easy connection to other components. The board is designed to provide a reliable and efficient solution for audio amplification in automotive and transportation applications.

  • ANALOG DEVICES ADZS-BFFPGA-EZEXT EXT BOARD, FPGA, FOR EZ-KIT LITE
    Analog Devices Inc. ADZS-BFFPGA-EZEXT ANALOG DEVICES ADZS-BFFPGA-EZEXT EXT BOARD, FPGA, FOR EZ-KIT LITE
    2024-08-02 15:34:472

    The Analog Devices ADZS-BFFPGA-EZEXT is a Blackfin FPGA EZ-Extender Evaluation System based on ADSP-BF53x Blackfin Digital Signal Processors (DSPs), Audio/Video (A/V) Codecs, and FPGAs. This system provides a comprehensive platform for evaluating and developing applications with the ADSP-BF53x Blackfin DSPs, A/V Codecs, and FPGAs. It includes a Blackfin FPGA EZ-Extender board, a Blackfin BF53x DSP Evaluation Board, and a Blackfin A/V Codec Evaluation Board. The Blackfin FPGA EZ-Extender board provides a flexible platform for developing and evaluating applications with the ADSP-BF53x Blackfin DSPs, A/V Codecs, and FPGAs. It features a Xilinx Spartan-3E FPGA, a Blackfin BF53x DSP, and a Blackfin A/V Codec. The Blackfin BF53x DSP Evaluation Board provides a comprehensive platform for evaluating and developing applications with the ADSP-BF53x Blackfin DSPs. It includes a Blackfin BF53x DSP, a Blackfin A/V Codec, and a Xilinx Spartan-3E FPGA. The Blackfin A/V Codec Evaluation Board provides a comprehensive platform for evaluating and developing applications with the Blackfin A/V Codecs. It includes a Blackfin A/V Codec, a Blackfin BF53x DSP, and a Xilinx Spartan-3E FPGA. The ADZS-BFFPGA-EZEXT system provides a comprehensive platform for evaluating and developing applications with the ADSP-BF53x Blackfin DSPs, A/V Codec

  • BOARD EVAL FOR IRS2052M
    Infineon Technologies IRAUDAMP10 BOARD EVAL FOR IRS2052M
    2024-08-02 15:34:4719

    The Infineon Technologies AG IRAUDAMP10 is a high-performance, 2-channel, Class-D audio power amplifier designed for AV receivers and audio systems. It offers a maximum output power of 300W and features a wide range of features to ensure superior sound quality. It has a low-noise design, low distortion, and high efficiency, making it ideal for high-end audio systems. It also has a wide range of protection features, including over-temperature, over-current, and short-circuit protection. The IRAUDAMP10 is a reliable and powerful amplifier that is perfect for any audio system.

  • HVLED007 EVAL BOARD
    STMicroelectronics EVLHVLED007W35F HVLED007 EVAL BOARD
    2024-08-02 15:34:463

    The STMicroelectronics EVLHVLED007W35F-F is a 35W LED Driver Evaluation Kit with Very Low THD, based on the HVLED007 Transition Mode Flyback Controller. This kit is designed to provide a complete solution for evaluating the performance of the HVLED007 controller in LED lighting applications. It includes a power supply, a control board, and a LED module. The power supply provides a constant current output to the LED module, while the control board allows for the adjustment of the LED current and dimming. The LED module is designed to provide a high efficiency, low THD, and long lifetime. This kit is ideal for evaluating the performance of the HVLED007 controller in LED lighting applications.

  • ANALOG DEVICES ADZS-21489-EZLITE Evaluation Kit, ADSP-21489, Visual DSP++, 32bit , Debug Agent Board
    Analog Devices Inc. ADZS-21489-EZLITE ANALOG DEVICES ADZS-21489-EZLITE Evaluation Kit, ADSP-21489, Visual DSP++, 32bit , Debug Agent Board
    2024-08-02 15:34:461

    This Voice/Speech Processors (AVSPs) and ARM Cortex-M3 Microcontrollers (MCUs) is a comprehensive development platform for embedded applications. It includes a complete set of hardware and software tools to help developers quickly and easily evaluate, develop, and debug their applications. The ADZS-21489-EZLITE includes a SHARC ADSP-21489 processor, an ARM Cortex-M3 MCU, and a variety of peripherals. The ADSP-21489 processor is a 32-bit floating-point processor with a maximum clock speed of 400 MHz. It features a dual-core architecture with two independent instruction sets, allowing for simultaneous execution of multiple tasks. The ARM Cortex-M3 MCU is a 32-bit processor with a maximum clock speed of 72 MHz. It features a wide range of peripherals, including USB, Ethernet, and CAN. The ADZS-21489-EZLITE also includes a variety of software tools, such as the CrossCore Embedded Studio IDE, the VisualDSP++ development environment, and the ADI Blackfin Simulator. These tools allow developers to quickly and easily develop, debug, and optimize their applications. The ADZS-21489-EZLITE is an ideal platform for developing embedded applications for audio, voice, and speech processing, as well as other applications.

  • ANALOG DEVICES ADZS-BF537-EZLITE Evaluation Kit, ADSP-BF537, Ethernet, UART, 32bit , RS232 UART Line Driver/Receiver
    Analog Devices Inc. ADZS-BF537-EZLITE ANALOG DEVICES ADZS-BF537-EZLITE Evaluation Kit, ADSP-BF537, Ethernet, UART, 32bit , RS232 UART Line Driver/Receiver
    2024-08-02 15:34:452

    It is a comprehensive development platform for the Blackfin processor family. It includes a complete set of hardware and software tools to help developers quickly and easily create embedded applications. The ADZS-BF537-EZLITE includes a Blackfin processor, a JTAG emulator, a power supply, a USB cable, and a software development kit. The processor is a 32-bit, low-power, high-performance processor with a wide range of peripherals and features. It is capable of running at speeds up to 400 MHz and is ideal for applications such as audio/video processing, digital signal processing, and embedded control. The JTAG emulator allows for debugging and programming of the processor. The power supply provides the necessary power for the processor and other components. The USB cable allows for easy connection to a PC for programming and debugging. The software development kit includes a C/C++ compiler, assembler, linker, debugger, and other tools to help developers create their applications. The ADZS-BF537-EZLITE is a great platform for developing embedded applications with the Blackfin processor family.

  • ADUC7023 Microcontroller Development Kit 0.032768MHz CPU 8KB RAM 64KB Flash
    Analog Devices Inc. EVAL-ADUC7023QSPZ1 ADUC7023 Microcontroller Development Kit 0.032768MHz CPU 8KB RAM 64KB Flash
    2024-08-02 15:34:443

    The Analog Devices EVAL-ADUC7023QSPZ1 is an evaluation board designed for evaluating the Micro-Converter ADuC7023 Development System and Industrial Control System. It is a complete development system that includes a 32-bit ARM Cortex-M3 processor, a wide range of analog and digital peripherals, and a comprehensive software package. The board features a wide range of analog and digital peripherals, including a 12-bit ADC, a 12-bit DAC, a 12-bit PWM, a 12-bit timer, a 12-bit counter, a 12-bit comparator, and a 12-bit watchdog timer. It also includes a USB 2.0 interface, a JTAG interface, and a serial port. The board is designed to be used with the Analog Devices ADuC7023 development system, which includes a comprehensive software package for programming and debugging the board. The board is ideal for applications such as motor control, industrial automation, and data acquisition.

  • Power Management IC Development Tools SPBT2632C1A USB Module Dongle V3.0
    STMicroelectronics STEVAL-SPBT4ATV3 Power Management IC Development Tools SPBT2632C1A USB Module Dongle V3.0
    2024-08-02 15:34:449

    The STMicroelectronics STEVAL-SPBT4ATV3 is a USB dongle demonstration board for the Bluetooth Class-1 SPBT2632C1A.AT2 module. It is designed for consumer electronics applications and provides a convenient way to evaluate the features and performance of the module. The board includes a USB connector, a power switch, a reset button, and a status LED. It also includes a Bluetooth antenna and a USB cable for easy connection to a PC. The board is compatible with Windows, Linux, and Android operating systems, and supports Bluetooth Low Energy (BLE) and Bluetooth Classic (BR/EDR) protocols. The board is ideal for applications such as wireless audio, home automation, and remote control.

  • EVAL BOARD FOR ADUM15XN ADUM16XN
    Analog Devices Inc. EVAL-5CH6CHSOICEBZ EVAL BOARD FOR ADUM15XN ADUM16XN
    2024-08-02 15:34:542

    The Analog Devices EVAL-5CH6CHSOICEBZ Evaluation Board is a versatile tool for evaluating the performance of iCoupler Standard Data Isolator, Communications and Telecom Isolator. This board features five channels of digital isolation and six channels of analog isolation, allowing for a wide range of applications. The board also includes a variety of test points and connectors, making it easy to connect to external devices and systems. The board is designed to be used with a variety of Analog Devices' iCoupler products, including the ADuM1400, ADuM1401, ADuM1402, and ADuM1403. The board also includes a USB interface for easy connection to a PC. The EVAL-5CH6CHSOICEBZ Evaluation Board is an ideal tool for evaluating the performance of iCoupler Standard Data Isolator, Communications and Telecom Isolator.

  • ATAB663211 LIN Transceiver Development Board
    Microchip Technology ATAB663211A-V1.2 ATAB663211 LIN Transceiver Development Board
    2024-08-02 15:34:532

    The Microchip Technology ATAB663211A-V1.2 Development Board is a comprehensive development platform for the ATA663211 LIN Transceiver, designed for automotive and transportation applications. It features a full-featured evaluation board with a LIN transceiver, a LIN transceiver interface, and a LIN transceiver control board. The board also includes a LIN transceiver test board, a LIN transceiver test harness, and a LIN transceiver test software. The board is designed to provide a complete development environment for the ATA663211 LIN Transceiver, allowing users to quickly and easily evaluate the performance of the transceiver in their automotive and transportation applications. The board also includes a comprehensive set of documentation and support materials, making it easy to get started with the ATA663211 LIN Transceiver.

  • LED Lighting Development Tools Single-channel LED driver for automotive day-time running lights (DTRL) and front lights based on ALED6001 and STM32F103
    STMicroelectronics STEVAL-ILL048V1 LED Lighting Development Tools Single-channel LED driver for automotive day-time running lights (DTRL) and front lights based on ALED6001 and STM32F103
    2024-08-02 15:34:532

    The STMicroelectronics STEVAL-ILL048V1 is a demonstration board based on the ALED6001 and STM32F103C6T6 single-channel LED driver for automotive day-time running lights (DTRL) and front lights. This board is designed to provide a complete solution for automotive and transportation applications. It features a high-efficiency, low-noise, and low-EMI LED driver with a wide input voltage range of 6V to 42V. The board also includes a STM32F103C6T6 microcontroller, which provides a user-friendly interface for controlling the LED driver. The board is also equipped with a USB port for programming and debugging. The STEVAL-ILL048V1 is a great solution for automotive and transportation applications that require a reliable and efficient LED driver.