web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO LTC2871
    Linear Technology/Analog Devices DC1786A BOARD DEMO LTC2871
    2024-08-02 15:34:532

    The Analog Devices DC1786A-A, DC1786A Demo Board is a versatile and powerful tool for evaluating the LTC2871 RS232/RS485 Multiprotocol Transceiver with Integrated Termination, Wireless Charging, and Isolation. This demo board features a wide range of features, including a USB-to-serial port, a wireless charging coil, and an isolated power supply. The board also includes a variety of connectors and jumpers for easy connection to external devices. The board is designed to provide a comprehensive evaluation platform for the LTC2871, allowing users to quickly and easily test the device's performance and features. The board also includes a variety of software tools and documentation to help users get the most out of their evaluation.

  • Dev Kit, Wireless Connectivity, Iot
    Particle Industries, Inc. PHOTONH Dev Kit, Wireless Connectivity, Iot
    2024-08-02 15:34:532

    Particle Inc PHOTONH is a Wi-Fi development kit, P-Zero module, and IoT solution based on Wi-Fi + STM32 ARM Cortex M3 MCU. It is designed for communications and telecoms applications. Particle Inc PHOTONH offers a range of features, including: - Wi-Fi connectivity - STM32 ARM Cortex M3 MCU - Low power consumption - Easy to use development environment - Comprehensive library of APIs - Support for multiple protocols - Secure cloud-based data storage. Particle Inc PHOTONH is suitable for a wide range of applications, including: - Smart home automation - Industrial automation - Wearable devices - Smart city applications - Automotive applications - Medical devices - Robotics - IoT applications

  • BOARD DEMO FOR LT3572EUF
    Linear Technology/Analog Devices DC1197A BOARD DEMO FOR LT3572EUF
    2024-08-02 15:34:532

    The Analog Devices DC1197A-A, DC1197A Demo Board for the LT3572 Dual Full-Bridge Piezo Driver With 900mA Boost Converter, Motor Control, and LED Driver is a versatile and powerful development platform for evaluating the LT3572. This demo board features two full-bridge piezo drivers, a 900mA boost converter, motor control, and LED driver. The board is designed to provide a complete solution for driving piezo actuators, motors, and LEDs. It includes a wide range of features such as adjustable current limit, adjustable frequency, and adjustable voltage. The board also includes a USB interface for programming and debugging. The board is ideal for applications such as medical, industrial, and consumer products.

  • EVAL BOARD FOR LTC6804
    Linear Technology/Analog Devices DC1907A EVAL BOARD FOR LTC6804
    2024-08-02 15:34:463

    The Analog Devices DC1907A-A, DC1907A Demo Board is a powerful consumer electronics tool that utilizes the LTC6820 isoSPI 2-Wire Serial Analyzer to provide a comprehensive analysis of digital signals. This demo board is designed to help engineers and technicians quickly and accurately diagnose and troubleshoot digital circuits. It features a wide range of features, including a high-speed data acquisition system, a graphical user interface, and a variety of signal analysis tools. The board also includes a variety of test points and connectors for easy connection to external devices. With its powerful features and intuitive design, the DC1907A-A, DC1907A Demo Board is an ideal tool for any consumer electronics engineer or technician.

  • NUCLEO-144 STM32F412ZG EVAL BRD
    STMicroelectronics NUCLEO-F412ZG NUCLEO-144 STM32F412ZG EVAL BRD
    2024-08-02 15:34:461

    The STMicroelectronics NUCLEO-F412ZG is a STM32 Nucleo-144 Development Board with STM32F412ZGT6 MCU. It is designed to support Arduino, ST Zio and Morpho, and is ideal for consumer electronics applications. It features an ARM Cortex-M4 core with a frequency of up to 80 MHz, 1 MB of Flash memory, 128 KB of SRAM, and a wide range of peripherals. It also includes an ST-LINK/V2-1 debugger/programmer, two ST Zio connectors, and an Arduino Uno V3 connector. The board is also equipped with a USB OTG connector, two LEDs, and a user button. The NUCLEO-F412ZG is a powerful and versatile development board that is perfect for creating consumer electronics projects.

  • EVAL BOARD FOR LTC2222
    Linear Technology/Analog Devices DC751A-A EVAL BOARD FOR LTC2222
    2024-08-02 15:34:462

    The Analog Devices DC751A-A Demo Board is a powerful tool for evaluating the performance of the LTC2222IUK 12-bit, 105-Msps High Speed ADC. It is designed to operate with a VDD of +3.3V and can accept analog input signals ranging from 1MHz to 100MHz. The board also features power management capabilities, allowing users to easily adjust the power consumption of the ADC. The DC751A-A Demo Board is an ideal solution for testing and evaluating the performance of the LTC2222IUK ADC in a variety of applications.

  • BD DEMO LTC6803-3 REQ. DC590B
    Linear Technology/Analog Devices DC1653A BD DEMO LTC6803-3 REQ. DC590B
    2024-08-02 15:34:472

    The Analog Devices DC1653A-A, LTC6803-3 Demo Board, Battery Monitor, Automotive and Transportation is a powerful and versatile tool for monitoring and managing the performance of automotive and transportation batteries. It features a DC1653A-A LTC6803-3 Battery Monitor IC, which provides accurate and reliable monitoring of battery voltage, current, temperature, and other parameters. The board also includes a variety of connectors and terminals for connecting to a variety of automotive and transportation batteries. The board is designed to be used in a variety of applications, including automotive, transportation, and industrial applications. It is also suitable for use in a variety of environments, including extreme temperatures, high vibration, and high humidity. The board is easy to use and provides a comprehensive set of features for monitoring and managing the performance of automotive and transportation batteries.

  • DEMO BOARD FOR LTC6404-1 + AD800
    Linear Technology/Analog Devices DC2623A DEMO BOARD FOR LTC6404-1 + AD800
    2024-08-02 15:34:474

    The Analog Devices DC2623A-A, DC2623A, Demo Board for LTC6404-1 + AD8002 ADC Driver Board is a low distortion ADC driver for the LTC2387 family of devices. It is designed to provide high-performance, low-distortion signal conditioning for input frequencies greater than 1MHz. This board is ideal for instrumentation and measurement applications, providing a reliable and accurate signal path for data acquisition. It features a wide range of features, including adjustable gain, adjustable offset, and adjustable bandwidth. The board also includes a built-in power supply and a USB interface for easy connection to a PC. This board is a great choice for any application requiring high-precision signal conditioning.

  • MOD VINCULO W/VNC2 DEBUG MOD
    FTDI, Future Technology Devices International Ltd VNCLO-START1 MOD VINCULO W/VNC2 DEBUG MOD
    2024-08-02 15:34:472

    FTDI Chip VNCLO-START1, VNCLO-MB1A, and Vinco Motherboard Development Module are based on the Vinculum II, VNC2 dual USB Host/Slave IC, Consumer Electronics Control (CEC) and USB On-The-Go (OTG). The VNCLO-START1 and VNCLO-MB1A are development boards that allow users to quickly and easily develop applications using the Vinculum II, VNC2 dual USB Host/Slave IC. The Vinco Motherboard Development Module is a complete development platform for the Vinculum II, VNC2 dual USB Host/Slave IC, Consumer Electronics Control (CEC) and USB On-The-Go (OTG). It includes a motherboard, power supply, and a range of peripherals and connectors. The Vinculum II, VNC2 dual USB Host/Slave IC, Consumer Electronics Control (CEC) and USB On-The-Go (OTG) allow users to develop applications that can control and communicate with a wide range of consumer electronics devices.

  • NUCLEO-144 STM32F722ZE EVAL BRD
    STMicroelectronics NUCLEO-F722ZE NUCLEO-144 STM32F722ZE EVAL BRD
    2024-08-02 15:34:482

    The STMicroelectronics NUCLEO-F722ZE is a STM32 Nucleo-144 Development Board with STM32F722ZET6 MCU. It is designed to support Arduino, ST Zio and Morpho, and is ideal for consumer electronics applications. It features a 32-bit ARM Cortex-M7 processor with a frequency of up to 216 MHz, 1 MB of Flash memory, and 320 KB of SRAM. It also has a wide range of peripherals, including USB OTG, Ethernet, CAN, and multiple serial communication interfaces. The board also includes an ST-LINK/V2-1 debugger/programmer, and is compatible with the Arduino Uno Revision 3 standard. With its powerful processor and wide range of features, the NUCLEO-F722ZE is an excellent choice for consumer electronics projects.

  • BOARD DEMO FOR LT3092EDD
    Linear Technology/Analog Devices DC1531A BOARD DEMO FOR LT3092EDD
    2024-08-02 15:34:492

    The Analog Devices DC1531A-A, LT3092EDD Demo Board, 200mA 2-Terminal Programmable Current Source, Security is a versatile and reliable current source designed for use in a variety of applications. It features a wide range of programmable current settings, from 0.1mA to 200mA, and is capable of providing a stable and accurate current output. The board is equipped with a secure locking mechanism to prevent unauthorized access and tampering. It also features a built-in temperature sensor to monitor the board's temperature and prevent overheating. The board is easy to install and use, and is compatible with a variety of power sources.

  • FTDI VNCLO-SHLD-1A DEV MOD, VINCO, PROTOTYPING SHIELD
    FTDI, Future Technology Devices International Ltd VNCLO-SHLD-1A FTDI VNCLO-SHLD-1A DEV MOD, VINCO, PROTOTYPING SHIELD
    2024-08-02 15:34:493

    The FTDI Chip VNCLO-SHLD-1A, VNCLO-MB1A, and Vinco Motherboard Development Module are based on the Vinculum II, VNC2 dual USB Host/Slave IC, and Consumer Electronics Control (CEC). The VNCLO-SHLD-1A is a shield board that provides a convenient way to connect the Vinculum II VNC2 dual USB Host/Slave IC to a host board. The VNCLO-MB1A is a motherboard development module that provides a convenient way to develop applications using the Vinculum II VNC2 dual USB Host/Slave IC. The Vinco Motherboard Development Module is a complete development platform for the Vinculum II VNC2 dual USB Host/Slave IC, and includes the VNCLO-SHLD-1A shield board and the VNCLO-MB1A motherboard development module. The Vinculum II VNC2 dual USB Host/Slave IC provides a powerful and flexible solution for connecting USB devices to a host system, and also supports the Consumer Electronics Control (CEC) protocol for controlling consumer electronics devices.