web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LT3472EDD
    Linear Technology/Analog Devices DC760A BOARD EVAL FOR LT3472EDD
    2024-08-02 15:34:482

    The Analog Devices DC760A-A, LT3472EDD Demo Board, Boost DC/DC Converter is a consumer electronics device designed to provide a regulated output voltage from an input voltage range of 2.7V to 4.2V. It provides two regulated outputs, 15V @ 25mA-45mA and -8V @ 35mA-65mA. This device is ideal for applications such as powering small motors, LEDs, and other low-power electronics. It is a reliable and efficient solution for powering consumer electronics.

  • BOARD EVAL FOR LTC3770EUF
    Linear Technology/Analog Devices DC774A BOARD EVAL FOR LTC3770EUF
    2024-08-02 15:34:492

    The Analog Devices DC774A-A, LTC3770EUF Demo Board is a high efficiency, high power buck converter with margining/tracking capabilities. It is designed to provide a regulated output voltage of 2.5V at 10A from an input voltage range of 5V to 28V. It features a wide range of communications and telecom features, including a USB interface, a CAN bus interface, and a RS-232 interface. The board also includes a graphical user interface (GUI) for easy configuration and monitoring. The board is designed to be used in a variety of applications, including automotive, industrial, and telecom.

  • BOARD EVAL FOR LT1373CS8
    Linear Technology/Analog Devices DC515A BOARD EVAL FOR LT1373CS8
    2024-08-02 15:34:490

    The Analog Devices DC515A-A, LT1373CS8 Demo Board, Power Supply, CCFL, Single Lamp, Vin=5V to 20V, Computers and Peripherals is a demo board designed to demonstrate the capabilities of the LT1373CS8 power supply. It is capable of providing a constant current to a single cold cathode fluorescent lamp (CCFL) with a voltage range of 5V to 20V. The board is equipped with a power supply, a CCFL, and a single lamp. It also includes a computer and peripheral connections for easy setup and testing. The board is ideal for use in applications such as automotive, industrial, and medical lighting.

  • EVAL BOARD FOR LT5522EUF
    Linear Technology/Analog Devices DC689A EVAL BOARD FOR LT5522EUF
    2024-08-02 15:34:492

    The Analog Devices DC689A-A Demo Board is a versatile and powerful tool for testing and evaluating the performance of the LT5522EUF High Signal Level Down-Converting Mixer. This board is designed to provide a 140MHz IF output for consumer electronics applications. It features a wide range of features, including a low noise amplifier, a high linearity mixer, and a wideband IF filter. The board also includes a low-noise power supply, a high-performance clock generator, and a wide range of test points for easy evaluation. The DC689A-A Demo Board is an ideal solution for testing and evaluating the performance of the LT5522EUF High Signal Level Down-Converting Mixer.

  • EVAL BOARD FOR LTC5536ES6
    Linear Technology/Analog Devices DC730A EVAL BOARD FOR LTC5536ES6
    2024-08-02 15:34:492

    The Analog Devices DC730A-A, DC730A Demo Board is a powerful consumer electronics tool designed to help engineers and hobbyists measure and analyze RF power levels. It features the LTC5536ES6 RF Power Detector with Output Comparator, which provides accurate and reliable readings of RF power levels. The board also includes a variety of other features, such as a built-in oscilloscope, a signal generator, and a power supply. This demo board is an ideal tool for anyone looking to measure and analyze RF power levels in consumer electronics applications.

  • EVAL BOARD FOR LTC5532ES6
    Linear Technology/Analog Devices DC656A EVAL BOARD FOR LTC5532ES6
    2024-08-02 15:34:492

    The Analog Devices DC656A-A Demo Board is a powerful tool for testing and evaluating the performance of the LTC5532ES6 7GHz RF Power Detector. This board features gain and offset adjustment capabilities, allowing users to fine-tune the detector's performance for their specific application. The board also includes a consumer electronics interface, making it easy to integrate the detector into consumer electronics products. With its robust design and adjustable features, the DC656A-A Demo Board is an ideal solution for testing and evaluating the performance of the LTC5532ES6 7GHz RF Power Detector.

  • BOARD EVAL FOR LTC4056ETS8
    Linear Technology/Analog Devices DC606A BOARD EVAL FOR LTC4056ETS8
    2024-08-02 15:34:492

    The Analog Devices DC606A-A, LTC4056ETS8-4.2 Demo Board is a Li-Ion charger with termination, designed for consumer electronics. It has a wide input voltage range of 4.25 to 6.5Vin, and is jumper selectable for either 450mA or 700mA output current. It is a great choice for charging a variety of Li-Ion batteries, and is easy to use and configure.

  • BOARD EVAL FOR LTC1773EMS
    Linear Technology/Analog Devices DC309A BOARD EVAL FOR LTC1773EMS
    2024-08-02 15:34:521

    The Analog Devices DC309A-A LTC1773EMS Demo Board is a 3A synchronous buck regulator designed for use in communications and telecom applications. It has an input voltage range of 2.8V to 8.5V and can provide output voltages of 1.5V, 1.8V, 2.5V, and 3.3V at an average current of 2.5A and a peak current of 3A. It features a wide range of protection features, including over-voltage, under-voltage, over-temperature, and short-circuit protection. The board also includes a USB interface for easy programming and monitoring. The DC309A-A is a great choice for powering a variety of communications and telecom applications.

  • BOARD EVAL FOR LTC1697EMS
    Linear Technology/Analog Devices DC510A BOARD EVAL FOR LTC1697EMS
    2024-08-02 15:34:532

    The Analog Devices DC510A-A, DC510A Demo Board is a military and aerospace grade demonstration board designed to showcase the capabilities of the LTC1697EMS 1 Watt CCFL Controller. This board is capable of operating with a Vin range of 2.7V to 5.5V, making it suitable for a variety of applications. It features a wide range of features, including a low-noise, high-efficiency power supply, a high-voltage DC-DC converter, and a high-voltage, high-current driver. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. This demo board is an ideal solution for demonstrating the capabilities of the LTC1697EMS 1 Watt CCFL Controller in a variety of applications.

  • EVAL BOARD FOR LT5516EUF
    Linear Technology/Analog Devices DC889A EVAL BOARD FOR LT5516EUF
    2024-08-02 15:34:532

    The Analog Devices DC889A-A, DC889A, Demo Board for the LT5516EUF 900MHz Direct Conversion Demo, Wireless Transceiver is a demonstration board designed to showcase the capabilities of the LT5516EUF 900MHz Direct Conversion Transceiver. This board is capable of transmitting and receiving data in the 900MHz frequency range, and is ideal for applications such as wireless sensor networks, remote control systems, and other wireless communication systems. The board includes a power supply, a USB interface, and a variety of connectors for connecting to external components. The board also includes a graphical user interface for easy configuration and monitoring of the transceiver. The board is designed to be used with the LT5516EUF 900MHz Direct Conversion Transceiver, and is a great tool for quickly and easily demonstrating the capabilities of the transceiver.

  • BOARD DEMO LTC4306
    Linear Technology/Analog Devices DC906A BOARD DEMO LTC4306
    2024-08-02 15:34:542

    The Analog Devices DC906A-A, DC906A Demo Board is a powerful tool for evaluating the performance of the LTC4306IUFD 4-Channel, 2-wire Bus Multiplexer with Capacitance Buffering. This demo board is designed to demonstrate the features and capabilities of the LTC4306IUFD, which is a high-performance, low-power, 4-channel, 2-wire bus multiplexer with capacitance buffering. The board is ideal for use in a variety of applications, including computers and peripherals. It features a wide range of features, including a wide operating voltage range, low power consumption, and high-speed switching. The board also includes a variety of connectors and jumpers for easy connection to other devices. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

  • NUCLEO BRD TSU104 TSV734 TSZ124
    STMicroelectronics X-NUCLEO-IKA01A1 NUCLEO BRD TSU104 TSV734 TSZ124
    2024-08-02 15:34:472

    The STMicroelectronics X-NUCLEO-IKA01A1 is a multifunctional expansion board based on operational amplifiers for STM32 Nucleo. It is designed to provide a wide range of applications in communications and telecoms. The board features two operational amplifiers, two analog switches, two digital potentiometers, and two analog multiplexers. It also includes a wide range of connectors, including USB, I2C, SPI, and UART. The board is compatible with the STM32 Nucleo development platform, allowing users to quickly and easily develop applications for communications and telecoms. The X-NUCLEO-IKA01A1 is an ideal solution for prototyping and development of applications in the communications and telecoms industry.