web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • USB TO PARALLEL FIFO DEVELOPMENT
    FTDI, Future Technology Devices International Ltd UMFT240XA-02 USB TO PARALLEL FIFO DEVELOPMENT
    2024-08-02 15:34:511

    The FTDI Chip UMFT240XA-02 is a USB to 4-bit SPI/FT1248 Development Module for the FT240XQ Full Speed USB 2.0 Interface. It is designed to provide a simple and cost-effective solution for connecting USB-enabled devices to SPI/FT1248-enabled devices. The module features a USB 2.0 interface, 4-bit SPI/FT1248 interface, and a FT240XQ Full Speed USB 2.0 interface. It is ideal for applications such as communications, telecom, and industrial control. The module is designed to be easy to use and provides a reliable connection between USB and SPI/FT1248 devices. It is also RoHS compliant and is compatible with Windows, Mac, and Linux operating systems.

  • EVAL BOARD FOR NCP5106BA36WG
    ON Semiconductor NCP5106BA36WGEVB EVAL BOARD FOR NCP5106BA36WG
    2024-08-02 15:34:512

    The ON Semiconductor NCP5106BA36WGEVB-WGEVB is an evaluation board for the NCP5106, a 36-W ballast, high voltage gate driver IC and lighting control IC. This board is designed to evaluate the features and performance of the NCP5106, and includes a power supply, a high voltage gate driver, and a lighting control IC. The board also includes a variety of test points and connectors for easy evaluation and testing. The NCP5106 is a highly integrated, low-cost, high-efficiency lighting control IC that is ideal for use in a variety of lighting applications. It features a wide range of features, including dimming control, over-temperature protection, and over-voltage protection. The NCP5106 is also capable of driving up to 36 W of power, making it suitable for a variety of lighting applications.

  • ON SEMICONDUCTOR NCP3065SOBCKGEVB SEPIC LED Driver Eval. Board
    ON Semiconductor NCP3065SOBCKGEVB ON SEMICONDUCTOR NCP3065SOBCKGEVB SEPIC LED Driver Eval. Board
    2024-08-02 15:34:492

    The ON Semiconductor NCP3065SOBCKGEVB-SOBCKGEVB is a high intensity LED driver using the NCP3065/NCV3065 lighting solutions. It is designed to provide a high level of efficiency and reliability for LED lighting applications. The NCP3065SOBCKGEVB-SOBCKGEVB features a wide input voltage range of 4.5V to 40V, a wide output current range of 0.1A to 1.5A, and a wide dimming range of 0.1% to 100%. It also has a low quiescent current of only 1.5mA, and a low shutdown current of 0.1mA. The NCP3065SOBCKGEVB-SOBCKGEVB is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

  • BOARD DEMO FOR LT3476EUHF
    Linear Technology/Analog Devices DC976A BOARD DEMO FOR LT3476EUHF
    2024-08-02 15:34:502

    The Analog Devices DC976A-A LT3476EUHF Demo Board is a quad high power LED driver designed for consumer electronics applications. It is capable of driving up to four LEDs in buck mode, providing a high level of efficiency and brightness. The board features a wide input voltage range of 4.5V to 60V, adjustable output current up to 1.5A, and a wide dimming range of 0.1% to 100%. It also includes a variety of protection features such as over-voltage, over-temperature, and short-circuit protection. The board is easy to use and provides a reliable and cost-effective solution for driving high power LEDs in consumer electronics applications.

  • EVAL BOARD FOR ACS732
    Allegro MicroSystems ASEK732KLA-40B-T-DK EVAL BOARD FOR ACS732
    2024-08-02 15:34:472

    The Allegro MicroSystems ASEK732KLA-40B-T-DK Evaluation Board is a power management IC designed to measure and monitor current using the ASEK732 current sensor. It features a wide operating temperature range of -40°C to +125°C, and is capable of measuring current up to 40A. The board also includes a variety of features such as a low-power sleep mode, adjustable current limit, and over-temperature protection. The board is ideal for applications such as motor control, power supply, and battery management.

  • BOARD EVAL NCP5181 36 W BALLAST
    ON Semiconductor NCP5181BAL36WEVB BOARD EVAL NCP5181 36 W BALLAST
    2024-08-02 15:34:472

    The NCP5181BAL36WEVB-WEVB is an evaluation board for the NCP5181, a 36-W ballast, high voltage power MOSFET driver, and lighting control IC. It is designed to provide a platform for testing and evaluating the NCP5181 in a variety of lighting applications. The board features a wide range of components, including a high voltage MOSFET, a high voltage transformer, a high voltage rectifier, and a high voltage capacitor. It also includes a low voltage power supply, a microcontroller, and a variety of other components. The board is designed to be used with the NCP5181 to provide a complete lighting control solution.

  • EVAL BOARD FOR NCP3065SOBSTG
    ON Semiconductor NCP3065SOBSTGEVB EVAL BOARD FOR NCP3065SOBSTG
    2024-08-02 15:34:532

    The ON Semiconductor NCP3065SOBSTGEVB-SOBSTGEVB Evaluation Board is a lighting solution that uses the NCP3065 high intensity and high brightness LED drivers. This board is designed to provide a platform for evaluating the performance of the NCP3065 LED drivers in a variety of lighting applications. It features a wide range of adjustable parameters, including current, frequency, and dimming, allowing users to customize the lighting output to their specific needs. The board also includes a variety of safety features, such as over-temperature protection and short-circuit protection, to ensure reliable operation. With its high intensity and high brightness LED drivers, the NCP3065SOBSTGEVB-SOBSTGEVB Evaluation Board is an ideal solution for a variety of lighting applications.

  • Power Management IC Development Tools Evkit for 100mA, 42V, Low Iq Synhcronous Buck Regulator
    Maxim Integrated MAX17532AUBEVKIT# Power Management IC Development Tools Evkit for 100mA, 42V, Low Iq Synhcronous Buck Regulator
    2024-08-02 15:34:532

    The MAX17532AUBEVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17532, a 42V, 100mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter power management IC. This evaluation kit includes a MAX17532AUBEVKIT# board, a USB cable, and a user guide. The board features a wide input voltage range of 4.5V to 42V, adjustable output voltage from 0.6V to 5.5V, and a high efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +125°C, and a low quiescent current of only 10µA. The board is designed to provide a simple and easy way to evaluate the performance of the MAX17532 IC.

  • EVAL BOARD FOR NCP5104BA36WG
    ON Semiconductor NCP5104BA36WGEVB EVAL BOARD FOR NCP5104BA36WG
    2024-08-02 15:34:522

    The NCP5104BA36WGEVB-WGEVB is an evaluation board for the NCP5104, a high voltage power gate driver and lighting control IC. It is designed to provide a 36-W ballast for controlling the power of lighting systems. The board features a wide range of features, including a high voltage input, adjustable output current, and a wide range of protection features. It is suitable for use in a variety of lighting applications, including LED lighting, fluorescent lighting, and HID lighting. The board is also designed to be easy to use, with a simple user interface and a wide range of documentation and support.

  • BOARD EVALUATION NCV8537 ADJ
    ON Semiconductor NCV8537MNADJGEVB BOARD EVALUATION NCV8537 ADJ
    2024-08-02 15:34:522

    The ON Semiconductor NCV8537MNADJGEVB Evaluation Board is a DC to DC single output power supply designed for cable modem, audio, and set-top box applications. It features a wide input voltage range of 4.5V to 28V and a single output voltage of 3.3V. The board is equipped with a high-efficiency synchronous buck converter, which provides up to 1.5A of output current. It also includes a power-good indicator, an enable pin, and a soft-start pin for easy control. The board is designed to be used with the NCV8537 DC to DC single output power supply, and is ideal for applications that require a reliable and efficient power supply.

  • BOARD EVAL FOR MIC261201YJL
    Microchip Technology MIC261201YJL EV BOARD EVAL FOR MIC261201YJL
    2024-08-02 15:34:532

    The Microchip Technology MIC261201YJL-EV is an evaluation board for the MIC261201 DC-DC regulator. This board is designed to operate over a supply range of 4.5V to 28V and is rated for industrial temperature ranges. It features a wide input voltage range, high efficiency, and low output ripple. The board also includes a power-on reset circuit, over-voltage protection, and over-temperature protection. The MIC261201YJL-EV is an ideal solution for applications requiring a reliable, high-performance DC-DC regulator.

  • EVAL BOARD NCP59748MN1ADJTBG
    ON Semiconductor NCP59748MN1ADJTBGEVB EVAL BOARD NCP59748MN1ADJTBG
    2024-08-02 15:34:541

    The ON Semiconductor NCP59748MN1ADJTBGEVB-ADJTBGEVB is an ultra-low dropout voltage regulator with bias rail evaluation board designed for consumer electronics applications. It features a wide input voltage range of 2.5V to 5.5V and a low dropout voltage of 0.2V. The board also includes an adjustable output voltage range of 0.8V to 5.0V, making it suitable for a variety of consumer electronics applications. The board also features a low quiescent current of only 1.5mA, making it an ideal choice for battery-powered applications. Additionally, the board includes a thermal shutdown protection feature to protect against overheating.