web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LED Lighting Development Tools 3 A LED driver based on the LED5000 in floating boost topology
    STMicroelectronics STEVAL-ILL063V1 LED Lighting Development Tools 3 A LED driver based on the LED5000 in floating boost topology
    2024-08-02 15:34:532

    The STMicroelectronics STEVAL-ILL063V1 is an evaluation board designed for lighting applications. It is based on the LED5000 in a floating boost topology and is capable of driving up to 3-A of LED current. The board features a wide input voltage range of 8-V to 36-V, allowing it to be used in a variety of applications. It also includes a number of protection features, such as over-temperature, over-voltage, and short-circuit protection. The board also includes a number of test points and jumpers for easy debugging and evaluation. The STEVAL-ILL063V1 is an ideal solution for evaluating and testing LED lighting applications.

  • EVAL BOARD FOR ADM2587E
    Analog Devices Inc. EVAL-ADM2587EEMIZ EVAL BOARD FOR ADM2587E
    2024-08-02 15:34:532

    The Analog Devices EVAL-ADM2587EEMIZ is a two-layer evaluation board designed to evaluate the performance of the ADM2587E 2.5 kV rms signal and power isolated RS-485 transceivers with ±15 kV ESD protection. This board is compliant with EN55022 Class-A radiated emissions and is suitable for use in military and aerospace applications. It features a wide range of features, including a high-speed data rate of up to 10 Mbps, a low power consumption of only 1.2 mA, and a wide common-mode voltage range of -7V to +12V. The board also includes a built-in ESD protection circuit, which provides protection against electrostatic discharge up to ±15 kV. Additionally, the board is designed to be compatible with a variety of operating systems, including Windows, Linux, and Mac OS.

  • BOARD EVAL OSRAM DRAGON LED MOD
    STMicroelectronics STEVAL-ILL009V4 BOARD EVAL OSRAM DRAGON LED MOD
    2024-08-02 15:34:532

    The STMicroelectronics STEVAL-ILL009V4 OSRAM Golden DRAGON LEDs board is a versatile automotive and transportation solution designed to provide reliable and efficient lighting for a variety of applications. The board features four OSRAM Golden DRAGON LEDs, which are designed to provide high-quality illumination with a wide range of colors and brightness levels. The board also includes a power supply, a current regulator, and a temperature sensor, allowing for precise control of the lighting system. The board is designed to be used in a variety of automotive and transportation applications, including interior and exterior lighting, signal lighting, and emergency lighting. The board is also designed to be easy to install and maintain, making it an ideal solution for automotive and transportation lighting needs.

  • STMICROELECTRONICS STEVAL-IHM041V1 EVALUATION BOARD, STM8S103F3P6 MOTOR DRIVER
    STMicroelectronics STEVAL-IHM041V1 STMICROELECTRONICS STEVAL-IHM041V1 EVALUATION BOARD, STM8S103F3P6 MOTOR DRIVER
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-IHM041V1 is a demonstration board for STM8S103F3P6 TRIAC-based phase angle control for universal motor speed control and industrial motor control. It is designed to provide a complete solution for controlling the speed of a universal motor, such as a fan or pump, using a TRIAC-based phase angle control. The board includes a STM8S103F3P6 microcontroller, a TRIAC, a power supply, and a set of connectors for connecting to the motor and other external components. The board also includes a set of LEDs and push buttons for user interaction. The board is designed to be used with the STM8S103F3P6 microcontroller and can be used to develop and test motor control applications.

  • LED Lighting Development Tools 3 A HB LED driver Dimming Function
    STMicroelectronics STEVAL-ILL051V1 LED Lighting Development Tools 3 A HB LED driver Dimming Function
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-ILL051V1 Evaluation Board is a powerful and versatile tool for lighting applications. It is based on the LED2000 3A HB LED driver with dimming function in an SO-8 Batwing package. This board provides a wide range of features, including a wide range of dimming options, adjustable current and voltage, and a wide range of protection features. It is designed to be used in a variety of lighting applications, including LED lighting, automotive lighting, and industrial lighting. The board is easy to use and provides a reliable and efficient solution for lighting applications.

  • BOARD EVAL BUCK REG L7981
    STMicroelectronics STEVAL-ISA094V1 BOARD EVAL BUCK REG L7981
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-ISA094V1 is a demonstration board that uses the L7981 3A step-down switching power supply in an HSOP8 package. It is designed for automotive and transportation applications, providing a reliable and efficient power supply solution. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage from 0.8V to 28V, and a maximum output current of 3A. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is also designed to meet the requirements of the automotive industry, making it suitable for use in a variety of automotive and transportation applications.

  • BOARD DEMO 24PIN ST8034HN
    STMicroelectronics STEVAL-IPT004V1 BOARD DEMO 24PIN ST8034HN
    2024-08-02 15:34:524

    The STMicroelectronics STEVAL-IPT004V1 is a Smart Card Interface Evaluation Board based on the ST8034HN Communications and Telecom IC. It is designed to provide a platform for evaluating the features and performance of the ST8034HN IC. The board includes a USB interface, a smart card reader, and a 3.3V power supply. It also includes a set of LEDs and push buttons for user interaction. The board is capable of supporting a wide range of smart card protocols, including ISO 7816, EMV, and GSM 11.11. It is ideal for applications such as secure authentication, payment systems, and access control.

  • BOARD EVAL BASED ON SCLT3-8
    STMicroelectronics STEVAL-IFP007V1 BOARD EVAL BASED ON SCLT3-8
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-IFP007V1 is a 16-bit PLC digital input card Demonstration Board based on SCLT3-8, Instrumentation and Measurement. It is designed to provide a platform for users to evaluate the performance of the SCLT3-8 PLC digital input card. The board features 16 digital inputs, 8 digital outputs, and 8 analog inputs. It also includes a USB port for programming and debugging, as well as a power supply for the board. The board is designed to be used with the STMicroelectronics SCLT3-8 PLC digital input card, and is compatible with a variety of software development tools. The board is ideal for applications such as industrial automation, process control, and instrumentation and measurement.

  • STMICROELECTRONICS STEVAL-ILL046V2 DEMO BOARD, ST1CC40 LED DRIVER
    STMicroelectronics STEVAL-ILL046V2 STMICROELECTRONICS STEVAL-ILL046V2 DEMO BOARD, ST1CC40 LED DRIVER
    2024-08-02 15:34:532

    The STMicroelectronics STEVAL-ILL046V2 Evaluation Board is a lighting application based on the ST1CC40 HB LED driver with inhibit in an SO-8 BW package. This board is designed to provide a platform for evaluating the features and performance of the ST1CC40 HB LED driver. It is capable of driving up to 8 LEDs in series with a maximum current of 40mA. The board also features an inhibit pin which can be used to turn off the LED driver when not in use. The board is also equipped with a potentiometer for adjusting the LED current and a jumper for selecting the LED current range. The STEVAL-ILL046V2 Evaluation Board is an ideal solution for evaluating the features and performance of the ST1CC40 HB LED driver.

  • EVAL BOARD FOR LIS2DS12
    STMicroelectronics STEVAL-MKI174V1 EVAL BOARD FOR LIS2DS12
    2024-08-02 15:34:541

    The STMicroelectronics STEVAL-MKI174V1 is a communications and telecom evaluation board designed to provide a platform for testing and evaluating the performance of the LIS2DS12 accelerometer. The board features a standard DIL24 socket adapter board, allowing for easy integration into existing systems. It also includes a USB interface for easy connection to a PC, as well as a 3.3V power supply for powering the board. The board also includes a variety of features such as a temperature sensor, a voltage regulator, and a reset button. The board is ideal for testing and evaluating the performance of the LIS2DS12 accelerometer in a variety of applications.

  • Power Management IC Development Tools Digital Wall Dimmer Halogen Lamps 2W
    STMicroelectronics STEVAL-ILD004V1 Power Management IC Development Tools Digital Wall Dimmer Halogen Lamps 2W
    2024-08-02 15:34:442

    The STMicroelectronics STEVAL-ILD004V1 is an evaluation board designed for industrial line applications. It is a digital wall dimmer for halogen and low-consumption lamps. It features a wide range of dimming levels, from 0.1% to 100%, and is capable of controlling up to 500W of power. The board is equipped with a power supply, a dimmer control circuit, and a user interface. It also includes a temperature sensor, a current sensor, and a voltage sensor. The board is designed to be used in a wide variety of applications, including lighting control, energy management, and industrial automation. The board is easy to use and provides a reliable and efficient solution for controlling halogen and low-consumption lamps.

  • Power Management IC Development Tools Evaluation board for SPV1050 ULP energy harvester and battery charger a boost configuration
    STMicroelectronics STEVAL-ISV019V1 Power Management IC Development Tools Evaluation board for SPV1050 ULP energy harvester and battery charger a boost configuration
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-ISV019V1 is an evaluation board for the SPV1050 ULP energy harvester and battery charger. It is designed to provide a boost configuration for security and automation applications. The board features a low-power, high-efficiency boost converter with a wide input voltage range of 0.9V to 5.5V. It also includes a low-dropout linear regulator, a low-power comparator, and a low-power voltage reference. The board is designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions. It also includes a wide range of features such as a low-power sleep mode, a low-power shutdown mode, and a low-power standby mode. The board is ideal for applications that require a high level of energy efficiency and reliability.