web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LED6000
    STMicroelectronics STEVAL-ILL084V1 EVAL BOARD FOR LED6000
    2024-08-02 15:34:511

    The STMicroelectronics STEVAL-ILL084V1 is an evaluation board based on the LED6000 0.5A Floating Boost LED Driver, designed for lighting applications. It features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of applications. The board also includes a high-efficiency boost converter, allowing it to deliver up to 0.5A of current to the LED load. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring reliable operation. Additionally, the board includes a graphical user interface, allowing users to easily configure the board for their specific application.

  • EVAL BOARD LED6000 1A LED DVR
    STMicroelectronics STEVAL-ILL078V1 EVAL BOARD LED6000 1A LED DVR
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ILL078V1 is an evaluation board based on the LED6000, a 1A, up to 60V Vin Buck LED Driver for lighting applications. It is designed to provide a platform for testing and evaluating the LED6000 driver in a variety of lighting applications. The board features a wide input voltage range of up to 60V, allowing it to be used in a variety of lighting applications. It also features a wide range of output current settings, allowing for precise control of the LED current. The board also includes a number of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring reliable operation. The board also includes a number of test points, allowing for easy debugging and troubleshooting.

  • BOARD EVAL SMART CARD ST8034AT
    STMicroelectronics STEVAL-IPT006V1 BOARD EVAL SMART CARD ST8034AT
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-IPT006V1 is a Smart Card Interface Evaluation Board based on the ST8034AT Communications and Telecom IC. It is designed to provide a platform for evaluating the features and performance of the ST8034AT IC. The board includes a USB interface, a smart card reader, and a 3.3V power supply. It also includes a set of LEDs and push buttons for user interaction. The board is ideal for applications such as secure authentication, payment systems, and access control. It is also suitable for use in development and testing of smart card applications.

  • STMICROELECTRONICS STEVAL-MKI166V1 ADAPTER BOARD, ACCELEROMETER
    STMicroelectronics STEVAL-MKI166V1 STMICROELECTRONICS STEVAL-MKI166V1 ADAPTER BOARD, ACCELEROMETER
    2024-08-02 15:34:513

    The STMicroelectronics STEVAL-MKI166V1 is a communications and telecom evaluation board designed to provide a platform for testing and evaluating the performance of STMicroelectronics' H3LIS100DL 3-axis digital output linear accelerometer. The board features a standard DIL24 socket and an adapter board for easy connection to a variety of systems. It also includes a USB interface for easy connection to a PC, as well as a power supply and a set of jumpers for configuring the board. The board is designed to provide a comprehensive set of features for testing and evaluating the performance of the H3LIS100DL accelerometer, including a range of communication protocols, a variety of signal conditioning options, and a range of power supply options. The board also includes a set of LEDs for visual feedback, as well as a set of test points for easy access to the board's signals.

  • BOARD DEMO TSC102
    STMicroelectronics STEVAL-ISQ010V1 BOARD DEMO TSC102
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISQ010V1 is a high-side current-sense amplifier demonstration board based on the TSC102 op amp. It is designed for automotive and transportation applications, and is capable of measuring current up to 10A. The board features a wide input voltage range of 4.5V to 18V, and a low quiescent current of only 1.2mA. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is also equipped with a user-friendly graphical user interface, allowing for easy configuration and monitoring of the board.

  • BOARD EVAL BASED ON TSC101
    STMicroelectronics STEVAL-ISQ007V1 BOARD EVAL BASED ON TSC101
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISQ007V1 is a high-side current-sense amplifier demonstration board based on the TSC101 op amp. It is designed for automotive and transportation applications, and is capable of measuring current up to 5A. The board features a wide input voltage range of 4.5V to 18V, and a low quiescent current of only 1.2mA. It also includes a low-noise, low-offset, and low-power operational amplifier, as well as a wide range of protection features such as over-temperature, over-voltage, and reverse-battery protection. The board is also equipped with a user-friendly graphical user interface (GUI) for easy configuration and monitoring. The STEVAL-ISQ007V1 is an ideal solution for automotive and transportation applications requiring accurate current sensing.

  • STMICROELECTRONICS STEVAL-MKI167V1 ADAPTER BOARD, ACCELEROMETER
    STMicroelectronics STEVAL-MKI167V1 STMICROELECTRONICS STEVAL-MKI167V1 ADAPTER BOARD, ACCELEROMETER
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-MKI167V1 is a communications and telecom evaluation board designed to provide a platform for testing and evaluating the performance of STMicroelectronics' H3LIS200DL 3-axis digital output linear accelerometer. The board features a standard DIL24 socket and an adapter board for easy connection to a variety of systems. It also includes a USB interface for easy connection to a PC, allowing for easy configuration and data logging. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also suitable for use in medical and aerospace applications. The board is designed to provide a reliable and accurate platform for testing and evaluating the performance of the H3LIS200DL accelerometer.

  • EVAL BOARD FOR LSM6DS3H
    STMicroelectronics STEVAL-MKI176V1 EVAL BOARD FOR LSM6DS3H
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-MKI176V1 is a communications and telecom evaluation board designed to provide a platform for testing and evaluating the performance of STMicroelectronics' LSM6DS3H motion sensor. The board features a standard DIL24 socket adapter, allowing for easy integration into existing systems. It also includes a USB interface for easy connection to a PC, as well as a 3.3V power supply for powering the board. The board is designed to provide a comprehensive set of features for testing and evaluating the performance of the LSM6DS3H motion sensor, including a range of motion detection and tracking capabilities. Additionally, the board includes a range of communication protocols, such as I2C, SPI, and UART, for easy integration into existing systems.

  • EVAL BOARD FOR I3G4250D
    STMicroelectronics STEVAL-MKI169V1 EVAL BOARD FOR I3G4250D
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-MKI169V1, I3G4250D Adapter Board for a Standard DIL24 Socket, Industrial Sensor Evaluation Board is a versatile evaluation board designed to evaluate the performance of the STMicroelectronics I3G4250D 3-axis digital gyroscope. The board features a standard DIL24 socket, allowing for easy connection to a variety of industrial sensors. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The board is designed to be used in a variety of industrial applications, such as robotics, navigation, and motion control. The board is also compatible with a variety of development tools, such as the STM32CubeMX software, allowing for easy integration into existing systems.

  • NUCLEO BOARD LED6001 LED DRIVER
    STMicroelectronics X-NUCLEO-LED61A1 NUCLEO BOARD LED6001 LED DRIVER
    2024-08-02 15:34:512

    The STMicroelectronics X-NUCLEO-LED61A1 is an expansion board based on the LED6001 DC-DC LED driver for STM32 Nucleo. It is designed for lighting applications and provides a high-efficiency, low-cost solution for driving LEDs. The board features a wide input voltage range of 4.5V to 40V, and can drive up to 6 strings of LEDs with a maximum current of 1A per string. It also includes a built-in dimming function, allowing for precise control of the LED brightness. The board is compatible with the STM32 Nucleo development platform, making it easy to integrate into existing projects.

  • BOARD EVAL BASED ON STBB1XX
    STMicroelectronics STEVAL-ISA063V2 BOARD EVAL BASED ON STBB1XX
    2024-08-02 15:34:523

    The STMicroelectronics STEVAL-ISA063V2 is a demonstration board for the STBB1-APUR 1A high efficiency buck-boost DC-DC converter. It is designed for consumer electronics applications and provides a complete solution for evaluating the performance of the STBB1-APUR. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 28V, and a maximum output current of 1A. It also includes a power-on reset circuit, over-voltage protection, and over-temperature protection. The board is easy to use and provides a great platform for testing and evaluating the STBB1-APUR.

  • Power Management IC Development Tools Viper27 Wide Range 5 V / 11 W Power
    STMicroelectronics STEVAL-ISA122V1 Power Management IC Development Tools Viper27 Wide Range 5 V / 11 W Power
    2024-08-02 15:34:515

    The STMicroelectronics STEVAL-ISA122V1 is a demonstration board based on the VIPer27, a wide input-range, single-output 5 V/11 W power supply. It is designed to provide a reliable and efficient power supply solution for computers and peripherals. The board features a wide input voltage range of 4.5 V to 24 V, and a single output voltage of 5 V with a maximum output power of 11 W. It also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. The board is also equipped with a USB port for easy connection to a PC or laptop. The STEVAL-ISA122V1 is an ideal solution for powering a variety of applications, including industrial, automotive, and consumer electronics.