web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • STMICROELECTRONICS STEVAL-MET001V1 ADAPTER BOARD, PRESSURE SENSOR
    STMicroelectronics STEVAL-MET001V1 STMICROELECTRONICS STEVAL-MET001V1 ADAPTER BOARD, PRESSURE SENSOR
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-MET001V1 Adapter Evaluation Board is designed to facilitate the evaluation of MEMS devices in the LPS22HB product family. This board is suitable for use in a variety of applications, including consumer electronics, industrial, and automotive. It features a MEMS pressure sensor, a MEMS temperature sensor, and a MEMS humidity sensor. The board also includes a microcontroller, a power supply, and a USB interface for easy connection to a PC. The board is designed to provide a complete evaluation platform for the LPS22HB product family, allowing users to quickly and easily evaluate the performance of the MEMS devices.

  • EVAL BOARD FOR A6985F
    STMicroelectronics STEVAL-ISA187V1 EVAL BOARD FOR A6985F
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ISA187V1 is an evaluation board based on the A6985F 38V, 0.5A Synchronous Step-Down Switching Regulator. It is designed for automotive and transportation applications, and is capable of providing a regulated output voltage of up to 38V. The board features a wide input voltage range of 4.5V to 38V, and is capable of delivering up to 0.5A of output current. It also features a wide range of protection features, including over-current, over-voltage, and thermal protection. The board is also equipped with a power-on reset circuit, and a power-good indicator. The STEVAL-ISA187V1 is an ideal solution for automotive and transportation applications that require a reliable and efficient power supply.

  • LED Lighting Development Tools 3 A HB LED driver Dimming Function
    STMicroelectronics STEVAL-ILL051V2 LED Lighting Development Tools 3 A HB LED driver Dimming Function
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ILL051V2 Evaluation Board is a powerful tool for lighting applications. It is based on the LED2000 3A HB LED driver with dimming function in a QFN package. This board provides a complete solution for driving high-brightness LEDs with dimming control. It features a wide range of dimming functions, including PWM, analog, and digital dimming. The board also includes a wide range of protection features, such as over-temperature protection, over-current protection, and short-circuit protection. The STEVAL-ILL051V2 Evaluation Board is an ideal solution for lighting applications that require high-efficiency, high-brightness, and dimming control.

  • EVAL BOARD FOR A6986F5V
    STMicroelectronics STEVAL-ISA189V1 EVAL BOARD FOR A6986F5V
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ISA189V1 is an evaluation board based on the A6986F5V 38V, 1.5A Synchronous Step-Down Switching Regulator. It is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from a wide input voltage range. The board features a wide range of protection features, including over-current, over-voltage, and short-circuit protection. It also features a low-noise operation, and is capable of providing a high efficiency of up to 95%. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

  • Temperature Sensor Development Tools Temp-to-Vltg Conv PICtail Demo BRD
    Microchip Technology MCP9700DM-PCTL Temperature Sensor Development Tools Temp-to-Vltg Conv PICtail Demo BRD
    2024-08-02 15:34:502

    The Microchip Technology MCP9700DM-PCTL, MCP9700DM-PCTL, MCP9700 Temperature-to-Voltage Converter PICtail Demo Board is a consumer electronics device designed to provide a convenient way to evaluate the performance of the MCP9700 temperature-to-voltage converter. This demo board features a PICtail connector, allowing it to be easily connected to a PIC microcontroller for easy programming and testing. The board also includes a temperature sensor, allowing users to measure temperature and convert it to a voltage output. This demo board is ideal for use in consumer electronics applications such as thermostats, temperature sensors, and other temperature-related applications.

  • EVAL BOARD FOR A6986F3V3
    STMicroelectronics STEVAL-ISA188V1 EVAL BOARD FOR A6986F3V3
    2024-08-02 15:34:503

    The STMicroelectronics STEVAL-ISA188V1 is an evaluation board based on the A6986F3V3, 8V, 1.5A Synchronous Step-Down Switching Regulator. It is designed for automotive and transportation applications, and is capable of providing a regulated output voltage of up to 8V at a maximum current of 1.5A. The board features a wide input voltage range of 4.5V to 40V, and is protected against over-current, over-temperature, and short-circuit conditions. It also includes a power-on reset circuit, and a low-power shutdown mode. The board is designed to be used with the STM32F103 microcontroller, and includes a USB connector for easy connection to a PC.

  • Acceleration Sensor Development Tools H3LIS331DL 3-axis digital accelerometer adapter board for standard DIL 24 socket, compatible with STEVAL-MKI109V2
    STMicroelectronics STEVAL-MKI153V1 Acceleration Sensor Development Tools H3LIS331DL 3-axis digital accelerometer adapter board for standard DIL 24 socket, compatible with STEVAL-MKI109V2
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-MKI153V1 is an adapter board for the H3LIS331DL 3-Axis Digital Accelerometer. It is designed to fit into a standard DIL24 socket and is compatible with the STEVAL-MKI109V2 Industrial Sensor Evaluation Board. The board features a low-power, high-performance 3-axis digital accelerometer with a full-scale range of ±2g/±4g/±8g/±16g. It also includes a digital output data rate of up to 400 Hz and a low-power mode that allows for extended battery life. The board is ideal for applications such as motion detection, tilt sensing, and vibration monitoring.

  • BOARD EVAL SMARTCARD ST8034HC
    STMicroelectronics STEVAL-IPT007V1 BOARD EVAL SMARTCARD ST8034HC
    2024-08-02 15:34:504

    The STMicroelectronics STEVAL-IPT007V1 is a Smart Card Interface Evaluation Board based on the ST8034HC Communications and Telecom IC. It is designed to provide a platform for evaluating the features and performance of the ST8034HC IC. The board includes a USB interface, a smart card reader, and a 3.3V power supply. It also includes a set of LEDs and push buttons for user interaction. The board is ideal for applications such as secure authentication, payment systems, and access control. It is also suitable for use in development and testing of smart card applications.

  • Power Management IC Development Tools TS820 Wall Dimmer CFL LED 110V LEDs
    STMicroelectronics STEVAL-ILD003V2 Power Management IC Development Tools TS820 Wall Dimmer CFL LED 110V LEDs
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ILD003V2 is a demonstration board based on the TS820 analog wall dimmer for CFL/LED lamps. It is designed to provide a platform for evaluating the performance of the TS820 dimmer in a lighting application. The board features a power supply, a dimmer control circuit, and a dimmer output stage. The dimmer control circuit is based on a microcontroller and includes a potentiometer for adjusting the dimming level. The dimmer output stage is based on a MOSFET and is capable of controlling the current to the lamp. The board also includes a number of LEDs to indicate the status of the dimmer. The STEVAL-ILD003V2 is a great tool for evaluating the performance of the TS820 dimmer in a lighting application.

  • Power Management IC Development Tools ISO8200B High Side 8-Ch Eval Board
    STMicroelectronics STEVAL-IFP015V2 Power Management IC Development Tools ISO8200B High Side 8-Ch Eval Board
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-IFP015V2 is a galvanically-isolated 8-channel evaluation board based on the ISO8200B high-side driver and industrial interface. It is designed to provide a reliable and robust solution for driving high-side loads in industrial applications. The board features a wide range of features, including a wide operating voltage range of 4.5V to 28V, a maximum output current of 2A, and a maximum output voltage of 40V. It also features a wide range of protection features, such as over-temperature, over-current, and short-circuit protection. The board is also equipped with a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring.

  • STMICROELECTRONICS STEVAL-MKI105V1 BOARD, ADAPTOR, LIS3DH, DIL24
    STMicroelectronics STEVAL-MKI105V1 STMICROELECTRONICS STEVAL-MKI105V1 BOARD, ADAPTOR, LIS3DH, DIL24
    2024-08-02 15:34:509

    The STMicroelectronics STEVAL-MKI105V1 is an adapter board based on the LIS3DH accelerometer for a standard DIL24 socket. It is designed to provide a reliable and easy-to-use solution for communications and telecom applications. The board features a 3-axis accelerometer, a 3-axis magnetometer, and a 3-axis gyroscope, allowing for precise motion sensing and tracking. It also includes a USB interface for easy connection to a PC or other device. The board is compatible with a wide range of communication protocols, including I2C, SPI, and UART, making it suitable for a variety of applications. The board is also designed to be low power, making it ideal for battery-powered applications.

  • BOARD EVAL MINI SSM2317
    Analog Devices Inc. SSM2317-MINI-EVALZ BOARD EVAL MINI SSM2317
    2024-08-02 15:34:489

    The Analog Devices SSM2317-MINI-EVALZ is a 1.4W, 1-Channel, Class-D Audio Power Amplifier designed for use in portable consumer electronics. It is a highly efficient, low-power amplifier that is capable of delivering high-quality audio performance in a small form factor. It features a low-noise, low-distortion design that is optimized for low-power applications. The SSM2317-MINI-EVALZ is ideal for use in portable consumer electronics such as smartphones, tablets, and other portable audio devices. It is also suitable for use in automotive audio systems, home theater systems, and other audio applications. The SSM2317-MINI-EVALZ is a reliable and cost-effective solution for delivering high-quality audio performance in a wide range of consumer electronics applications.