web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVKIT FOR 1A, 42V,ISO-BUCK REGUL
    Maxim Integrated MAX17681EVKITD# EVKIT FOR 1A, 42V,ISO-BUCK REGUL
    2024-08-02 15:34:472

    The MAX17681EVKITD-EVKITD# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +7V or +5V Output Configuration. This kit includes a MAX17681EVKITD# board, a MAX17681EVKITD# daughter board, and a MAX17681EVKITD# power supply. The MAX17681 is a high-efficiency, isolated DC-DC converter with a wide input voltage range and a low quiescent current. It is ideal for powering isolated loads in automotive, industrial, and medical applications. The evaluation kit provides a convenient platform for testing and evaluating the MAX17681's performance.

  • EVAL BOARD FOR ADUM4120
    Analog Devices Inc. EVAL-ADuM4120EBZ EVAL BOARD FOR ADUM4120
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADuM4120EBZ is an evaluation board for the ADuM4120 Isolated Precision Gate Driver with 2A Output. This board is designed to provide a platform for evaluating the performance of the ADuM4120 in instrumentation and measurement applications. It features a wide range of features, including a high-speed, low-noise, isolated gate driver, adjustable output current, adjustable output voltage, and adjustable dead time. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and easy-to-use platform for evaluating the performance of the ADuM4120 in instrumentation and measurement applications.

  • Evaluation Board For ADuM7643 Six-Channel Digital Isolators
    Analog Devices Inc. EVAL-ADUM7643EBZ Evaluation Board For ADuM7643 Six-Channel Digital Isolators
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADUM7643EBZ is an evaluation board designed for evaluating the iCoupler ADuM7643 6-Channel Digital Isolator. This board is ideal for applications in communications and telecom isolator systems. It features a 6-channel digital isolator with a maximum data rate of 25 Mbps and a maximum isolation voltage of 5 kVrms. The board also includes a power supply, a USB interface, and a set of jumpers for easy configuration. The board is designed to provide a reliable and easy-to-use platform for evaluating the performance of the iCoupler ADuM7643 6-Channel Digital Isolator.

  • BOARD EVAL MODULATOR ADRF6755
    Analog Devices Inc. EVAL-ADRF6755SDZ BOARD EVAL MODULATOR ADRF6755
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADRF6755SDZ Evaluation Board is a powerful tool for evaluating the performance of the ADRF6755 300 to 2310 MHz I/Q Modulator with Integrated Fractional-N PLL and VCO. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-performance I/Q modulator, a fractional-N PLL, and a VCO, as well as a wide range of other components. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the ADRF6755, and is ideal for use in a variety of communications and telecom applications.

  • Evaluation Board For ADuM3481 Series Quad-Channel Digital Isolator
    Analog Devices Inc. EVAL-ADUM3481EBZ Evaluation Board For ADuM3481 Series Quad-Channel Digital Isolator
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADUM3481EBZ is an evaluation board designed for evaluating the iCoupler ADuM3482 Quad-Channel Digital Isolator. This board is ideal for applications in communications and telecom isolator systems. It features four channels of digital isolation, each with a maximum data rate of 25 Mbps. The board also includes a power supply, a USB interface, and a set of jumpers for configuring the board. The board is designed to be used with the ADuM3482 Quad-Channel Digital Isolator, and it is compatible with a variety of operating systems. The board is also RoHS compliant and is designed to meet the requirements of UL, CSA, and IEC standards.

  • Interface Development Tools MAX1348 Eval Kit
    Maxim Integrated MAX13485EEVKIT+ Interface Development Tools MAX1348 Eval Kit
    2024-08-02 15:34:510

    The Maxim Integrated MAX13485EEVKIT+ is an evaluation kit for the MAX13485 5V RS-485 transceiver, designed for automotive and transportation applications. It includes a MAX13485E transceiver, a MAX13485E evaluation board, and a USB-to-RS-485 adapter. The evaluation board provides a convenient platform for testing and evaluating the performance of the MAX13485E transceiver. It features a wide range of test points and connectors, allowing for easy connection to external circuits. The USB-to-RS-485 adapter allows for easy connection to a PC for data logging and analysis. The MAX13485E transceiver is designed to provide reliable communication in harsh automotive and transportation environments, with features such as ESD protection, low power consumption, and wide common-mode range.

  • BOARD EVAL FOR NCP1072
    ON Semiconductor NCP1072DIPGEVB BOARD EVAL FOR NCP1072
    2024-08-02 15:34:512

    The ON Semiconductor NCP1072DIPGEVB-DIPGEVB is a 6W DC to DC single output power supply designed for white goods, instrumentation, and measurement applications. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.8V to 5.5V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The NCP1072DIPGEVB-DIPGEVB is designed to meet the requirements of the IEC/EN/UL 62368-1 safety standard, and is RoHS compliant. It is available in a DIP-8 package, making it ideal for space-constrained applications.

  • EVALUATION BOARD BASED ON THE ST
    STMicroelectronics STEVAL-EFUSE01 EVALUATION BOARD BASED ON THE ST
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-EFUSE01 is an evaluation board based on the STEF01 Fully Programmable Universal Electronic Fuse, Power Management IC. This board is designed to provide a platform for evaluating the features and performance of the STEF01 IC. It features a wide range of configurable parameters, including over-current protection, over-voltage protection, and temperature protection. The board also includes a USB interface for programming and monitoring the IC. The STEVAL-EFUSE01 is an ideal solution for evaluating the performance of the STEF01 IC in a variety of applications.

  • Power Management IC Development Tools MAX15046B Eval Kit
    Maxim Integrated MAX15046BEVKIT+ Power Management IC Development Tools MAX15046B Eval Kit
    2024-08-02 15:34:512

    The MAX15046BEVKIT+ is an evaluation kit for the MAX15046B 40V, High-Performance Synchronous Buck Controller from Maxim Integrated. This kit provides a complete platform for evaluating the features and performance of the MAX15046B. It includes a fully assembled and tested circuit board, a USB-based graphical user interface (GUI) software, and a comprehensive set of documentation. The kit is designed to provide a simple and easy-to-use platform for evaluating the MAX15046B in a variety of applications, including communications and telecom. The kit includes a wide range of features, such as adjustable output voltage, adjustable switching frequency, adjustable soft-start time, and adjustable current limit. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. The MAX15046BEVKIT+ is an ideal platform for evaluating the features and performance of the MAX15046B in communications and telecom applications.

  • ANALOG DEVICES EVAL-ADUM3070EBZADUM3070, SWITCH REG, EVAL BOARD
    Analog Devices Inc. EVAL-ADUM3070EBZ ANALOG DEVICES EVAL-ADUM3070EBZADUM3070, SWITCH REG, EVAL BOARD
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADUM3070EBZ is an evaluation board that uses the ADuM3070 high efficiency isolated switch regulator with integrated feedback and industrial isolation amplifier. This board is designed to provide a complete solution for evaluating the performance of the ADuM3070 in a variety of applications. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 28V, and a maximum output current of 3A. The board also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the requirements of industrial applications, making it suitable for use in a wide range of applications.

  • BOARD EVAL FOR ADUM5010 ADUM6010
    Analog Devices Inc. EVAL-ADUM5010EBZ BOARD EVAL FOR ADUM5010 ADUM6010
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADUM5010EBZ is an evaluation board based on the ADuM5010 Industrial Digital Isolator. It is designed to evaluate the performance of the iCoupler 150 mW isoPower technology. The board features two isolated channels, each with a separate power supply, and a variety of test points for measuring the performance of the isolator. The board also includes a USB interface for easy connection to a PC. The board is suitable for use in industrial applications, such as motor control, power conversion, and data acquisition. It is also suitable for use in medical, automotive, and aerospace applications. The board is RoHS compliant and is designed to meet the requirements of UL, CSA, and IEC standards.

  • EVAL BOARD FOR ADN4651
    Analog Devices Inc. EVAL-ADN4651EB1Z EVAL BOARD FOR ADN4651
    2024-08-02 15:34:471

    The Analog Devices EVAL-ADN4651EB1Z Evaluation Board is designed to evaluate the performance of the ADN4651 5kV RMS, 600 Mbps LVDS Isolator. This board is ideal for instrumentation and measurement applications, providing a reliable and accurate way to measure the performance of the isolator. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The board is designed to be used in a variety of applications, including industrial, automotive, and medical.