web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT FOR MAX17536
    Maxim Integrated MAX17536EVKITA# EVAL KIT FOR MAX17536
    2024-08-02 15:34:492

    The MAX17536EVKITA-EVKITA# is an evaluation kit for the MAX17536 3.3V output-voltage, 4.5V to 60V, 4A, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17536 evaluation board, a USB cable, and a power supply. The MAX17536 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 4A of output current from an input voltage range of 4.5V to 60V. It features a wide input voltage range, low quiescent current, and a wide operating temperature range. The evaluation board also includes a USB interface for easy programming and monitoring of the device. The MAX17536EVKITA-EVKITA# is an ideal solution for applications such as automotive, industrial, and consumer electronics.

  • Evaluation Board For A Single Phase Buck Converter
    ON Semiconductor ONS321B12VGEVB Evaluation Board For A Single Phase Buck Converter
    2024-08-02 15:34:492

    The ONS321B12VGEVB-VGEVB is a 12 Vgs MOSFET Evaluation Board from ON Semiconductor. It is designed to help engineers evaluate the performance of MOSFETs in a variety of applications. The board features a wide range of components, including a power supply, a voltage regulator, a current monitor, and a temperature sensor. It also includes a variety of test points and connectors for easy connection to a computer or peripheral device. The board is designed to be used with a variety of MOSFETs, including the ON Semiconductor ONS321B12VGEVB. This evaluation board is an ideal tool for engineers who need to quickly and accurately evaluate the performance of MOSFETs in their applications.

  • EVKIT FOR 1A, 42V,ISO-BUCK REGUL
    Maxim Integrated MAX17681EVKITB# EVKIT FOR 1A, 42V,ISO-BUCK REGUL
    2024-08-02 15:34:492

    The MAX17681EVKITB-EVKITB# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated ±7V or ±5V Output Configuration. This power management IC provides a high-efficiency, low-noise, and low-EMI solution for powering isolated loads. The evaluation kit includes a MAX17681EVKITB# board, a USB cable, and a power supply. The board features a MAX17681 IC, a power supply input, and two isolated outputs. The board also includes a USB interface for programming and monitoring the IC. The evaluation kit is ideal for evaluating the performance of the MAX17681 IC in a variety of applications.

  • EVAL KIT FOR MAX3420E
    Maxim Integrated MAX3420EEVKIT-2+ EVAL KIT FOR MAX3420E
    2024-08-02 15:34:492

    The MAX3420EEVKIT-2+ is an evaluation kit for the MAX3420E USB Peripheral Controller with SPI interface, designed for consumer electronics applications. It includes a MAX3420E USB Peripheral Controller, a MAX3420E Evaluation Board, and a USB cable. The MAX3420E USB Peripheral Controller is a low-power, low-cost, full-speed USB peripheral controller with an integrated SPI interface. It supports up to four endpoints, including one control endpoint, and provides a wide range of features, including low-power suspend and resume, remote wakeup, and low-speed support. The MAX3420E Evaluation Board provides a convenient platform for evaluating the MAX3420E USB Peripheral Controller. It includes a USB connector, a power supply, and a set of jumpers and switches for configuring the board. The USB cable allows the board to be connected to a PC or other USB host. The MAX3420EEVKIT-2+ is an ideal solution for evaluating the MAX3420E USB Peripheral Controller for consumer electronics applications.

  • EVAL BOARD MAX14775E MAX14776E
    Maxim Integrated MAX14775EEVKIT# EVAL BOARD MAX14775E MAX14776E
    2024-08-02 15:34:482

    The MAX14775EEVKIT-EEVKIT# is an evaluation kit for the MAX14776E ±65V Fault Protected 500Kbps/20Mbps Half-Duplex RS-485/RS-422 Transceiver. This kit is designed for industrial automation, automotive, and medical applications. It includes a MAX14776E evaluation board, a MAX14776E-KIT# daughter board, and a MAX14776E-EVKIT# daughter board. The MAX14776E evaluation board features a MAX14776E transceiver, a MAX14776E-KIT# daughter board, and a MAX14776E-EVKIT# daughter board. The MAX14776E-KIT# daughter board provides a convenient way to evaluate the MAX14776E transceiver in a variety of applications. The MAX14776E-EVKIT# daughter board provides a convenient way to evaluate the MAX14776E transceiver in a variety of applications. The kit also includes a USB cable, a power supply, and a user guide.

  • BOARD EVAL FOR ADUM3190
    Analog Devices Inc. EVAL-ADUM3190EBZ BOARD EVAL FOR ADUM3190
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADUM3190EBZ Evaluation Board is a versatile and powerful tool for evaluating the performance of the ADuM3190 iCoupler, an isolated error amplifier and power management IC. This board features a wide range of features, including a high-voltage input range of up to 500V, a low-voltage output range of up to 5V, and a wide range of adjustable parameters for fine-tuning the performance of the IC. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the ADuM3190 iCoupler, allowing users to quickly and accurately assess its performance in a variety of applications.

  • EVAL MAX22502 RS485/422
    Maxim Integrated MAX22502EEVKIT# EVAL MAX22502 RS485/422
    2024-08-02 15:34:482

    The MAX22502EEVKIT-EEVKIT# is an evaluation kit for the MAX22502E 100Mbps Full-Duplex RS-485/RS-422 Transceiver for Long Cables, Communications and Telecom. This kit includes a MAX22502E transceiver, a USB-to-RS-485/RS-422 adapter, and a USB cable. The MAX22502E is a high-speed, full-duplex transceiver designed for long-distance RS-485/RS-422 communications. It features a low-power shutdown mode, adjustable slew rate, and adjustable receiver threshold. The USB-to-RS-485/RS-422 adapter allows for easy connection to a PC for testing and evaluation. The USB cable provides power to the adapter and transceiver. This evaluation kit is ideal for testing and evaluating the MAX22502E transceiver for long-distance communications applications.

  • ANALOG DEVICES ADZS-21371-EZLITE 26R2457
    Analog Devices Inc. ADZS-21371-EZLITE ANALOG DEVICES ADZS-21371-EZLITE 26R2457
    2024-08-02 15:34:472

    This Voice/Speech Processors (AVSPs) and ARM Cortex-M3 Microcontrollers (MCUs) is a comprehensive development platform for embedded applications. It includes a complete set of hardware and software tools to help developers quickly and easily create, debug, and deploy their applications. The ADZS-21371-EZLITE includes a SHARC ADSP-21371 processor, an ARM Cortex-M3 MCU, and a variety of peripherals, including an audio codec, an LCD display, and a USB port. The system also includes a comprehensive suite of software tools, including a C/C++ compiler, an assembler, a debugger, and a real-time operating system. The ADZS-21371-EZLITE is ideal for applications such as audio/voice/speech processing, digital signal processing, and embedded control. It is also suitable for a wide range of applications, including automotive, consumer, industrial, and medical.

  • EVKIT FOR 1A, 42V,ISO-BUCK REGUL
    Maxim Integrated MAX17681EVKITE# EVKIT FOR 1A, 42V,ISO-BUCK REGUL
    2024-08-02 15:34:472

    The MAX17681EVKITE-EVKITE# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated ±15V and ±7.5V Output Configuration. This power management IC is ideal for applications such as industrial, automotive, and medical systems. The kit includes a MAX17681EVKITE# evaluation board, a MAX17681EVKITE# user guide, and a MAX17681EVKITE# schematic. The evaluation board features a wide input voltage range, high efficiency, and low output ripple. It also includes an isolated ±15V and ±7.5V output configuration, enabling the user to evaluate the MAX17681 in a variety of applications. The kit also includes a USB-to-I2C interface for easy programming and debugging.

  • EVKIT FOR 1A, 42V,ISO-BUCK REGUL
    Maxim Integrated MAX17681EVKITF# EVKIT FOR 1A, 42V,ISO-BUCK REGUL
    2024-08-02 15:34:471

    The MAX17681EVKITF-EVKITF# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +24V Output Configuration. This evaluation kit includes a MAX17681EVKITF# board, a MAX17681EVKITF# daughter board, and a MAX17681EVKITF# power supply. The MAX17681EVKITF# board is a high-efficiency, isolated DC-DC converter with an adjustable output voltage of +24V. It features a wide input voltage range of 4.5V to 42V, and is capable of delivering up to 5A of output current. The MAX17681EVKITF# daughter board provides a convenient way to evaluate the MAX17681EVKITF# board, and includes a variety of test points and connectors for easy connection to the MAX17681EVKITF# board. The MAX17681EVKITF# power supply provides a regulated +24V output voltage for powering the MAX17681EVKITF# board. This evaluation kit is ideal for evaluating the performance of the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +24V Output Configuration.

  • Power Management IC Development Tools EVAL BOARD
    ON Semiconductor NB6L295MMNGEVB Power Management IC Development Tools EVAL BOARD
    2024-08-02 15:34:472

    The Onsemi NB6L295MMNGEVB-MMNGEVB Evaluation Board is designed to evaluate the performance of the NB6L295MMNG Dual Channel Programmable Delay, Instrumentation and Measurement Amplifier. This evaluation board features two independent channels, each with a programmable delay, instrumentation amplifier, and measurement amplifier. The board also includes a power supply, a USB interface, and a set of test points for easy connection to external test equipment. The board is designed to provide a convenient platform for evaluating the performance of the NB6L295MMNG amplifier and can be used to quickly and accurately measure the delay, gain, and other parameters of the amplifier.

  • SUB-GHZ ISM FSK TRANSMITTER WITH
    Maxim Integrated MAX41464EVKIT-868 SUB-GHZ ISM FSK TRANSMITTER WITH
    2024-08-02 15:34:472

    The MAX41464EVKIT-868 is an evaluation kit for the MAX41463 868MHz ASK/FSK transmitter with preset/I2C interface, instrumentation and measurement. This kit provides a complete platform for evaluating the performance of the MAX41463 transmitter, allowing users to quickly and easily test the device's features and capabilities. The kit includes a MAX41463 transmitter, a MAX41464 evaluation board, a MAX41465 antenna, and a MAX41466 power supply. The evaluation board provides a range of features, including a preset/I2C interface, instrumentation and measurement, and a range of test points for easy access to the transmitter's signals. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and a schematic. With the MAX41464EVKIT-868, users can quickly and easily evaluate the performance of the MAX41463 transmitter and develop their own applications.