web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • POWER SUPPLY FOR VNCLO-MB1A UK
    FTDI, Future Technology Devices International Ltd VNCLO-PSU-UK POWER SUPPLY FOR VNCLO-MB1A UK
    2024-08-02 15:34:492

    FTDI Chip VNCLO-PSU-UK is a power supply unit designed to provide power to the VNCLO-MB1A Vinco Motherboard Development Module. The VNCLO-MB1A is based on the Vinculum II (VNC2) dual USB Host/Slave IC, which is a powerful, low-cost, 32-bit microcontroller designed for embedded applications. It features two USB ports, allowing for the connection of two USB devices simultaneously. The VNC2 also supports Consumer Electronics Control (CEC), allowing for the control of consumer electronics devices such as TVs, DVD players, and audio systems. The VNCLO-MB1A also includes a variety of peripherals, such as an LCD display, LEDs, and a keypad, making it an ideal platform for developing embedded applications.

  • EVAL BOARD 3/4 CHANNEL SOIC
    Analog Devices Inc. EVAL-3CH4CHSOICEBZ EVAL BOARD 3/4 CHANNEL SOIC
    2024-08-02 15:34:496

    The Analog Devices EVAL-3CH4CHSOICEBZ Evaluation Board is a versatile tool for evaluating the performance of the iCoupler Data Isolator, Communications and Telecom Isolation. This board is designed to provide a platform for testing and evaluating the performance of the iCoupler Data Isolator, Communications and Telecom Isolation. It features three channels of isolation and four channels of signal conditioning. The board also includes a variety of connectors and jumpers for easy connection to external devices. The board is powered by a single 5V DC power supply and is compatible with a wide range of operating systems. The board is also designed to be used with a variety of development tools, such as the Analog Devices VisualDSP++ and the Analog Devices CrossCore Embedded Studio. The board is ideal for evaluating the performance of the iCoupler Data Isolator, Communications and Telecom Isolation in a variety of applications.

  • EVAL KIT MAX7032-315
    Maxim Integrated MAX7032EVKIT-315 EVAL KIT MAX7032-315
    2024-08-02 15:34:482

    The Maxim Integrated MAX7032EVKIT-315 is an evaluation kit for the MAX7032 low-cost, crystal-based, programmable, ASK/FSK transceiver with fractional-N PLL. This kit is designed for consumer electronics applications and provides a complete platform for evaluating the performance of the MAX7032 transceiver. The kit includes a MAX7032 evaluation board, a USB-to-serial adapter, and a USB cable. The evaluation board features a crystal oscillator, a fractional-N PLL, and a power amplifier, allowing users to quickly and easily evaluate the performance of the MAX7032 transceiver. The kit also includes a comprehensive set of software tools for configuring and testing the MAX7032 transceiver. The MAX7032EVKIT-315 is an ideal solution for evaluating the performance of the MAX7032 transceiver in consumer electronics applications.

  • EVAL BOARD FOR ADN469XEHD
    Analog Devices Inc. EVAL-ADN469xEHDEBZ EVAL BOARD FOR ADN469XEHD
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADN469xEHDEBZ is a high speed evaluation board for the ADN4696E Half-Duplex M-LVDS Transceiver. This board is designed to evaluate the performance of the ADN4696E transceiver in a variety of communications and telecom applications. The board features a high speed differential signal path, with a maximum data rate of up to 6.25 Gbps. It also includes a variety of connectors and test points for easy evaluation and debugging. The board is also compatible with a wide range of development tools, including the Analog Devices VisualAnalog software. This evaluation board is an ideal solution for evaluating the performance of the ADN4696E transceiver in a variety of communications and telecom applications.

  • SENSORTILE.BOX WIRELESS MULTI SE
    STMicroelectronics STEVAL-MKSBOX1V1 SENSORTILE.BOX WIRELESS MULTI SE
    2024-08-02 15:34:478

    The STMicroelectronics STEVAL-MKSBOX1V1 SensorTile.box Wireless Multi Sensor Development Kit is a comprehensive solution for developing Internet of Things (IoT) and wearable sensor applications, communications, and telecom solutions. It is a user-friendly app that allows developers to quickly and easily create and deploy IoT and wearable sensor applications. The kit includes a range of sensors, including an accelerometer, gyroscope, magnetometer, pressure sensor, and temperature sensor, as well as a Bluetooth Low Energy (BLE) module and a Wi-Fi module. The kit also includes a range of development tools, such as a graphical user interface (GUI) and a software development kit (SDK). The kit is designed to be easy to use and provides a comprehensive set of features for developing IoT and wearable sensor applications.

  • ADAU1446 DSP Evaluation Kit
    Analog Devices Inc. EVAL-ADAU1446EBZ ADAU1446 DSP Evaluation Kit
    2024-08-02 15:34:482

    The EVAL-ADAU1446EBZ Evaluation Board from Analog Devices is a powerful tool for evaluating the ADAU1446 SigmaDSP Audio Processor. This board features a wide range of features, including a 4-channel audio input, a 4-channel audio output, a headphone output, a microphone input, and a USB interface. It also includes a variety of software tools, such as SigmaStudio, SigmaStudio Graphical User Interface, and SigmaStudio Graphical Development Environment, to help users quickly and easily evaluate the ADAU1446. The board also includes a variety of hardware components, such as a power supply, a potentiometer, and a variety of connectors, to make it easy to connect to other devices. With its wide range of features and tools, the EVAL-ADAU1446EBZ Evaluation Board is an ideal solution for evaluating the ADAU1446 SigmaDSP Audio Processor.

  • BOARD REF DESIGN 2CH AUDIO AMP
    Infineon Technologies IRAUDAMP7S BOARD REF DESIGN 2CH AUDIO AMP
    2024-08-02 15:34:492

    The Infineon Technologies AG IRAUDAMP7S-S is a 25 to 500W, 2-Channel, Class-D Audio Power Amplifier for AV Receiver, Audio System. It is designed to deliver high-quality audio performance with low distortion and low noise. It features a high efficiency of up to 95%, allowing for a smaller form factor and lower power consumption. The amplifier is protected against short-circuit, over-temperature, and over-current conditions. It also features a soft-start function to reduce inrush current. The amplifier is suitable for a wide range of applications, including home theater systems, car audio systems, and professional audio systems.

  • BOARD EVAL FOR IR4302
    Infineon Technologies IRAUDAMP17 BOARD EVAL FOR IR4302
    2024-08-02 15:34:502

    Infineon Technologies AG IRAUDAMP17-IRAUDAMP17 is a two-channel 100 W (4 Ohms) half-bridge Class-D audio power amplifier with a single power supply using the IR302 Audio Power Amplifier IC. This amplifier is designed to deliver high-quality audio performance with low distortion and low noise. It features a wide supply voltage range of 4.5V to 18V, allowing it to be used in a variety of applications. The amplifier also features a low quiescent current of only 1.2mA, making it highly efficient and cost-effective. Additionally, the amplifier is protected against short-circuit, over-temperature, and over-current conditions, ensuring reliable operation. The IRAUDAMP17-IRAUDAMP17 is an ideal solution for audio applications requiring high-power and low-distortion performance.

  • Power Management IC Development Tools MAX17501F Eval Kit
    Maxim Integrated MAX17501FTEVKIT# Power Management IC Development Tools MAX17501F Eval Kit
    2024-08-02 15:34:513

    The MAX17501FTEVKIT-FTEVKIT# is an evaluation kit for the MAX17501F, a 60V, 500mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This converter is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from 0.8V to 5.5V. The evaluation kit includes the MAX17501F, a power supply, and a USB-to-I2C interface board. The MAX17501F features a wide input voltage range of 4.5V to 60V, and is capable of delivering up to 500mA of continuous output current. It also features a low quiescent current of only 1.2mA, and a high efficiency of up to 95%. The evaluation kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX17501F. The GUI allows users to quickly and easily configure the device, and monitor the output voltage, current, and temperature. The MAX17501FTEVKIT-FTEVKIT# is an ideal solution for automotive and transportation applications that require a high-efficiency, ultra-small, and low-quiescent current DC-DC converter.

  • 650 KHZ/1.3 MHZ, 4 A, STEP-UP,PWM, DC-TO-DC SWITCHING CONVERTER
    Analog Devices Inc. ADP1614-650-EVALZ 650 KHZ/1.3 MHZ, 4 A, STEP-UP,PWM, DC-TO-DC SWITCHING CONVERTER
    2024-08-02 15:34:502

    The Analog Devices ADP1614-650-EVALZ Evaluation Board is designed to evaluate the performance of the ADP1614ACPZ-650-R7, a 650-kHz, 4-A, step-up, PWM, DC to DC switching converter. This board is suitable for use in industrial temperature ranges and features a wide input voltage range of 2.5 V to 5.5 V. It also includes an adjustable output voltage range of 2.5 V to 5.5 V, and a maximum output current of 4 A. The board also includes a power-good indicator, an enable pin, and a soft-start pin. The board is designed to provide a simple and easy way to evaluate the performance of the ADP1614ACPZ-650-R7 switching converter.

  • EVAL BOARD FOR ADN469XEFD
    Analog Devices Inc. EVAL-ADN469xEFDEBZ EVAL BOARD FOR ADN469XEFD
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADN469xEFDEBZ is a high speed evaluation board for the ADN4697E full duplex M-LVDS transceiver. This board is designed to evaluate the performance of the ADN4697E transceiver in a variety of communications and telecom applications. It features a wide range of test points and connectors for easy connection to external equipment, and includes a comprehensive set of evaluation software to help users quickly and accurately evaluate the performance of the transceiver. The board also includes a variety of power supply options, allowing users to easily configure the board for different power requirements. The EVAL-ADN469xEFDEBZ is an ideal solution for evaluating the performance of the ADN4697E transceiver in a variety of communications and telecom applications.

  • EVAL BOARD NV47701PDAJG
    ON Semiconductor NV47701PDAJGEVB EVAL BOARD NV47701PDAJG
    2024-08-02 15:34:511

    The ON Semiconductor NV47701PDAJGEVB-PDAJGEVB Evaluation Board is a DC to DC single output power supply designed for use in infotainment, military, and aerospace applications. It features a wide input voltage range of 4.5V to 28V, and a single output voltage of 5V. The board is equipped with a high-efficiency synchronous buck converter, which provides up to 10A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the ON Semiconductor NV47701PDAJGEVB-PDAJGEVB DC to DC converter, and is ideal for applications requiring high efficiency and reliable power supply.