web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools ST1S31 3A 1.5 MHz Switching Reg BRD
    STMicroelectronics STEVAL-ISA069V1 Power Management IC Development Tools ST1S31 3A 1.5 MHz Switching Reg BRD
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISA069V1 is a demonstration board that features the ST1S31, a 3 A / 1.5 MHz step-down synchronous switching regulator, an audio amplifier, and a USB charger. The ST1S31 is a high-efficiency, low-noise, and low-EMI synchronous buck regulator that is capable of delivering up to 3 A of output current. It also features a wide input voltage range of 4.5 V to 28 V and a wide output voltage range of 0.8 V to 5.5 V. The audio amplifier is a Class-D amplifier with a maximum output power of 2 W and a THD+N of 0.1%. The USB charger is a USB 2.0 compliant charger with a maximum output current of 1.5 A. The STEVAL-ISA069V1 is an ideal platform for evaluating the performance of the ST1S31, the audio amplifier, and the USB charger.

  • NUCLEO BOARD L6230 MOTOR DRIVER
    STMicroelectronics X-NUCLEO-IHM07M1 NUCLEO BOARD L6230 MOTOR DRIVER
    2024-08-02 15:34:492

    The STMicroelectronics X-NUCLEO-IHM07M1 is an expansion board based on the L6230 three-phase brushless DC motor driver for STM32 Nucleo. It is designed to provide a complete motor control solution for STM32 Nucleo boards. The board features a three-phase brushless DC motor driver with integrated power MOSFETs, a current sensing circuit, and a PWM input for speed control. It also includes a power supply circuit, a voltage regulator, and a temperature sensor. The board is compatible with the STM32 Nucleo development platform and can be used to develop motor control applications. It is ideal for applications such as robotics, industrial automation, and home automation.

  • EVAL BOARD SED13A3F0A
    Epson Electronics America Inc-Semiconductor Div S5U13A03P00C000 EVAL BOARD SED13A3F0A
    2024-08-02 15:34:452

    Epson America, Inc's S5U13A03P00C000-C000, S5U13A03P00C000 Development Kit is a comprehensive solution for embedded memory LCD applications. It is based on the S1D13705F00A Embedded Memory LCD Controller and is designed for industrial temperature applications. The kit includes a development board, a power supply, a USB cable, and a software package. The development board features a 128x128 pixel LCD display, a touch panel, a serial port, and a variety of other peripherals. The software package includes a comprehensive set of tools and libraries for developing embedded memory LCD applications. The kit is ideal for prototyping and testing embedded memory LCD applications.

  • STMICROELECTRONICS NUCLEO-F401RE NUCLEO BOARD, STM32F401RET6 MCU
    STMicroelectronics NUCLEO-F401RE STMICROELECTRONICS NUCLEO-F401RE NUCLEO BOARD, STM32F401RET6 MCU
    2024-08-02 15:34:470

    The STMicroelectronics NUCLEO-F401RE is a STM32 Nucleo Development Board with an STM32F401RET6 MCU. It is designed to support Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including GPIOs, USARTs, I2Cs, and SPI, as well as a USB OTG interface. It also includes an on-board ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging. The NUCLEO-F401RE is a powerful and versatile development board, perfect for creating a wide range of consumer electronics projects.

  • EVAL BOARD 4MHZ PWM 1.2A BUCK
    Microchip Technology MIC33153-4YHJ EV EVAL BOARD 4MHZ PWM 1.2A BUCK
    2024-08-02 15:34:453

    The Microchip Technology MIC33153-4YHJ EV Evaluation Board is a 1.2V DC to DC single output power supply designed for use in portable, consumer electronics, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a graphical user interface for monitoring and control. The MIC33153-4YHJ EV Evaluation Board is an ideal solution for powering a variety of portable, consumer electronics, and automotive applications.

  • EVAL BOARD FOR LT6600-10
    Linear Technology/Analog Devices DC962A-C EVAL BOARD FOR LT6600-10
    2024-08-02 15:34:511

    The Analog Devices DC962A-C Demonstration Board is a versatile platform for evaluating the performance of the LT6600-10 10-MHz Fully Differential low pass Filter. This board is designed to provide a comprehensive evaluation of the filter's performance in communications and telecom applications. It features a wide range of test points and connectors for easy connection to external test equipment. The board also includes a power supply, a signal generator, and a spectrum analyzer for testing the filter's performance. The board is also equipped with a variety of software tools for analyzing the filter's performance. The DC962A-C Demonstration Board is an ideal platform for evaluating the performance of the LT6600-10 10-MHz Fully Differential low pass Filter in communications and telecom applications.

  • BOARD DEMO LTC6946-1
    Linear Technology/Analog Devices DC1705B-A BOARD DEMO LTC6946-1
    2024-08-02 15:34:502

    The Analog Devices DC1705B-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC6946 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO, Energy-Efficient PLLs, and Fractional-N Synthesizers. This board features a wide range of features, including a wide frequency range of up to 1.2GHz, a low noise floor of -150dBc/Hz, and a wide range of output power levels. It also features a wide range of modulation formats, including FM, PM, and AM, as well as a wide range of phase noise performance. The board also includes a variety of features to help with debugging and troubleshooting, such as a built-in logic analyzer, a built-in oscilloscope, and a built-in signal generator. The DC1705B-A Demo Board is an ideal tool for evaluating the performance of the LTC6946 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO, Energy-Efficient PLLs, and Fractional-N Synthesizers.

  • EVAL BOARD 4MHZ PWM 1.2A BUCK
    Microchip Technology MIC33153YHJ EV EVAL BOARD 4MHZ PWM 1.2A BUCK
    2024-08-02 15:34:472

    The Microchip Technology MIC33153YHJ-EV Evaluation Board is a 1.8V DC to DC single output power supply designed for use in portable, consumer electronics, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a wide range of test points for monitoring and debugging. The MIC33153YHJ-EV Evaluation Board is an ideal solution for powering a variety of portable, consumer electronics, and automotive applications.

  • DEMO BOARD MS LTC6947 SYNTHESIZR
    Linear Technology/Analog Devices DC1846A-A DEMO BOARD MS LTC6947 SYNTHESIZR
    2024-08-02 15:34:452

    The Analog Devices DC1846A-A Demonstration Board for the LTC6947 Ultra Low Noise and Spurious Fractional-N Synthesizer is a versatile and powerful tool for communications and telecom applications. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6947 synthesizer. The board features a wide range of features, including a low-noise, low-spurious fractional-N synthesizer, a wide range of output frequencies, a wide range of output power levels, and a wide range of modulation formats. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the LTC6947 evaluation board, which provides a complete system for evaluating the performance of the LTC6947 synthesizer. The DC1846A-A board is an ideal tool for communications and telecom applications, providing a comprehensive platform for evaluating the performance of the LTC6947 synthesizer.

  • ATMEL AT91SAM9G15-EK AT91SAM9G15, ENET, UART, EVAL KIT
    Microchip Technology AT91SAM9G15-EK ATMEL AT91SAM9G15-EK AT91SAM9G15, ENET, UART, EVAL KIT
    2024-08-02 15:34:4329

    The Microchip Technology AT91SAM9G15-EK Evaluation Kit is a comprehensive development platform for the AT91SAM9G15 SAM9G15 MCU ARM9 Series. It is designed for industrial grade applications and provides a wide range of features and capabilities. The kit includes a baseboard with a SAM9G15 MCU, a power supply, a USB cable, and a set of accessories. It also includes a comprehensive set of software tools, including an integrated development environment, a bootloader, and a set of example applications. The kit is designed to enable rapid prototyping and development of embedded applications. It is ideal for applications such as industrial automation, medical devices, and consumer electronics.

  • LTC2662-16 DEMO BOARD - 16-BIT 5
    Linear Technology/Analog Devices DC2692A-A LTC2662-16 DEMO BOARD - 16-BIT 5
    2024-08-02 15:34:472

    The Analog Devices DC2692A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2662-16 5-Channel, 16-Bit, 300mA, SoftSpan Current Source DAC. This board is designed to provide a complete power management solution for a wide range of applications. It features a wide range of features, including a high-efficiency switching regulator, adjustable current source, and adjustable voltage source. The board also includes a variety of connectors and test points for easy connection to external components. The board is designed to be used with the LTC2662-16 DAC, allowing users to quickly and easily evaluate the performance of the device. The board is also designed to be used with a variety of other Analog Devices products, making it a great choice for a wide range of applications.

  • DEMO BOARD FOR LTM2887-5I
    Linear Technology/Analog Devices DC1791A-D DEMO BOARD FOR LTM2887-5I
    2024-08-02 15:34:530

    The Analog Devices DC1791A-D Demo Board is a communications and telecom isolator based on the LTM2887-5I I2C module. It is designed to provide galvanic isolation between two systems, allowing for safe and reliable data transmission. The board is powered by a 5V supply and features an I2C module isolator, which isolates the two systems from each other and prevents interference. The board also includes a variety of other features, such as a power supply, a voltage regulator, and a temperature sensor. The board is ideal for applications such as industrial automation, medical equipment, and communications systems.