web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BOARD FOR LTC4261
    Linear Technology/Analog Devices DC998A DEMO BOARD FOR LTC4261
    2024-08-02 15:34:443

    The Analog Devices DC998A-A, LTC4261CGN Demo Board is a Negative Hot-Swap controller with ADC and I2C monitoring, Communications and Telecom. It is designed to provide a safe and reliable way to connect and disconnect power to a system. The board features a LTC4261CGN Negative Hot-Swap controller with an integrated ADC and I2C monitoring, communications and telecom. The board also includes a power supply, a voltage regulator, and a current sense resistor. The board is designed to provide a safe and reliable way to connect and disconnect power to a system. It is ideal for applications such as telecom, communications, and industrial systems. The board is also designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions.

  • BOARD DELTA SIGMA ADC LTC2412
    Linear Technology/Analog Devices DC746A BOARD DELTA SIGMA ADC LTC2412
    2024-08-02 15:34:444

    The Analog Devices DC746A-A, DC746A, LTC2412CGN Demo Board is a two-channel 24-bit differential ADC instrumentation and measurement board. It is designed to demonstrate the performance of the LTC2412CGN differential ADC. The board features two differential inputs with a maximum input voltage of ±10V, and a maximum sampling rate of 1.25MSPS. It also includes a reference voltage of 2.5V, and a power supply of 5V. The board is ideal for applications such as data acquisition, instrumentation, and measurement.

  • BOARD DELTA SIGMA ADC LTC2446
    Linear Technology/Analog Devices DC847A BOARD DELTA SIGMA ADC LTC2446
    2024-08-02 15:34:452

    The Analog Devices DC847A-A, LTC2446UHF Demo Board is a 24-bit high speed 4-/8-channel delta sigma ADC instrumentation and measurement board. It is designed to provide a comprehensive platform for evaluating the performance of the LTC2446UHF delta sigma ADC. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V, and can be used to measure both AC and DC signals. It also features a high-speed SPI interface for easy connection to a microcontroller or FPGA. The board is ideal for applications such as data acquisition, instrumentation, and measurement.

  • EVAL BOARD FOR LTC4257-1
    Linear Technology/Analog Devices DC671A EVAL BOARD FOR LTC4257-1
    2024-08-02 15:34:453

    The Analog Devices DC671A-A, LTC4257CS8-1 Demo Board is a Power-Over-Ethernet Interface Controller designed to provide a reliable and efficient power supply for consumer electronics. It features a Vsig of 48V and a Vout of 3.3V, allowing it to provide a steady and reliable power source for a variety of consumer electronics. The board is designed to be easy to use and install, and is capable of providing a reliable power source for a wide range of consumer electronics.

  • EVAL BOARD FOR LT5526EUF
    Linear Technology/Analog Devices DC753A EVAL BOARD FOR LT5526EUF
    2024-08-02 15:34:452

    The Analog Devices DC753A-A, DC753A, Demo Board Using LT5526EUF 1MHz-2GHz Up/Down Conv Mixer is a versatile communications and telecom demo board designed to demonstrate the capabilities of the LT5526EUF 1MHz-2GHz Up/Down Conv Mixer. This demo board features a wide range of features, including a wide frequency range of 1MHz-2GHz, a high dynamic range of up to 40dB, and a low noise figure of less than 1dB. The board also includes a wide range of input and output ports, allowing for easy connection to a variety of external devices. Additionally, the board includes a variety of test points and jumpers, allowing for easy testing and debugging of the mixer. The DC753A-A, DC753A, Demo Board is an ideal tool for engineers and technicians looking to quickly and easily evaluate the performance of the LT5526EUF 1MHz-2GHz Up/Down Conv Mixer.

  • BOARD EVAL FOR LTC1872ES6
    Linear Technology/Analog Devices DC328A BOARD EVAL FOR LTC1872ES6
    2024-08-02 15:34:454

    The Analog Devices DC328A-A Demonstration Board is a versatile power management solution that utilizes the LTC1872ES6 5V, 1A constant frequency current mode step-up DC/DC controller. This board is designed to provide a simple and easy way to evaluate the performance of the LTC1872ES6 IC. It features a wide input voltage range of 2.5V to 16V, adjustable output voltage up to 20V, and a maximum output current of 1A. The board also includes a power switch, current sense resistor, and a power LED indicator. The DC328A-A board is ideal for applications such as automotive, industrial, and consumer electronics.

  • BOARD DELTA SIGMA ADC LTC2480
    Linear Technology/Analog Devices DC798B BOARD DELTA SIGMA ADC LTC2480
    2024-08-02 15:34:442

    The Analog Devices DC798B-B Demonstration Circuit is a versatile platform for evaluating the performance of the LTC2480, a 16-bit high performance DS analog-to-digital converter. This circuit is designed to operate over an industrial temperature range, making it suitable for a wide range of applications. The DC798B-B features a wide input voltage range, low power consumption, and high accuracy. It also includes a variety of features such as a programmable gain amplifier, a reference buffer, and a temperature sensor. The circuit is designed to be easy to use and provides a comprehensive set of evaluation tools to help users quickly evaluate the performance of the LTC2480.

  • EVAL BOARD BOOST REG LT1310
    Linear Technology/Analog Devices DC526A EVAL BOARD BOOST REG LT1310
    2024-08-02 15:34:492

    The Analog Devices DC526A-A, LT1310EMSE Demo Board, Boost DC/DC Converter w/ Phase-Locked Loop is a versatile and powerful tool for instrumentation and measurement. It is designed to convert a 5 to 12V input voltage to a 12V output voltage at 0.4A. The board features a phase-locked loop (PLL) for improved efficiency and accuracy, and is capable of providing a wide range of output voltages and currents. It is ideal for use in a variety of applications, including instrumentation, measurement, and power supply testing. The board is also equipped with a variety of safety features, including over-voltage and over-current protection, as well as thermal protection.

  • BOARD SAR ADC LTC1867
    Linear Technology/Analog Devices DC806A BOARD SAR ADC LTC1867
    2024-08-02 15:34:502

    The Analog Devices DC806A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC1867 Octal, 16-Bit, 200 KSPS Analog to Digital Converter. This board features a wide range of power management options, including a DC/DC converter, a low dropout regulator, and a linear regulator. It also includes a variety of analog and digital I/O connectors, allowing for easy connection to external devices. The board is designed to provide a comprehensive platform for evaluating the performance of the LTC1867, and is ideal for applications such as data acquisition, signal processing, and instrumentation.

  • BOARD EVAL FOR LTC3704EMS
    Linear Technology/Analog Devices DC518A BOARD EVAL FOR LTC3704EMS
    2024-08-02 15:34:5115

    The Analog Devices DC518A-A, LTC3704EMS Demo Board is a versatile power supply designed for communications and telecom applications. It features a 4.5 to 15Vin input voltage range and provides -70Vout @ 200mA and -24Vout @ 200mA outputs. It is equipped with a wide range of features, including adjustable output voltage, adjustable current limit, and over-temperature protection. The board also includes a communications interface for remote monitoring and control. This demo board is an ideal solution for powering telecom and communications systems.

  • DEMO BOARD FOR LT4256-3
    Linear Technology/Analog Devices DC684A DEMO BOARD FOR LT4256-3
    2024-08-02 15:34:523

    The Analog Devices DC684A-A, LT4256-3 Demo Board, Positive Voltage Hot-Swap Controller, Communications and Telecom is a versatile and powerful demonstration board designed to showcase the capabilities of the LT4256-3 Hot-Swap Controller. This board is ideal for applications such as telecom, communications, and other systems that require hot-swapping of positive voltage supplies. The board features a wide range of features, including a wide input voltage range, adjustable current limit, adjustable soft-start, and adjustable over-voltage protection. Additionally, the board includes a variety of communication interfaces, including I2C, SPI, and UART, allowing for easy integration into existing systems. The board also includes a variety of test points and jumpers, allowing for easy debugging and troubleshooting.

  • EVAL BOARD FOR LT5568EUF
    Linear Technology/Analog Devices DC966A EVAL BOARD FOR LT5568EUF
    2024-08-02 15:34:512

    The Analog Devices DC966A-A, DC966A, Demo Board for the LT5568EUF, 900MHz I/Q Modulator, Wireless Infrastructure is a powerful demonstration board designed to showcase the capabilities of the LT5568EUF 900MHz I/Q Modulator. This board is ideal for wireless infrastructure applications, such as base station and repeater systems. It features a wide range of features, including a high-performance 900MHz I/Q modulator, a low-noise amplifier, a power amplifier, and a power detector. The board also includes a variety of connectors and test points for easy integration into existing systems. With its robust design and comprehensive features, the DC966A-A is an ideal solution for wireless infrastructure applications.