web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD BATT CHARGER LTC4071
    Linear Technology/Analog Devices DC1702A EVAL BOARD BATT CHARGER LTC4071
    2024-08-02 15:34:520

    The Analog Devices DC1702A-A, LTC4071EDDB Demo Board is a Li-Ion/Polymer Shunt Battery Charger System with Low Battery Disconnect, Automotive and Transportation. This demo board is designed to demonstrate the features and performance of the LTC4071EDDB battery charger IC. It is a complete, self-contained system that can be used to charge and monitor a single-cell Li-Ion/Polymer battery. The board includes a low battery disconnect circuit that will disconnect the battery from the load when the battery voltage drops below a preset threshold. The board also includes a power supply, current sense resistor, and a microcontroller for monitoring and control. The board is ideal for automotive and transportation applications where a reliable, low-power battery charging system is required.

  • EVAL BOARD PWR DETECTOR LTC5564
    Linear Technology/Analog Devices DC1646A EVAL BOARD PWR DETECTOR LTC5564
    2024-08-02 15:34:523

    The Analog Devices DC1646A-A Demo Board is a powerful tool for testing and evaluating the performance of the LTC5564 Ultrafast 15GHz RF Power Detector with Comparator. This demo board features a 7ns response time, making it ideal for communications and telecom applications. It includes a wide range of features, such as a built-in amplifier, adjustable gain, and a wide dynamic range. The board also includes a variety of test points and connectors, allowing for easy connection to external test equipment. With its high performance and versatile design, the DC1646A-A Demo Board is an ideal solution for testing and evaluating the performance of the LTC5564 Ultrafast 15GHz RF Power Detector with Comparator.

  • BOARD DEMO LTM4604A
    Linear Technology/Analog Devices DC1392A BOARD DEMO LTM4604A
    2024-08-02 15:34:520

    The Analog Devices DC1392A-A, LTM4604AEV Demo Board is a low voltage, 4A DC/DC module regulator designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.6V to 5.5V. It also has a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a wide range of communication protocols. This makes it ideal for use in a variety of applications, from industrial to consumer electronics.

  • BOARD EVAL FOR LTC1475CMS8
    Linear Technology/Analog Devices DC143A-F BOARD EVAL FOR LTC1475CMS8
    2024-08-02 15:34:532

    The Analog Devices DC143A-F Demo Board is a versatile and powerful tool for evaluating the performance of the LTC1475CMS8-5, a 5V @ 300mA high efficiency step-down DC/DC converter power management IC. This demo board features a wide input voltage range of 4.5V to 28V, allowing it to be used in a variety of applications. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. Additionally, the board includes a power good indicator, a power enable pin, and a power-on reset circuit. This demo board is an ideal tool for evaluating the performance of the LTC1475CMS8-5 in a variety of applications.

  • DEMO BOARD LTC2991 I2C
    Linear Technology/Analog Devices DC1785B DEMO BOARD LTC2991 I2C
    2024-08-02 15:34:532

    The Analog Devices DC1785B-B, DC1785B Demo Board is a versatile platform for evaluating the performance of the LTC2991 I2C Temperature, Voltage and Current Monitor. This board is designed to provide a comprehensive demonstration of the features and capabilities of the LTC2991, including its ability to measure temperature, voltage, and current with high accuracy and resolution. The board also includes a variety of communication and telecom features, such as an RS-232 port, a USB port, and an Ethernet port. The board also includes a variety of other features, such as a power supply, a voltage regulator, and a temperature sensor. This demo board is an ideal platform for evaluating the performance of the LTC2991 in a variety of applications, including communications and telecom.

  • EVAL BOARD FOR LTC6416
    Linear Technology/Analog Devices DC1287A EVAL BOARD FOR LTC6416
    2024-08-02 15:34:530

    The Analog Devices DC1287A-A, DC1287A, Demo Board for the LTC6416 Demo Circuit is a powerful and versatile tool for wireless connectivity applications. This demo board is designed to demonstrate the capabilities of the LTC6416, a low noise differential 16-bit ADC buffer with a maximum sample rate of 2 GHz. The board features a wide range of features, including a high-speed differential input, a low-noise differential output, and a wide range of gain and offset settings. The board also includes a USB interface for easy connection to a PC, and a wireless connectivity module for remote control and monitoring. This demo board is ideal for testing and evaluating the performance of the LTC6416 in a variety of applications.

  • EVAL BOARD FOR LTC4267-3
    Linear Technology/Analog Devices DC1249A EVAL BOARD FOR LTC4267-3
    2024-08-02 15:34:532

    The Analog Devices DC1249A-A Demo Board is a versatile and powerful tool for evaluating the LTC4267-3 Power Delivery (PD) Security IC. It is designed to provide a 37-57 V input and a 3.3V@ 3A output. The board features a wide range of features, including a power supply, a voltage regulator, a current monitor, and a power switch. It also includes a USB-C connector for connecting to a PC or other device. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the LTC4267-3 PD Security IC.

  • BOARD DEMO LTM4618
    Linear Technology/Analog Devices DC1472A BOARD DEMO LTM4618
    2024-08-02 15:34:530

    The Analog Devices DC1472A-A, LTM4618EV Demo Board is a 26V, 6A step-down module regulator with tracking and power management IC. It is designed to provide a high-efficiency, low-noise power solution for a wide range of applications. The board features a wide input voltage range of 4.5V to 26V, and a wide output voltage range of 0.6V to 5.5V. It also features a high-efficiency synchronous buck regulator with tracking, allowing for a wide range of output current levels. The board also includes a power management IC, which provides protection against over-voltage, over-current, and over-temperature conditions. The board is ideal for applications such as automotive, industrial, and consumer electronics.

  • MOD VINCULUM-II DEBUGGR/PROGRAMR
    FTDI, Future Technology Devices International Ltd VNC2 DEBUG MODULE MOD VINCULUM-II DEBUGGR/PROGRAMR
    2024-08-02 15:34:463

    The FTDI Chip VNC2-MODULE, VNCLO-MB1A, Vinco Motherboard Development Module is a powerful and versatile development platform based on the Vinculum II, VNC2 dual USB Host/Slave IC. It is designed for consumer electronics applications and provides a comprehensive set of features for developing USB-based products. The module includes two USB ports, a microcontroller, and a range of peripherals, including an LCD display, LEDs, and buttons. It also supports a wide range of communication protocols, including USB, I2C, SPI, and UART. The module is easy to use and provides a comprehensive set of tools for developing USB-based products. It is an ideal solution for developing consumer electronics products that require USB connectivity.

  • BOARD EVAL FOR LT1930AES5
    Linear Technology/Analog Devices DC634A BOARD EVAL FOR LT1930AES5
    2024-08-02 15:34:462

    The Analog Devices DC634A-A LT1930AES5 Demo Board is a versatile avalanche photodiode bias supply designed for use with computers and peripherals. It features a 3V to 5.5V input voltage range and an adjustable output voltage range of 30V to 90V. This board is ideal for applications such as laser diode drivers, optical receivers, and other high-voltage applications. It is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, making it a great choice for any application.

  • BOARD EVAL FOR LT1768CGN
    Linear Technology/Analog Devices DC354A BOARD EVAL FOR LT1768CGN
    2024-08-02 15:34:462

    The Analog Devices DC354A-A, LT1768CGN Demo Board is a high power dual CCFL power supply with an ultra wide multimode dimming range. It is designed to provide reliable and efficient power to computers and peripherals. The board features a wide range of dimming modes, allowing users to adjust the brightness of their devices to suit their needs. It also features a low ripple and noise output, ensuring that the power supply is stable and reliable. The board is also designed to be easy to install and use, making it ideal for use in a variety of applications.

  • BOARD EVAL FOR LTC3776EUF
    Linear Technology/Analog Devices DC829A BOARD EVAL FOR LTC3776EUF
    2024-08-02 15:34:462

    The Analog Devices DC829A-A, LTC3776EUF Demo Board is a 2-phase dual step-down converter designed for DDR/QDR memory termination, communications, and telecom applications. It features a wide input voltage range of 4.5V to 28V, and can deliver up to 10A of continuous output current. The board also includes a high-efficiency synchronous buck regulator, which can be used to provide a regulated output voltage of up to 1.2V. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. Additionally, the board is designed to be easy to use, with a simple user interface and a graphical user interface for configuration.