web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL LTC2206-14
    Linear Technology/Analog Devices DC919A-H BOARD EVAL LTC2206-14
    2024-08-02 15:34:461

    The Analog Devices DC919A-H Demo Board is designed for use with the LTC2206-14 CMOS OUT, DC INPUT, 80Msps 14-Bit ADC. It is a versatile instrumentation and measurement tool that can be used for a variety of applications. The DC919A-H has a DC input range of 0-70MHz and can be used to measure and analyze signals with a wide range of frequencies. It is also capable of providing accurate and reliable measurements of signals with a wide dynamic range. The DC919A-H is a great tool for engineers and scientists who need to measure and analyze signals with high accuracy and precision.

  • EVAL BOARD FOR LT4320
    Linear Technology/Analog Devices DC1902B EVAL BOARD FOR LT4320
    2024-08-02 15:34:462

    The Analog Devices DC1902B-B Demonstration Board is a powerful tool for evaluating the performance of the LT4320IDD 32-W Ideal Diode Bridge Full-Wave Rectifier. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the rectifier in a variety of applications, including communications and telecom. The board features a wide range of features, including a full-wave rectifier, adjustable output voltage, adjustable current limit, and adjustable frequency. Additionally, the board includes a variety of test points and connectors for easy connection to external test equipment. The board also includes a comprehensive set of documentation and software for easy setup and operation. With its robust design and comprehensive features, the DC1902B-B Demonstration Board is an ideal solution for evaluating the performance of the LT4320IDD 32-W Ideal Diode Bridge Full-Wave Rectifier in communications and telecom applications.

  • BOARD DEMO FOR LTC4362CDCB-2
    Linear Technology/Analog Devices DC1575B BOARD DEMO FOR LTC4362CDCB-2
    2024-08-02 15:34:460

    The Analog Devices DC1575B-B, DC1575B, Demo Board for the LTC4362-2 Monolithic Overvoltage/Overcurrent Protector, Automotive and Transportation is a versatile demonstration board designed to showcase the features of the LTC4362-2 Monolithic Overvoltage/Overcurrent Protector. This board is ideal for automotive and transportation applications, providing protection against overvoltage and overcurrent conditions. It features a wide input voltage range of 4.5V to 40V, adjustable current limit, adjustable overvoltage protection, and adjustable overcurrent protection. The board also includes a power LED indicator, a power switch, and a reset switch. The board is designed to be easy to use and provides a great platform for testing and evaluating the LTC4362-2 Monolithic Overvoltage/Overcurrent Protector.

  • BOARD EVAL FOR LTC3607EUD
    Linear Technology/Analog Devices DC1596A BOARD EVAL FOR LTC3607EUD
    2024-08-02 15:34:548

    The Analog Devices DC1596A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3607EUD Dual 600mA 15V Monolithic Synchronous Step-Down Regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.6V to 15V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a graphical user interface and a USB connection for programming and monitoring. The DC1596A-A Demonstration Board is an ideal solution for evaluating the performance of the LTC3607EUD Dual 600mA 15V Monolithic Synchronous Step-Down Regulator in automotive and transportation applications.

  • EVAL BOARD BUCK REG LTC3621-2
    Linear Technology/Analog Devices DC1864A EVAL BOARD BUCK REG LTC3621-2
    2024-08-02 15:34:542

    The Analog Devices DC1864A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3621, a 17V, 1A monolithic synchronous step-down regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 17V, adjustable output voltage, and a wide range of operating frequencies. The board also includes a power-good indicator, thermal shutdown protection, and a low-noise mode for improved efficiency. The DC1864A-A board is an ideal solution for evaluating the performance of the LTC3621 in automotive and transportation applications.

  • EVAL BOARD FOR LTC6401-8
    Linear Technology/Analog Devices DC987B-E EVAL BOARD FOR LTC6401-8
    2024-08-02 15:34:532

    The Analog Devices DC987B-E Demo Board is designed to demonstrate the performance of the LTC6401-8 3GHz Fully Differential ADC Driver. This demo board is ideal for use in communications and telecom applications. It features a wide range of features, including a high-speed differential input, a low-noise output, and a wide bandwidth. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is designed to provide a complete solution for testing and evaluating the performance of the LTC6401-8 3GHz Fully Differential ADC Driver.

  • BOARD EVAL DEMO LTC4357
    Linear Technology/Analog Devices DC1203A BOARD EVAL DEMO LTC4357
    2024-08-02 15:34:532

    The Analog Devices DC1203A-A Demo Board is a versatile platform for evaluating the LTC4357 Positive High Voltage Ideal Diode Controller. This board is designed to demonstrate the features and capabilities of the LTC4357, allowing users to quickly and easily evaluate the performance of the controller in motor control applications. The board includes a DC/DC converter, a motor driver, and a power supply, as well as a variety of connectors and jumpers for easy connection to external components. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the controller. With the DC1203A-A Demo Board, users can quickly and easily evaluate the performance of the LTC4357 in motor control applications.

  • EVAL BOARD FOR LTM2892-S
    Linear Technology/Analog Devices DC1957A EVAL BOARD FOR LTM2892-S
    2024-08-02 15:34:532

    The Analog Devices DC1957A-A Demo Board is a powerful tool for evaluating the performance of the LTM2892-S SPI/Digital Module Isolator. This board is designed for industrial applications and provides a reliable and efficient way to isolate digital signals from a variety of sources. It features a wide range of features, including a high-speed SPI interface, a wide operating temperature range, and a low power consumption. The board also includes a variety of test points and connectors for easy connection to external devices. The board is also designed to be compatible with a variety of development tools, making it an ideal choice for industrial applications.

  • EVAL BOARD BUCK REG LTC3620
    Linear Technology/Analog Devices DC1460A EVAL BOARD BUCK REG LTC3620
    2024-08-02 15:34:542

    The Analog Devices DC1460A-A, DC1460A, LTC3620EDC Demo Board is an ultra low power, high efficiency step down switching regulator designed for medical and healthcare applications. It has a maximum output current of 15mA and is capable of providing a wide range of output voltages from 0.8V to 5.5V. The board is designed to be used with a wide variety of medical and healthcare applications, such as medical imaging, patient monitoring, and drug delivery systems. It is also capable of providing high efficiency and low noise operation, making it ideal for use in sensitive medical environments. The board is also designed to be easy to use and configure, allowing for quick and easy integration into existing systems.

  • EVAL BOARD FOR LTC5569
    Linear Technology/Analog Devices DC1719A EVAL BOARD FOR LTC5569
    2024-08-02 15:34:542

    The Analog Devices DC1719A-A, DC1719A Demo Board is a versatile and powerful tool for testing and evaluating the performance of the LTC5569 Dual Wideband Active Mixer. This demo board is designed to demonstrate the mixer's capabilities in a wide range of applications, including communications and telecom. The board features an RF input range of 1.4 to 3.3GHz and an IF output of 190MHz. It is equipped with a variety of features, such as a power supply, a low noise amplifier, a voltage controlled oscillator, and a power detector. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC1719A-A, DC1719A Demo Board is an ideal solution for testing and evaluating the performance of the LTC5569 Dual Wideband Active Mixer.

  • BOARD DEMO FOR LTC4217
    Linear Technology/Analog Devices DC1051A BOARD DEMO FOR LTC4217
    2024-08-02 15:34:540

    The Analog Devices DC1051A-A, DC1051A, Demo Board Using LTC4217, 2A Hot-Swap Controller with Integrated MOSFET and Sense, Industrial is a versatile and powerful demonstration board designed to showcase the capabilities of the LTC4217 Hot-Swap controller. This board is ideal for industrial applications, as it features an integrated MOSFET and sense resistor, allowing for efficient and reliable power management. The board also features a wide range of protection features, such as over-current, over-voltage, and under-voltage protection, as well as thermal shutdown. The board is also capable of providing up to 2A of current, making it suitable for a variety of applications. The board is easy to use and configure, making it an ideal choice for industrial applications.

  • BOARD EVAL FOR LTC1503CMS8
    Linear Technology/Analog Devices DC250A-A BOARD EVAL FOR LTC1503CMS8
    2024-08-02 15:34:522

    The Analog Devices DC250A-A, LTC1503CMS8-2 Demo Board is a high efficiency inductorless step-down DC/DC converter designed for consumer electronics applications. It has an input voltage range of 2.4 to 6V and provides an output voltage of 2V at 100mA. It is a highly efficient solution for powering low-power devices, and its inductorless design makes it ideal for space-constrained applications. The demo board also includes a graphical user interface for easy setup and configuration.