web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BOARD FOR LTC4215-1
    Linear Technology/Analog Devices DC1243A DEMO BOARD FOR LTC4215-1
    2024-08-02 15:34:455

    The Analog Devices DC1243A-A, LTC4215-1 Demo Board is a hot-swap controller with advanced features for communications and telecom applications. It features an integrated ADC and three GPIOs for monitoring and controlling power supply voltages. It also includes a communications interface for connecting to external devices. The board is designed to provide a safe and reliable power supply for telecom and communications systems. It is capable of monitoring and controlling power supply voltages, as well as providing protection against over-voltage, over-current, and over-temperature conditions. The board also includes a communications interface for connecting to external devices. The board is designed to provide a safe and reliable power supply for telecom and communications systems.

  • DEMO BRD FOR LTC6409 ADC
    Linear Technology/Analog Devices DC1591A DEMO BRD FOR LTC6409 ADC
    2024-08-02 15:34:452

    The Analog Devices DC1591A-A, DC1591A Demo Board for the LTC6409 10GHz, 1nV/rt (Hz) Differential Amplifier/ADC Driver, Instrumentation and Measurement is a versatile and powerful tool for testing and evaluating the performance of the LTC6409 differential amplifier/ADC driver. This demo board features a wide range of features, including a 10GHz bandwidth, 1nV/rt (Hz) noise floor, and a wide range of gain and offset settings. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the LTC6409 evaluation board, allowing users to quickly and easily evaluate the performance of the amplifier/ADC driver. The DC1591A-A, DC1591A Demo Board is an ideal tool for engineers and technicians who need to quickly and accurately evaluate the performance of the LTC6409 differential amplifier/ADC driver.

  • DEV BOARD FOR LT4416
    Linear Technology/Analog Devices DC1059A DEV BOARD FOR LT4416
    2024-08-02 15:34:442

    The Analog Devices DC1059A-A, DC1059A, Demo Board for the LTC4416EMS Dual Power Path Controller, Automotive and Transportation is a versatile demonstration board designed to showcase the capabilities of the LTC4416EMS Dual Power Path Controller. This board is ideal for automotive and transportation applications, as it allows for the efficient management of power sources and loads. It features two power paths, each with its own input and output, allowing for the simultaneous management of two power sources. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation. Additionally, the board includes a graphical user interface (GUI) for easy configuration and monitoring. With its robust features and intuitive design, the DC1059A-A is an ideal solution for automotive and transportation applications.

  • EVAL BOARD CAP CHARGER LT3751
    Linear Technology/Analog Devices DC1322A EVAL BOARD CAP CHARGER LT3751
    2024-08-02 15:34:446

    The Analog Devices DC1322A-A Demonstration Circuit is a high current capacitive charging circuit featuring the LT3751EUFD DC/DC Flyback Converter. This circuit is designed for consumer electronics applications and is capable of providing up to 5A of current. It features a wide input voltage range of 4.5V to 28V and a wide output voltage range of 0.8V to 24V. The circuit also includes a high-efficiency synchronous rectifier, a low-noise switching frequency of up to 1MHz, and a low-noise output voltage ripple of less than 1mV. The LT3751EUFD DC/DC Flyback Converter also features a wide operating temperature range of -40°C to +125°C, making it suitable for a variety of consumer electronics applications.

  • EVAL BOARD FOR LTC5587IDD
    Linear Technology/Analog Devices DC1638A EVAL BOARD FOR LTC5587IDD
    2024-08-02 15:34:442

    The Analog Devices DC1638A-A Demo Board is a powerful tool for automotive and transportation applications. It features the LTC5587IDD 6GHz RMS Power Detector with Digital Outputs, allowing for precise power measurements in a wide range of frequencies. The board is designed to be used with a variety of automotive and transportation systems, providing accurate and reliable power measurements. The board is also equipped with a variety of features, such as a built-in temperature sensor, adjustable gain, and adjustable offset. This makes it easy to customize the board to fit the needs of any application. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and reliable performance, the Analog Devices DC1638A-A Demo Board is an ideal choice for automotive and transportation applications.

  • Development Boards & Kits - Wireless NRF9E5 EVAL KIT 433MHZ
    Nordic Semiconductor ASA nRF9E5-EVKIT-433 Development Boards & Kits - Wireless NRF9E5 EVAL KIT 433MHZ
    2024-08-02 15:34:433

    The Nordic Semiconductor nRF9E5-EVKIT-433 is an evaluation kit for the nRF9E5 single chip 433MHz RF transceiver with embedded 8051 compatible microcontroller. This kit is designed for automotive and transportation applications, providing a comprehensive platform for testing and evaluating the nRF9E5 transceiver. It includes a range of features such as a built-in antenna, a USB interface, and a range of software tools for programming and debugging. The kit also includes a range of accessories such as a power supply, cables, and a user manual. With its comprehensive features and accessories, the nRF9E5-EVKIT-433 is an ideal solution for testing and evaluating the nRF9E5 transceiver for automotive and transportation applications.

  • BOARD EVAL FOR LTC3624EDD
    Linear Technology/Analog Devices DC2005A BOARD EVAL FOR LTC3624EDD
    2024-08-02 15:34:442

    The Analog Devices DC2005A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC3624EDD High Efficiency Synchronous Step-Down Regulator with Ultra Low Quiescent Current, Power Management IC. This board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5V, and a maximum output current of 5A. It also includes a wide range of features such as adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable power-good threshold. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the device. This board is ideal for applications such as automotive, industrial, and consumer electronics.

  • BOARD DEMO 16BIT 65MSPS LTC2215
    Linear Technology/Analog Devices DC996B-J BOARD DEMO 16BIT 65MSPS LTC2215
    2024-08-02 15:34:462

    The Analog Devices DC996B-J Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2215 16-bit 65Msps, high speed and high dynamic range ADC, Audio Codec. This board features a wide range of features, including a high-speed ADC, a low-noise amplifier, a low-noise microphone preamplifier, and a digital audio interface. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the LTC2215's performance in a variety of applications, including audio, video, and communications. The board is also capable of providing a wide range of signal conditioning and signal processing capabilities. The board is ideal for use in a variety of applications, including audio, video, and communications.

  • BOARD EVAL FOR LT3468ES5
    Linear Technology/Analog Devices DC661A-A BOARD EVAL FOR LT3468ES5
    2024-08-02 15:34:462

    The Analog Devices DC661A-A LT3468ES5 Demo Board is a consumer electronics device designed to charge photoflash capacitors with a high voltage supply. It has an input voltage range of 2.8V to 8V and an output voltage of 320V. It is a highly efficient and reliable device that is easy to use and provides a safe and reliable charging solution for photoflash capacitors. It is also designed to be compact and lightweight, making it ideal for use in consumer electronics applications.

  • EVAL BOARD FOR LTC4278
    Linear Technology/Analog Devices DC1561B EVAL BOARD FOR LTC4278
    2024-08-02 15:34:462

    The Analog Devices DC1561B-B LTC4278 Demo Board is an IEEE802.3at Power Delivery (PD) Controller with 12V Auxiliary power. It is designed for industrial applications with a wide temperature range and provides a regulated 5V output with a maximum current of 4.5A. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also includes a power-good indicator and a power-on reset circuit. The board is designed to be used with a wide range of power sources, including AC/DC adapters, batteries, and solar panels.

  • DEMO BOARD FOR LTC2873
    Linear Technology/Analog Devices DC2364A DEMO BOARD FOR LTC2873
    2024-08-02 15:34:463

    The Analog Devices DC2364A-A, DC2364A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC2873 Single Bus RS232/RS485 Multiprotocol Transceiver with Integrated Termination, Security, and Isolation. This demo board features a wide range of features, including a full-featured RS232/RS485 transceiver, integrated termination, security, and isolation, as well as a variety of connectors and jumpers for easy connection to other devices. The board also includes a USB-to-serial converter, allowing for easy connection to a PC for programming and debugging. The board is designed to be used with the LTC2873, and is an ideal platform for evaluating the performance of the device.

  • SERIAL PROGRAMMER ETERNA
    Linear Technology/Analog Devices DC9010B SERIAL PROGRAMMER ETERNA
    2024-08-02 15:34:4612

    Analog Devices DC9010B-B, DC9010B, Eternal Serial Programmer is a powerful and versatile device for programming and debugging embedded systems. It features a high-speed serial port, a USB port, and a JTAG port for connecting to a variety of microcontrollers and other devices. It also includes a comprehensive set of software tools for programming, debugging, and testing embedded systems. SmartMesh IP RF Certified Development Kit is a comprehensive development platform for creating wireless mesh networks. It includes a range of hardware and software components, including a radio module, a development board, and a software development kit. It is designed to enable developers to quickly and easily create wireless mesh networks for a variety of applications. Industrial Automation and Control is a comprehensive suite of products and services for automating industrial processes. It includes a range of hardware and software components, such as programmable logic controllers, sensors, and actuators. It also includes a range of software tools for programming, monitoring, and controlling industrial processes.