web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC3423EMS
    Linear Technology/Analog Devices DC516A-A BOARD EVAL FOR LTC3423EMS
    2024-08-02 15:34:482

    The Analog Devices DC516A-A LTC3423EMS Demo Board is a low output voltage synchronous boost converter designed for consumer electronics applications. It has an input voltage range of 1V to 1.6V and an output voltage of 1.8V at 350mA. This board is ideal for applications that require a low output voltage and high efficiency. It features a wide input voltage range, low quiescent current, and high efficiency. The board also includes a power-on reset circuit, over-voltage protection, and thermal shutdown. This demo board is a great choice for applications that require a low output voltage and high efficiency.

  • BOARD EVAL FOR LT3590EDC
    Linear Technology/Analog Devices DC1166A BOARD EVAL FOR LT3590EDC
    2024-08-02 15:34:482

    The Analog Devices DC1166A-A LT3590EDC Demo Board is a 48V Buck Mode LED Driver in SC70 and 2mm x 2mm DFN Lighting Solutions package. It is designed to provide a high-efficiency, low-cost solution for driving LEDs in a variety of applications. The board features a wide input voltage range of 4.5V to 48V, adjustable output current up to 1.5A, and a wide dimming range of 0.1% to 100%. It also includes a high-efficiency synchronous buck converter, a low-noise linear regulator, and a low-noise PWM dimming circuit. The board is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

  • BOARD EVAL LED DRIVER LT3518
    Linear Technology/Analog Devices DC1160A BOARD EVAL LED DRIVER LT3518
    2024-08-02 15:34:512

    The Analog Devices DC1160A-A LT3518 Demo Board is a full-featured LED driver with a 2.3A switch current, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, adjustable output current up to 2.3A, and a wide dimming range of 0.1% to 100%. The board also includes a high-side current sense amplifier, a low-side current sense amplifier, and a temperature monitor. It is designed to provide a high level of efficiency and reliability, making it ideal for automotive and transportation applications.

  • BOARD DEMO LTM4611
    Linear Technology/Analog Devices DC1588A BOARD DEMO LTM4611
    2024-08-02 15:34:512

    The Analog Devices DC1588A-A, LTM4611EV Demo Board is an ultra low Vin, 15A DC/DC module regulator and power management IC. It is designed to provide a high efficiency, low noise, and low ripple power solution for a wide range of applications. The board features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.6V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board is also equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant and is suitable for use in a variety of industrial, automotive, and consumer applications.

  • BOARD DEMO LTC4302CMS-2
    Linear Technology/Analog Devices DC757A-B BOARD DEMO LTC4302CMS-2
    2024-08-02 15:34:512

    The Analog Devices DC757A-B Demo Board is a powerful tool for testing and evaluating the LTC4302CMS-2 Addressable 2-Wire Bus Buffer with Supply Level Shifting. This board is designed to provide a simple and easy way to evaluate the performance of the LTC4302CMS-2 in a variety of applications. The board features a 2-wire bus buffer with supply level shifting, allowing for communication between two devices with different voltage levels. This board is ideal for use in computers and peripherals, providing a reliable and efficient way to transfer data between devices. The board also includes a variety of test points and connectors, allowing for easy debugging and troubleshooting.

  • DEMO BOARD FOR LTC4232
    Linear Technology/Analog Devices DC1886A DEMO BOARD FOR LTC4232
    2024-08-02 15:34:513

    The Analog Devices DC1886A-A LTC4232 Demo Board is a 5A integrated hot-swap controller designed for industrial applications. It features a wide input voltage range of 4.5V to 60V, and can handle up to 5A of current. The board is equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. It also features a low-power mode, allowing it to operate at a reduced power consumption when not in use. The board is designed to be used in a variety of industrial applications, such as motor control, power supply, and battery management. It is also compatible with a variety of communication protocols, including I2C, SPI, and UART.

  • EVAL BOARD LDO REG LT3055
    Linear Technology/Analog Devices DC1865A EVAL BOARD LDO REG LT3055
    2024-08-02 15:34:512

    The Analog Devices DC1865A-A Demonstration Board is a versatile and powerful tool for automotive and transportation applications. It features the LT3055 500mA Linear Regulator with Precision Current Limit and Diagnostics, providing a reliable and efficient power solution. The board is designed to demonstrate the features and capabilities of the LT3055, including its adjustable current limit, diagnostic output, and thermal protection. The board also includes a variety of test points and connectors for easy evaluation and testing. With its robust design and reliable performance, the DC1865A-A is an ideal choice for automotive and transportation applications.

  • DEMO BOARD FOR LT4320IDD
    Linear Technology/Analog Devices DC1823B DEMO BOARD FOR LT4320IDD
    2024-08-02 15:34:512

    The Analog Devices DC1823B-B, DC1823B, Demo Board for LT4320IDD 1.2kW Ideal Diode Bridge Full-Wave Rectifier is a versatile and powerful tool for power management applications. It is designed to provide a full-wave rectified output from an input voltage of 12V to 24VAC @ 1.5A Iout. The board features a LT4320IDD 1.2kW ideal diode bridge rectifier, which provides a low-loss, high-efficiency solution for power conversion. The board also includes a power supply, current sense resistor, and a voltage sense resistor, allowing for precise control of the output voltage and current. The board is ideal for applications such as motor control, power supplies, and other power management applications.

  • EVAL BOARD FOR LTC4265
    Linear Technology/Analog Devices DC1415A EVAL BOARD FOR LTC4265
    2024-08-02 15:34:512

    The Analog Devices DC1415A-A, LTC4265 Demo Board, IEEE802.3AT Power-Over-Ethernet Powered Device Controller, Security System is a comprehensive solution for providing secure access control and monitoring of powered devices. It is designed to provide a secure, reliable, and cost-effective way to manage and monitor the power supply of connected devices. The system includes a controller board, a power-over-Ethernet (PoE) powered device controller, and a security system. The controller board is designed to provide a secure connection between the PoE powered device and the security system. The PoE powered device controller is designed to provide a secure connection between the PoE powered device and the controller board. The security system is designed to provide a secure connection between the controller board and the PoE powered device. The system is designed to provide a secure, reliable, and cost-effective way to manage and monitor the power supply of connected devices.

  • EVAL BOARD LED DRIVER LT3475-1
    Linear Technology/Analog Devices DC1315A EVAL BOARD LED DRIVER LT3475-1
    2024-08-02 15:34:512

    The Analog Devices DC1315A-A, LT3475IFE-1 Demo Board, Dual Step-Down 1.5A LED Driver, Automotive and Transportation is a demo board designed to demonstrate the capabilities of the LT3475IFE-1 LED driver. This board is ideal for automotive and transportation applications, providing a dual step-down 1.5A LED driver with a wide input voltage range of 4.5V to 60V. It features a high efficiency of up to 95%, low quiescent current of only 10µA, and a wide dimming range of 0.1% to 100%. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. This demo board is a great tool for evaluating the performance of the LT3475IFE-1 LED driver in automotive and transportation applications.

  • BOARD EVAL FOR LTC3115EDHD
    Linear Technology/Analog Devices DC2119A BOARD EVAL FOR LTC3115EDHD
    2024-08-02 15:34:512

    The Analog Devices DC2119A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3115EDHD-2, a 40V, 2A synchronous buck-boost DC/DC converter. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of applications. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter's performance. The DC2119A-A is an ideal platform for evaluating the performance of the LTC3115EDHD-2 in automotive and transportation applications.

  • EVAL BOARD LTM8028
    Linear Technology/Analog Devices DC1738A EVAL BOARD LTM8028
    2024-08-02 15:34:512

    The Analog Devices DC1738A-A Demonstration Board is a versatile and powerful tool for evaluating the performance of the LTM8028 high efficiency, low output noise Module step-down converter. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the LTM8028 in a variety of applications, including computers and peripherals. The board features a wide range of features, including adjustable output voltage, adjustable switching frequency, adjustable current limit, and adjustable soft-start. Additionally, the board includes a graphical user interface for easy configuration and monitoring of the converter's performance. The board also includes a comprehensive set of test points for monitoring the converter's performance. With its comprehensive features and easy-to-use interface, the DC1738A-A Demonstration Board is an ideal tool for evaluating the performance of the LTM8028 in a variety of applications.