web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC4228-1
    Linear Technology/Analog Devices DC1899A-A BOARD EVAL FOR LTC4228-1
    2024-08-02 15:34:522

    The Analog Devices DC1899A-A, LTC4228-1 Demo board is a dual ideal diode and hot-swap controller with latch off after fault protection. It is designed for use in communications and telecom applications. The board features two independent ideal diode and hot-swap controllers, each with its own adjustable current limit and adjustable voltage limit. It also features a fault latch-off circuit that will shut down the system after a fault is detected. The board also includes a communications interface for monitoring and controlling the system. The board is designed to provide reliable protection for sensitive telecom and communications systems.

  • EVAL BOARD FOR LTC4310-2
    Linear Technology/Analog Devices DC1079A-B EVAL BOARD FOR LTC4310-2
    2024-08-02 15:34:522

    The Analog Devices DC1079A-B, LTC4310-2 Demo board is a hot-swappable I2C isolator and power management IC designed to provide reliable and efficient power management for a variety of applications. It features a wide input voltage range of 4.5V to 28V, and can provide up to 2A of continuous current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be hot-swappable, allowing for easy installation and removal without the need to power down the system. The LTC4310-2 Demo board is an ideal solution for applications requiring reliable and efficient power management.

  • DEMO BOARD FOR LTC4234
    Linear Technology/Analog Devices DC2116A-A DEMO BOARD FOR LTC4234
    2024-08-02 15:34:522

    The Analog Devices DC2116A-A Demo Board is designed to demonstrate the capabilities of the LTC4234 20A Guaranteed SOA Hot-Swap Controller. This board is ideal for industrial applications, as it provides a safe and reliable way to hot-swap power supplies and other components. The board features a wide range of protection features, including over-current, over-voltage, and over-temperature protection. It also includes a built-in current monitor and adjustable current limit. The board is easy to use and provides a great way to test and evaluate the performance of the LTC4234 controller.

  • EVAL BOARD QUADRATURE LTC5588-1
    Linear Technology/Analog Devices DC1524A-A EVAL BOARD QUADRATURE LTC5588-1
    2024-08-02 15:34:542

    The Analog Devices DC1524A-A Demo Board for the LTC5588-1, 6GHz Ultrahigh OIP3 Quadrature Modulator, Military and Aerospace Grade is a versatile and powerful tool for testing and evaluating the performance of the LTC5588-1 modulator. This demo board features a wide range of features, including a wideband input signal path, a wideband output signal path, and a wideband quadrature modulator. The board also includes a wideband power amplifier, a wideband low-noise amplifier, and a wideband power detector. The board is designed to provide a comprehensive evaluation of the performance of the LTC5588-1 modulator in a variety of applications. The board is also designed to be used in a variety of environmental conditions, including extreme temperatures, high humidity, and high vibration. The board is also designed to meet the stringent requirements of military and aerospace applications.

  • BOARD DEMO 170MSPS LTC2150-12
    Linear Technology/Analog Devices DC1565A-F BOARD DEMO 170MSPS LTC2150-12
    2024-08-02 15:34:542

    The Analog Devices DC1565A-F Demo Board for the LTC2150-12 is a powerful instrumentation and measurement tool designed to evaluate the performance of the 12-bit, 170 Msps Analog to Digital Converter. This demo board features a wide range of features, including a high-speed analog input, a low-noise power supply, and a wide range of test and measurement capabilities. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the LTC2150-12. With its high-speed analog input, low-noise power supply, and comprehensive software tools, the DC1565A-F Demo Board is an ideal tool for evaluating the performance of the LTC2150-12.

  • EVAL BOARD FOR LTC6403-1
    Linear Technology/Analog Devices DC1147A-E EVAL BOARD FOR LTC6403-1
    2024-08-02 15:34:542

    The Analog Devices DC1147A-E Demo Board is designed to demonstrate the capabilities of the LTC6403-1 16-Bit Differential ADC Driver. This board is ideal for applications in communications and telecom, providing a platform to evaluate the performance of the LTC6403-1. The board features a differential input, a 16-bit ADC, and a low-noise power supply. It also includes a variety of connectors and jumpers to facilitate easy connection to external components. The board is designed to be used with the LTC6403-1, and is capable of providing a wide range of performance characteristics. The board is also compatible with a variety of other Analog Devices products, making it a versatile and powerful tool for communications and telecom applications.

  • BOARD DEMO LTC6957-2
    Linear Technology/Analog Devices DC1765A-B BOARD DEMO LTC6957-2
    2024-08-02 15:34:542

    The Analog Devices DC1765A-B Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the LTC6957-2 low phase noise, dual LVDS, output buffer/driver/logic converter. This board features two independent LVDS outputs, each with a separate output buffer/driver/logic converter, allowing for a wide range of applications. The board also includes a variety of test points and connectors for easy connection to external instruments and equipment. The DC1765A-B is an ideal tool for evaluating the performance of the LTC6957-2 in a variety of instrumentation and measurement applications.

  • BOARD EVAL FOR LTM2883
    Linear Technology/Analog Devices DC1748A-B BOARD EVAL FOR LTM2883
    2024-08-02 15:34:542

    The Analog Devices DC1748A-B and DC1748A-A Demo Board is a powerful and versatile tool for isolating and protecting SPI-based systems. It features the LTM2883-3S SPI module isolator, which is designed to operate at 3.3V supply and industrial temperature range. The board provides galvanic isolation of up to 2500Vrms, allowing for reliable communication between two systems. It also features a wide range of features, such as adjustable slew rate, adjustable output voltage, and adjustable output current. Additionally, the board is designed to be compatible with a variety of SPI-based systems, making it a great choice for a wide range of applications.

  • BOARD DEMO LTC4366HTS8-1
    Linear Technology/Analog Devices DC1850A-A BOARD DEMO LTC4366HTS8-1
    2024-08-02 15:34:542

    The Analog Devices DC1850A-A Demo Board is a versatile and powerful tool for automotive and transportation applications. It features the LTC4366HTS8-1 very high voltage surge stopper, which is designed to protect against voltage surges up to 28V. The board also includes a variety of other components, such as a voltage regulator, a current sense amplifier, and a voltage reference. This makes it ideal for testing and prototyping automotive and transportation systems. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and reliable performance, the DC1850A-A Demo Board is an excellent choice for automotive and transportation applications.

  • BOARD DEMO LTC6957-4
    Linear Technology/Analog Devices DC1766A-B BOARD DEMO LTC6957-4
    2024-08-02 15:34:542

    The Analog Devices DC1766A-B Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the LTC6957-3 low phase noise, dual CMOS output buffer/driver/logic converter. This board features a wide range of features, including a wide range of input and output voltage levels, adjustable output current, adjustable output voltage, adjustable output impedance, and adjustable output slew rate. The board also includes a variety of test points and connectors for easy connection to external instruments and test equipment. The board is ideal for use in a variety of applications, including instrumentation and measurement, signal conditioning, and data acquisition.

  • BOARD EVAL LTC6994-1
    Linear Technology/Analog Devices DC1562B-K BOARD EVAL LTC6994-1
    2024-08-02 15:34:533

    The Analog Devices DC1562B-K Demonstration Board is designed for use with the LTC6994-1 Timer IC. It is a versatile board that can be used for a variety of medical and healthcare applications. The board features a 100ms falling edge delay from trigger falling edge, allowing for precise timing of medical and healthcare processes. It also has a wide range of adjustable parameters, allowing for customization of the timing to suit the specific needs of the application. The board is easy to use and provides a reliable and accurate timing solution for medical and healthcare applications.

  • EVAL BOARD FOR LT5579IUH
    Linear Technology/Analog Devices DC1233A-C EVAL BOARD FOR LT5579IUH
    2024-08-02 15:34:532

    The Analog Devices DC1233A-C Demo Board is a versatile platform for testing and evaluating the performance of the LT5579IUH, a 240MHz IF, 2.14GHz RF up-converting mixer. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-performance RF up-converting mixer, a low-noise amplifier, a low-noise voltage regulator, and a wide range of test points and connectors. The board also includes a comprehensive set of software tools for testing and evaluating the performance of the mixer. The DC1233A-C Demo Board is an ideal platform for testing and evaluating the performance of the LT5579IUH mixer in communications and telecom applications.