web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEV BOARD FOR LT4276B/LT4321
    Linear Technology/Analog Devices DC2046A-C DEV BOARD FOR LT4276B/LT4321
    2024-08-02 15:34:443

    The Analog Devices DC2046A-C Demo Board is a powerful tool for evaluating the performance of the LT4276B/LT4321 PoE+ (25W, 12V/1.9A) PD with DC/DC and Ideal Diode Bridge. This demo board is designed to provide a complete solution for testing and evaluating the performance of the LT4276B/LT4321 PoE+ PD. It features a DC/DC converter and an ideal diode bridge, allowing for efficient power delivery and protection from reverse current. The board also includes a USB-C connector for easy connection to a PC or other device. With its comprehensive features and easy setup, the DC2046A-C Demo Board is an ideal choice for testing and evaluating the performance of the LT4276B/LT4321 PoE+ PD.

  • BOARD EVAL FOR LTC2321-12
    Linear Technology/Analog Devices DC1996A-F BOARD EVAL FOR LTC2321-12
    2024-08-02 15:34:442

    The Analog Devices DC1996A-F Demo Board is a powerful tool for automotive and transportation applications. It features the LTC2321 Dual 12-Bit, 2Msps Serial, High Speed SAR ADC, which provides high-speed, low-power, and low-noise performance. The board is designed to demonstrate the features and performance of the LTC2321 ADC, and includes a variety of features such as a power supply, a reference voltage, and a test point for easy connection to a PC. The board also includes a variety of connectors for easy connection to external devices. The board is ideal for automotive and transportation applications, and is a great tool for engineers and designers looking to evaluate the performance of the LTC2321 ADC.

  • BOARD EVAL FOR LTC3838EUHF
    Linear Technology/Analog Devices DC1997A-A BOARD EVAL FOR LTC3838EUHF
    2024-08-02 15:34:452

    The Analog Devices DC1997A-A Demonstration Board is a powerful and versatile tool for evaluating the performance of the LTC3838EUHF-1 high current, dual output synchronous buck converter. This board is designed to provide a complete solution for communications and telecom power supply applications. It features two independent outputs, each capable of delivering up to 10A of current, and a wide input voltage range of 4.5V to 28V. The board also includes a variety of features such as adjustable output voltage, adjustable switching frequency, and programmable soft-start. Additionally, the board includes a USB interface for easy programming and monitoring of the converter. With its robust design and comprehensive features, the DC1997A-A Demonstration Board is an ideal solution for evaluating the performance of the LTC3838EUHF-1 high current, dual output synchronous buck converter.

  • EVAL BOARD FOR LTC4269-1
    Linear Technology/Analog Devices DC1335B-C EVAL BOARD FOR LTC4269-1
    2024-08-02 15:34:457

    The Analog Devices DC1335B-C, LTC4269-1 Demo Board is a Power over Ethernet (PoE) powered device with a 48V isolated auxiliary output. It has a voltage output of 12V and a current output of 2A, making it suitable for industrial applications with a wide temperature range. The board is designed to demonstrate the features of the LTC4269-1, a high-efficiency, low-power PoE controller. It is capable of providing up to 25W of power to a powered device, and is compliant with the IEEE 802.3af and 802.3at standards. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection.

  • EVAL BOARD FOR LTC2203
    Linear Technology/Analog Devices DC1058A-A EVAL BOARD FOR LTC2203
    2024-08-02 15:34:452

    The Analog Devices DC1058A-A is a 16-bit, 25MSPS ADC designed for communications/telecom, instrumentation and measurement applications. It features a wide input bandwidth of up to 200MHz, low power consumption of only 1.2W, and a high signal-to-noise ratio of up to 90dB. It also has a wide dynamic range of up to 80dB, and a low distortion of up to -90dB. The DC1058A-A is capable of sampling rates up to 25MSPS, and is designed to provide high-speed, low-power, and high-accuracy performance. It is ideal for applications such as digital signal processing, communications, instrumentation, and measurement.

  • BOARD EVAL FOR LTM2883
    Linear Technology/Analog Devices DC1748A-D BOARD EVAL FOR LTM2883
    2024-08-02 15:34:531

    The Analog Devices DC1748A-D and DC1748A-A Demo Board is a powerful and versatile tool for isolating and protecting SPI-based systems. It features the LTM2883-3S SPI module isolator, which provides up to 3.3V of power supply and is rated for industrial temperature ranges. The board is designed to provide a reliable and robust solution for isolating and protecting SPI-based systems, and is ideal for applications such as industrial automation, medical equipment, and automotive systems. The board also features a variety of connectors and jumpers for easy integration into existing systems. With its robust design and reliable performance, the DC1748A-D and DC1748A-A Demo Board is an ideal choice for isolating and protecting SPI-based systems.

  • DEMO BOARD FOR LTM2889-3
    Linear Technology/Analog Devices DC1903A-A DEMO BOARD FOR LTM2889-3
    2024-08-02 15:34:532

    The Analog Devices DC1903A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTM2889-3 Isolated CAN Transceiver Plus Power @ 3.3V Supply. This board features a 3.3V power supply, a CAN transceiver, and a variety of other components to help you test and evaluate the performance of the transceiver. The board also includes a variety of connectors and jumpers to allow for easy connection to other devices. The board is designed to be used with a variety of CAN bus systems, and is ideal for testing and evaluating the performance of the transceiver in a variety of applications.

  • BOARD EVAL LTC6430 400-1000MHZ
    Linear Technology/Analog Devices DC1774A-B BOARD EVAL LTC6430 400-1000MHZ
    2024-08-02 15:34:532

    The Analog Devices DC1774A-B Demonstration Board is a powerful tool for evaluating the performance of the LTC6430AIUF-15, 400MHz to 1000MHz Block IF Amplifier, Power Management IC. This board features a wide range of features, including a wide range of input and output ports, a wide range of power management options, and a wide range of test and measurement capabilities. The board also includes a variety of software tools to help users evaluate the performance of the IC. The board is designed to provide a comprehensive evaluation of the IC's performance in a variety of applications, including wireless communications, automotive, and industrial applications. The board is also designed to be easy to use and configure, making it an ideal choice for engineers and designers who need to quickly evaluate the performance of the IC.

  • DEMO BOARD FOR LT4356-1
    Linear Technology/Analog Devices DC1018B-A DEMO BOARD FOR LT4356-1
    2024-08-02 15:34:522

    The Analog Devices DC1018B-A is a demo board for the LT4356-1 Overvoltage Protection Regulator with Auto-retry. This board is designed for use in automotive and transportation applications, providing protection against overvoltage conditions. It features a wide input voltage range of 4.5V to 40V, and can provide up to 1.5A of output current. The board also includes a built-in auto-retry feature, which allows the board to automatically reset itself after an overvoltage event. This board is ideal for applications that require reliable protection against overvoltage conditions.

  • BOARD DEMO FOR 12V LTC4219-5
    Linear Technology/Analog Devices DC1594A-B BOARD DEMO FOR 12V LTC4219-5
    2024-08-02 15:34:523

    The Analog Devices DC1594A-B, LTC4219-5 Demo Board is a 5V, 5A integrated hot-swap controller designed for industrial applications. It features a wide input voltage range of 4.5V to 28V, and can handle up to 5A of current. The board is equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. It also features a low-power mode, allowing it to operate at reduced power levels when not in use. The board is designed to be used in a variety of industrial applications, such as power supplies, motor controllers, and other power management systems.

  • BOARD EVAL FOR LTC3589EUJ
    Linear Technology/Analog Devices DC1808B-B BOARD EVAL FOR LTC3589EUJ
    2024-08-02 15:34:5210

    The Analog Devices DC1808B-B, LTC3589EUJ-2 Demo Board is an 8-output regulator with sequencing and I2C capabilities, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 8 regulated outputs with a maximum output current of 1.5A per channel. The board also includes an I2C interface for programming and monitoring the output voltages, as well as sequencing and tracking capabilities for controlling multiple outputs. The board is designed to meet the stringent requirements of automotive and transportation applications, and is ideal for powering a variety of automotive systems.

  • DEMO BOARD FOR LT4356-3
    Linear Technology/Analog Devices DC1018B-C DEMO BOARD FOR LT4356-3
    2024-08-02 15:34:522

    The Analog Devices DC1018B-C is a demo board for the LT4356-3 Overvoltage Protection Regulator with Latch-Off. This board is designed for automotive and transportation applications, and provides a convenient platform for evaluating the LT4356-3 regulator. It features a wide input voltage range of 4.5V to 40V, and can provide up to 3A of output current. The board also includes a variety of protection features, such as overvoltage, overcurrent, and thermal protection. The DC1018B-C is a great tool for evaluating the LT4356-3 regulator in automotive and transportation applications.