web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD BOOST REG LT3580
    Linear Technology/Analog Devices DC1144A-A EVAL BOARD BOOST REG LT3580
    2024-08-02 15:34:472

    The Analog Devices DC1144A-A, LT3580EDD Demo Board is a boost DC/DC converter designed to convert a 3V to 10V input voltage to a 12V output voltage at 300mA. It is ideal for use in communications and telecom applications. The board features a wide input voltage range, high efficiency, and low output ripple. It also includes a USB interface for easy programming and monitoring. The board is designed to provide a reliable and efficient power solution for a variety of applications.

  • BOARD DEMO 16BIT 125MSPS LTC2195
    Linear Technology/Analog Devices DC1763A-A BOARD DEMO 16BIT 125MSPS LTC2195
    2024-08-02 15:34:476

    The Analog Devices DC1763A-A LTC2195 Demo Board is a 16-bit, 125Msps ADC with Serial LVDS Outputs and a 5-170MHz bandwidth. It is designed for use in communications and telecom applications. It features a high-speed, low-power, low-noise ADC with a wide dynamic range and excellent linearity. The board also includes a high-speed clock generator, a low-noise power supply, and a wide range of test and evaluation features. The board is ideal for prototyping and testing of high-speed communications and telecom systems.

  • EVAL BOARD FOR LTC4367
    Linear Technology/Analog Devices DC2417A-A EVAL BOARD FOR LTC4367
    2024-08-02 15:34:502

    The Analog Devices DC2417A-A Demo Board is designed to demonstrate the capabilities of the LTC4367 100V Overvoltage, Under voltage and Reverse Supply Protection Controller. This board is ideal for automotive and transportation applications, providing a reliable and efficient solution for protecting sensitive electronic components from overvoltage, undervoltage, and reverse supply conditions. The board features a wide input voltage range of 4.5V to 100V, adjustable overvoltage and undervoltage thresholds, and a reverse supply protection circuit. The board also includes a power supply, a voltage regulator, and a current monitor. The board is easy to use and provides a comprehensive solution for protecting sensitive electronic components in automotive and transportation applications.

  • EVAL BOARD FOR LT5578
    Linear Technology/Analog Devices DC1545A-A EVAL BOARD FOR LT5578
    2024-08-02 15:34:492

    The Analog Devices DC1545A-A Demo Board is a versatile and powerful tool for wireless infrastructure applications. It features the LT5578 Up Conversion Mixer, which provides an IF of 240MHz and an RF of 1950MHz (HS LO). This board is designed to provide a complete solution for wireless infrastructure applications, including base station, repeater, and distributed antenna systems. It is capable of providing high-performance signal conversion, amplification, and filtering, as well as providing a wide range of signal conditioning and control functions. The board also includes a variety of features such as a low-noise amplifier, a high-linearity mixer, and a wideband IF filter. The DC1545A-A Demo Board is an ideal solution for wireless infrastructure applications that require high performance and reliability.

  • EVAL BOARD BATT CHARGER LT3651
    Linear Technology/Analog Devices DC1362A-B EVAL BOARD BATT CHARGER LT3651
    2024-08-02 15:34:492

    The Analog Devices DC1362A-B, LT3651EUHE-4.1 Demo Board is a 4A high voltage Li-Ion battery charger designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of automotive and transportation applications. The board also features a high efficiency synchronous buck converter, allowing it to charge Li-Ion batteries quickly and efficiently. The board also includes a variety of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring the safety of the battery and the system. The board is also designed to be easy to use, with a simple user interface and a variety of status LEDs to indicate the charging status.

  • DEMO BOARD FOR LTM2886-5I
    Linear Technology/Analog Devices DC1790A-D DEMO BOARD FOR LTM2886-5I
    2024-08-02 15:34:502

    The Analog Devices DC1790A-D Demo Board is a versatile and reliable solution for isolating I2C signals in industrial applications. It is based on the LTM2886-5I I2C Module Isolator and is powered by a 5V supply. It is designed for use in industrial temperature ranges, making it suitable for a wide range of applications. The board features a wide range of features, including a high-speed data rate of up to 1 Mbps, a low-power consumption of only 1.5 mA, and a wide common-mode range of up to ±25 V. It also features a high-voltage isolation of up to 5 kV, making it suitable for use in harsh environments. The board is also RoHS compliant and is designed to meet the requirements of UL, CSA, and EN standards.

  • DEV BOARD FOR LT4276C/LT4321
    Linear Technology/Analog Devices DC2046A-F DEV BOARD FOR LT4276C/LT4321
    2024-08-02 15:34:503

    The Analog Devices DC2046A-F Demo Board is a powerful tool for evaluating the LT4276C/LT4321 PoE (13W, 5V/2.3A) PD with DC/DC and Ideal Diode Bridge. This demo board is designed to provide a complete solution for testing and evaluating the performance of the LT4276C/LT4321 PoE PD. It features a DC/DC converter and an ideal diode bridge, allowing for efficient power delivery and protection from reverse current. The board also includes a USB port for easy connection to a PC or other device. With its comprehensive features, the DC2046A-F Demo Board is an ideal choice for consumer electronics applications.

  • DEMO BOARD LT3669-2
    Linear Technology/Analog Devices DC1733A-B DEMO BOARD LT3669-2
    2024-08-02 15:34:512

    The Analog Devices DC1733A-B Demonstration Board is designed to evaluate the LT3669-2 Industrial Transceiver with Integrated Step-Down Regulator and LDO. This board features a wide range of features, including a high-efficiency, low-noise, step-down regulator, a low-dropout (LDO) regulator, and a high-speed, low-power transceiver. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to operate in a wide range of industrial applications, including automotive, industrial, and medical. The board is also designed to be compatible with a variety of power sources, including AC, DC, and battery. The board is also designed to be easy to use and configure, making it ideal for prototyping and development.

  • EVAL BOARD FOR LTC4310-1
    Linear Technology/Analog Devices DC1079A-A EVAL BOARD FOR LTC4310-1
    2024-08-02 15:34:502

    The Analog Devices DC1079A-A, LTC4310-1 Demo board is a hot-swappable I2C isolator and power management IC designed to provide reliable and efficient power management for a variety of applications. It features a wide input voltage range of 4.5V to 28V, and can provide up to 1.5A of continuous current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be hot-swappable, allowing for easy installation and removal without the need to power down the system. The LTC4310-1 Demo board is an ideal solution for applications requiring reliable and efficient power management.

  • DEMO BOARD FOR LTM2886-3S
    Linear Technology/Analog Devices DC1790A-A DEMO BOARD FOR LTM2886-3S
    2024-08-02 15:34:512

    The Analog Devices DC1790A-A Demo Board is a versatile and reliable solution for isolating SPI signals in industrial applications. It is based on the LTM2886-3S SPI Module Isolator and operates at a 3.3V supply voltage. The board is designed for use in industrial temperature ranges, making it suitable for a wide range of applications. It features a wide range of features, including a high-speed SPI interface, low power consumption, and a high level of isolation. The board also includes a variety of protection features, such as over-voltage, over-current, and reverse-polarity protection. The DC1790A-A Demo Board is an ideal solution for isolating SPI signals in industrial applications.

  • BOARD DEMO FOR LTC6655BHLS8-4V
    Linear Technology/Analog Devices DC2095A-B BOARD DEMO FOR LTC6655BHLS8-4V
    2024-08-02 15:34:512

    The Analog Devices DC2095A-B Demo Board is designed to demonstrate the performance of the LTC6655BHLS8-4V Ultra Low Noise, 4.096V Precision Voltage Reference in Ceramic Package. This demo board is ideal for instrumentation and measurement applications, providing a reliable and accurate voltage reference for precision measurements. The board features a wide range of features, including a low noise output, a wide temperature range, and a high accuracy of ±0.05%. The board also includes a low power consumption of only 1.5mA, making it suitable for battery-powered applications. The board is also designed to be easy to use, with a simple user interface and a wide range of connectors for easy connection to other devices.

  • BOARD DEMO 40MSPS LTC2264-12
    Linear Technology/Analog Devices DC1532A-K BOARD DEMO 40MSPS LTC2264-12
    2024-08-02 15:34:512

    The Analog Devices DC1532A-K, LTC2264-12 Demo Board is a 12-bit, 40Msps, 1.8V dual serial ADC with a 5MHz to 170MHz input range. It is designed for use in communications and telecom applications. It features a low power consumption of only 1.8V and a wide input range of 5MHz to 170MHz. The board also includes a high-speed serial interface, allowing for fast data transfer and communication. The board is also equipped with a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wide dynamic range. This demo board is ideal for testing and evaluating the performance of the LTC2264-12 ADC in communications and telecom applications.