web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO FOR TC1016/TC1017
    Microchip Technology TC1016/17EV BOARD DEMO FOR TC1016/TC1017
    2024-08-02 15:34:492

    The Microchip Technology TC1016-EV, TC1016/17EV, Evaluation Board for the TC1016 LDO Linear Regulator is a consumer electronics device designed to provide a reliable and efficient power supply for a variety of applications. The board features a low dropout (LDO) linear regulator, which is capable of providing up to 1.5A of current with a maximum output voltage of 5.5V. The board also includes a variety of features such as an adjustable output voltage, over-current protection, and thermal shutdown. The board is designed to be used with the TC1016 LDO Linear Regulator, and is ideal for use in consumer electronics applications such as mobile phones, tablets, and other portable devices.

  • FREESCALE SEMICONDUCTOR DEMO9S08QG8E MC9S08QG8, USB TO BDM, DEMO BOARD
    NXP USA Inc. DEMO9S08QG8E FREESCALE SEMICONDUCTOR DEMO9S08QG8E MC9S08QG8, USB TO BDM, DEMO BOARD
    2024-08-02 15:34:451

    The NXP Semiconductors DEMO9S08QG8E-E is a demonstration board for the MC9S08QG8 high-performance, S08 microcontroller family, designed for consumer electronics applications. It features a 32-bit S08 core with up to 32KB of Flash memory, 2KB of RAM, and a wide range of peripherals. The board includes a USB-based debug interface, a 3.3V power supply, and a variety of on-board connectors for easy connection to external devices. The board also includes a range of example applications to help users get started quickly. The DEMO9S08QG8E-E is an ideal platform for developing and testing consumer electronics applications.

  • Zigbee / 802.15.4 Development Tools JN516x Evaluation Kit
    NXP USA Inc. JN516X-EK001 Zigbee / 802.15.4 Development Tools JN516x Evaluation Kit
    2024-08-02 15:34:4317

    The NXP Semiconductors JN516X-EK001 Evaluation Kit is a comprehensive development platform designed to simplify the development of systems that run ZigBee, JenNet-IP or IEEE 802.15.4 Network stacks. It provides a comprehensive set of tools and resources to help developers quickly and easily create, test, and deploy wireless communication solutions. The kit includes a JN516x-EK001 board, a USB cable, a ZigBee/JenNet-IP/IEEE 802.15.4 network stack, a ZigBee/JenNet-IP/IEEE 802.15.4 protocol stack, a ZigBee/JenNet-IP/IEEE 802.15.4 network simulator, and a ZigBee/JenNet-IP/IEEE 802.15.4 network analyzer. The kit also includes a comprehensive set of documentation and tutorials to help developers get up and running quickly. The JN516X-EK001 Evaluation Kit is an ideal solution for developers looking to create wireless communication solutions for the Communications and Telecoms industry.

  • NXP DEMO9S08SH8 Demonstration Board for MC9S08SH8 Microcontroller
    NXP USA Inc. DEMO9S08SH8 NXP DEMO9S08SH8 Demonstration Board for MC9S08SH8 Microcontroller
    2024-08-02 15:34:452

    The NXP Semiconductors DEMO9S08SH8-SH8, DEMO9S08SH8, S08SH Demonstration Board is a powerful tool for evaluating the features of the MC9S08SH8 8-bit microcontroller. This board is designed for consumer electronics applications and provides a comprehensive set of features to help developers quickly and easily evaluate the capabilities of the MC9S08SH8. The board includes a variety of peripherals, including an LCD display, a keypad, a serial port, and a USB port. It also includes a variety of on-board debugging tools, such as a JTAG interface, a real-time clock, and a power supply. The board also includes a variety of software development tools, such as a C compiler, an assembler, and a debugger. With the NXP Semiconductors DEMO9S08SH8-SH8, developers can quickly and easily evaluate the features of the MC9S08SH8 8-bit microcontroller and develop consumer electronics applications.

  • THCV216 EVALUATION BOARD
    CEL THEVA216-V2 THCV216 EVALUATION BOARD
    2024-08-02 15:34:492

    The California Eastern Laboratories THEVA216-V2 Evaluation Board is a comprehensive solution for testing and evaluating the THCV216 Video Data Receiver, Audio Data Receiver, and Video Data Transmitter. This evaluation board is designed to provide a complete platform for testing and evaluating the performance of the THCV216 Video Data Receiver, Audio Data Receiver, and Video Data Transmitter. The board includes a variety of features such as a USB interface, a power supply, and a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board

  • THCV215 EVALUATION BOARD
    CEL THEVA215-V2 THCV215 EVALUATION BOARD
    2024-08-02 15:34:500

    The California Eastern Laboratories THEVA215-V2 Evaluation Board is a comprehensive solution for testing and evaluating the THCV215 Video Data Receiver, Audio Data Receiver, and Video Data Transmitter. This evaluation board is designed to provide a complete platform for testing and evaluating the performance of the THCV215 Video Data Receiver, Audio Data Receiver, and Video Data Transmitter. It features a wide range of features, including a high-speed USB 2.0 interface, a high-speed Ethernet port, and a variety of video and audio connectors. The board also includes a variety of test points and jumpers for easy debugging and troubleshooting. The board also includes a comprehensive set of software tools for testing and evaluating the performance of the THCV215 Video Data Receiver, Audio Data Receiver, and Video Data Transmitter. The board is designed to be used in a variety of applications, including automotive, consumer electronics, and industrial applications.

  • THCV219 EVALUATION BOARD
    CEL THEVA219-V2 THCV219 EVALUATION BOARD
    2024-08-02 15:34:512

    The California Eastern Laboratories THEVA219-V2, THCV219 V-by-One HS Single Link Evaluation Kit is a comprehensive solution for testing and evaluating the transmission of video data, video, and imaging applications. This kit includes a transmitter and receiver board, a power supply, and a USB cable for connecting the boards to a PC. The transmitter board supports up to 4K resolution and is capable of transmitting data at up to 18Gbps. The receiver board supports up to 4K resolution and is capable of receiving data at up to 18Gbps. The kit also includes a software package that allows users to configure the boards and test the performance of the transmission. This kit is ideal for testing and evaluating the performance of video, imaging, and data transmission applications.

  • THCV220 EVALUATION BOARD
    CEL THEVA220-V2 THCV220 EVALUATION BOARD
    2024-08-02 15:34:522

    The California Eastern Laboratories THEVA220-V2, THCV220 V-by-One HS Single Link Evaluation Kit is a comprehensive solution for transmission video data, video, and imaging applications. It is designed to provide a complete evaluation platform for testing and evaluating the performance of V-by-One HS single link video transmission systems. The kit includes a transmitter board, receiver board, and a power supply. The transmitter board features a V-by-One HS transmitter, a video input port, and a control port. The receiver board features a V-by-One HS receiver, a video output port, and a control port. The kit also includes a power supply, cables, and a user manual. The kit is ideal for evaluating the performance of V-by-One HS single link video transmission systems in a variety of applications, including medical imaging, automotive, and consumer electronics.

  • EVAL BOARD FOR MCP46XX
    Microchip Technology MCP46XXEV EVAL BOARD FOR MCP46XX
    2024-08-02 15:34:512

    The Microchip Technology MCP46XXEV-XXEV, MCP46XXEV Evaluation Board is a versatile tool for evaluating the performance of the MCP46XX Digital Potentiometer for Servers, Instrumentation and Measurement. This evaluation board is designed to provide a platform for testing the features and performance of the MCP46XX Digital Potentiometer. It includes a variety of features such as a power supply, a potentiometer, a voltage reference, and a digital interface. The board also includes a variety of test points and connectors for easy connection to external devices. The board is designed to be used with the MCP46XX Digital Potentiometer and is compatible with a variety of microcontrollers. This evaluation board is an ideal tool for evaluating the performance of the MCP46XX Digital Potentiometer for Servers, Instrumentation and Measurement.

  • BOARD EVAL SI1143-A10-GM
    Silicon Labs Si1140-DK BOARD EVAL SI1143-A10-GM
    2024-08-02 15:34:452

    The Silicon Labs Si1140-DK is a MCU C8051F800 Development Kit based on the Si1143 Infrared Proximity and Ambient Light Sensor, Audio Sensor, and Temperature Sensor. This kit is designed to provide a comprehensive platform for developing applications that require the use of these sensors. The kit includes a C8051F800 MCU, a Si1143 sensor, an audio sensor, and a temperature sensor. The MCU provides a powerful platform for programming and controlling the sensors. The Si1143 sensor is capable of detecting infrared light, ambient light, and temperature. The audio sensor is capable of detecting sound and vibration. The temperature sensor is capable of detecting temperature changes. The kit also includes a USB cable, a power supply, and a set of development tools. With this kit, developers can quickly and easily develop applications that require the use of these sensors.

  • BOARD EVAL QT60248-AS QMATRIX
    Microchip Technology E6248 BOARD EVAL QT60248-AS QMATRIX
    2024-08-02 15:34:492

    The Microchip Technology E6248-E6248 Evaluation Board is a powerful tool for evaluating and developing applications using the QT60248 Touch Screen Controller. This board is designed for automotive and transportation applications, and features a wide range of features and capabilities. It includes a QT60248 controller, a 4.3" LCD display, a touch panel, a power supply, and a USB interface. The board also includes a variety of connectors and headers for connecting to external devices. The board is designed to be used with the QT60248 controller, and provides a comprehensive set of features and capabilities for developing and testing applications. It is ideal for automotive and transportation applications, and can be used to evaluate and develop applications for a variety of applications.

  • SPI SRAM PICtail w/Battery Backup Board
    Microchip Technology AC164151 SPI SRAM PICtail w/Battery Backup Board
    2024-08-02 15:34:490

    The Microchip Technology AC164151-AC164151, AC164151, SPI SRAM PICtail Development Board with Battery Backup is a powerful and versatile development board designed for use with Microchip's PIC microcontrollers. It features a battery backup system, allowing for uninterrupted development and debugging even when power is lost. The board also includes an SPI SRAM memory module, allowing for fast and efficient data storage and retrieval. Additionally, the board is equipped with a variety of peripherals, such as LEDs, switches, and a potentiometer, allowing for easy development and debugging of applications. With its robust features and versatile design, the Microchip Technology AC164151-AC164151, AC164151, SPI SRAM PICtail Development Board with Battery Backup is an ideal choice for developing and debugging applications with Microchip's PIC microcontrollers.