web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES ADL5502-EVALZ ADL5502, CREST DETECTOR, EVAL BOARD
    Analog Devices Inc. ADL5502-EVALZ ANALOG DEVICES ADL5502-EVALZ ADL5502, CREST DETECTOR, EVAL BOARD
    2024-08-02 15:34:502

    The Analog Devices ADL5502-EVALZ Evaluation Board is designed to evaluate the performance of the ADL5502 450 MHz to 6000 MHz Crest Factor Detector Power Management IC. This evaluation board features a wide range of features, including a wide input voltage range of 2.7V to 5.5V, a wide input frequency range of 450 MHz to 6000 MHz, and a wide output voltage range of 0.8V to 5.5V. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The ADL5502-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADL5502 Crest Factor Detector Power Management IC.

  • Power Management IC Development Tools AUTOMOTIVE ENGINE CONTROL
    NXP USA Inc. KIT33810EKEVME Power Management IC Development Tools AUTOMOTIVE ENGINE CONTROL
    2024-08-02 15:34:502

    The NXP Semiconductors KIT33810EKEVME-EKEVME is an evaluation kit for the MC33810EK Automotive Engine Control. This kit is designed for automotive and transportation applications, and provides a comprehensive set of tools for evaluating the MC33810EK. It includes a development board, a power supply, a USB cable, and a set of software tools. The development board features a variety of connectors and components, including a CAN transceiver, a LIN transceiver, and a JTAG connector. The software tools provide a graphical user interface for configuring the MC33810EK, as well as a library of example programs. The KIT33810EKEVME-EKEVME is an ideal solution for automotive and transportation engineers who need to evaluate the MC33810EK for their applications.

  • DS9481R USB-to-1-Wire/iButton Adapter For PC Connectivity to 1-Wire Device
    Maxim Integrated DS9481R-3C7+ DS9481R USB-to-1-Wire/iButton Adapter For PC Connectivity to 1-Wire Device
    2024-08-02 15:34:484

    The Maxim Integrated DS9481R-3C7+ Evaluation System is a complete solution for evaluating the DS9481R USB-to-1-Wire/iButton 3.3V Adapter for 1Kb add-only Memory, Security iButton. This system includes the DS9481R USB-to-1-Wire/iButton 3.3V Adapter, a USB cable, and a software package for Windows and Linux. The DS9481R USB-to-1-Wire/iButton 3.3V Adapter is a low-cost, low-power, and highly secure solution for connecting 1-Wire/iButton devices to a PC or embedded system. The adapter supports up to 1Kb of add-only memory, making it ideal for secure authentication and data logging applications. The included software package provides a comprehensive set of tools for configuring, testing, and evaluating the DS9481R USB-to-1-Wire/iButton 3.3V Adapter.

  • Development Boards & Kits - ARM EVAL KIT SAMA5D33 CRYPTO
    Microchip Technology ATSAMA5D33-EK Development Boards & Kits - ARM EVAL KIT SAMA5D33 CRYPTO
    2024-08-02 15:34:482

    The Microchip Technology ATSAMA5D33-EK Evaluation Kit is a powerful development platform for evaluating and coding applications running on the SAMA5D33 Embedded Microprocessor. This industrial grade ARM Cortex-A5 core processor is designed to provide high performance and low power consumption for a wide range of applications. The ATSAMA5D33-EK Evaluation Kit includes a SAMA5D33-EK board, a USB cable, a power supply, and a software package. The board features a wide range of peripherals, including Ethernet, USB, CAN, and LCD, as well as a variety of expansion connectors. The software package includes a Linux operating system, a GNU C/C++ compiler, and a variety of development tools. With the ATSAMA5D33-EK Evaluation Kit, developers can quickly and easily evaluate and develop applications for the SAMA5D33 Embedded Microprocessor.

  • DVK-2 DEBUG ADAPTER
    ON Semiconductor AXDBG-2-GEVK DVK-2 DEBUG ADAPTER
    2024-08-02 15:34:492

    The ON Semiconductor AXDBG-2-GEVK, AXDBG-2-GEVK, DVK-2 Debug Adapter Evaluation Board is a powerful development tool based on the AX8052 microcontroller. It is designed to provide a comprehensive platform for evaluating and debugging the AX8052 microcontroller. The board features a USB-based debug adapter, a JTAG interface, and a variety of peripherals, including an LCD display, LEDs, and push buttons. The board also includes a comprehensive set of software tools, including a debugger, an assembler, and a simulator. The board is ideal for developing and testing applications for the AX8052 microcontroller, and is suitable for a wide range of applications, including embedded systems, automotive, and industrial control.

  • THE USB2GPIO# ADAPTER BOARD WORK
    Maxim Integrated USB2GPIO# THE USB2GPIO# ADAPTER BOARD WORK
    2024-08-02 15:34:434

    The Maxim Integrated USB2GPIO-GPIO#, USB2GPIO#, Adapter Board for the USB2GPIO 16uA IQ, 1.2A PWM Step-Down DC-DC Converter is a consumer electronics device designed to provide a reliable and efficient power source for a variety of applications. This adapter board features a USB2GPIO 16uA IQ, 1.2A PWM Step-Down DC-DC Converter, which is capable of providing up to 1.2A of power to a variety of devices. The board also features a GPIO# port, which allows for easy connection to a variety of devices. This adapter board is designed to be used with a variety of consumer electronics, including smartphones, tablets, and other devices. It is also designed to be used with a variety of industrial applications, such as robotics, automation, and more.

  • SI5341 Clock Generator Evaluation Board
    Silicon Labs SI5341-EVB SI5341 Clock Generator Evaluation Board
    2024-08-02 15:34:4424

    The Silicon Labs SI5341-EVB is an evaluation board based on the Si5341 low jitter any-frequency clock generator. It is designed to provide a platform for testing and evaluating the performance of the Si5341 clock generator. The board features a wide range of instrumentation and measurement capabilities, including a frequency counter, a frequency synthesizer, a phase noise analyzer, and a jitter analyzer. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and monitor the Si5341 clock generator. The SI5341-EVB is an ideal tool for engineers and technicians who need to evaluate the performance of the Si5341 clock generator in their applications.

  • BOARD DESIGN ALTITUDE PRESSURE
    NXP USA Inc. DEMOAPEXSENSOR BOARD DESIGN ALTITUDE PRESSURE
    2024-08-02 15:34:472

    NXP Semiconductors DEMOAPEXSENSOR-DEMOAPEXSENSOR is an Altitude Pressure Experimental (APEX) Sensor Board designed for medical and healthcare solutions. It is a low-power, high-accuracy, and low-cost solution for measuring altitude and pressure. The board is equipped with a MEMS pressure sensor, a temperature sensor, and a microcontroller. It also features a USB interface for easy connection to a PC or laptop. The board is designed to be used in medical and healthcare applications such as altitude and pressure monitoring, altitude and pressure sensing, and altitude and pressure measurement. The board is also suitable for use in industrial and automotive applications. The board is designed to be used in a wide range of applications, including medical, industrial, and automotive.

  • PICtail/PICtail Plus Microcontroller Based BM78 Bluetooth Daughter Board
    Microchip Technology BM-78-PICTAIL PICtail/PICtail Plus Microcontroller Based BM78 Bluetooth Daughter Board
    2024-08-02 15:34:491

    It is a complete development platform for the BM78 Bluetooth module. The board includes a PIC18F25K50 microcontroller, a BM78 Bluetooth module, a USB interface, and a variety of peripherals. The board also includes a PICtail Plus connector, which allows for easy connection to other PICtail Plus compatible boards. The board is designed to be used with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy configuration and programming. The board is also compatible with the Microchip Bluetooth Data Application Library (BTDAL) for easy development of Bluetooth data applications. The BM78-PICTAIL board is an ideal platform for developing Bluetooth data applications for Classic SPP or Bluetooth Low Energy, Consumer Electronics, and Industrial Automation.

  • MC9S12NE64 Microcontroller Demonstration Kit 25MHz CPU 64KB Flash
    NXP USA Inc. DEMO9S12NE64E MC9S12NE64 Microcontroller Demonstration Kit 25MHz CPU 64KB Flash
    2024-08-02 15:34:4334

    The NXP Semiconductors DEMO9S12NE64E-E Demonstration Board is a powerful tool for developing applications with the MC9S12NE64 microcontroller family. It is designed for automotive and transportation applications, and provides a comprehensive set of features to help developers quickly and easily evaluate the capabilities of the MC9S12NE64 microcontroller. The board includes a variety of peripherals, such as a CAN transceiver, a LIN transceiver, a real-time clock, and a temperature sensor. It also includes a variety of connectors and headers for easy connection to external devices. The board is powered by a 5V DC power supply, and includes a USB port for programming and debugging. The board also includes a comprehensive set of software tools, including a C compiler, an assembler, and a debugger. With the NXP Semiconductors DEMO9S12NE64E-E Demonstration Board, developers can quickly and easily evaluate the capabilities of the MC9S12NE64 microcontroller family for automotive and transportation applications.

  • Development Board for GPS Receiver Grove Board
    Seeed Technology Co., Ltd 113020003 Development Board for GPS Receiver Grove Board
    2024-08-02 15:34:542

    Seeed Technology Co.,Ltd 113020003-113020003, 113020003, Grove - GPS Module Supports NMEA and u-blox 6 Protocols, Military and Aerospace Grade, with Antenna and Cable is a high-performance GPS module designed for use in military and aerospace applications. It supports both NMEA and u-blox 6 protocols, and is built with military-grade components for superior accuracy and reliability. The module comes with an antenna and cable, making it easy to install and use. It is also highly resistant to interference, making it ideal for use in challenging environments.

  • Clock & Timer Development Tools SPI interface Eval Kit
    Abracon LLC ABX8XX-SPI-EVK Clock & Timer Development Tools SPI interface Eval Kit
    2024-08-02 15:34:532

    The Abracon ABX8XX-SPI-EVK Evaluation Kit is designed to assess the complete feature set of the Ultra-Low Power Product, Instrumentation and Measurement Series. This kit includes a comprehensive set of components and tools to evaluate the performance of the ABX8XX-SPI-EVK. It includes a USB-to-SPI adapter, a USB-to-I2C adapter, a USB-to-UART adapter, a USB-to-GPIO adapter, a USB-to-CAN adapter, a USB-to-JTAG adapter, a USB-to-PWM adapter, a USB-to-ADC adapter, a USB-to-DAC adapter, a USB-to-PWM/ADC/DAC adapter, a USB-to-PWM/ADC/DAC/GPIO adapter, a USB-to-PWM/ADC/DAC/GPIO/CAN adapter, a USB-to-PWM/ADC/DAC/GPIO/CAN/JTAG adapter, and a USB-to-PWM/ADC/DAC/GPIO/CAN/JTAG/UART adapter. The kit also includes a variety of software tools, such as a graphical user interface, a command line interface, and a scripting language. The ABX8XX-SPI-EVK Evaluation Kit is an ideal solution for evaluating the performance of the Ultra-Low Power Product, Instrumentation and Measurement Series.