web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MICROCHIP DM163035PICDEM, PIC10F, PIC16F, LAB, DEV KIT
    Microchip Technology DM163035 MICROCHIP DM163035PICDEM, PIC10F, PIC16F, LAB, DEV KIT
    2024-08-02 15:34:510

    The Microchip Technology DM163035-DM163035 PICDEM Lab Development Board is a versatile and powerful tool for developing and testing 8, 14, 18 and 20-pin 8-bit MCUs. It is designed to accommodate PIC10F products in the 8-pin PDIP package, Automotive and Transportation products, and PIC18F products in the 20-pin PDIP package. The board features a USB-based power supply, a PICkit 3 programmer/debugger, a prototyping area, and a wide range of on-board peripherals. It also includes a comprehensive set of software tools, including the MPLAB X Integrated Development Environment (IDE), the MPLAB Code Configurator (MCC), and the MPLAB XC8 C Compiler. The board is ideal for developing and testing applications in the automotive, industrial, and consumer markets.

  • FUBARINO MINI PIC32MX250F128D
    Microchip Technology TCHIP011 FUBARINO MINI PIC32MX250F128D
    2024-08-02 15:34:446

    It is based on the Microchip PIC32MX microcontroller and is compatible with the Arduino IDE. The board features a wide range of peripherals, including a USB port, an Ethernet port, an SD card slot, and a variety of digital and analog I/O pins. It also includes a built-in programmer and debugger, making it easy to develop and debug your projects. The board is ideal for a variety of applications, including robotics, home automation, and industrial control. With its wide range of features and its compatibility with the Arduino IDE, the TCHIP011-TCHIP011, chipKIT Fubarino Mini Development Board is an excellent choice for your next project.

  • PIC32 AUDIO CODEC DAUGHTER CARD
    Microchip Technology AC327755 PIC32 AUDIO CODEC DAUGHTER CARD
    2024-08-02 15:34:474

    The Microchip Technology AC327755-AC327755, AC327755, PIC32 Audio Codec Daughter Card - AK7755 is a consumer electronics device designed to provide high-quality audio playback. It features a PIC32 microcontroller and an AK7755 audio codec, which together provide a powerful and efficient audio solution. The card is designed to be used with a variety of audio devices, including smartphones, tablets, and other consumer electronics. It is capable of providing high-quality audio playback with low power consumption, making it an ideal choice for audio applications. The card also features a variety of connectors, allowing for easy integration into existing audio systems. With its robust design and high-quality audio playback, the Microchip Technology AC327755-AC327755, AC327755, PIC32 Audio Codec Daughter Card - AK7755 is an excellent choice for consumer electronics applications.

  • RF MOD, RECEIVER, RFPIC, 433.92MHZ
    Microchip Technology AC164103 RF MOD, RECEIVER, RFPIC, 433.92MHZ
    2024-08-02 15:34:462

    The Microchip Technology AC164103-AC164103 Evaluation Kit for rfRXD0420 433.92-MHz Receiver Module is designed for automotive and transportation applications. This evaluation kit includes a rfRXD0420 433.92-MHz Receiver Module, a USB-to-UART bridge, and a USB cable. The rfRXD0420 module is a low-power, high-sensitivity, low-cost, and low-complexity receiver module that is ideal for automotive and transportation applications. The USB-to-UART bridge allows for easy connection to a PC for programming and debugging. The USB cable provides power to the evaluation kit and allows for communication between the PC and the evaluation kit. This evaluation kit is a great tool for evaluating the performance of the rfRXD0420 433.92-MHz Receiver Module in automotive and transportation applications.

  • MICROCHIP ADM00435EVAL BOARD, MCP1643 SYNC BOOST LED REG
    Microchip Technology ADM00435 MICROCHIP ADM00435EVAL BOARD, MCP1643 SYNC BOOST LED REG
    2024-08-02 15:34:532

    The Microchip Technology ADM00435 Evaluation Board is designed to evaluate the MCP1643 Synchronous Boost LED Constant Current Regulator. This board is a great tool for power management applications, as it allows users to easily test and evaluate the performance of the MCP1643 regulator. The board features a wide input voltage range of 4.5V to 28V, and can provide up to 1A of output current. It also includes a USB interface for easy programming and monitoring of the regulator. The board also includes a number of protection features, such as over-voltage, over-current, and short-circuit protection. With its easy-to-use design and robust features, the ADM00435 Evaluation Board is an ideal solution for testing and evaluating the MCP1643 regulator.

  • EVAL BOARD MCP16311 MCP16312
    Microchip Technology ADM00467 EVAL BOARD MCP16311 MCP16312
    2024-08-02 15:34:530

    The Microchip Technology ADM00467 Evaluation Board is designed to evaluate the performance of the MCP16311/2 Synchronous Buck Converter. This board is ideal for power management applications, providing a wide range of adjustable output voltages and currents. It features a high-efficiency synchronous buck converter with a wide input voltage range of 4.5V to 28V, and an adjustable output voltage range of 0.8V to 5.5V. The board also includes a power-on reset circuit, over-voltage protection, and over-current protection. The board is easy to use and provides a great platform for testing and evaluating the performance of the MCP16311/2 Synchronous Buck Converter.

  • EVAL KIT FOR LTC2983
    Linear Technology/Analog Devices DC2296A-KIT EVAL KIT FOR LTC2983
    2024-08-02 15:34:472

    The Analog Devices DC2296A-KIT, DC2209 and DC2210 Digital Temperature Measurement System, Instrumentation and Measurement Kit is a comprehensive solution for measuring temperature in a variety of applications. The kit includes the DC2296A-KIT, DC2209 and DC2210 digital temperature measurement systems, which are designed to provide accurate and reliable temperature measurements in a wide range of environments. The DC2296A-KIT includes a thermocouple input module, a thermistor input module, and a thermocouple/thermistor input module. The DC2209 and DC2210 systems provide a high-accuracy, low-cost solution for measuring temperature in industrial, medical, and laboratory applications. The kit also includes a variety of accessories, such as a temperature probe, a thermocouple adapter, and a thermistor adapter. The kit is ideal for applications that require accurate and reliable temperature measurements in a variety of environments.

  • DEV KIT FOR LTC2984
    Linear Technology/Analog Devices DC2420A-KIT DEV KIT FOR LTC2984
    2024-08-02 15:34:512

    The Analog Devices DC2420A-KIT is a comprehensive starter kit for instrumentation and measurement systems. It includes the DC2399 motherboard, the DC2210 20-input breakout board, and the Linduino One (DC2026) based on the LTC2984. The DC2399 motherboard is a powerful, low-cost, and easy-to-use platform for developing instrumentation and measurement systems. It features a wide range of I/O, including analog, digital, and serial interfaces. The DC2210 breakout board provides 20 analog inputs, allowing for a wide range of measurements. The Linduino One (DC2026) is a powerful microcontroller based on the LTC2984, providing a wide range of features for instrumentation and measurement systems. The DC2420A-KIT is an ideal starter kit for anyone looking to develop instrumentation and measurement systems.

  • EVAL BOARD FOR IS31FL3731-QFLS2
    ISSI, Integrated Silicon Solution Inc IS31FL3731-QFLS2-EB EVAL BOARD FOR IS31FL3731-QFLS2
    2024-08-02 15:34:512

    The Integrated Silicon Solution Inc IS31FL3731-QFLS2-EB Evaluation Board is a consumer electronics product based on the IS31FL3731 Audio Modulated Matrix LED Driver. This board is designed to provide a convenient platform for evaluating the features and performance of the IS31FL3731 driver. It features a 16x9 LED matrix, a 3.5mm audio jack, and a USB port for programming and debugging. The board also includes a set of buttons and switches for controlling the LED matrix. With this board, users can easily create custom LED lighting effects and audio-modulated animations. The IS31FL3731-QFLS2-EB Evaluation Board is an ideal solution for creating interactive LED lighting projects.

  • EVAL BOARD FOR IS31IO7326-QFLS4
    ISSI, Integrated Silicon Solution Inc IS31IO7326-QFLS4-EB EVAL BOARD FOR IS31IO7326-QFLS4
    2024-08-02 15:34:502

    The IS31IO7326-QFLS4-EB Evaluation Board from Integrated Silicon Solution Inc is a debounced 8x8 key-scan controller designed for consumer electronics applications. It features a low power consumption of only 1.2mA and a wide operating voltage range of 2.7V to 5.5V. The board is equipped with an 8x8 matrix of keys, allowing for easy and intuitive user input. It also includes a built-in debounce circuit to ensure reliable operation. The board is designed to be used with the IS31IO7326 Debounced 8x8 Key-Scan Controller, making it an ideal solution for consumer electronics applications.

  • EVAL BOARD FOR IS31FL3730
    ISSI, Integrated Silicon Solution Inc IS31FL3730-QFLS2-EB EVAL BOARD FOR IS31FL3730
    2024-08-02 15:34:502

    The Integrated Silicon Solution Inc IS31FL3730-QFLS2-EB Evaluation Board is a consumer electronics product based on the IS31FL3730 Audio Modulated Matrix LED Driver. This board is designed to provide a comprehensive platform for evaluating the features and performance of the IS31FL3730 driver. It includes a variety of features such as a 16x16 LED matrix, a 3.5mm audio jack, and a USB port for programming. The board also includes a variety of software tools for programming and testing the driver. With its easy-to-use interface and comprehensive feature set, the IS31FL3730-QFLS2-EB Evaluation Board is an ideal solution for evaluating the performance of the IS31FL3730 driver.

  • EVAL BOARD FOR IS31FL3199-QFLS2
    ISSI, Integrated Silicon Solution Inc IS31FL3199-QFLS2-EB EVAL BOARD FOR IS31FL3199-QFLS2
    2024-08-02 15:34:482

    The Integrated Silicon Solution Inc IS31FL3199-QFLS2-EB Evaluation Board is a consumer electronics device based on the IS31FL3199 9-Channel Light Effect LED Driver. It is designed to provide a comprehensive platform for evaluating the features and performance of the IS31FL3199 LED driver. The board includes a 9-channel LED driver, a power supply, and a USB interface for programming and control. It also includes a variety of test points and connectors for easy connection to external devices. The board is ideal for applications such as LED lighting, automotive lighting, and consumer electronics. With its easy-to-use interface and comprehensive features, the IS31FL3199-QFLS2-EB Evaluation Board is the perfect choice for evaluating the performance of the IS31FL3199 LED driver.