web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTC3588-2
    Linear Technology/Analog Devices DC1459B-B EVAL BOARD FOR LTC3588-2
    2024-08-02 15:34:474

    The Analog Devices DC1459B-B, LTC3588EMSE-2 Demo Board is a power management IC designed to provide a reliable and efficient power supply for piezoelectric energy harvesting applications. It features a wide input voltage range of 2.7V to 5.5V, and can provide up to 1.5A of output current. The board also includes a low-dropout regulator, a buck-boost converter, and a boost converter, allowing for a wide range of power management solutions. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, ensuring reliable operation in harsh environments. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

  • BOARD SAR ADC LTC1403A-1
    Linear Technology/Analog Devices DC1082A-C BOARD SAR ADC LTC1403A-1
    2024-08-02 15:34:472

    The Analog Devices DC1082A-C, LTC1403A-1 Demo Board is a 14-bit 1-channel 2.8Msps SAR ADC instrumentation and measurement board. It is designed to demonstrate the performance of the LTC1403A-1 SAR ADC, which is a high-speed, low-power, low-noise, 14-bit ADC. The board features a wide range of input ranges, including ±10V, ±5V, ±2.5V, and ±1.25V. It also includes a low-noise, low-power, low-distortion signal conditioning circuit, which allows for accurate and reliable measurements. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for applications such as data acquisition, instrumentation, and measurement.

  • EVAL BOARD FOR LTC2377-20
    Linear Technology/Analog Devices DC1925A-B EVAL BOARD FOR LTC2377-20
    2024-08-02 15:34:455

    The Analog Devices DC1925A-B Demo Board is a powerful instrumentation and measurement tool that utilizes the LTC2377CMS-20, a low power, high speed, 20-bit, 500 KSPS SAR Analog to Digital Converter. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2377CMS-20 ADC. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a wide range of output ranges, including 0-5V, 0-10V, and 0-20V. The board also includes a variety of features, such as a built-in reference voltage, a low-noise power supply, and a high-speed serial interface. With its versatile design, the DC1925A-B Demo Board is an ideal solution for a variety of instrumentation and measurement applications.

  • DEV BOARD FOR LT4276B/LT4321
    Linear Technology/Analog Devices DC2046A-D DEV BOARD FOR LT4276B/LT4321
    2024-08-02 15:34:463

    The Analog Devices DC2046A-D Demo Board is a powerful tool for evaluating the performance of the LT4276B/LT4321 PoE+ (25W, 24V/1A) PD with DC/DC and Ideal Diode Bridge. This demo board is designed to provide a complete solution for testing and evaluating the performance of the LT4276B/LT4321 PoE+ PD. It features a DC/DC converter and an ideal diode bridge, allowing for efficient power delivery and protection from reverse current. The board also includes a USB port for easy connection to a PC, as well as a variety of other features for testing and evaluating the performance of the LT4276B/LT4321 PoE+ PD. This demo board is an ideal solution for consumer electronics applications, providing a reliable and efficient way to test and evaluate the performance of the LT4276B/LT4321 PoE+ PD.

  • EVAL BOARD BUCK REG LTC3883
    Linear Technology/Analog Devices DC1778A-B EVAL BOARD BUCK REG LTC3883
    2024-08-02 15:34:452

    The Analog Devices DC1778A-B is a demo board for the LTC3883EUH single-phase, step-down DC/DC controller with digital power management. This board is designed to demonstrate the features and capabilities of the LTC3883EUH controller, which is a high-performance, high-efficiency, and low-noise DC/DC controller. The board includes a wide range of features, such as adjustable output voltage, adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable power-good threshold. It also includes a digital power management interface, which allows for remote monitoring and control of the board. The board is ideal for applications such as automotive, industrial, and consumer electronics.

  • DEV BOARD FOR LT4276B/LT4321
    Linear Technology/Analog Devices DC2046A-B DEV BOARD FOR LT4276B/LT4321
    2024-08-02 15:34:454

    The Analog Devices DC2046A-B Demo Board is a powerful tool for evaluating the performance of the LT4276B/LT4321 PoE+ (25W, 5V/4.7A) PD with DC/DC and Ideal Diode Bridge. This demo board is designed to provide a complete solution for testing and evaluating the performance of the LT4276B/LT4321 PoE+ PD. It features a DC/DC converter and an ideal diode bridge, allowing for efficient power delivery and protection from reverse current. The board also includes a USB port for easy connection to a PC or other device. With its robust design and comprehensive features, the DC2046A-B Demo Board is an ideal choice for testing and evaluating the performance of the LT4276B/LT4321 PoE+ PD.

  • DEV BOARD FOR LT4276B/LT4321
    Linear Technology/Analog Devices DC2046A-A DEV BOARD FOR LT4276B/LT4321
    2024-08-02 15:34:454

    The Analog Devices DC2046A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LT4276B/LT4321 PoE+ (25W, 3.3V/6.8A) PD with DC/DC and Ideal Diode Bridge. This demo board is designed to provide a complete solution for testing and evaluating the performance of the LT4276B/LT4321 PoE+ PD. It features a DC/DC converter and an ideal diode bridge, allowing for efficient power delivery and protection from reverse current. The board also includes a USB-C connector for easy connection to a PC or other device. With its robust design and comprehensive features, the DC2046A-A Demo Board is an ideal choice for testing and evaluating the performance of the LT4276B/LT4321 PoE+ PD.

  • BOARD DELTA SIGMA ADC LTC2451
    Linear Technology/Analog Devices DC1383A-A BOARD DELTA SIGMA ADC LTC2451
    2024-08-02 15:34:462

    The Analog Devices DC1383A-A, LTC2451 Demo Board is a 16-bit single-ended I2C ultra-tiny ADC instrumentation and measurement board. It is designed to provide a low-cost, easy-to-use platform for evaluating the performance of the LTC2451 ultra-tiny ADC. The board features a wide input voltage range of 0V to 5V, a low power consumption of only 1.2mA, and a high resolution of 16-bits. It also includes a built-in temperature sensor, allowing for accurate temperature measurements. The board is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

  • BOARD EVAL LTM9009-14
    Linear Technology/Analog Devices DC1884A-C BOARD EVAL LTM9009-14
    2024-08-02 15:34:462

    The Analog Devices DC1884A-C, LTM9009-14 Demo Board is a 14-bit, 80Msps, 1.8V octal serial ADC communications and telecom evaluation board. It is designed to provide a comprehensive platform for evaluating the performance of the LTM9009-14 octal serial ADC. The board features a wide input frequency range of 1MHz to 70MHz, allowing for a variety of applications. It also includes a variety of features such as a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy debugging. The board is ideal for evaluating the performance of the LTM9009-14 octal serial ADC in communications and telecom applications.

  • EVAL BOARD FOR LTC2242-12
    Linear Technology/Analog Devices DC1133A-A EVAL BOARD FOR LTC2242-12
    2024-08-02 15:34:462

    The Analog Devices DC1133A-A, LTC2242CUP-12 Demo Board is a CMOS output instrumentation and measurement board designed for use with a VCC of 2.5V. It features a 12-bit resolution and a maximum sampling rate of 250Msps. The board is capable of measuring signals from 10MHz to 250MHz. It is ideal for applications such as signal analysis, data acquisition, and instrumentation.

  • BOARD SAR ADC LTC2381-16
    Linear Technology/Analog Devices DC1571A-C BOARD SAR ADC LTC2381-16
    2024-08-02 15:34:4315

    The Analog Devices DC1571A-C, LTC2381CMS-16 Demo Board is a 2.5V 16-bit 250Ksps Serial SPI SAR ADC designed for instrumentation and measurement applications. It features a low power, low noise, and high accuracy design, making it ideal for a wide range of applications. The board includes a 16-bit SAR ADC, a 16-bit digital-to-analog converter (DAC), and a 16-bit analog-to-digital converter (ADC). It also includes a serial peripheral interface (SPI) for communication with a host processor. The board is powered by a single 2.5V supply and is capable of sampling rates up to 250Ksps. The board is designed to be used with the Analog Devices LTC2381CMS-16 ADC, which is a low-power, low-noise, high-accuracy ADC. The board is also compatible with other Analog Devices ADCs. The board is ideal for instrumentation and measurement applications, such as data acquisition, signal conditioning, and control systems.

  • BOARD DELTA SIGMA ADC LTC2497
    Linear Technology/Analog Devices DC1012A-B BOARD DELTA SIGMA ADC LTC2497
    2024-08-02 15:34:442

    The Analog Devices DC1012A-B LTC2497 Demo Board is a 16-bit, 8-channel I2C Easy Drive ADC designed for industrial applications. It features a wide input voltage range of 0-5V, a low power consumption of only 1.2mA, and a high sampling rate of up to 1MSPS. The board also includes a built-in temperature sensor, allowing for accurate temperature measurements. The board is easy to use and can be quickly connected to a variety of I2C devices. It is ideal for applications such as industrial automation, process control, and data acquisition.