web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD LTC6991
    Linear Technology/Analog Devices DC1562B-B EVAL BOARD LTC6991
    2024-08-02 15:34:490

    The Analog Devices DC1562B-B Demonstration Board for the LTC6991 1Hz (1s) Fixed Frequency Oscillator is a versatile and easy-to-use tool for medical and healthcare applications. This board is designed to provide a simple and reliable way to evaluate the performance of the LTC6991 oscillator in a variety of applications. The board features a wide range of features, including a wide operating temperature range, low power consumption, and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for medical and healthcare applications that require a reliable and accurate oscillator.

  • BOARD EVAL FOR LTC3838EUHF
    Linear Technology/Analog Devices DC1997A-B BOARD EVAL FOR LTC3838EUHF
    2024-08-02 15:34:492

    The Analog Devices DC1997A-B Demonstration Board is a versatile platform for evaluating the performance of the LTC3838EUHF-2 high current, dual output synchronous buck converter. This board is designed to provide a reliable and efficient power supply solution for communications and telecom applications. It features two independent outputs, each capable of delivering up to 10A of current, and a wide input voltage range of 4.5V to 28V. The board also includes a variety of features such as adjustable output voltage, adjustable switching frequency, and programmable soft-start. Additionally, the board is equipped with a USB interface for easy monitoring and control of the converter. With its robust design and versatile features, the DC1997A-B is an ideal solution for powering communications and telecom applications.

  • BOARD DAC LTC2655-16
    Linear Technology/Analog Devices DC1703A-A BOARD DAC LTC2655-16
    2024-08-02 15:34:492

    The Analog Devices DC1703A-A Demonstration Board is designed to evaluate the performance of the LTC2655BCUF-L16 Quad I2C 16-bit Voltage Output DAC with 1.25V Reference. This board features four independent DACs with 16-bit resolution and a 1.25V reference voltage. It is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the performance of the DAC. The board includes a USB-I2C interface, allowing for easy communication with a PC. The board also includes a power supply, a voltage reference, and a set of jumpers for easy configuration. The board is designed to be used with the LTC2655BCUF-L16 Quad I2C 16-bit Voltage Output DAC with 1.25V Reference.

  • BOARD EVAL FOR LTC3577EUFF
    Linear Technology/Analog Devices DC1402A-B BOARD EVAL FOR LTC3577EUFF
    2024-08-02 15:34:494

    The Analog Devices DC1402A-B, LTC3577EUFF-1 Demo Board is a highly integrated portable PMIC (Power Management IC) designed for consumer electronics. It features a wide range of power management functions, including voltage regulation, current regulation, and power sequencing. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used in a variety of applications, including mobile phones, tablets, and other consumer electronics. It is also designed to be easy to use, with a simple user interface and intuitive controls. The board is also highly efficient, with low power consumption and high efficiency.

  • BOARD EVAL FOR LTC3577EUFF
    Linear Technology/Analog Devices DC1592A-B BOARD EVAL FOR LTC3577EUFF
    2024-08-02 15:34:492

    The Analog Devices DC1592A-B, LTC3577EUFF-4 Demo Board is a highly integrated portable navigation PMIC (Power Management IC) designed for consumer electronics. It features a wide range of power management functions, including voltage regulation, current regulation, and power sequencing. It also includes a low-noise, low-dropout linear regulator, a high-efficiency buck converter, and a low-noise, low-dropout buck-boost converter. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. This board is ideal for applications such as portable navigation systems, consumer electronics, and automotive applications.

  • BOARD EVAL FOR LTC3207EUF
    Linear Technology/Analog Devices DC1039A-B BOARD EVAL FOR LTC3207EUF
    2024-08-02 15:34:493

    The Analog Devices DC1039A-B, LTC3207-1 Demo Board, 600mA Universal Multi-Output LED/CAM Driver is a consumer electronics device designed to provide a reliable and efficient power source for LED and camera applications. It features a wide input voltage range of 4.5V to 28V, and can deliver up to 600mA of current to multiple outputs. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure safe operation. Additionally, the board is designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and reliable performance, the Analog Devices DC1039A-B, LTC3207-1 Demo Board, 600mA Universal Multi-Output LED/CAM Driver is an ideal choice for powering LED and camera applications in consumer electronics.

  • BOARD EVAL FOR LTC3220EPF
    Linear Technology/Analog Devices DC1265A-B BOARD EVAL FOR LTC3220EPF
    2024-08-02 15:34:492

    The Analog Devices DC1265A-B, LTC3220-1 Demo Board, 360mA Universal 18-Channel LED Driver, Lighting Control System is a comprehensive solution for controlling and managing LED lighting systems. It features a DC1265A-B LED driver board, an LTC3220-1 LED controller board, and a 360mA universal 18-channel LED driver. The DC1265A-B board provides a wide range of dimming and color control options, while the LTC3220-1 board provides a comprehensive lighting control system with a variety of features such as dimming, color control, and scene management. The 360mA universal 18-channel LED driver allows for the control of up to 18 channels of LED lighting, making it ideal for large-scale lighting projects. The system also includes a variety of software tools for programming and managing the LED lighting system.

  • BOARD DEMO LT4363-1
    Linear Technology/Analog Devices DC1935A-A BOARD DEMO LT4363-1
    2024-08-02 15:34:482

    The Analog Devices DC1935A-A Demo Board is designed to demonstrate the capabilities of the LT4363-1 High Voltage Surge Stopper with Current Limit, Latch-Off version. This board is ideal for automotive and transportation applications, providing protection against high voltage surges and current limit protection. It features a wide input voltage range of 4.5V to 60V, and can handle up to 40A of current. The board also includes a status LED to indicate when the device is in latch-off mode. The DC1935A-A Demo Board is a great tool for evaluating the performance of the LT4363-1 in automotive and transportation applications.

  • BOARD SAR ADC LTC2362
    Linear Technology/Analog Devices DC1190A-C BOARD SAR ADC LTC2362
    2024-08-02 15:34:482

    The Analog Devices DC1190A-C LTC2362 Demo Board is a 12-bit, 500ksps SAR ADC designed for automotive and transportation applications. It features a low power consumption of only 1.2 mW/channel, making it ideal for battery-powered applications. The board also includes a wide input range of 0V to 5V, allowing it to be used in a variety of automotive and transportation applications. Additionally, the board includes a built-in temperature sensor, allowing for temperature compensation and improved accuracy. The board also includes a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a high-speed serial interface. With its wide range of features and low power consumption, the Analog Devices DC1190A-C LTC2362 Demo Board is an ideal solution for automotive and transportation applications.

  • BOARD DELTA SIGMA ADC LTC2452
    Linear Technology/Analog Devices DC1384A-A BOARD DELTA SIGMA ADC LTC2452
    2024-08-02 15:34:482

    The Analog Devices DC1384A-A Demo Board is a versatile instrumentation and measurement tool that utilizes the LTC2452 16-bit SPI differential ultra-tiny delta sigma ADC. This board is designed to provide a platform for evaluating the performance of the LTC2452 ADC in a variety of applications. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V, allowing for a variety of measurements. Additionally, the board includes a variety of output options, including a USB interface, a serial port, and a parallel port, allowing for easy connection to a variety of devices. The board also includes a variety of test points and jumpers, allowing for easy customization of the board for specific applications. The DC1384A-A Demo Board is an ideal tool for evaluating the performance of the LTC2452 ADC in a variety of instrumentation and measurement applications.

  • EVAL BOARD BOOST/LDO LTC3108
    Linear Technology/Analog Devices DC1582B-A EVAL BOARD BOOST/LDO LTC3108
    2024-08-02 15:34:472

    The Analog Devices DC1582B-A, LTC3108EDE Demo Board is an ultra low voltage step-up converter and power manager designed for industrial applications. It features a wide input voltage range of 0.8V to 5.5V, and can provide up to 1.5A of output current. The board also includes a high efficiency synchronous buck-boost converter, a low quiescent current linear regulator, and a low dropout linear regulator. It is capable of providing a regulated output voltage from 0.8V to 5.5V, and can be used to power a wide range of industrial applications. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant and is designed to meet the requirements of industrial applications.

  • BOARD DEMO LT4363IDE-2
    Linear Technology/Analog Devices DC2062A-B BOARD DEMO LT4363IDE-2
    2024-08-02 15:34:474

    The Analog Devices DC2062A-B Demo Board is a versatile tool for evaluating the LT4363-2 surge stopper in automotive and transportation applications. This board is designed to provide a 12V, 3A ISO-7637-2 compliant power supply for the LT4363-2 surge stopper. It features a wide range of features, including an adjustable output voltage, adjustable current limit, adjustable soft start, and adjustable over-voltage protection. The board also includes a USB interface for easy connection to a PC for monitoring and control. The DC2062A-B Demo Board is an ideal solution for evaluating the LT4363-2 surge stopper in automotive and transportation applications.