web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO FOR LTC6655BHLS8-5V
    Linear Technology/Analog Devices DC2095A-C BOARD DEMO FOR LTC6655BHLS8-5V
    2024-08-02 15:34:542

    The Analog Devices DC2095A-C Demo Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the LTC6655BHLS8-5V Ultra Low Noise, 5V Precision Voltage Reference in a Ceramic Package. This demo board features a wide range of features, including a precision voltage reference, a low noise amplifier, a high-speed comparator, and a low-power voltage reference. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate platform for evaluating the performance of the LTC6655BHLS8-5V Ultra Low Noise, 5V Precision Voltage Reference in a Ceramic Package.

  • BOARD DEMO LTC4366HTS8-2
    Linear Technology/Analog Devices DC1850A-B BOARD DEMO LTC4366HTS8-2
    2024-08-02 15:34:542

    The Analog Devices DC1850A-B Demo Board is a versatile and powerful tool for automotive and transportation applications. It features the LTC4366HTS8-2 very high voltage surge stopper, which is designed to protect against voltage surges up to 28V. The board also includes a variety of other components, such as a voltage regulator, a current sense amplifier, and a voltage reference. This makes it ideal for testing and prototyping automotive and transportation systems. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and reliable performance, the DC1850A-B Demo Board is an excellent choice for automotive and transportation applications.

  • EVAL BOARD FOR LTC5540IUH
    Linear Technology/Analog Devices DC1431A-A EVAL BOARD FOR LTC5540IUH
    2024-08-02 15:34:542

    The Analog Devices DC1431A-A Demo Board is an optimized up/down converter mixer for communications and telecom applications. It is designed to operate in the RF range of 600MHz to 1.3GHz and the LO range of 700MHz to 1.2GHz. The board is based on the LTC5540IUH up/down converter mixer and features a wide range of features and capabilities. It includes a low noise amplifier, a high linearity mixer, a low noise figure, and a wide dynamic range. The board also includes a wide range of control and monitoring features, such as a temperature sensor, a power monitor, and a voltage regulator. The board is ideal for applications such as wireless communications, satellite communications, and base station applications.

  • Clock & Timer Development Tools I2C interface Eval Kit
    Abracon LLC ABX8XX-I2C-EVK Clock & Timer Development Tools I2C interface Eval Kit
    2024-08-02 15:34:492

    The Abracon ABX8XX-I2C-EVK Evaluation Kit is designed to assess the complete feature set of the Ultra-Low Power Product, Instrumentation and Measurement Series. This kit includes a comprehensive set of components and tools to evaluate the performance of the ABX8XX-I2C series of products. The kit includes a USB-I2C adapter, a USB-UART adapter, a USB-SPI adapter, a USB-JTAG adapter, a USB-CAN adapter, a USB-GPIO adapter, a USB-PWM adapter, and a USB-I2S adapter. The kit also includes a variety of test boards, cables, and other accessories to facilitate evaluation of the ABX8XX-I2C series of products. The kit is designed to provide a comprehensive evaluation of the ABX8XX-I2C series of products, allowing users to assess the performance of the products in a variety of applications.

  • EVAL BOARD FOR LTC5505-2ES5
    Linear Technology/Analog Devices DC391A-B EVAL BOARD FOR LTC5505-2ES5
    2024-08-02 15:34:492

    The Analog Devices DC391A-B Demo Board is a powerful tool for consumer electronics applications. It is equipped with the LTC5505-2ES5, -32dBm to 12dBm RF Power Detector (postage stamp) and is designed to provide accurate and reliable measurements of RF power levels. The board is capable of measuring power levels from -32dBm to 12dBm, making it ideal for a wide range of consumer electronics applications. The board also features a wide range of features, including a built-in LCD display, adjustable gain control, and a wide range of input and output connectors. The board is easy to use and provides accurate and reliable measurements of RF power levels.

  • BOARD EVAL FOR LTC1734ES6
    Linear Technology/Analog Devices DC370A-B BOARD EVAL FOR LTC1734ES6
    2024-08-02 15:34:492

    The Analog Devices DC370A-B, LTC1734ES6-4.2 Demo Board, Li-Ion Battery Charger is a consumer electronics device designed to charge lithium-ion batteries. It features a high-efficiency, low-noise, and low-cost design that is ideal for consumer electronics applications. The board includes a DC370A-B controller, LTC1734ES6-4.2 power management IC, and a Li-Ion battery charger. It is capable of charging up to 4.2V and has a maximum charging current of 1A. The board also includes a USB port for easy connection to a computer or other device. The board is designed to be easy to use and is compatible with a wide range of consumer electronics devices.

  • BOARD EVAL FOR LT8309ES5
    Linear Technology/Analog Devices DC1961A BOARD EVAL FOR LT8309ES5
    2024-08-02 15:34:492

    The Analog Devices DC1961A-A Demonstration Board with LT8309 No-Opto Flyback Converter with Synchronous Rectifier is a versatile platform for evaluating the performance of the LT8309 in automotive and transportation applications. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage up to 24V, and a maximum output current of 3A. It also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. The board is designed to provide a simple and efficient way to evaluate the performance of the LT8309 in automotive and transportation applications.

  • BOARD DEMO LTC4359
    Linear Technology/Analog Devices DC1676A BOARD DEMO LTC4359
    2024-08-02 15:34:492

    The Analog Devices DC1676A-A Demo Board is a versatile and powerful tool for automotive and transportation applications. It features the LTC4359HDCB, a 28 V, 20 A ideal diode and switch with reverse input protection. This board is designed to provide a reliable and efficient solution for automotive and transportation applications, allowing for easy testing and evaluation of the LTC4359HDCB. The board also includes a reverse input protection circuit, which helps protect the board from damage due to reverse input voltage. The DC1676A-A Demo Board is an ideal solution for automotive and transportation applications, providing a reliable and efficient solution for testing and evaluation.

  • BOARD EVAL FOR LTC3637
    Linear Technology/Analog Devices DC2056A BOARD EVAL FOR LTC3637
    2024-08-02 15:34:492

    The Analog Devices DC2056A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC3637EMSE High Efficiency 76V, 1A Step-Down Converter. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 76V, allowing it to be used in a variety of applications. The board also includes a wide range of features, such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. Additionally, the board includes a variety of protection features, such as over-voltage, over-current, and thermal protection. With its high efficiency and wide range of features, the DC2056A-A Demonstration Board is an ideal solution for automotive and transportation applications.

  • EVAL BOARD FOR LT6411
    Linear Technology/Analog Devices DC1108A EVAL BOARD FOR LT6411
    2024-08-02 15:34:494

    The Analog Devices DC1108A-A, DC1108A Demo Board for the LT6411 650MHz Differential ADC Driver/Dual Selectable Gain Video Amplifier, Communications and Telecom is a versatile and powerful demonstration board designed to showcase the features and capabilities of the LT6411. This board is ideal for applications such as video, communications, and telecom. It features a differential ADC driver with dual selectable gain, a wide range of gain settings, and a low-noise amplifier. The board also includes a variety of test points and connectors for easy connection to external equipment. The DC1108A-A is a great tool for evaluating the performance of the LT6411 in a variety of applications.

  • EVAL BOARD BATT CHARGER LT3652
    Linear Technology/Analog Devices DC1688A EVAL BOARD BATT CHARGER LT3652
    2024-08-02 15:34:492

    The Analog Devices DC1688A-A, LT3652HVEDD Demo Board, Power Tracking 2A Battery Charger is a versatile automotive and transportation power solution designed to provide reliable and efficient charging for a variety of applications. This demo board features a high-efficiency, low-noise, and low-ripple power tracking 2A battery charger with a wide input voltage range of 4.5V to 40V. It is capable of charging a wide range of battery chemistries, including Li-Ion, LiFePO4, NiMH, and Lead Acid. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. This demo board is ideal for automotive and transportation applications, providing a reliable and efficient power solution.

  • BOARD DELTA SIGMA ADC LTC2462
    Linear Technology/Analog Devices DC1492A BOARD DELTA SIGMA ADC LTC2462
    2024-08-02 15:34:493

    The Analog Devices DC1492A-A, DC1492A, Demo Board for LTC2462, 16-bit SPI Differential Delta Sigma ADC with 10ppm max Internal Reference, Instrumentation and Measurement is a demonstration board designed to showcase the capabilities of the LTC2462 16-bit SPI differential delta sigma ADC with 10ppm max internal reference. This board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V, and is capable of measuring both single-ended and differential signals. It also features a wide range of output data rates, from 1Hz to 10kHz, and a low power consumption of only 1.5mA. The board also includes a built-in temperature sensor, allowing for temperature compensation of the ADC readings. The board is ideal for use in instrumentation and measurement applications, and is a great way to quickly and easily evaluate the performance of the LTC2462 ADC.