web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC3429ES6
    Linear Technology/Analog Devices DC559A-A BOARD EVAL FOR LTC3429ES6
    2024-08-02 15:34:492

    The Analog Devices DC559A-A, LTC3429ES6 Demo Board is a 500kHz synchronous boost converter designed to provide a regulated 3.3V output at 90mA from an input voltage of 1.0 to 3.3V. It is ideal for use in video and imaging applications, providing a reliable and efficient power solution. The board features a wide input voltage range, low quiescent current, and high efficiency, making it an ideal choice for a variety of applications. The board also features a wide operating temperature range, making it suitable for use in a variety of environments.

  • BOARD EVAL FOR LTC1474CMS8
    Linear Technology/Analog Devices DC143A-C BOARD EVAL FOR LTC1474CMS8
    2024-08-02 15:34:492

    The Analog Devices DC143A-C Demo Board is a versatile and powerful tool for evaluating the performance of the LTC1474CMS8-5, a 5V @ 300mA high efficiency step-down DC/DC converter power management IC. This demo board features a wide input voltage range of 4.5V to 28V, allowing it to be used in a variety of applications. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. Additionally, the board includes a power-good indicator, thermal shutdown protection, and short-circuit protection. With its wide range of features and adjustable parameters, the DC143A-C Demo Board is an ideal tool for evaluating the performance of the LTC1474CMS8-5 power management IC.

  • EVAL BOARD BOOST REG LTC3535
    Linear Technology/Analog Devices DC1483A EVAL BOARD BOOST REG LTC3535
    2024-08-02 15:34:484

    The Analog Devices DC1483A-A, LTC3535EDD Demo Board is a dual channel 550mA 1MHz synchronous step-up DC/DC converter and audio power amplifier. It is designed to provide a high efficiency, low noise, and low output ripple solution for powering audio applications. The board features two independent DC/DC converters, each with a maximum output current of 550mA and a switching frequency of 1MHz. The board also includes an audio power amplifier with a maximum output power of 2W. The board is designed to be used with a wide range of input voltages, from 2.5V to 5.5V, and can be used to power a variety of audio applications.

  • EVAL BOARD RMS TO DC CONVERTER
    Linear Technology/Analog Devices DC427B-C EVAL BOARD RMS TO DC CONVERTER
    2024-08-02 15:34:482

    The Analog Devices DC427B-C Demo Board is a versatile power management solution that utilizes the LTC1968CMS8 RMS to DC Converter IC. This board is designed to provide a complete power management solution for a wide range of applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 8A of output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a temperature sensor and a voltage reference for accurate measurements. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. This makes it an ideal solution for a variety of power management applications.

  • DEMO BOARD FOR LTC5549
    Linear Technology/Analog Devices DC2310A DEMO BOARD FOR LTC5549
    2024-08-02 15:34:474

    The Analog Devices DC2310A-A, DC2310A Demo Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the LTC5549 2GHz to 14GHz Microwave Mixer with Integrated LO Frequency Doubler. This demo board features a wide range of features and capabilities, including a high-performance RF signal path, a wide range of LO frequencies, and a wide range of IF frequencies. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the mixer's performance, including gain, noise figure, linearity, and dynamic range. The board is also designed to provide a platform for developing custom applications and experiments.

  • BOARD EVAL LTC2950
    Linear Technology/Analog Devices DC826B-A BOARD EVAL LTC2950
    2024-08-02 15:34:473

    The Analog Devices DC826B-A Demo Board is designed for use with the LTC2950CTS8-2 On/Off Controller. It is a versatile and easy-to-use platform for evaluating the performance of the controller. The board has an input voltage range of 2.7V to 26.4V, making it suitable for a wide range of applications. It also features a variety of connectors and headers for connecting to computers and peripherals. The board is ideal for testing and prototyping applications that require precise control of power.

  • BOARD EVAL FOR LTC3879EUD
    Linear Technology/Analog Devices DC1289A BOARD EVAL FOR LTC3879EUD
    2024-08-02 15:34:472

    The Analog Devices DC1289A-A, LTC3879EUD Demo Board is a fast, wide operating range, no RSENSE step-down controller designed for communications and telecom power supply applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.6V to 5.5V. It also has a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a USB interface for easy programming and monitoring. This demo board is ideal for applications such as cellular base stations, wireless access points, and other telecom power supplies.

  • EVAL BOARD FOR LTC4040
    Linear Technology/Analog Devices DC2118A EVAL BOARD FOR LTC4040
    2024-08-02 15:34:472

    The Analog Devices DC2118A-A Demo Board is a powerful and versatile tool for testing and evaluating the LTC4040 5Vin, 2A Single Cell Li-ion/LiFePO4 Buck Battery Charger with 2.5A Boost Backup Power Manager. This demo board is designed to provide a comprehensive platform for evaluating the performance of the LTC4040 in a variety of consumer electronics applications. The board features a wide range of features, including a USB port for easy connection to a PC, a DC power input, a battery input, and a boost converter for providing backup power. The board also includes a variety of test points and indicators for monitoring the performance of the LTC4040. With its comprehensive features and easy-to-use design, the Analog Devices DC2118A-A Demo Board is an ideal tool for evaluating the performance of the LTC4040 in consumer electronics applications.

  • EVAL BOARD MIXER LTC5510
    Linear Technology/Analog Devices DC1983A EVAL BOARD MIXER LTC5510
    2024-08-02 15:34:482

    The Analog Devices DC1983A-A, DC1983A Demo Board Using LTC5510, 1-MHz to 6-GHz Wideband High Linearity Active Mixer, Audio Amplifier is a versatile and powerful demonstration board designed to showcase the capabilities of the LTC5510 active mixer. This board is capable of providing wideband frequency conversion from 1 MHz to 6 GHz with high linearity and low noise. It features an integrated audio amplifier, allowing for easy connection to external audio sources. The board also includes a variety of test points and connectors for easy evaluation and testing. With its wide range of features, the DC1983A-A, DC1983A Demo Board is an ideal tool for evaluating the performance of the LTC5510 active mixer.

  • EVAL BOARD FOR LT5581IDDB
    Linear Technology/Analog Devices DC1314A EVAL BOARD FOR LT5581IDDB
    2024-08-02 15:34:482

    The Analog Devices DC1314A-A Demo Board is an optimized power detector designed for automotive and transportation applications. It features the LT5581IDDB 6GHz, 40dB RMS Power Detector, which is capable of detecting signals from 10MHz to 2.2GHz. This demo board is ideal for testing and evaluating the performance of the LT5581IDDB in a variety of applications. It is also suitable for use in a wide range of automotive and transportation applications, such as automotive radar, automotive communications, and automotive navigation systems. The DC1314A-A Demo Board is a great tool for engineers and designers looking to quickly and accurately evaluate the performance of the LT5581IDDB in their applications.

  • DEMO BOARD FOR LTC4280
    Linear Technology/Analog Devices DC1704A DEMO BOARD FOR LTC4280
    2024-08-02 15:34:482

    The Analog Devices DC1704A-A LTC4280 Demo Board is a Hot-Swap Controller with an integrated Analog-to-Digital Converter (ADC) and Inter-Integrated Circuit (I2C) interface, as well as three General-Purpose Input/Output (GPIO) pins. It is designed to provide reliable power control for computers and peripherals, allowing for safe and efficient hot-swapping of components. The board features a wide input voltage range of 4.5V to 28V, and can support up to 10A of current. It also includes a variety of protection features, such as over-voltage, over-current, and over-temperature protection. The board is ideal for applications such as server and storage systems, industrial automation, and medical equipment.

  • EVAL BOARD FOR LTC6412
    Linear Technology/Analog Devices DC1464A EVAL BOARD FOR LTC6412
    2024-08-02 15:34:482

    The Analog Devices DC1464A-A, LTC6412 Demo Board is a powerful and versatile tool for communications and telecom applications. It features an 800 MHz, 31dB range analog-controlled VGA, allowing for precise control of signal levels. The board also includes a wide range of features, such as a low-noise amplifier, a high-speed ADC, and a wideband RF switch. This makes it ideal for applications such as cellular base stations, wireless backhaul, and satellite communications. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its wide range of features and capabilities, the Analog Devices DC1464A-A, LTC6412 Demo Board is an ideal choice for communications and telecom applications.