web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BOARD FOR LTC5577
    Linear Technology/Analog Devices DC2070A DEMO BOARD FOR LTC5577
    2024-08-02 15:34:502

    The Analog Devices DC2070A-A, DC2070A Demo Board is a powerful consumer electronics tool designed to help engineers and hobbyists explore the capabilities of the LTC5577, a 300MHz to 6GHz high signal level active down-converting mixer. This demo board features a wide range of features, including a wide frequency range, low noise, high linearity, and low power consumption. It also includes a variety of test points and connectors for easy connection to external test equipment. With its versatile design, the DC2070A-A, DC2070A Demo Board is an ideal choice for a variety of consumer electronics applications.

  • EVAL BOARD BOOST/INV REG LT3471
    Linear Technology/Analog Devices DC1280A EVAL BOARD BOOST/INV REG LT3471
    2024-08-02 15:34:491

    The Analog Devices DC1280A-A LT3471EDD Demo Board is a dual 1.3A, 1.2MHz boost converter in a 3mm-3mm DFN package, designed for consumer electronics applications. It features a wide input voltage range of 2.5V to 5.5V, and a wide output voltage range of 3.3V to 24V. The board also includes a high efficiency synchronous rectifier, low quiescent current, and a low output ripple. It is ideal for applications such as LED lighting, USB power, and portable electronics.

  • EVAL BOARD BOOST REG LT8582
    Linear Technology/Analog Devices DC1734A EVAL BOARD BOOST REG LT8582
    2024-08-02 15:34:492

    The Analog Devices DC1734A-A Demo Board for LT8582 Dual 3A Boost/Inverting/SEPIC DC/DC Converter is a versatile and powerful tool for automotive and transportation applications. It is designed to demonstrate the capabilities of the LT8582 dual 3A boost/inverting/SEPIC DC/DC converter. The board features two independent 3A DC/DC converters, each with a wide input voltage range of 4.5V to 40V and an adjustable output voltage range of 0.8V to 40V. It also includes a wide range of features such as adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable output voltage slew rate. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter. The DC1734A-A is an ideal solution for automotive and transportation applications that require high efficiency, high power density, and low noise operation.

  • BOARD DEMO LTM4616
    Linear Technology/Analog Devices DC1245A BOARD DEMO LTM4616
    2024-08-02 15:34:493

    The Analog Devices DC1245A-A, LTM4616EV Demo Board is a low voltage dual 8A or single 16A module regulator designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 28V and a wide output voltage range of 0.6V to 5.5V. It also features a high efficiency of up to 95%, low quiescent current of only 2.5mA, and a fast transient response of less than 1µs. The board also includes a variety of protection features such as over-voltage, over-current, and thermal protection. Additionally, the board is equipped with a variety of communication interfaces such as I2C, SPI, and UART. This makes it ideal for applications such as cellular base stations, wireless access points, and other telecom applications.

  • BOARD EVAL FOR LTC3537EUD
    Linear Technology/Analog Devices DC1242A BOARD EVAL FOR LTC3537EUD
    2024-08-02 15:34:502

    The Analog Devices DC1242A-A, LTC3537EUD Demo Board is a 600mA (Isw) Synchronous Boost Converter and 100mA LDO in 3mm x 3mm QFN, Audio Power Amplifier. It is designed to provide a high-efficiency, low-noise, and low-cost solution for powering audio applications. The board features a high-efficiency synchronous boost converter with a wide input voltage range of 2.7V to 5.5V, and a low-noise 100mA LDO. The board also includes a high-performance audio power amplifier with a maximum output power of 2W into 8 ohms. The board is designed to be used with a single-cell Li-Ion battery, and is ideal for powering portable audio applications.

  • BOARD DEMO LTM4606
    Linear Technology/Analog Devices DC1295B BOARD DEMO LTM4606
    2024-08-02 15:34:502

    The Analog Devices DC1295B-B, LTM4606EV Demo Board is a 28V, 6A DC/DC module regulator designed for industrial applications. It is EN55022B compliant and features a wide input voltage range of 4.5V to 28V. The board is capable of delivering up to 6A of continuous output current and is designed to provide a high level of efficiency and reliability. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, with a simple user interface and intuitive controls. This makes it ideal for use in a variety of industrial applications.

  • BOARD EVAL LTM4614
    Linear Technology/Analog Devices DC1385A BOARD EVAL LTM4614
    2024-08-02 15:34:502

    The Analog Devices DC1385A-A, LTM4614EV Demo Board is a low voltage, dual 4A DC/DC module regulator designed for military and aerospace grade applications. It features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. It is capable of delivering up to 8A of continuous output current, and up to 16A of peak output current. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It is designed to operate in temperatures ranging from -40°C to +125°C, making it suitable for a variety of extreme environments.

  • EVAL BOARD FOR LT6600-2.5
    Linear Technology/Analog Devices DC962A-A EVAL BOARD FOR LT6600-2.5
    2024-08-02 15:34:502

    The Analog Devices DC962A-A Demonstration Board is a versatile platform for evaluating the performance of the LT6600-2.5, a 2.5-MHz Fully Differential low pass Filter. This board is designed for use in communications and telecom applications, and provides a comprehensive set of features for testing and evaluating the filter's performance. The board includes a wide range of test points, allowing users to measure the filter's frequency response, gain, and phase characteristics. Additionally, the board includes a variety of connectors and jumpers for connecting to external test equipment. The board also includes a power supply and a USB interface for easy connection to a PC. With its comprehensive set of features, the DC962A-A Demonstration Board is an ideal platform for evaluating the performance of the LT6600-2.5 filter.

  • BOARD EVAL LTC2236IUH
    Linear Technology/Analog Devices DC782A-P BOARD EVAL LTC2236IUH
    2024-08-02 15:34:442

    The Analog Devices DC782A-P, LTC2236IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 25Msps. It has a 10-bit resolution and a maximum input frequency of 70MHz. The board is capable of processing signals with frequencies up to 1MHz. It is ideal for applications such as medical imaging, ultrasound, and ECG monitoring. The board is also suitable for use in other medical and healthcare applications.

  • EVAL BOARD FOR LTC4267
    Linear Technology/Analog Devices DC1145B EVAL BOARD FOR LTC4267
    2024-08-02 15:34:443

    The Analog Devices DC1145B-B LTC4267CDHC Demo Board is a Power over Ethernet (PoE) powered device with a 12V isolated auxiliary output. It is designed for consumer electronics applications and provides a 12V output at 0.9A. The board is equipped with a wide range of features, including an adjustable output voltage, over-voltage protection, over-current protection, and short-circuit protection. It also has a built-in LED indicator to show the status of the output voltage. The board is designed to be easy to use and is suitable for a variety of consumer electronics applications.

  • EVAL BOARD FOR LTC4264
    Linear Technology/Analog Devices DC1049A EVAL BOARD FOR LTC4264
    2024-08-02 15:34:442

    The Analog Devices DC1049A-A LTC4264 Demo Board is a high power PD interface controller with a 750mA current limit, security features, and USB interface. It is designed to provide a secure and reliable connection between a power source and a device. The board features a USB interface for easy connection to a PC or other device, and a current limit of 750mA to protect against overloading. It also includes security features such as over-voltage protection, over-current protection, and short-circuit protection. The board is ideal for use in applications such as charging, powering, and data transfer. It is also compatible with a variety of power sources, including USB, AC, and DC.

  • BOARD EVAL FOR LT3468ES5
    Linear Technology/Analog Devices DC711A-A BOARD EVAL FOR LT3468ES5
    2024-08-02 15:34:452

    The Analog Devices DC711A-A Demo Board is a high voltage power supply designed for video and imaging applications. It features the LT3468ES5 Photoflash Capacitor Charger, which is capable of providing an output voltage of up to 320V from an input voltage of 2.5V to 8V. The board also features a peak current of 1.4A and is ideal for applications such as flash photography and video recording. The board is easy to use and provides a reliable and efficient power supply for a variety of applications.