web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BRD FOR LTC2986 LTC2986-1
    Linear Technology/Analog Devices DC2507A DEMO BRD FOR LTC2986 LTC2986-1
    2024-08-02 15:34:512

    The Analog Devices DC2507A-A, DC2507A Demo Board is a powerful industrial temperature measurement system based on the LTC2986/LTC2986-1 Input Protected Universal Temperature Measurement System on a Chip. This demo board is designed to provide a comprehensive solution for measuring temperature in industrial applications. It features a wide temperature range of -40°C to +125°C, a high accuracy of ±0.5°C, and a fast response time of 1 ms. The board also includes a variety of features such as a built-in temperature sensor, a thermocouple input, a thermistor input, and a 4-20mA current loop input. Additionally, the board is protected against overvoltage, overcurrent, and reverse polarity. This demo board is an ideal solution for measuring temperature in industrial applications.

  • DEMO BOARD FOR LTC4279
    Linear Technology/Analog Devices DC2541A DEMO BOARD FOR LTC4279
    2024-08-02 15:34:512

    The Analog Devices DC2541A-A, DC2541A Demo Board is a powerful and versatile platform for testing and evaluating the LTC4279 Single Port PoE/PoE+/LTPoE++ PSE Controller. This board is designed to support up to 123W of power and is ideal for use in communications and telecom applications. It features a wide range of features, including a USB-C port, a USB-A port, an RJ45 port, and a DC power input. The board also includes a variety of LEDs and jumpers to help with debugging and troubleshooting. The board is also compatible with a variety of software tools, including the LTC4279 Evaluation Software, which allows users to quickly and easily configure and test the board.

  • EVAL BOARD FOR LTM2892-I
    Linear Technology/Analog Devices DC1986A EVAL BOARD FOR LTM2892-I
    2024-08-02 15:34:512

    The Analog Devices DC1986A-A Demo Board Using LTM2892-I I2C Module Isolator is a powerful industrial solution for isolating I2C communication. It features the DC1986A, a high-performance, low-power, isolated I2C module that provides up to 2.5kV of isolation. The board also includes a LTM2892-I I2C module isolator, which provides a high-speed, low-power, and reliable solution for isolating I2C communication. The board is designed to be used in industrial applications, and is capable of operating in temperatures ranging from -40°C to +85°C. It is also designed to meet the requirements of UL, CSA, and CE standards. The board is an ideal solution for isolating I2C communication in industrial applications.

  • EVAL BOARD LED DRIVER LT3763
    Linear Technology/Analog Devices DC1831A EVAL BOARD LED DRIVER LT3763
    2024-08-02 15:34:512

    The Analog Devices DC1831A-A LT3763 Demo Board is a high power constant current, constant voltage synchronous buck controller designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and can deliver up to 10A of output current. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. It is designed to be used with a wide variety of automotive and transportation applications, such as automotive lighting, powertrain, and battery management systems. The board is also designed to be easy to use, with a simple user interface and intuitive graphical user interface.

  • EVAL BOARD LED DRIVER LT3743
    Linear Technology/Analog Devices DC1470A EVAL BOARD LED DRIVER LT3743
    2024-08-02 15:34:522

    Analog Devices DC1470A-A LT3743EUF Demo Board is a high-performance, high-current LED driver demo board designed to demonstrate the capabilities of the LT3743EUF LED driver IC. It features a wide input voltage range of 4.5V to 60V, adjustable output current up to 10A, and a wide range of dimming options. The board also includes a lighting control demo board, which allows users to control the LED driver's output current and dimming level. The board is ideal for applications such as automotive lighting, industrial lighting, and general lighting.

  • BOARD EVAL FOR LTC3215EDD
    Linear Technology/Analog Devices DC871A-C BOARD EVAL FOR LTC3215EDD
    2024-08-02 15:34:522

    The Analog Devices DC871A-C, LTC3215EDD Demo Board is a low noise, high current LED flash charge pump designed for consumer electronics applications. It has a wide input voltage range of 2.9V-4.4V and is capable of providing up to 1.2A of current for powering LEDs. The board features a LUM (Low Voltage Under-Voltage Lockout) circuit to protect against over-voltage and under-voltage conditions. It also includes a thermal shutdown circuit to protect against overheating. The board is ideal for applications such as LED flashlights, LED displays, and other consumer electronics.

  • BOARD EVAL FOR LT3597EUHG
    Linear Technology/Analog Devices DC1497A BOARD EVAL FOR LT3597EUHG
    2024-08-02 15:34:512

    The Analog Devices DC1497A-A, LT3597EUHG Demo Board, 60V Triple Step-Down LED Driver, Automotive and Transportation is a powerful and versatile LED driver designed for automotive and transportation applications. It features a triple step-down converter with a maximum output current of 3A and a wide input voltage range of 4.5V to 60V. The board also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. It is designed to provide a reliable and efficient power solution for automotive and transportation applications.

  • BOARD EVAL FOR LT8471EFE
    Linear Technology/Analog Devices DC1854A BOARD EVAL FOR LT8471EFE
    2024-08-02 15:34:502

    The Analog Devices DC1854A-A Demonstration Board is a versatile power management solution featuring the LT8471EFE Dual Output Buck and Inverting Converter Power Management IC. This board is designed to provide a comprehensive platform for evaluating the performance of the LT8471EFE in a variety of applications. It features two independent buck and inverting converters, each with adjustable output voltage and current limits, as well as a wide input voltage range of 4.5V to 28V. The board also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. Additionally, the board includes a graphical user interface (GUI) for easy configuration and monitoring of the power management IC. The DC1854A-A is an ideal solution for evaluating the performance of the LT8471EFE in a variety of applications.

  • EVAL BOARD CATV AMP LTC6430-15
    Linear Technology/Analog Devices DC2032A EVAL BOARD CATV AMP LTC6430-15
    2024-08-02 15:34:500

    The Analog Devices DC2032A-A, DC2032A Demo Board is a versatile platform for evaluating the performance of the LTC6430-15 high linearity differential RF/IF amplifier/ADC driver and Audio Codec. This board features a wide range of features, including a wide bandwidth of up to 1.5GHz, low noise, high linearity, and low power consumption. It also includes a variety of connectors and test points for easy evaluation and testing. The board is designed to be used with a variety of audio codecs, allowing for a wide range of applications. The board is also compatible with a variety of development tools, making it easy to integrate into existing systems.

  • BOARD EVAL FOR LTC3621IMS8E
    Linear Technology/Analog Devices DC1863A BOARD EVAL FOR LTC3621IMS8E
    2024-08-02 15:34:502

    The Analog Devices DC1863A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3621, a 17V, 1A monolithic synchronous step-down regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 17V, adjustable output voltage, and a wide range of operating frequencies. The board also includes a power-good indicator, thermal shutdown protection, and a low-noise mode for improved efficiency. The board is also equipped with a USB interface for easy programming and monitoring. With its robust design and features, the DC1863A-A is an ideal solution for automotive and transportation applications.

  • EVAL BOARD BUCK REG LT4180
    Linear Technology/Analog Devices DC1504A EVAL BOARD BUCK REG LT4180
    2024-08-02 15:34:502

    The Analog Devices DC1504A-A LT4180EGN Demo Board is a virtual remote sense controller that provides a wide range of power management capabilities. It has an input voltage range of 8V to 36V and an output voltage of 5V at 3A. The board is designed to provide efficient power management for a variety of applications, including industrial, automotive, and consumer electronics. It features a wide range of features, including over-voltage protection, over-current protection, and thermal protection. The board also includes a graphical user interface for easy configuration and monitoring. The board is designed to be used with a variety of power sources, including AC, DC, and battery.

  • DEMO BOARD ISO USB TX W/PWR
    Linear Technology/Analog Devices DC1789A DEMO BOARD ISO USB TX W/PWR
    2024-08-02 15:34:502

    The Analog Devices DC1789A-A Demonstration Board is a versatile tool for instrumentation and measurement applications. It features the LTM2884 Isolated USB Transceiver with Isolated Power, which provides a reliable and secure connection between a PC and the board. The board is designed to demonstrate the features and capabilities of the LTM2884, and includes a variety of components and features to enable users to quickly and easily evaluate the performance of the transceiver. The board includes a USB connector, a power supply, a voltage regulator, a voltage reference, a temperature sensor, a current sense amplifier, a voltage sense amplifier, a digital isolator, and a variety of other components. The board also includes a variety of test points and connectors to enable users to quickly and easily evaluate the performance of the transceiver. The board is ideal for use in a variety of instrumentation and measurement applications, and is a great tool for quickly and easily evaluating the performance of the LTM2884.