web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC3255EMSE
    Linear Technology/Analog Devices DC2041A BOARD EVAL FOR LTC3255EMSE
    2024-08-02 15:34:452

    The Analog Devices DC2041A-A Demonstration Board is a versatile power management solution that utilizes the LTC3255EMSE Wide VIN Range Fault Protected 50mA Step-Down Charge Pump Power Management IC. This board is designed to provide a wide input voltage range of 4.5V to 36V, and is capable of delivering up to 50mA of output current. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a power-on reset circuit, and a power-good indicator LED. This board is ideal for applications that require a reliable and efficient power management solution.

  • DEMO BOARD ADSL LIE DRVR/RX
    Linear Technology/Analog Devices DC306A-A DEMO BOARD ADSL LIE DRVR/RX
    2024-08-02 15:34:452

    The Analog Devices DC306A-A Demo Board is a versatile platform for evaluating the performance of the LT1795 and LT1361 ADSL Line Driver/Receiver Communications and Telecom ICs. It features a wide range of features and functions, including a full-featured ADSL line driver/receiver, a high-speed data interface, and a low-power, low-noise design. The board also includes a variety of test points and connectors for easy evaluation and debugging. The DC306A-A is an ideal tool for engineers and designers looking to quickly and accurately evaluate the performance of the LT1795 and LT1361 ICs.

  • BOARD EVAL FOR LTC3221EDC
    Linear Technology/Analog Devices DC862A-B BOARD EVAL FOR LTC3221EDC
    2024-08-02 15:34:452

    The Analog Devices DC862A-B, LTC3221-5 Demo Board is a micro-power regulated charge pump DC/DC converter designed to provide a reliable and efficient power supply for computers and peripherals. It features a wide input voltage range of 2.7V to 5.5V, and can output up to 5V at up to 500mA. The board also includes a low-noise, low-dropout linear regulator, allowing for a clean and stable output voltage. The board is designed to be easy to use and is ideal for applications such as powering microcontrollers, FPGAs, and other low-power devices. It is also suitable for use in battery-powered applications, as it can operate from a single cell Li-Ion battery.

  • EVAL BOARD FOR LTC5589
    Linear Technology/Analog Devices DC2391A EVAL BOARD FOR LTC5589
    2024-08-02 15:34:472

    The Analog Devices DC2391A-A, DC2391A Demo Board is a powerful and versatile platform for testing and evaluating the performance of the LTC5589 700MHz to 6000MHz Low-Power I/Q Modulator. This board features a power management board, which allows for efficient power management and control of the modulator. The board also includes a variety of connectors and test points for easy connection to external components and systems. The board is designed to provide a comprehensive evaluation of the modulator's performance, including its linearity, noise, and distortion characteristics. Additionally, the board includes a variety of software tools and reference designs to help users quickly and easily evaluate the modulator's performance. The DC2391A-A, DC2391A Demo Board is an ideal platform for testing and evaluating the performance of the LTC5589 700MHz to 6000MHz Low-Power I/Q Modulator.

  • BOARD EVAL LTC2295IUP
    Linear Technology/Analog Devices DC851A-E BOARD EVAL LTC2295IUP
    2024-08-02 15:34:470

    The Analog Devices DC851A-E, LTC2295IUP Demo Board is a dual ADC instrumentation and measurement board designed for use with +3.0V power supplies. It features a 14-bit resolution and a sampling rate of 10Msps, with an input frequency range of 1MHz to 70MHz. The board includes a DeMUX Dual ADC, allowing for simultaneous sampling of two analog signals. It is ideal for applications such as signal conditioning, data acquisition, and instrumentation.

  • EVAL BOARD FOR LTC3110
    Linear Technology/Analog Devices DC1964A EVAL BOARD FOR LTC3110
    2024-08-02 15:34:472

    The Analog Devices DC1964A-A Demo Board is a versatile power management solution for applications requiring a bidirectional buck-boost converter with a supercap charger/balancer. It is designed to operate with an input voltage of 1.8V to 5.5V and can provide an output voltage of 1.8V or 3.2V at up to 2A. The board is equipped with the LTC3110 IC, which is a high-efficiency, low-noise, and low-EMI power management IC. It features a wide input voltage range, high efficiency, and low quiescent current. The board also includes a supercap charger/balancer, which allows for efficient charging and balancing of supercapacitors. The DC1964A-A Demo Board is an ideal solution for applications requiring a reliable and efficient power management solution.

  • DEDICATED RTD BOARD
    Linear Technology/Analog Devices DC2213A DEDICATED RTD BOARD
    2024-08-02 15:34:472

    The Analog Devices DC2213A-A Demonstration Board is a versatile instrumentation and measurement platform that utilizes the LTC2983 thermocouple temperature and humidity sensor. This board is designed to provide a comprehensive demonstration of the capabilities of the LTC2983, allowing users to quickly and easily evaluate the performance of the sensor. The board features a wide range of features, including a temperature range of -40°C to +125°C, a humidity range of 0-100%, and a resolution of 0.1°C and 0.1%RH. Additionally, the board includes a USB interface for easy connection to a PC, as well as a graphical user interface for easy configuration and data logging. The DC2213A-A is an ideal tool for evaluating the performance of the LTC2983 in a variety of applications.

  • EVAL BOARD FOR LTC2242-10
    Linear Technology/Analog Devices DC997B-D EVAL BOARD FOR LTC2242-10
    2024-08-02 15:34:472

    The Analog Devices DC997B-D, LTC2242CUP-10 Demo Board is a high-performance instrumentation and measurement amplifier designed for use in a wide range of applications. It features a low-voltage differential signaling (LVDS) output, with a supply voltage of 2.5V, and a maximum sampling rate of 250 Msps. The board is capable of 10-bit resolution and has a frequency range of 10MHz to 250MHz. It is ideal for applications such as signal conditioning, data acquisition, and instrumentation.

  • BOARD EVAL FOR LTC2205
    Linear Technology/Analog Devices DC918C-E BOARD EVAL FOR LTC2205
    2024-08-02 15:34:472

    The Analog Devices DC918C-E LTC2205 Demo Board is a high-performance, low-power CMOS OUT 65Msps 16-Bit ADC with a wide input frequency range of 1MHz to 70MHz. It is designed for instrumentation and measurement applications, providing excellent dynamic performance and low noise. The board features a wide input range, low power consumption, and a high signal-to-noise ratio. It is also equipped with a variety of features such as a programmable gain amplifier, a low-pass filter, and a digital-to-analog converter. The board is ideal for applications such as medical imaging, industrial automation, and communications.

  • BOARD EVAL LTC2874
    Linear Technology/Analog Devices DC1880A BOARD EVAL LTC2874
    2024-08-02 15:34:472

    The Analog Devices DC1880A-A, DC1880A, Demo Board is a powerful and versatile development platform for industrial Ethernet applications. It is based on the LTC2874 Quad IO-Link Master Hot-Swap Power Controller and PHYL, Industrial Ethernet PHY. This board provides a complete solution for IO-Link and Ethernet communication, allowing users to quickly and easily develop and test their applications. The board features four IO-Link ports, two Ethernet ports, and a USB port for programming and debugging. It also includes a variety of on-board components, such as LEDs, switches, and jumpers, to facilitate development and testing. The board is designed to be used with the LTC2874 Quad IO-Link Master Hot-Swap Power Controller and PHYL, Industrial Ethernet PHY, and is ideal for applications such as industrial automation, factory automation, and process control.

  • BOARD DAC LTC2704-16
    Linear Technology/Analog Devices DC752A-B BOARD DAC LTC2704-16
    2024-08-02 15:34:462

    The Analog Devices DC752A-B is a 16-bit, 4-channel digital-to-analog converter (DAC) designed for use in automatic test equipment, instrumentation, and measurement applications. It features a wide input voltage range of 2.7V to 5.5V, and a low power consumption of only 1.5mA. The DC752A-B offers a high resolution of 16-bits, allowing for precise and accurate signal conversion. It also features a fast settling time of 1µs, making it ideal for high-speed applications. Additionally, the DC752A-B is equipped with a built-in temperature sensor, allowing for temperature compensation and improved accuracy. This DAC is also RoHS compliant, making it a reliable and environmentally friendly choice.

  • DEMO BOARD LTC2875
    Linear Technology/Analog Devices DC2063A DEMO BOARD LTC2875
    2024-08-02 15:34:462

    The Analog Devices DC2063A-A Demo Board is a powerful tool for industrial automation applications. It is designed to demonstrate the capabilities of the LTC2875 60V Fault Protected 3.3V or 5V High Speed CAN Transceiver. The board features a wide range of features, including a CAN transceiver, a CAN bus connector, a CAN bus termination resistor, and a CAN bus termination switch. The board also includes a CAN bus status LED, a CAN bus activity LED, and a CAN bus error LED. The board is designed to be used with a variety of industrial automation systems, including PLCs, SCADA systems, and industrial controllers. The board is also compatible with a variety of CAN bus protocols, including CANopen, J1939, and CAN-FD. The board is easy to use and provides a reliable and robust solution for industrial automation applications.