web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LT5534ESC6
    Linear Technology/Analog Devices DC748A EVAL BOARD FOR LT5534ESC6
    2024-08-02 15:34:462

    The Analog Devices DC748A-A Demo Board is a versatile and powerful tool for measuring RF power levels from 50MHz to 3GHz. It features the LT5534ESC6, a high-performance RF power detector with a dynamic range of up to 60dB. The board is powered by a 2.7V supply and includes a lighting sensor for measuring ambient light levels. With its wide frequency range and high dynamic range, the DC748A-A is an ideal solution for a variety of RF power measurement applications.

  • BOARD EVAL FOR LTC4557EUD
    Linear Technology/Analog Devices DC709A BOARD EVAL FOR LTC4557EUD
    2024-08-02 15:34:452

    The Analog Devices DC709A-A, DC709A Demo Board is a versatile communications and telecom board that utilizes the LTC4557EUD Dual SIM Card Power Supply and Interface. This board is designed to provide a comprehensive platform for testing and evaluating the performance of dual SIM card power supplies and interfaces. It features two independent power supplies, each with its own voltage and current regulation, as well as two independent SIM card interfaces. The board also includes a variety of communication and telecom features, such as a USB port, Ethernet port, RS-232 port, and a variety of other I/O ports. Additionally, the board includes a variety of on-board test points and indicators, allowing for easy debugging and troubleshooting. The DC709A-A, DC709A Demo Board is an ideal solution for testing and evaluating dual SIM card power supplies and interfaces.

  • BOARD DELTA SIGMA ADC LTC2433-1
    Linear Technology/Analog Devices DC745A BOARD DELTA SIGMA ADC LTC2433-1
    2024-08-02 15:34:452

    The Analog Devices DC745A-A Demonstration Board for the LTC2433-1 is a 16-bit high performance DS Analog to Digital Converter (ADC) designed for instrumentation and measurement applications. It features a wide input voltage range of 0V to 5V, a low power consumption of only 1.2mA, and a high sampling rate of up to 1MSPS. The board also includes a built-in reference voltage of 2.5V, a temperature sensor, and a USB interface for easy connection to a PC. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation. It is also compatible with a variety of software packages, making it easy to integrate into existing systems.

  • EVAL BOARD FOR LT5560EDD
    Linear Technology/Analog Devices DC991A EVAL BOARD FOR LT5560EDD
    2024-08-02 15:34:472

    The Analog Devices DC991A-A Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the LT5560EDD Low Power Down-Converting Mixer. This board is capable of receiving RF signals in the range of 660-1150MHz and converting them to an IF output of 90-190MHz. It features a wide range of features, including a low noise amplifier, a low pass filter, a high pass filter, and a gain control. The board also includes a power supply and a USB interface for easy connection to a PC. This demo board is ideal for use in a variety of applications, including radio frequency (RF) testing, signal analysis, and instrumentation and measurement.

  • BOARD EVAL FOR LT1506CS8
    Linear Technology/Analog Devices DC237A BOARD EVAL FOR LT1506CS8
    2024-08-02 15:34:463

    The Analog Devices DC237A-A Demo Board is a versatile instrumentation and measurement tool designed for use with the LT1506 Monolithic 4A Switcher. This board allows users to easily evaluate the performance of the LT1506 in a variety of applications. The board features a 5V to 15V input range and a 3.3V output, making it suitable for a wide range of applications. The board also includes a variety of features such as a power supply, current sense, and voltage sense, allowing users to accurately measure and monitor the performance of the LT1506. Additionally, the board includes a variety of test points and connectors, making it easy to connect to external devices and instruments. The DC237A-A Demo Board is an ideal tool for evaluating the performance of the LT1506 in a variety of applications.

  • DEMO BOARD FOR LTC4215
    Linear Technology/Analog Devices DC874A DEMO BOARD FOR LTC4215
    2024-08-02 15:34:463

    The Analog Devices DC874A-A, DC874A Evaluation Kit is a comprehensive development platform for the LTC4215 Hot-Swap controller with 8-bit ADC and I2C interface. This kit provides a complete solution for evaluating the performance of the LTC4215 Hot-Swap controller, allowing users to quickly and easily test and debug their designs. The kit includes a DC874A-A evaluation board, a DC874A-A power supply board, and a DC874A-A I2C interface board. The evaluation board features an 8-bit ADC, I2C interface, and a variety of other features, such as a power-on reset circuit, a power-on LED, and a power-on switch. The power supply board provides a regulated 5V supply for the evaluation board, and the I2C interface board allows for easy communication between the evaluation board and a host computer. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the kit and how to evaluate the performance of the LTC4215 Hot-Swap controller.

  • EVAL BOARD FOR LT5521EUF
    Linear Technology/Analog Devices DC642A EVAL BOARD FOR LT5521EUF
    2024-08-02 15:34:4611

    The Analog Devices DC642A-A Demo Board is a versatile and powerful consumer electronics tool designed to help engineers and hobbyists explore the capabilities of the LT5521EUF Up/Down Conv Mixer. This board features a wide range of features, including a wide frequency range of up to 6GHz, a low noise figure of 0.7dB, and a high linearity of +20dBm. It also includes a wide range of input and output ports, allowing for easy connection to a variety of devices. The board also includes a variety of test points and connectors, allowing for easy testing and debugging of the LT5521EUF Up/Down Conv Mixer. With its wide range of features and capabilities, the Analog Devices DC642A-A Demo Board is an ideal tool for exploring the capabilities of the LT5521EUF Up/Down Conv Mixer.

  • EVAL BOARD FOR LTC5530ES6
    Linear Technology/Analog Devices DC715A EVAL BOARD FOR LTC5530ES6
    2024-08-02 15:34:472

    The Analog Devices DC715A-A Demo Board is a powerful tool for testing and evaluating the performance of the LTC5530ES6 RF Power Detector. This board is designed to measure the power of signals from 300MHz to 7000MHz, making it ideal for consumer electronics applications. It features a wide dynamic range of -50dBm to +20dBm, and a high accuracy of ±0.5dB. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy setup and operation. With its robust design and reliable performance, the DC715A-A Demo Board is an excellent choice for testing and evaluating the performance of the LTC5530ES6 RF Power Detector.

  • BOARD DELTA SIGMA ADC LTC2418
    Linear Technology/Analog Devices DC571A BOARD DELTA SIGMA ADC LTC2418
    2024-08-02 15:34:442

    The Analog Devices DC571A-A, DC571A, LTC2418CGN Demo Board is an 8-channel differential input 24-bit ADC designed for instrumentation and measurement applications. It features a wide input range of ±10V, a low noise floor of -110dBV, and a high resolution of 24-bit. The board also includes a built-in reference voltage of 2.5V, allowing for accurate and precise measurements. Additionally, the board is equipped with a variety of connectors, including BNC, SMA, and RJ45, making it easy to connect to a variety of instruments and measurement devices. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

  • EVAL BOARD FOR LTC4267
    Linear Technology/Analog Devices DC859A EVAL BOARD FOR LTC4267
    2024-08-02 15:34:442

    The Analog Devices DC859A-A, LTC4267IDHC Demo Board, Triple-Output PD for PoE, Consumer Electronics is a demonstration board designed to showcase the capabilities of the LTC4267IDHC triple-output power delivery (PD) controller. This board is ideal for consumer electronics applications that require power over Ethernet (PoE) capabilities. It features three isolated outputs, each capable of delivering up to 25W of power, and is compliant with the IEEE 802.3bt standard. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure safe operation. Additionally, the board is designed to be easy to use, with a graphical user interface (GUI) that allows users to quickly configure and monitor the board's performance.

  • EVAL BOARD FOR LTC4267
    Linear Technology/Analog Devices DC917A EVAL BOARD FOR LTC4267
    2024-08-02 15:34:433

    The Analog Devices DC917A-A LTC4267 Demo Board is a consumer electronics device designed to provide isolated power over Ethernet (PoE) to 3.3V@2.6A. It is a versatile and reliable solution for powering a variety of consumer electronics devices, such as cameras, sensors, and other low-power devices. The board features an integrated isolated DC/DC converter, which provides up to 2.6A of current at 3.3V. It also features a wide input voltage range of 36V to 57V, making it suitable for a variety of PoE applications. The board is designed to be easy to use and is backed by Analog Devices' reliable customer service and technical support.

  • BOARD DELTA SIGMA ADC LTC2447
    Linear Technology/Analog Devices DC846A BOARD DELTA SIGMA ADC LTC2447
    2024-08-02 15:34:442

    The Analog Devices DC846A-A, LTC2447UHF Demo Board is a 24-bit high speed 4-/8-channel delta sigma ADC instrumentation and measurement board. It is designed to provide a comprehensive platform for evaluating the performance of the LTC2447UHF delta sigma ADC. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V, and can be used to measure both AC and DC signals. It also features a high-speed SPI interface for easy connection to a microcontroller or FPGA. The board is ideal for applications such as data acquisition, instrumentation, and measurement.