web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LT3466EDD
    Linear Technology/Analog Devices DC915A BOARD EVAL FOR LT3466EDD
    2024-08-02 15:34:512

    The Analog Devices DC915A-A Demonstration Board is a versatile platform for evaluating the LT3466-1 step-up converter, a high efficiency white LED driver. This board is designed for automotive and transportation applications, and is capable of driving up to four white LEDs from a single cell Li-Ion battery. The board features a wide input voltage range of 2.7V to 5.5V, and can provide up to 1.2A of output current. The board also includes a power switch, current sense resistor, and a thermal shutdown circuit for protection. The board is designed to be easy to use and provides a great way to evaluate the performance of the LT3466-1 step-up converter.

  • EVAL BOARD FOR LT5522EUF
    Linear Technology/Analog Devices DC651A EVAL BOARD FOR LT5522EUF
    2024-08-02 15:34:512

    The Analog Devices DC651A-A Demo Board is a versatile and powerful tool for CATV and consumer electronics applications. It features the LT5522EUF high signal level down-converting mixer, which provides a wide IF output. This board is designed to demonstrate the performance of the LT5522EUF mixer in a variety of applications, including CATV, consumer electronics, and more. It is capable of providing a wide range of signal levels, from low to high, and is ideal for applications that require a high level of signal fidelity. The DC651A-A Demo Board is a great choice for engineers and designers who need to evaluate the performance of the LT5522EUF mixer in their applications.

  • EVAL BOARD FOR LTC5535ES6
    Linear Technology/Analog Devices DC758A EVAL BOARD FOR LTC5535ES6
    2024-08-02 15:34:512

    The Analog Devices DC758A-A Demo Board is a powerful consumer electronics tool designed to help engineers and hobbyists test and develop RF detector circuits. It features the LTC5535ES6, a 7GHz RF detector with a wide output bandwidth, allowing for accurate and reliable measurements. The board also includes a variety of other components, such as a power supply, a voltage regulator, and a variety of connectors. This makes it easy to connect the board to other devices and systems. The board is also designed to be easy to use, with a user-friendly interface and intuitive controls. With its wide range of features and capabilities, the Analog Devices DC758A-A Demo Board is an ideal choice for anyone looking to develop or test RF detector circuits.

  • EVAL BOARD FOR LT5546EUF
    Linear Technology/Analog Devices DC696A EVAL BOARD FOR LT5546EUF
    2024-08-02 15:34:482

    The Analog Devices DC696A-A, DC696A, Demo Board for the LT5546EUF, 500MHz IF Receiver w/ VGA and I/Q Demodulator and Wide BB BW, Consumer Electronics is a powerful and versatile demo board designed to demonstrate the capabilities of the LT5546EUF 500MHz IF Receiver. It features a VGA and I/Q demodulator, wide bandwidth, and a consumer electronics interface. This demo board is ideal for testing and evaluating the performance of the LT5546EUF in a variety of consumer electronics applications. It is also suitable for use in research and development, as well as for prototyping and production. The board is easy to use and provides a comprehensive set of features and functions for evaluating the performance of the LT5546EUF.

  • BOARD EVAL DEMO LTC4260
    Linear Technology/Analog Devices DC786A BOARD EVAL DEMO LTC4260
    2024-08-02 15:34:483

    The Analog Devices DC786A-A, LTC4260CGN Demo Board is a 200W positive 48V hot-swap controller with current and voltage monitoring. It is designed to provide reliable power control for computers and peripherals. The board features a wide input voltage range of 4.5V to 60V, adjustable current limit, and adjustable voltage limit. It also has a built-in over-temperature protection and over-current protection. The board is capable of monitoring both current and voltage, and can be used to control the power supply of a computer or peripheral. It is an ideal solution for applications that require reliable power control.

  • EVAL BOARD FOR LT5525EUF
    Linear Technology/Analog Devices DC792A EVAL BOARD FOR LT5525EUF
    2024-08-02 15:34:4711

    The Analog Devices DC792A-A, DC792A Demo Board is a versatile and powerful tool for testing and evaluating the performance of the LT5525EUF Low Power Down Converting Mixer at RF=1.9GHz. This demo board is designed to provide a comprehensive platform for testing and evaluating the performance of the LT5525EUF mixer in a variety of communications and telecom applications. The board features a wide range of features, including a low-noise amplifier, a low-noise mixer, a low-noise power detector, and a low-noise voltage regulator. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate platform for testing and evaluating the performance of the LT5525EUF mixer in a variety of communications and telecom applications.

  • BOARD EVAL FOR LTC3216EDE
    Linear Technology/Analog Devices DC805A BOARD EVAL FOR LTC3216EDE
    2024-08-02 15:34:472

    The Analog Devices DC805A-A, DC805A, LTC3216EDE Demo Board is a low noise, high current LED charge pump designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and can deliver up to 1.2A of current. The board also includes a low noise, high efficiency, low ripple, and low EMI switching regulator. It is designed to provide a reliable and efficient power solution for LED lighting applications. The board also includes a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances (RoHS) Directive.

  • DEMO BRD MULTI FOOTPRNT SNGL OP
    Linear Technology/Analog Devices DC417B DEMO BRD MULTI FOOTPRNT SNGL OP
    2024-08-02 15:34:472

    The Analog Devices DC417B-B, DC417B Demo Board is a versatile prototyping platform for audio, video, and other applications. It is designed to work with the LT1806CS8 Multi-Footprint Single Op-Amp, and features a wide range of features and components to help users quickly and easily create prototypes. The board includes a power supply, a variety of resistors, capacitors, and other components, as well as a set of test points for easy access to the circuit. The board also includes a set of audio and video connectors, allowing users to easily connect their prototypes to external devices. The board is designed to be used with the LT1806CS8 Multi-Footprint Single Op-Amp, and is ideal for prototyping audio and video applications.

  • BOARD EVAL FOR LT3479EDE
    Linear Technology/Analog Devices DC843A BOARD EVAL FOR LT3479EDE
    2024-08-02 15:34:472

    The Analog Devices DC843A-A LT3479EDE Demo Board is a high current boost LED driver designed for consumer electronics applications. It has an input voltage range of 2.7V to 4.5V and is capable of driving up to 1.5A of current. It features a wide range of protection features, including over-voltage, over-temperature, and short-circuit protection. The board also includes a power-on reset circuit and a low-battery indicator. The board is designed to be used with a wide variety of LED configurations, including single, dual, and multi-channel LED strings. It is also compatible with a variety of LED drivers, including the LT3479EDE.

  • EVAL BOARD FOR LTC5508ESC6
    Linear Technology/Analog Devices DC539A EVAL BOARD FOR LTC5508ESC6
    2024-08-02 15:34:472

    The Analog Devices DC539A-A Demo Board is a powerful tool for testing and evaluating the performance of the LTC5508ESC6 7GHz RF Power Detector. This demo board features a wide range of features, including a high-performance RF power detector, a wide range of input power levels, and a wide range of output power levels. The board also includes a variety of test points and connectors for easy connection to external test equipment. This demo board is ideal for use in consumer electronics applications, such as wireless communication systems, cellular base stations, and other RF applications. With its wide range of features and capabilities, the DC539A-A Demo Board is an excellent choice for testing and evaluating the performance of the LTC5508ESC6 7GHz RF Power Detector.

  • BOARD DELTA SIGMA ADC LTC2449
    Linear Technology/Analog Devices DC742A BOARD DELTA SIGMA ADC LTC2449
    2024-08-02 15:34:472

    The Analog Devices DC742A-A, LTC2449UHF, 24-Bit High-Speed 8/16-Channel Delta Sigma ADC, Instrumentation and Measurement Amplifier is a high-performance, low-power, multi-channel analog-to-digital converter (ADC) designed for precision instrumentation and measurement applications. It features an 8/16-channel delta-sigma ADC with 24-bit resolution and a maximum sampling rate of 1.2 MSPS. The device also includes an instrumentation amplifier with a gain range of 1 to 1000, allowing for a wide range of signal conditioning applications. The DC742A-A is ideal for applications such as data acquisition, industrial process control, and medical instrumentation. It is available in a small, low-profile package and is RoHS compliant.

  • EVAL BOARD BOOST REG LT3487
    Linear Technology/Analog Devices DC912A EVAL BOARD BOOST REG LT3487
    2024-08-02 15:34:483

    The Analog Devices DC912A-A LT3487EDD Demo Board is a consumer electronics inverting DC/DC converter designed to provide a reliable and efficient power solution for a variety of applications. This board features a wide input voltage range of 4.5V to 36V, and can deliver up to 3A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and intuitive graphical user interface. This board is ideal for applications such as automotive, industrial, and consumer electronics.