web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • HEATER CLICK
    MikroElektronika MIKROE-3996 HEATER CLICK
    2024-08-02 15:34:452

    MikroElektronika MIKROE-3996 Heater Click Board is an industrial heater controller designed to provide precise temperature control for a wide range of applications. It features a high-power MOSFET switch, a temperature sensor, and a potentiometer for setting the desired temperature. The board is capable of controlling up to 10A of current, and can be used to control a variety of heating elements, such as resistive heaters, PTC heaters, and ceramic heaters. The board also features an LED indicator to show the current status of the heater, and a jumper to enable/disable the heater. The board is easy to use and can be integrated into any system with minimal effort.

  • AMBIENT 11 CLICK
    MikroElektronika MIKROE-3990 AMBIENT 11 CLICK
    2024-08-02 15:34:462

    Click Board, is a versatile click board designed for a wide range of instrumentation and measurement applications. It features a high-precision 24-bit analog-to-digital converter (ADC) with a sampling rate of up to 1 MSPS, a low-noise amplifier, and a wide range of analog and digital input/outputs. The board is equipped with a wide range of connectors, including a USB Type-C connector, a 3.5mm audio jack, and a variety of other connectors for connecting to external sensors and devices. The board also includes a range of software libraries and examples for easy integration into existing systems. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

  • BOARD EVAL FOR 9954
    Analog Devices Inc. AD9954PCBZ BOARD EVAL FOR 9954
    2024-08-02 15:34:453

    The Analog Devices AD9954PCBZ-PCBZ Evaluation Board is designed for use with the AD9954 400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer. This board is ideal for automotive and transportation applications, providing a high-performance, low-power solution for frequency synthesis. The board features a wide range of features, including a low-noise power supply, a high-speed clock input, and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy evaluation and debugging. The AD9954PCBZ-PCBZ Evaluation Board is a great choice for automotive and transportation applications that require high-performance frequency synthesis.

  • 2.8" TFT RESISTIVE TOUCH SHIELD
    Adafruit Industries LLC 1651 2.8" TFT RESISTIVE TOUCH SHIELD
    2024-08-02 15:34:472

    The Adafruit Industries 1651 2.8" TFT Touch Shield for Arduino with Resistive Touch Screen is a great way to add a touch screen interface to your Arduino project. This shield features a 2.8" TFT LCD display with a 320x240 resolution and a resistive touch screen. It is compatible with both 3.3V and 5V Arduino boards and includes a microSD card slot for storing data. The shield also includes a library of graphics and fonts for creating custom user interfaces. With this shield, you can easily create interactive projects with a graphical user interface.

  • Valuation Board For The RN-171 Module
    Microchip Technology RN-171-EK Valuation Board For The RN-171 Module
    2024-08-02 15:34:4710

    The Microchip Technology RN-171-EK Evaluation Kit is a comprehensive development platform for the RN171 2.4 GHz IEEE 802.11 Wireless LAN Module. It provides a complete solution for evaluating the module's features, including power management and security. The kit includes a USB-to-UART bridge, a USB-to-SPI bridge, a USB-to-I2C bridge, and a USB-to-GPIO bridge, as well as a USB-to-WiFi bridge. It also includes a power supply, a USB cable, and a set of jumper wires. The kit is designed to enable developers to quickly and easily evaluate the module's features and performance. It is ideal for prototyping and testing applications that require wireless connectivity.

  • SHIELD,PWM/SERVO,12bit,16-CH I2C,STACKABLE,5V,2.7x2.1
    Adafruit Industries LLC 1411 SHIELD,PWM/SERVO,12bit,16-CH I2C,STACKABLE,5V,2.7x2.1
    2024-08-02 15:34:472

    The Adafruit Industries 1411-1411 Motor Control Shield for Arduino is a powerful and versatile tool for controlling up to 16 servo motors or PWM outputs. It features an I2C interface for easy connection to your Arduino board, and a 12-bit resolution for precise control of your motors. The shield also includes a built-in 5V regulator, allowing you to power your motors directly from the Arduino board. With its wide range of features, the Adafruit Industries 1411-1411 Motor Control Shield is the perfect choice for any robotics or motor control project.

  • Data Conversion IC Development Tools 13Bit V-Out DAC w/Config Outs
    Maxim Integrated MAX5216PMB1# Data Conversion IC Development Tools 13Bit V-Out DAC w/Config Outs
    2024-08-02 15:34:483

    The Maxim Integrated MAX5216PMB1-PMB1#, MAX5216PMB1# is a peripheral module for the MAX5216 16-bit, low-power, buffered output, rail-to-rail DAC with SPI interface, instrumentation and measurement. This module is designed to provide a convenient and easy-to-use platform for evaluating the MAX5216 DAC. It features a MAX5216 DAC, a MAX1480 low-noise, low-dropout voltage regulator, and a MAX1481 low-noise, low-dropout voltage regulator. The module also includes a MAX1482 low-noise, low-dropout voltage regulator, a MAX1483 low-noise, low-dropout voltage regulator, and a MAX1484 low-noise, low-dropout voltage regulator. The module is designed to provide a wide range of output voltage ranges, from 0V to 5V, and is capable of providing a maximum output current of up to 10mA. The module also features a SPI interface for easy communication with the MAX5216 DAC. The module is ideal for applications such as data acquisition, instrumentation, and measurement.

  • Interface Development Tools MAX3232 Peripheral Module
    Maxim Integrated MAX3232PMB1# Interface Development Tools MAX3232 Peripheral Module
    2024-08-02 15:34:492

    The Maxim Integrated MAX3232PMB1-PMB1# and MAX3232PMB1# are peripheral modules for the MAX3232, a ±15kV ESD-protected, true RS-232 transceiver. It is designed to operate from a 3.0V to 5.5V power supply and can support data rates up to 1Mbps. The module also features a Power Management Bus (PMBus) compatible interface, allowing for easy integration into existing systems. Additionally, the module has a low power consumption of only 10nA, making it ideal for battery-powered applications.

  • Data Conversion IC Development Tools 71M6515H Demo Brd
    Maxim Integrated 71M6515H-DB Data Conversion IC Development Tools 71M6515H Demo Brd
    2024-08-02 15:34:492

    The Maxim Integrated 71M6515H-DB is a demo board for the 71M6515 Power Meter, designed for industrial automation and control applications. It features a wide range of features, including a high-accuracy power measurement system, a wide input voltage range, and a wide temperature range. The board also includes a variety of connectors and interfaces, allowing for easy integration into existing systems. The board is designed to be used in a variety of industrial applications, such as motor control, power monitoring, and energy management. The board is also designed to be used in a variety of industrial automation and control applications, such as process control, machine control, and energy management.

  • NCP1615C High Voltage PFC Controller Evaluation Board
    ON Semiconductor NCP1615GEVB NCP1615C High Voltage PFC Controller Evaluation Board
    2024-08-02 15:34:502

    The NCP1615GEVB-GEVB is a high voltage PFC controller with current controlled frequency foldback evaluation board from ON Semiconductor. It is designed for use in consumer electronics applications, such as power supplies, adapters, and chargers. The board features a NCP1615 PFC controller, a high voltage MOSFET, and a current sense resistor. It also includes a power supply, a current sense amplifier, and a voltage sense amplifier. The board is designed to provide a complete solution for evaluating the performance of the NCP1615 PFC controller. It is capable of operating in both continuous conduction mode (CCM) and discontinuous conduction mode (DCM) and can be used to evaluate the performance of the controller in both modes. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the controller.

  • Other Development Tools MICRO MGR. NO FRESH 5% SOIC
    Maxim Integrated DS1086LPMB1# Other Development Tools MICRO MGR. NO FRESH 5% SOIC
    2024-08-02 15:34:512

    The Maxim Integrated DS1086LPMB1-LPMB1# is a peripheral module for the DS1086L 3.3V Spread-Spectrum EconOscillator. This module is designed to provide a low-cost, low-power solution for computers and peripherals. It features a spread-spectrum clock output, which reduces EMI and improves system performance. The module also includes an on-board voltage regulator, which allows for a wide range of input voltages. Additionally, the module is RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances Directive.

  • Digital Potentiometer Development Tools MAX5487 Peripheral Module
    Maxim Integrated MAX5487PMB1# Digital Potentiometer Development Tools MAX5487 Peripheral Module
    2024-08-02 15:34:522

    The Maxim Integrated MAX5487PMB1-PMB1#, MAX5487PMB1# is a peripheral module for the MAX5487 Dual, 256-Tap, Nonvolatile, SPI-Interface, Linear-Taper Digital Potentiometer. This module is designed for use in communications and telecom applications. It features a low-power, low-noise, and low-distortion design, making it ideal for use in high-performance systems. The module also features a wide range of resistance values, allowing for precise control of signal levels. Additionally, the module is designed to be easy to use and configure, making it a great choice for a variety of applications.