web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • 60 MHz, G = +2, 16 × 16 Buffered Analog Crosspoint Switch
    Analog Devices ADV3205-EVALZ 60 MHz, G = +2, 16 × 16 Buffered Analog Crosspoint Switch
    2024-08-02 15:34:522

    The Analog Devices ADV3205-EVALZ Evaluation Board is designed to evaluate the performance of the ADV3205 Analog CrossPoint Switch, Audio Switch. This board features a 4x4 matrix of analog audio inputs and outputs, allowing for the switching of audio signals between multiple sources. It also includes a variety of control options, such as a USB interface, I2C, and SPI, for easy integration into a variety of systems. The board also includes a variety of test points and connectors for easy evaluation and debugging. The ADV3205-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADV3205 Analog CrossPoint Switch, Audio Switch.

  • MCP25625 PICTAIL PLUS DAUGHTER B
    Microchip Technology ADM00617 MCP25625 PICTAIL PLUS DAUGHTER B
    2024-08-02 15:34:522

    The Microchip Technology ADM00617-ADM00617 PICTail Plus Daughter Board is a development board based on the MCP25625 CAN Controller. It is designed for use in automotive and transportation applications, providing a reliable and cost-effective solution for CAN communication. The board features an integrated MCP25625 CAN controller, a CAN transceiver, and a PICtail Plus connector for easy connection to a host microcontroller. It also includes a CAN transceiver, a CAN bus connector, and a power supply connector. The board is ideal for prototyping and development of CAN-based applications, and is suitable for use in a wide range of automotive and transportation applications.

  • PRESSURE SENSOR (QWIIC) - MS5637
    SparkFun Electronics SPX-14688 PRESSURE SENSOR (QWIIC) - MS5637
    2024-08-02 15:34:523

    The SparkFun Electronics SPX-14688 Pressure Sensor (Qwiic) Development Kit based on MS5637 is a comprehensive and versatile tool for measuring pressure in a variety of applications. This kit includes a pressure sensor, a Qwiic connector, and a development board. The pressure sensor is based on the MS5637 pressure sensor, which is a high-accuracy, low-power, digital pressure sensor with a wide range of pressure measurement capabilities. The Qwiic connector allows for easy connection to other Qwiic-enabled devices, and the development board provides a convenient platform for testing and prototyping. This kit is ideal for instrumentation and measurement applications, and is perfect for anyone looking to measure pressure in a variety of environments.

  • AD8451 Precision Analog Front End and Controller Evaluation Board
    Analog Devices Inc. AD8451-EVALZ AD8451 Precision Analog Front End and Controller Evaluation Board
    2024-08-02 15:34:532

    The Analog Devices AD8451-EVALZ Evaluation Kit is a comprehensive tool for testing and monitoring battery cells, power management ICs, and other applications. It features the AD8451 Low Cost, Precision Analog Front End and Controller, which provides a high level of accuracy and precision for measuring and controlling battery cells and other applications. The kit includes a variety of components, such as a power supply, a USB cable, and a set of evaluation boards. It also includes a comprehensive set of software tools for configuring and monitoring the AD8451. The kit is designed to be easy to use and provides a reliable and accurate solution for testing and monitoring battery cells and other applications.

  • BOARD EVAL FOR MIC26603YJL
    Microchip Technology MIC26603YJL EV BOARD EVAL FOR MIC26603YJL
    2024-08-02 15:34:532

    The Microchip Technology MIC26603YJL-EV is a DC to DC single output power supply designed for wired networking, industrial, automotive, and medical applications. It provides 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V outputs with a wide input voltage range of 4.5V to 28V. It features a high efficiency of up to 95%, low quiescent current of only 10µA, and a wide operating temperature range of -40°C to +125°C. The MIC26603YJL-EV is designed to meet the requirements of automotive, industrial, and medical applications, and is protected against over-voltage, over-current, and short-circuit conditions. It is also RoHS compliant and is available in a small, thermally enhanced, 8-pin SOIC package.

  • GROVE CO2 TEMP HUM SENSOR SCD30
    Seeed Technology Co., Ltd 101020634 GROVE CO2 TEMP HUM SENSOR SCD30
    2024-08-02 15:34:532

    Seeed Technology Co.,Ltd 101020634-101020634 is a consumer electronics company that specializes in providing innovative solutions for a variety of applications. The Grove - CO2 & Temperature & Humidity Sensor (SCD30) Evaluation Kit is a comprehensive evaluation kit that allows users to quickly and easily measure CO2, temperature, and humidity levels. The kit includes a Grove - CO2 & Temperature & Humidity Sensor (SCD30) module, a Grove - Base Shield, and a Grove - Cable. The Grove - CO2 & Temperature & Humidity Sensor (SCD30) module is a highly accurate and reliable sensor that can measure CO2, temperature, and humidity levels with a high degree of accuracy. The Grove - Base Shield allows users to easily connect the Grove - CO2 & Temperature & Humidity Sensor (SCD30) module to their Arduino board. The Grove - Cable allows users to easily connect the Grove - Base Shield to their Arduino board. With the Grove - CO2 & Temperature & Humidity Sensor (SCD30) Evaluation Kit, users can quickly and easily measure CO2, temperature, and humidity levels in their environment.

  • GROVE - OPTICAL ROTARY ENCODER(T
    Seeed Technology Co., Ltd 101020587 GROVE - OPTICAL ROTARY ENCODER(T
    2024-08-02 15:34:522

    Seeed Technology Co.,Ltd is a leading provider of electronic components and services. They specialize in providing high-quality, cost-effective solutions for a wide range of applications. Their product range includes Grove - Optical Rotary Encoder (TCUT1600X01) and Lighting Sensor. The Grove - Optical Rotary Encoder (TCUT1600X01) is a high-precision rotary encoder that can be used to measure the angular position of a rotating shaft. It features a high resolution of up to 16 bits and a wide operating temperature range. The Lighting Sensor is a low-cost, high-sensitivity light sensor that can be used to detect ambient light levels. It features a wide dynamic range and a fast response time. Both products are designed to provide reliable and accurate performance in a variety of applications.

  • MODULE PLUG-IN 18F85J11
    Microchip Technology MA180018 MODULE PLUG-IN 18F85J11
    2024-08-02 15:34:522

    The Microchip Technology MA180018-MA180018, MA180018, PIC18F85J11 Plug-In Module (PIM) for PICDEM PIC18 Explorer Demonstration Board is a powerful and versatile tool for exploring the capabilities of the PIC18F85J11 microcontroller. This PIM is designed to plug into the PICDEM PIC18 Explorer Demonstration Board, allowing users to quickly and easily develop and test their applications. The PIM features a wide range of peripherals, including an 8-bit A/D converter, two 8-bit timers, a UART, and an I2C interface. It also includes a USB port for programming and debugging, as well as a JTAG port for in-circuit debugging. The PIM is an ideal tool for learning and experimenting with the PIC18F85J11 microcontroller, and is a great way to get started with embedded systems development.

  • GATOR:LOG - MICRO:BIT ACCESSORY
    SparkFun Electronics DEV-15270 GATOR:LOG - MICRO:BIT ACCESSORY
    2024-08-02 15:34:522

    The SparkFun DEV-15270 gator:log micro:bit Accessory Board is a consumer electronics device designed to expand the capabilities of the micro:bit. It features a variety of sensors and connectors, including a temperature sensor, light sensor, and two 3-pin connectors for connecting external components. The board also includes a built-in battery holder and a USB port for connecting to a computer. With the gator:log, users can easily create projects that measure temperature, light, and other environmental conditions. The board is perfect for makers, educators, and hobbyists who want to explore the possibilities of the micro:bit.

  • HIGH POWER POE PD / 5 V UP TO 20
    STMicroelectronics STEVAL-POE003V1 HIGH POWER POE PD / 5 V UP TO 20
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-POE003V1 is a 5V/20A Active Clamp Forward Converter, Power Over Ethernet (PoE) - IEEE 802.3bt compliant Reference Design. It is designed for consumer electronics applications and is compliant with the IEEE 802.3bt standard. It features a wide input voltage range of 36V to 57V, a high efficiency of up to 95%, and a low standby power consumption of less than 0.5W. The STEVAL-POE003V1 also features a wide range of protections, including over-voltage, over-temperature, and short-circuit protection. It is also designed to be highly reliable and is backed by a 3-year warranty.

  • EVAL BOARD NCL30188FLY
    ON Semiconductor NCL30188FLYGEVB EVAL BOARD NCL30188FLY
    2024-08-02 15:34:522

    The ON Semiconductor NCL30188FLYGEVB-FLYGEVB is a 10W High Power Factor Isolated LED Driver Evaluation Board based on the NCL30188 Lighting Solutions. This evaluation board is designed to evaluate the performance of the NCL30188 LED driver IC. It features a wide input voltage range of 90VAC to 305VAC, and a wide output current range of 0.1A to 1.2A. The board also includes a high power factor of 0.9, and a low total harmonic distortion of less than 10%. The board is designed to be used with a wide variety of LED lighting applications, including street lighting, industrial lighting, and residential lighting. The board is also designed to be used with a wide variety of LED drivers, including the NCL30188.

  • PROXIMITY 13 CLICK
    MikroElektronika MIKROE-3991 PROXIMITY 13 CLICK
    2024-08-02 15:34:542

    The MikroElektronika MIKROE-3991 Proximity 13 Click Board is a consumer electronics device designed to detect the presence of objects in close proximity. It features an integrated 13-channel infrared proximity sensor, which is capable of detecting objects up to a distance of 10 cm. The board also includes an onboard LED indicator, which can be used to indicate the presence of an object. The board is powered by a 3.3V power supply and is compatible with a wide range of microcontrollers. It is an ideal solution for applications such as presence detection, object counting, and motion detection.