web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTM4664 DEMOBOARD DUAL 25A CORE
    Analog Devices Inc. DC2672A-B LTM4664 DEMOBOARD DUAL 25A CORE
    2024-08-02 15:34:442

    The Analog Devices DC2672A-B Demo Board is a powerful and versatile tool for power system management, instrumentation, and measurement. It is equipped with the LTM4664 48VIN Dual 50A Regulator, which provides efficient and reliable power regulation. The board also features a digital power system management system, which allows for precise monitoring and control of the power system. Additionally, the board includes a variety of instrumentation and measurement features, such as voltage and current monitoring, over-voltage and over-current protection, and temperature monitoring. This makes the DC2672A-B an ideal choice for a wide range of applications, from industrial to automotive.

  • Data Conversion IC Development Tools MAX5216 Eval Kit
    Maxim Integrated MAX5216EVKIT+ Data Conversion IC Development Tools MAX5216 Eval Kit
    2024-08-02 15:34:4411

    The MAX5216EVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX5216 16-bit, low-power, buffered output, rail-to-rail DAC with SPI interface. This kit provides a complete solution for instrumentation and measurement applications, allowing users to quickly and easily evaluate the performance of the MAX5216. The kit includes a MAX5216EVKIT+ board, a MAX5216 evaluation module, a USB-to-SPI adapter, and a USB cable. The board features a MAX5216 evaluation module, a MAX5216 evaluation board, and a USB-to-SPI adapter. The evaluation module provides a convenient way to evaluate the performance of the MAX5216, while the evaluation board provides a platform for testing and debugging the MAX5216. The USB-to-SPI adapter allows users to easily connect the MAX5216 to a PC for programming and data acquisition. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs.

  • EVAL MAX31342 RTC
    Maxim Integrated MAX31342SHLD# EVAL MAX31342 RTC
    2024-08-02 15:34:442

    The MAX31342SHLD-SHLD#, MAX31342SHLD# Evaluation Kit from Maxim Integrated is designed for medical and healthcare applications that require a low-current, real-time clock with an I2C interface. The kit includes a MAX31342SHLD# evaluation board, a MAX31342SHLD# daughter board, and a USB cable. The MAX31342SHLD# evaluation board features a low-power, low-jitter, real-time clock with an I2C interface, and is ideal for medical and healthcare applications that require accurate timekeeping. The MAX31342SHLD# daughter board provides a convenient way to evaluate the MAX31342SHLD# real-time clock, and includes a power supply, a temperature sensor, and a user interface. The USB cable allows for easy connection to a PC for programming and debugging. The MAX31342SHLD-SHLD#, MAX31342SHLD# Evaluation Kit is a great solution for medical and healthcare applications that require a low-current, real-time clock with an I2C interface.

  • EVAL-IMM101T-015 IS A STARTER KI
    Infineon Technologies EVAL-IMM101T-015TOBO1 EVAL-IMM101T-015 IS A STARTER KI
    2024-08-02 15:34:443

    The Infineon Technologies AG EVAL-IMM101T-015TOBO1 iMOTION MADK Starter Kit for IMM101T-015M 500V/1A Smart IPMs is a comprehensive development platform for consumer electronics applications. It includes a range of components and tools to help engineers quickly and easily evaluate and develop their designs. The kit includes an IMM101T-015M 500V/1A Smart IPM, a USB-to-CAN interface, a USB-to-RS485 interface, a USB-to-RS232 interface, a USB-to-I2C interface, a USB-to-SPI interface, a USB-to-PWM interface, a USB-to-GPIO interface, a USB-to-Ethernet interface, a USB-to-Ethernet/CAN interface, a USB-to-Ethernet/RS485 interface, a USB-to-Ethernet/RS232 interface, a USB-to-Ethernet/I2C interface, a USB-to-Ethernet/SPI interface, a USB-to-Ethernet/PWM interface, a USB-to-Ethernet/GPIO interface, a USB-to-Ethernet/Ethernet interface, a USB-to-Ethernet/Ethernet/CAN interface, a USB-to-Ethernet/Ethernet/RS485 interface, a USB-to-Ethernet/Ethernet/RS232 interface, a USB-to-Ethernet/Ethernet/I2C interface, a USB-to-Ethernet/Ethernet/SPI interface, a USB-to-Ethernet/Ethernet/PWM interface, a USB-to-Ethernet/Ethernet/GPIO interface, a USB-to-Ethernet

  • ANALOG DEVICES AD8556-EVALZAD8556 EVALUATION MODULE
    Analog Devices Inc. AD8556-EVALZ ANALOG DEVICES AD8556-EVALZAD8556 EVALUATION MODULE
    2024-08-02 15:34:442

    The Analog Devices AD8556-EVALZ is an evaluation board for the AD8556 Zero-Drift, Digitally Programmable Sensor Signal Amplifier, Instrumentation and Measurement Amplifier. This board is designed to provide a platform for evaluating the performance of the AD8556 amplifier. It features a wide range of gain settings, adjustable offset, and a low-noise, low-power design. The board also includes a variety of connectors and test points for easy connection to external components. The AD8556-EVALZ is an ideal tool for evaluating the performance of the AD8556 amplifier in a variety of applications.

  • VM801B50A-PL DEV MODULE, FT801 EVE WITH 5" DISPLAY
    FTDI VM801B50A-PL VM801B50A-PL DEV MODULE, FT801 EVE WITH 5" DISPLAY
    2024-08-02 15:34:442

    The FTDI Chip VM801B50A-PL Embedded Video Engine Plus Development Module is a powerful and versatile tool for medical and healthcare applications. It supports 3.3/5V MCU Adapter Board and comes preinstalled with a 5 - 480x272 resolution TFT LCD display panel with a pearl bezel. It is designed to provide a comprehensive development platform for creating medical and healthcare applications. The module is equipped with a wide range of features, including a high-speed USB 2.0 interface, a wide range of video formats, and a powerful video engine. It also supports a variety of display resolutions, including 480x272, 800x480, and 1024x768. The module is also compatible with a variety of operating systems, including Windows, Linux, and Mac OS X. The FTDI Chip VM801B50A-PL is an ideal solution for medical and healthcare applications that require a reliable and powerful development platform.

  • MICROCHIP DM330013MICROSTICK, DSPIC33F, PIC24H
    Microchip Technology DM330013 MICROCHIP DM330013MICROSTICK, DSPIC33F, PIC24H
    2024-08-02 15:34:442

    The Microchip Technology DM330013-DM330013 dsPIC33F MicroStick Development Board is a powerful and versatile tool for 16-bit dsPIC Digital Signal Controller, Motor Control, and General Purpose Applications. It is designed to provide a complete development platform for the dsPIC33F family of microcontrollers. The board features a USB-based debug interface, a prototyping area, and a wide range of peripherals. It also includes a comprehensive set of software tools, including the MPLAB X Integrated Development Environment (IDE), the MPLAB Code Configurator (MCC), and the MPLAB Harmony Configurator (MHC). The board is ideal for developing and debugging applications for motor control, digital signal processing, and general purpose applications.

  • Power Management IC Development Tools KIT FOR PMBUS V/I MONITOR & SEQUENCER
    Maxim Integrated MAX34451EVKIT# Power Management IC Development Tools KIT FOR PMBUS V/I MONITOR & SEQUENCER
    2024-08-02 15:34:442

    The MAX34451EVKIT-EVKIT# is an evaluation kit for the MAX34451 PMBus 16-Channel V/I Monitor and 12-Channel Sequencer/Marginer Communications and Telecom ICs. This kit provides a comprehensive platform for evaluating the features and performance of the MAX34451 IC. It includes a MAX34451 evaluation board, a USB-to-PMBus adapter, and a USB cable. The evaluation board features 16 voltage and current monitor channels, 12 sequencer/marginer channels, and a PMBus interface. The USB-to-PMBus adapter allows for easy connection to a PC for programming and monitoring. The kit also includes a comprehensive set of software tools for configuring and testing the MAX34451 IC.

  • MICROCHIP AC164125 PICTAIL PLUS, SPEECH, DAUGHTER BOARD
    Microchip Technology AC164125 MICROCHIP AC164125 PICTAIL PLUS, SPEECH, DAUGHTER BOARD
    2024-08-02 15:34:442

    The Microchip Technology AC164125-AC164125 Speech Playback PICtail Plus Daughter Board is an audio playback daughter board designed to provide a convenient way to add audio playback capabilities to a PIC microcontroller. It features a Microchip PIC18F25K22 microcontroller, a Microchip MCP6V51 operational amplifier, and a Microchip MCP6V51 audio codec. The board also includes a 3.5mm audio jack, a 3.5mm microphone jack, and a 3.5mm headphone jack. The board is designed to be used with the PICtail Plus interface, allowing for easy integration with a variety of PIC microcontrollers. The board is ideal for applications such as speech recognition, voice control, and audio playback.

  • KIT EVAL FOR MAX5318
    Maxim Integrated MAX5318EVSYS# KIT EVAL FOR MAX5318
    2024-08-02 15:34:452

    The Maxim Integrated MAX5318EVSYS-EVSYS# is an evaluation system for the MAX5318 18-bit, high-accuracy voltage output DAC with digital gain, offset control, and SPI interface. This system is designed for instrumentation and measurement applications, providing a complete platform for evaluating the performance of the MAX5318. It includes a MAX5318 evaluation board, a USB-to-SPI interface board, and a USB cable. The evaluation board features a MAX5318 DAC, a precision voltage reference, and a set of jumpers and connectors for easy connection to the USB-to-SPI interface board. The USB-to-SPI interface board provides a convenient way to connect the MAX5318 evaluation board to a PC for programming and data acquisition. The USB cable provides power and communication between the PC and the USB-to-SPI interface board. The MAX5318EVSYS-EVSYS# evaluation system is an ideal solution for evaluating the performance of the MAX5318 DAC.

  • EV KIT FOR 3.12 GBPS GMSL ESERIA
    Maxim Integrated MAX9288COAXEVKIT# EV KIT FOR 3.12 GBPS GMSL ESERIA
    2024-08-02 15:34:452

    The MAX9288COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX9288 3.12 Gbps GMSL Deserializer for Coax or STP Input and MIPI CSI-2 Output, Automotive and Transportation. This kit provides a complete platform for evaluating the MAX9288 deserializer, which is designed to support high-speed serial data transmission over coax or shielded twisted pair (STP) cables. It features a low-power, low-latency, and low-jitter design, making it ideal for automotive and transportation applications. The kit includes a MAX9288 evaluation board, a MAX9288 evaluation board power supply, a MAX9288 evaluation board USB cable, and a MAX9288 evaluation board user guide. The evaluation board also includes a MAX9288 deserializer, a MAX9288 serializer, and a MAX9288 reference clock. The kit also includes a MAX9288 evaluation board software package, which provides a graphical user interface (GUI) for configuring and testing the MAX9288 deserializer.

  • BOARD DEMO AS3932 RX/TX
    OSRAM AS3932 DEMOBOARD BOARD DEMO AS3932 RX/TX
    2024-08-02 15:34:452

    The AS3932-DEMOBOARD from AMS-OSRAM AG is a demonstration board for the AS3932 Wake-up Receiver. It includes 3D Wake-up Pattern Detection, Readout of false Wake-ups, Security Features, and Wake-up Pattern Detection. The board is designed to provide a comprehensive demonstration of the AS3932 Wake-up Receiver's features and capabilities. It is ideal for use in product development, testing, and evaluation. The board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The board also includes a range of test points and connectors for easy connection to external components. The AS3932-DEMOBOARD is a great tool for anyone looking to evaluate the AS3932 Wake-up Receiver.