web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices AD10226/PCB
    2024-08-02 15:34:462

    The Analog Devices AD10226-PCB, AD10226/PCB Evaluation Board is designed to evaluate the performance of the AD10226 Dual-Channel, 12-Bit 125 MSPS IF Sampling ADC. This evaluation board is ideal for applications in communications and telecom, such as digital receivers, base stations, and satellite communications. It features two channels of 12-bit, 125 MSPS analog-to-digital conversion, with a wide input bandwidth of up to 500 MHz. The board also includes a variety of features to facilitate testing and evaluation, such as a low-noise power supply, a high-speed clock generator, and a variety of connectors for easy connection to external test equipment. The board also includes a comprehensive set of documentation, including a user guide, schematics, and layout diagrams.

  • EVAL ADAS POWER
    ON Semiconductor STR-ADAS-PREREGULATOR-GEVK EVAL ADAS POWER
    2024-08-02 15:34:462

    The STR-ADAS-PREREGULATOR-GEVK is a flexible automotive and transportation power solution development kit from ON Semiconductor. It is designed to provide a complete power solution for Advanced Driver Assistance Systems (ADAS) applications. The kit includes a pre-regulator, a buck converter, and a buck-boost converter, as well as a range of power components and accessories. The pre-regulator is designed to provide a stable voltage output for the buck and buck-boost converters, while the buck and buck-boost converters provide a wide range of output voltages and currents. The kit also includes a range of power components and accessories, such as a power supply, a power switch, and a power indicator. The kit is designed to provide a complete power solution for ADAS applications, allowing developers to quickly and easily develop and test their power solutions.

  • MICROCHIP DM160223EVAL BOARD, CAP1298 CAPACITIVE TOUCH
    Microchip Technology DM160223 MICROCHIP DM160223EVAL BOARD, CAP1298 CAPACITIVE TOUCH
    2024-08-02 15:34:462

    The kit includes a NKK Switches IS-DEV KIT-6C, a 64x32 LCD display, and a variety of components to help you develop and test your applications. The kit includes a variety of switches, compacts, and displays, as well as a variety of consumer electronics and industrial automation products. The kit also includes a variety of development tools, such as a USB cable, a power supply, and a programming cable. The kit also includes a variety of sample applications and tutorials to help you get started. With the NKK Switches IS-DEV KIT-6C, you can quickly and easily develop and test your applications. The kit is designed to be easy to use and provides a great way to get started with NKK Switches products.

  • Interface Development Tools MAX14840PMB1 Peripheral Module
    Maxim Integrated MAX14840PMB1# Interface Development Tools MAX14840PMB1 Peripheral Module
    2024-08-02 15:34:462

    The MAX14840PMB1-PMB1#, MAX14840PMB1# Peripheral Module is designed for use with the MAX14840 40Mbps, +3.3V, RS-485 Half-Duplex Transceiver Communications and Telecom IC. This module provides a convenient platform for evaluating the MAX14840 IC and its features. It includes a MAX14840 IC, a MAX1483E RS-485 transceiver, and a MAX1483E RS-485 transceiver. The module also includes a power supply, a USB-to-RS-485 converter, and a USB-to-RS-232 converter. The module is designed to be used with a PC or laptop, and it is compatible with Windows, Linux, and Mac OS X operating systems. The module is ideal for applications such as industrial automation, building automation, and medical equipment.

  • EVKIT AUTHEN CHIPDNA PUF DS28E38
    Maxim Integrated DS28E38EVKIT# EVKIT AUTHEN CHIPDNA PUF DS28E38
    2024-08-02 15:34:462

    The Maxim Integrated DS28E38EVKIT-EVKIT# is an evaluation system for the DS28E38 and DS2476 DeepCover Secure ECDSA Authenticator with ChipDNA PUF Protection Security ICs. This system provides a comprehensive platform for evaluating the features and performance of the DS28E38 and DS2476 ICs. It includes a USB-based evaluation board, a Windows-based GUI, and a suite of software tools for testing and debugging. The evaluation board features a USB interface, an LCD display, and a set of buttons for user interaction. The Windows-based GUI provides a graphical interface for configuring and testing the ICs. The software tools allow for detailed analysis of the ICs' performance and features. The DS28E38EVKIT-EVKIT# is an ideal solution for evaluating the security and performance of the DS28E38 and DS2476 ICs.

  • BOARD MCP1640 2CELL BOOST CONV
    Microchip Technology ARD00386 BOARD MCP1640 2CELL BOOST CONV
    2024-08-02 15:34:472

    The Microchip Technology ARD00386-ARD00386, MCP1640, 12V/50mA Two Cells Input Boost Converter Reference Design is a versatile and reliable automotive and transportation solution. It is designed to provide a regulated 12V output from two cells input, with a maximum output current of 50mA. The reference design features a high efficiency MCP1640 boost converter, which is capable of providing a wide input voltage range and low quiescent current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The reference design is ideal for automotive and transportation applications, providing a reliable and cost-effective solution.

  • PI RTC (DS1307)
    Seeed Technology Co., Ltd 103030277 PI RTC (DS1307)
    2024-08-02 15:34:472

    Seeed Technology Co.,Ltd is a leading provider of electronic components and solutions for the Internet of Things (IoT). The company offers a wide range of products, including the PI RTC (DS1307) Real Time Clock (RTC) Evaluation Board, which is designed to provide accurate timekeeping for embedded systems. The board features a DS1307 RTC chip, a 32.768 kHz crystal, and a 3V coin cell battery for backup power. It also includes an I2C interface for easy integration with other devices. The board is ideal for instrumentation and measurement applications, such as data logging, time-stamping, and time synchronization. It is also suitable for use in industrial automation, medical, and automotive applications.

  • GROVE - 16-CHANNEL PWM DRIVER (P
    Seeed Technology Co., Ltd 108020102 GROVE - 16-CHANNEL PWM DRIVER (P
    2024-08-02 15:34:472

    The Seeed Technology Co.,Ltd 108020102-108020102, 108020102, Grove - 16 Channel PWM Driver Evaluation Board based on PCA9685, Lighting Control System is a powerful and versatile lighting control system. It is based on the PCA9685 chip, which is a 16-channel PWM driver. This board allows for the control of up to 16 different lighting channels, allowing for a wide range of lighting effects. It is perfect for controlling LED lighting, and can be used for a variety of applications, such as stage lighting, architectural lighting, and more. The board is easy to use and comes with a comprehensive user manual. It is also compatible with a variety of microcontrollers, making it a great choice for any lighting project.

  • BOARD DEMO FOR MCP16301 D2PAK
    Microchip Technology ADM00360 BOARD DEMO FOR MCP16301 D2PAK
    2024-08-02 15:34:472

    The Microchip Technology ADM00360-ADM00360, MCP16301, High Voltage Buck Converter 300 mA D2PAK Demo Board is a versatile and powerful automotive and transportation solution. This demo board is designed to demonstrate the capabilities of the MCP16301 high voltage buck converter, which is capable of providing up to 300 mA of output current. The board features a wide input voltage range of 4.5V to 40V, making it suitable for a variety of automotive and transportation applications. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the requirements of the Automotive Electronics Council (AEC) Q100 standard, making it suitable for use in automotive and transportation applications.

  • ADM3050E EVALUATION BOARD
    Analog Devices Inc. EVAL-ADM3050EEBZ ADM3050E EVALUATION BOARD
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADM3050EEBZ Evaluation Board is designed to evaluate the performance of the ADM3050E 5.7kV rms, Signal Isolated, Basic CAN FD Transceiver for industrial automation applications. This evaluation board features a wide range of features, including a CAN FD transceiver, a CAN FD transceiver with a 5.7kV rms signal isolation, a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD transceiver with a 5.7kV rms signal isolation and a CAN FD

  • GROVE 3AXIS ANALOG ACCELEROMETER
    Seeed Technology Co., Ltd 101020638 GROVE 3AXIS ANALOG ACCELEROMETER
    2024-08-02 15:34:472

    Seeed Technology Co.,Ltd 101020638-101020638, 101020638, Grove - 3-Axis Analog Accelerometer ±40g (ADXL356C) Evaluation Kit is an instrumentation and measurement device designed to measure acceleration in three axes. It is capable of measuring acceleration up to ±40g and is suitable for a wide range of applications such as automotive, robotics, and industrial automation. The kit includes an ADXL356C accelerometer, a Grove Base Shield, and a Grove Cable. The ADXL356C accelerometer is a low-power, low-noise, high-resolution device that is capable of measuring acceleration in three axes. The Grove Base Shield and Grove Cable allow for easy connection to the Arduino platform. The kit also includes a comprehensive user manual and example code to help users get started quickly.

  • Analog Devices EVAL-AD7663CB
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7663CB is an evaluation board for the AD7663, a 16-bit PulSAR analog to digital converter. This board is designed for medical and healthcare applications and features a 48-lead package. It is capable of sampling rates up to 1.2 MSPS and has a wide input range of ±2.5V. The board also includes a low-noise, low-power, low-offset, low-drift amplifier for signal conditioning. It is designed to be used with the Analog Devices VisualDSP++ software, which provides a graphical user interface for configuring and testing the board. The EVAL-AD7663CB is an ideal solution for medical and healthcare applications that require high-precision analog to digital conversion.