web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MICROCHIP DM160222EVAL BOARD, CAP1188 CAPACITIVE TOUCH
    Microchip Technology DM160222 MICROCHIP DM160222EVAL BOARD, CAP1188 CAPACITIVE TOUCH
    2024-08-02 15:34:462

    The kit includes a CAP1203 evaluation board, a USB cable, and a user guide. The CAP1203 evaluation board is a low-cost, easy-to-use platform for evaluating and developing capacitive touch sense and proximity applications. It features a CAP1203 capacitive touch sense and proximity controller, a 3.3V power supply, and a variety of on-board components. The board also includes a USB interface for programming and debugging. The user guide provides detailed instructions on how to use the board and the CAP1203 controller. The kit is ideal for developing and testing capacitive touch sense and proximity applications for consumer electronics and industrial automation products.

  • Development Boards & Kits - PIC / DSPIC MCP2120/2150
    Microchip Technology DM163008 Development Boards & Kits - PIC / DSPIC MCP2120/2150
    2024-08-02 15:34:462

    The Microchip Technology DM163008-DM163008, DM163008, MCP2120/MCP2150 Infrared Developer Kit is a comprehensive toolkit designed to help developers create and test infrared (IR) applications. The kit includes a variety of components, such as an IR transmitter, receiver, and transceiver, as well as a range of instrumentation and measurement tools. The kit also includes a range of software and hardware tools, such as a USB-based IR transceiver, a PC-based IR transceiver, and a range of IR protocol analyzers. The kit is designed to help developers quickly and easily develop and test IR applications, and is suitable for a range of applications, such as remote control, home automation, and industrial automation.

  • EVKIT GMSL SERIALIZER FOR COAX A
    Maxim Integrated MAX9293COAXEVKIT# EVKIT GMSL SERIALIZER FOR COAX A
    2024-08-02 15:34:469

    The MAX9293COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX9293 3.12 Gbps GMSL Serializer for Coax or STP Output and HDMI Input, Automotive and Transportation Applications. This kit provides a complete platform for evaluating the MAX9293 serializer, which is designed to convert an HDMI input into a GMSL serial data stream for transmission over coax or shielded twisted pair (STP) cables. The kit includes a MAX9293 evaluation board, a MAX9293 daughter card, a MAX9293 coax cable, and a USB-to-I2C adapter. The evaluation board features a USB-to-I2C adapter, a power supply, and a HDMI input connector. The MAX9293 daughter card provides a coax or STP output connector, a power supply, and a HDMI output connector. The MAX9293 coax cable is used to connect the evaluation board to the daughter card. The USB-to-I2C adapter allows the user to control the MAX9293 serializer via a PC. This evaluation kit is ideal for automotive and transportation applications that require a reliable and high-speed serial data transmission over coax or STP cables.

  • MICROCHIP MCP6V01RD-TCPL MCP6V01, THERMOCOUPLE, K-TYPE, REF DESIG
    Microchip Technology MCP6V01RD-TCPL MICROCHIP MCP6V01RD-TCPL MCP6V01, THERMOCOUPLE, K-TYPE, REF DESIG
    2024-08-02 15:34:462

    The Microchip Technology MCP6V01RD-TCPL, MCP6V01RD-TCPL, MCP6V01 Thermocouple Auto-Zeroed Reference Design is an industrial temperature sensor designed to provide accurate and reliable temperature measurements in harsh industrial environments. It features a thermocouple input with an auto-zeroed reference design, allowing for precise temperature readings over a wide range of temperatures. The device is designed to be robust and reliable, with a wide operating temperature range and a high level of accuracy. It is also designed to be easy to use, with a simple interface and a wide range of features. The device is suitable for use in a variety of industrial applications, including process control, HVAC, and medical equipment.

  • ATMOSPHERIC SENSOR BREAKOUT - BM
    SparkFun Electronics SEN-15440 ATMOSPHERIC SENSOR BREAKOUT - BM
    2024-08-02 15:34:462

    This sensor is a great way to measure temperature, humidity, and barometric pressure. It is designed to be used in military and aerospace applications, and is rated for operation in temperatures from -40°C to +85°C. The board features a Qwiic connector for easy connection to other Qwiic-enabled boards, and includes a voltage regulator and level shifter for compatibility with both 3.3V and 5V systems. The board also includes a 3.3V regulator and level shifter, allowing it to be used with both 3.3V and 5V systems. The board is designed to be used in a variety of applications, including weather monitoring, environmental sensing, and industrial control.

  • AVR-IOT WG EVALUATION BOARD
    SparkFun WRL-15147 AVR-IOT WG EVALUATION BOARD
    2024-08-02 15:34:462

    The SparkFun Electronics WRL-15147 AVR-IOT WG Evaluation Board is a powerful communications and telecom board designed to help developers quickly and easily evaluate and prototype their Internet of Things (IoT) projects. This board is based on the Atmel AVR-IoT WG, a low-power Wi-Fi microcontroller that combines the power of the AVR MCU with the ease of use of the Arduino platform. The board features an integrated Wi-Fi module, an on-board antenna, and a variety of I/O ports, including USB, UART, I2C, and SPI. It also includes a variety of sensors, including temperature, humidity, light, and motion. With the AVR-IoT WG Evaluation Board, developers can quickly and easily create connected projects that can be monitored and controlled remotely.

  • Analog Devices, Inc. AD9444-LVDS/PCBZ
    2024-08-02 15:34:462

    The Analog Devices AD9444-LVDS/PCBZ, LVDS Mode Evaluation Board is designed to evaluate the performance of the AD9444 14-bit, 80 MSPS Analog to Digital Converter. This evaluation board is ideal for applications in communications and telecom, providing a platform for testing and evaluating the AD9444's performance in a variety of conditions. The board features a wide range of features, including a low-noise power supply, a high-speed LVDS interface, and a wide range of test points for easy access to the AD9444's signals. The board also includes a comprehensive set of documentation, including a user guide, schematics, and a bill of materials. With its comprehensive features and easy-to-use design, the AD9444-LVDS/PCBZ, LVDS Mode Evaluation Board is the perfect tool for evaluating the performance of the AD9444 in communications and telecom applications.

  • Power Management IC Development Tools DUAL SIC DRIVER BOARD
    Microchip Technology MSCSICMDD/REF1 Power Management IC Development Tools DUAL SIC DRIVER BOARD
    2024-08-02 15:34:442

    The Microchip Technology MSCSICMDD-REF1, MSCSICMDD/REF1, Dual SiC MOSFET Driver Reference Design is a reference design for computers and peripherals that provides a high-performance, low-cost solution for driving SiC MOSFETs. It features a dual-channel driver with a wide range of operating voltages, adjustable current limits, and a wide range of switching frequencies. The design also includes a comprehensive set of protection features, including over-temperature, over-current, and under-voltage protection. The reference design is ideal for applications such as motor control, power conversion, and power management.

  • Analog Devices AD9777-EB
    2024-08-02 15:34:4448

    The Analog Devices AD9777-EB Evaluation Board is designed to evaluate the performance of the AD9777, a 16-bit, 160 MSPS dual DAC for communications and telecom applications. The board features two AD9777 DACs, each with a separate power supply, and a wide range of input and output connectors. It also includes a variety of test points and jumpers for easy evaluation of the DACs. The board is designed to provide a complete evaluation platform for the AD9777, allowing users to quickly and easily evaluate the performance of the DACs in their applications.

  • MICROCHIP - APGDT002 - CAN BUS ANALYZER TOOL, CAN 2.0B
    Microchip Technology APGDT002 MICROCHIP - APGDT002 - CAN BUS ANALYZER TOOL, CAN 2.0B
    2024-08-02 15:34:448

    The Microchip Technology APGDT002-APGDT002 CAN Bus Analyzer Development Kit is a comprehensive tool for automotive and transportation applications. It provides a complete solution for analyzing, debugging, and testing CAN bus networks. The kit includes a CAN bus analyzer, a CAN bus transceiver, and a CAN bus protocol stack. The analyzer is capable of capturing and decoding CAN bus frames, and can be used to monitor and analyze CAN bus traffic. The transceiver allows for communication between the CAN bus and the host system, and the protocol stack provides a comprehensive set of functions for developing CAN bus applications. The kit also includes a variety of software tools for configuring and debugging CAN bus networks. The APGDT002-APGDT002 CAN Bus Analyzer Development Kit is an ideal solution for automotive and transportation applications that require reliable and efficient CAN bus communication.

  • MICROCHIP DM160219EVAL BOARD, MTCH6102 CAPACITIVE TOUCH
    Microchip Technology DM160219 MICROCHIP DM160219EVAL BOARD, MTCH6102 CAPACITIVE TOUCH
    2024-08-02 15:34:442

    The Microchip Technology DM160219-DM160219 Low Power Projected Capacitive Touch Pad Development Kit Using MTCH6102 is a comprehensive development kit designed to help engineers create consumer electronics products with projected capacitive touch pads. The kit includes a MTCH6102 touch controller, a touch pad, and a development board. The MTCH6102 touch controller is a low-power, high-performance device that supports up to 16 channels of projected capacitive touch sensing. The touch pad is a 4.3-inch, low-power, projected capacitive touch pad with a resolution of 1024 x 768. The development board includes a USB interface, a power supply, and a set of headers for connecting the touch pad and the MTCH6102 touch controller. The kit also includes a comprehensive set of software tools and documentation to help engineers quickly and easily develop their own projected capacitive touch pad products.

  • Specialized Sensor Development Kit Win 7/Win 8 OS
    Microchip Technology DM160218 Specialized Sensor Development Kit Win 7/Win 8 OS
    2024-08-02 15:34:442

    The Microchip Technology DM160218-DM160218, DM160218, MGC3130 Single Zone Development Kit Hillstar is a comprehensive development kit designed to help developers create and test applications for single-zone wireless systems. The kit includes a DM160218-DM160218 development board, a DM160218 MGC3130 single-zone development board, and a Hillstar development board. The DM160218-DM160218 board is a low-power, low-cost, and low-complexity development board that supports the Microchip Technology MGC3130 single-zone wireless protocol. The DM160218 MGC3130 board is a high-performance, low-power, and low-cost development board that supports the MGC3130 single-zone wireless protocol. The Hillstar development board is a high-performance, low-power, and low-cost development board that supports the MGC3130 single-zone wireless protocol. The kit also includes a variety of software tools and documentation to help developers create and test applications for single-zone wireless systems.