web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NCP81239 USB Power Delivery 4 Switch Buck Boost Controller Evaluation Board
    ON Semiconductor NCP81239REFGEVB NCP81239 USB Power Delivery 4 Switch Buck Boost Controller Evaluation Board
    2024-08-02 15:34:493

    The ON Semiconductor NCP81239REFGEVB-REFGEVB is a USB Power Delivery 4 Switch Buck Boost Controller Evaluation Board. It is designed to evaluate the performance of the NCP81239 Buck Boost Controller, a high-efficiency, low-noise, and low-cost solution for USB Power Delivery applications. The board features four independent buck-boost converters, each with a wide input voltage range of 4.5V to 24V, and a wide output voltage range of 0.8V to 24V. It also includes a variety of instrumentation and measurement features, such as a voltage monitor, current monitor, and temperature monitor, to help users evaluate the performance of the NCP81239. The board also includes a USB Type-C connector for easy connection to a PC or other USB device. The NCP81239REFGEVB-REFGEVB is an ideal solution for evaluating the performance of the NCP81239 Buck Boost Controller in USB Power Delivery applications.

  • HIGH ACCURACY PI RTC (DS3231)
    Seeed Technology Co., Ltd 103030278 HIGH ACCURACY PI RTC (DS3231)
    2024-08-02 15:34:482

    Seeed Technology Co.,Ltd 103030278-103030278 is a high accuracy Pi RTC (DS3231) Real Time Clock (RTC) Evaluation Board. This board is designed for instrumentation and measurement applications. It features a high accuracy DS3231 RTC chip, which provides accurate timekeeping and calendar functions. The board also includes a temperature sensor, a battery backup, and a 3.3V regulator. The board is compatible with Raspberry Pi, Arduino, and other microcontrollers. It is ideal for applications such as timekeeping, data logging, and alarm systems.

  • Evaluation Board For USB82642 Auto-Grade USB 2.0 Hub with Battery Charging and Flash Media C
    Microchip Technology EVB-USB82642 Evaluation Board For USB82642 Auto-Grade USB 2.0 Hub with Battery Charging and Flash Media C
    2024-08-02 15:34:482

    The Microchip Technology EVB-USB82642 is an evaluation board for the USB82642 Auto-Grade USB 2.0 Hub with UCS81001 Battery Charging and Flash Media Controller. This board is designed to help engineers evaluate the performance of the USB82642 hub and UCS81001 controller. It features a USB 2.0 hub with four downstream ports, a USB 2.0 upstream port, and a USB 2.0 OTG port. It also includes a UCS81001 controller for battery charging and flash media control. The board is designed to be used with the Microchip USB82642 development kit, which includes a USB 2.0 cable, a USB 2.0 OTG cable, and a USB 2.0 A-to-A cable. The board is also compatible with the Microchip USB82642 development software, which provides a graphical user interface for configuring and testing the USB82642 hub and UCS81001 controller.

  • Kit Eval Pcb For AD10201
    Analog Devices AD10201/PCB Kit Eval Pcb For AD10201
    2024-08-02 15:34:482

    The Analog Devices AD10201-PCB, AD10201/PCB Evaluation Board is designed to evaluate the performance of the AD10201 Dual-Channel, 12-Bit 105 MSPS IF Sampling ADC. This evaluation board is ideal for applications in communications and telecom, such as digital receivers, base stations, and satellite communications. It features two channels of 12-bit, 105 MSPS analog-to-digital conversion, with a wide input frequency range of DC to 105 MHz. The board also includes a low-noise power supply, a reference voltage, and a clock generator. The board is designed to be used with the AD10201 Evaluation Software, which provides a graphical user interface for easy evaluation and testing of the AD10201 ADC.

  • GROVE 3AXIS DIGITAL ACCELEROMETE
    Seeed Technology Co., Ltd 101020639 GROVE 3AXIS DIGITAL ACCELEROMETE
    2024-08-02 15:34:492

    Seeed Technology Co.,Ltd 101020639-101020639 is a leading provider of electronic components and services. The company offers a wide range of products, including the Grove - 3-Axis Digital Accelerometer ±40g (ADXL357) Evaluation Kit. This kit is designed to measure acceleration in three axes, and is ideal for instrumentation and measurement applications. The kit includes a Grove - 3-Axis Digital Accelerometer, a Grove - 3-Axis Digital Accelerometer Evaluation Board, and a Grove - 3-Axis Digital Accelerometer Evaluation Software. The kit is easy to use and provides accurate and reliable measurements. It is perfect for use in a variety of applications, including robotics, automotive, aerospace, and medical.

  • PIC24FJ128GB204 Microcontroller Plug-in-Module for Explorer 16
    Microchip Technology MA240036 PIC24FJ128GB204 Microcontroller Plug-in-Module for Explorer 16
    2024-08-02 15:34:492

    The Microchip Technology MA240036-MA240036, MA240036, PIC24FJ128GB204 Plug-In Module (PIM) Demonstration Board is a powerful and versatile tool for developing and testing embedded applications. It is designed to provide a comprehensive platform for evaluating the features and performance of the PIC24FJ128GB204 microcontroller. The board includes a wide range of peripherals, including a USB port, an LCD display, an SD card slot, and a variety of analog and digital I/O. The board also includes a comprehensive set of development tools, including a debugger, a compiler, and a simulator. The board is ideal for developing and testing applications in the automotive, industrial, medical, and consumer markets.

  • LTC4124 LOW POWER 25MA DEMO BOAR
    Linear Technology/Analog Devices DC2769A-B-KIT LTC4124 LOW POWER 25MA DEMO BOAR
    2024-08-02 15:34:492

    The Analog Devices DC2769A-B-KIT is a demonstration kit for the LTC6990/LTC4124 25mA Wireless Li-Ion Charger. This kit provides a complete platform for evaluating the performance of the LTC6990/LTC4124 charger. It includes a DC2769A-B-KIT board, a USB-to-I2C adapter, and a USB cable. The board features a USB-powered Li-Ion battery charger, a wireless receiver, and a wireless transmitter. It also includes a set of instrumentation and measurement components, such as a current sense resistor, a voltage sense resistor, and a voltage divider. The kit also includes a set of software tools for configuring and monitoring the charger. This kit is ideal for evaluating the performance of the LTC6990/LTC4124 charger in a variety of applications.

  • BOARD EVAL FOR NCS2220A UDFN6
    ON Semiconductor NCS2220AGEVB BOARD EVAL FOR NCS2220A UDFN6
    2024-08-02 15:34:492

    The ON Semiconductor NCS2220AGEVB-AGEVB is an 8-Pin UDFN Evaluation Board designed for consumer electronics applications. It is a versatile board that can be used to evaluate the performance of the NCS2220A, a low-power, low-noise, low-dropout linear regulator. The board features an adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 1A. It also includes a power-on reset circuit, thermal protection, and over-current protection. The board is designed to be used with a wide range of consumer electronics, including mobile phones, tablets, and other portable devices.

  • MODULE DSPIC33 44P-100P QFP GP
    Microchip Technology MA330016 MODULE DSPIC33 44P-100P QFP GP
    2024-08-02 15:34:482

    The Microchip Technology MA330016-MA330016, MA330016, dsPIC33FJ32GP204 plug-In-Module (PIM) Demonstration Board is a powerful and versatile computer and peripheral device designed to help developers and engineers quickly and easily evaluate the performance of the dsPIC33FJ32GP204 microcontroller. The board features a wide range of peripherals, including a USB port, an LCD display, an audio amplifier, and a variety of other I/O ports. The board also includes a comprehensive set of software tools, including a C compiler, an assembler, and a debugger. The board is designed to be used with the dsPIC33FJ32GP204 microcontroller, and is ideal for prototyping and development of embedded applications.

  • EVAL BOARD FOR XRD9816
    MaxLinear, Inc. XRD9816EVAL EVAL BOARD FOR XRD9816
    2024-08-02 15:34:482

    The MaxLinear XRD9816EVAL-EVAL is an evaluation system based on the XRD9816 High Performance Analog Signal Processor with a 16-Bit ADC. It is designed to provide a comprehensive platform for evaluating the performance of the XRD9816 processor. The system includes a full-featured evaluation board, a software development kit, and a comprehensive set of documentation. The evaluation board features a wide range of analog and digital I/O, including a 16-bit ADC, a 16-bit DAC, and a variety of digital I/O. The software development kit includes a comprehensive set of drivers, libraries, and example code to help developers quickly get up and running with the XRD9816 processor. The comprehensive documentation includes a detailed user manual, a reference manual, and a datasheet. The MaxLinear XRD9816EVAL-EVAL is an ideal platform for evaluating the performance of the XRD9816 processor.

  • Analog Devices, Inc. DC2874A-C
    2024-08-02 15:34:482

    The Analog Devices DC2874A-C Demo Board is a powerful and versatile tool for automotive and transportation applications. It is designed to demonstrate the capabilities of the LTC3310S 5V, 20A Synchronous Step-Down Silent Switcher 2. This demo board features a wide input voltage range of 4.5V to 60V, and can deliver up to 20A of continuous output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface for easy configuration and monitoring. With its robust design and wide range of features, the DC2874A-C Demo Board is an ideal solution for automotive and transportation applications.

  • DEMO BOARD FOR LTC2000A-14
    Linear Technology/Analog Devices DC2303A-E DEMO BOARD FOR LTC2000A-14
    2024-08-02 15:34:482

    The Analog Devices DC2303A-E Demo Board is a versatile instrumentation and measurement tool based on the LTC2000A-14, 14-Bit, 2.7-Gsps DAC with DDR LVDS Interface. This board provides a comprehensive platform for evaluating the performance of the LTC2000A-14 DAC and its associated components. The board features a wide range of instrumentation and measurement capabilities, including a high-speed DDR LVDS interface, a wide range of analog and digital I/O, and a variety of test and measurement tools. The board also includes a comprehensive set of software tools for configuring and controlling the board, as well as for analyzing and visualizing the data. The DC2303A-E Demo Board is an ideal platform for evaluating the performance of the LTC2000A-14 DAC and its associated components.